-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 1.5KV, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 1.5KV, 333UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:333µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, -1.5KV, 333UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:333µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, -1.5KV, 660UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:660µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: LHV Power
Description: Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 1,500 volts
- DC Output Current: 0.003 amps
- DC Output Power: 5 watts
-
Supplier: American Power Design, Inc.
Description: The A15 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of
- DC Input Voltage: 9 to 36 volts
- DC Output Voltage: 140 volts
- DC Output Current: 0.107 amps
- DC Output Power: 15.000000000000002 watts
-
Description: Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This +3kV @ 330uA high voltage DC DC converter module is packaged in a shielded metal enclosure. The unit has remote voltage programming and a voltage monitor, and features low injected ripple
- DC Input Voltage: 24 volts
- DC Output Voltage: 100 to 3,000 volts
- DC Output Current: 0.00033 amps
- DC Output Power: 1 watts
-
Supplier: American Power Design, Inc.
Description: The A15 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of
- DC Input Voltage: 9 to 36 volts
- DC Output Voltage: 150 volts
- DC Output Current: 0.1 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: American Power Design, Inc.
Description: The D60 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally
- DC Input Voltage: 10 to 20 volts
- DC Input Current: 6.25 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 2 amps
-
Supplier: American Power Design, Inc.
Description: The D150 Series of DC/DC converters is available with single, dual, and triple outputs which are isolated from the input. They are available in either PC or Chassis mount configurations. Their rugged enclosure, low output ripple, and excellent regulation characteristics make them ideally
- DC Input Voltage: 10 to 20 volts
- DC Input Current: 12.21 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 4.15 amps
-
Supplier: LHV Power
Description: Description: These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The
- DC Input Voltage: 5 to 14 volts
- DC Input Current: 0.05 to 0.23 amps
- DC Output Voltage: 1,500 volts
- DC Output Power: 3 watts
-
Description: MORNSUN high voltage output dc dc converter can provide the output up to 2000VDC, and the power range is from 0.625 to 40W. And the series also features non-isolated, constant current output at 20mA, input under-voltage protection, output short-circuit protection,
- DC Input Voltage: 14 to 18 volts
- DC Output Voltage: 0 to 1,000 volts
- DC Output Power: 40 watts
- Number of Outputs: 1 #
-
Description: MORNSUN high voltage output dc dc converter can provide the output up to 2000VDC, and the power range is from 0.625 to 40W. And the series also features non-isolated, constant current output at 20mA, input under-voltage protection, output short-circuit protection,
- DC Input Voltage: 4.75 to 5.25 volts
- DC Output Voltage: 0 to 1,250 volts
- DC Output Power: 0.7499999999999962 watts
- Number of Outputs: 1 #
-
Description: voltage output is generated using a ferrite core high voltage step up transformer which feeds a half wave Cockcroft-Walton voltage multiplier to obtain the specified high voltage output. Due to the fixed, high frequency conversion rate the output
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 15,000 volts
- DC Output Current: 0.001 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Artesyn Embedded Power
Description: The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc.
- DC Input Voltage: 250 to 420 volts
- DC Output Voltage: 1.8 to 48 volts
- DC Output Current: 25 to 120 amps
- DC Output Power: 600 watts
-
Supplier: HVM Technology, Inc.
Description: information for maximum control. The SMHV Series has additional features such as voltage and current monitor outputs, current limit control input, as well as an enable/disable input. Sub-Miniature High Voltage Single Output DC to DC Converters 1 Watt, Full-Featured
- Features: DC/DC Converter, High Voltage Power Supply
-
Supplier: HVM Technology, Inc.
Description: The UMHV Series is a family of ultra-miniature single-output DC to DC converters supplying up to 5kV in 0.125 cubic inches (0.5” x 0.5” x 0.5”). These ultra-compact converters are ideal for applications requiring small size and ease of use. A high impedance programming input
- Features: DC/DC Converter, High Voltage Power Supply
-
Supplier: Microchip Technology, Inc.
Description: The TC7660H is a pin-compatible,high frequency up-grade to the Industry standard TC7660 charge pump voltage converter.It converts a +1.5V to +10V input to a corresponding – 1.5V to – 10V output using only two low--cost capacitors,eliminating inductors and their associated
- Features: Other
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback
- DC Input Voltage: 22 to 56 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 5 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: Samsung Electro-Mechanics
Description: High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features
- Capacitance Range: 0.000047000000000000004 to 0.47000000000000003 microF
- DC Rated Voltage Range (WVDC): 200 to 3,000 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Advanced Energy Industries, Inc.
Description: voltage control profiles Compensate for varying external loads by adaptively controlling both output voltage and current Enhance high voltage output performance by minimizing control signal noise and drift Reduce footprint and speeds both electrical and mechanical
- DC Input Voltage: 24 volts
- DC Input Current: 0.42 amps
- DC Output Voltage: 1,000 to 10,000 volts
- DC Output Current: 0.0001 to 0.00025 amps
-
Supplier: DigiKey
Description: 1kV/-1kV High Voltage - Non-Isol
- Type: DC/DC Converter
-
Supplier: Advanced Energy Industries, Inc.
Description: system Ideally solve for 24 x 7 production processes where high reliability and performance are paramount Reduce costs by selecting only needed high power capabilities Features 10 kW in 3U rack mounted converter with HV disc set Extended maximum high voltage range
- DC Output Voltage: 60,000 to 500,000 volts
- DC Output Current: 0.01 to 0.166 amps
- DC Output Power: 10,000.000000000002 watts
- AC Input Voltage: 208 volts
-
Supplier: Texas Instruments
Description: High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
- Regulated Output Voltage (Volt): 2.9 volts
- Quiescent Current (IQ): 0.000035 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.3 to 5.5 volts
-
Supplier: Texas Instruments
Description: High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
- Regulated Output Voltage (Volt): 2.5 to 3.6 volts
- Quiescent Current (IQ): 0.000035 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.3 to 5.5 volts
-
Supplier: Texas Instruments
Description: High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
- Regulated Output Voltage (Volt): 3.3 volts
- Quiescent Current (IQ): 0.000035 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.3 to 5.5 volts
-
Supplier: Knick Interface LLC
Description: examples include the monitoring and control of traction motors or the monitoring of DC link voltage in traction power converters or on-board power converters. The voltage measurement input is highly isolated from output and auxiliary power. The current output is
- Voltage: 4,500 volts
- Voltage Type: AC Voltage, DC Voltage
- Electrical Output: Analog Current, Analog Voltage
- Power Requirements: DC Powered
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost
- Regulated Output Voltage (Volt): 1.5 volts
- Output Current (IOUT): 1.5 amps
- Dropout Voltage (VD): 0.125 volts
- Quiescent Current (IQ): 0.007 amps
-
Supplier: Electro Optical Components, Inc.
Description: high voltage converter integrated into a compact and lightweight housing. They operate from 5, 12, 15 or 24Vdc inputs, providing single outputs of up to 1500Vdc. The voltage-divider network is designed according to the application measurement or counting. Voltage
- DC Input Voltage: 5 to 24 volts
- DC Output Voltage: 0 to 1,500 volts
- DC Output Power: 0.1 to 1 watts
- Features: Board Mount, High Voltage Power Supply, Switching
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Lightweight • High Short-term Current Supply • Harsh Environment GENERAL SPECIFICATION ¨ 350 V DC ~ 900 V DC Input ¨ Single Output: +18.5V Electronically ‘OR’ed with the Vehicle Battery ¨ Operating Temperature Range -30°C to +70°C ¨ Output Power: 83W ¨ 3KV Input to
- DC Input Voltage: 350 to 900 volts
- DC Output Voltage: 18.5 volts
- DC Output Power: 82.99999999999996 watts
- Number of Outputs: 1 #
-
Supplier: Daburn Electronics & Cable
Description: UIL15 Series Universal Input, 15 Watt, Single and Dual Output AC-DC converters with full encapsulated plastic case Our UIL15 series of AC-DC converters feature a universal input of 90 to 264 VAC, high efficiency up to 85% and a fully encapsulated plastic case. This series also
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: -24 to 48 volts
- DC Output Current: -1.5 to 4 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: regulated DC-to-DC supplies delivers high voltage power in four micro-size modules and is designed for applications with limiting portability, weight, and space requirements. The modules deliver maximum high voltage power of 200 to 500 VDC and 0.1 W (100 mW) of power from
- DC Input Voltage: 5 to 15 volts
- DC Input Current: 0.05 to 0.065 amps
- DC Output Voltage: 0 to 500 volts
- DC Output Current: 0.0002 to 0.0005 amps
-
Supplier: Win Source Electronics
Description: Voltage: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
- Features: Other
- Package Type: QFP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: converter, boost converter, power rail, High-Performance, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system
- Output Voltage (Volt): 1.2 volts
- Input Voltage (VIN): 5.5 volts
- Output Current (IOUT): 1.5 amps
- Quiescent Current (IQ): 0.0004 amps
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
10kV, 15kV, 20kV & 25kV Optocouplers • High Gain • High Isolation • Small Footprint Manufactured in the USA, VMI's OC100G, (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Acopian Power Supplies - High Voltage DC-DC; MODULAR; REGULATED; Output: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty
(read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. About VMI... VMI specializes in high voltage (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
the option of high voltage diodes in a clear epoxy package without embedded LEDs — available in 10kV, 15kV and 20kV. These high-voltage, hermetically (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Acopian Power Supplies - AC-DC and DC-DC • Single outputs to 30 kV • Shipped within 6 Days • 5 Year Warranty These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Vacuum Electronics
Vacuum image converters are operating with a high screen voltage (maximum 15 kV ) resulting in a high image brightness and small chromatic and spherical aber- rations.
-
Solid State Transformer and MV grid tie applications enabled by 15 kV SiC IGBTs and 10 kV SiC MOSFETs based multilevel converters
15 kV SiC [GBTs are used for the high voltage side converter of DAB.
-
Advanced simulation concept for the power train of an AC locomotive and its verification
The four-quadrant converter is linked to the power supply via contact line and pantograph by a transformer reducing the high line voltage ( 15 ...25 kV ) to suitable values; the converter allows freely both directions of energy flow.
-
Ultra High Voltage Transmission in China: Developments, Current Status and Future Prospects
… operation and maintenance cost converter station; 13) the largest capacity converter (about 1.75 GW); 14) the first use of electric-triggered 6 inch thyristor; 15 ) the highest voltage level and single largest capacity converter transformer (Æ800 kV , 321.1 MVA); 16 …
-
Design and Application of Multichannel Peristaltic Acceleration Pulsed Plasma Power Supply
The resultant pulse-modulated signal is converted into the 0– 15 kV high - voltage pulsed signal by a two-step voltage converter to energize plasma actuators as required by the user.
-
Power Electronics for Distributed Energy Systems and Transmission and Distribution Applications: Assessing the Technical Needs for Utility Applications
speed drives for medium-voltage (4.16 to 15 kV ) motors, utility applications such as FACTS or high - voltage HVDC converter stations, or in the interface required between utilities and DER such as microturbines, fuel cells, wind, solar cells, or energy storage …
-
A comparative study of three-phase dual active bridge topologies and their suitability for D-Q mode control
A comparative evaluation of three different three-phase Dual Active Bridge (DAB) topologies with a 15 - kV Si-IGBT based three-level converter at the high - voltage side and 1200-V SiC-MOSFET based converters in three different arrangements at the low …
-
Author index
Series Connected IGCT based Three-Level Neutral Point Clamped Voltage Source Inverter Pole for High Power Converters Transformer less Intelligent Power Substation Design with 15kV SiC IGBT for Grid Interconnection Zero Voltage Switching Performance of 1200V SiC MOSFET, 1200V Silicon IGBT …
-
Design and Construction of the Leir Injection Septa
Two power converters , delivering a maximum of 200 kV at 15 mA, are connected to a high voltage switch.
-
Space-Based High Resolution Gamma Ray Telescope
The drift field is 1 kV /cm and the high voltage along the 15 cm and 60 cm drift length in the converter and the calorimeter is 15 kV and 60 kV, respectively.
Indicates content that may require registration and/or purchase.