Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heilind Electronics, Inc.
Description: RELY-ON PCB 10P SMT RA RCPT BK 1250
-
Supplier: TE Connectivity
Description: Connector Length (MM) : 49.6 PCB Thickness (Recommended) : 1.02 - 1.48 MM [.04 - .5 INCH ] Row-to-Row Spacing (MM) : 1 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1000 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30
- Voltage Rating: 30 volts
- Current Rating: 1 amps
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to -125 C
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage 4-Resistor SMD DIP Package Ohmite’s MC4 Series offers 4 high voltage SMD resistors in a single DIP package, supplied on tape and reel for automated placement. Each resistor provides a rating of 0.75W with a maximum voltage of 2500 VDC. Designers can
- Resistance Range: 200 to 5,000,000,000 ohms
- Tolerance: 5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 watts
-
-
Supplier: BEXKOM Electronics Co., Ltd.
Description: equipment that use new energy instead of old energy as power. Generally speaking, new energy connectors are used to transmit high-current signals, but some of them are also used to transmit control signals at the same time. New energy connectors have high requirements for
- Voltage Rating: 1,500 volts
- Current Rating: 2 to 10 amps
- Operating Temperature: 50 to 150 C
- Applications: Commercial, Industrial
-
Supplier: TE Connectivity
Description: Area Plating Material Finish : Matte Dimensions Connector Height : 11.95 MM [.47 INCH ] Connector Length : 26.3 MM [1.035 INCH ] Connector Width : 19.05 MM [.749 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 1.25 MM [.049 INCH ]
- Voltage Rating: 80 volts
- Current Rating: 0.4 amps
- Contact Pitch: 3.9115978877371407 mm
- Number of Contacts: 72 #
-
Supplier: TE Connectivity
Description: Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination
- Number of Contacts: 6
- Contacts Pitch: 5.08 mm
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: FX PCB Co., Ltd.
Description: for LED in Shenzhen China. Contact us and get the PCB assembly cost now. What is a light PCB Assembly? Light PCB assembly is the process of assembling and soldering PCB components onto a printed circuit board (PCB). The major purpose of this process is to build a
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Rated Voltage:300V Rated Current:16A Contact Resistance:20mOhm Insulation Resistance:5000M/1000V Withstanding Voltage:AC1500V/1Min Wire Range:22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 300 volts
- Current Rating: 16 amps
-
Supplier: FX PCB Co., Ltd.
Description: increased the demand for heavy copper PCBs so high that manufacturers find it hard to meet the demand. On top of it, most heavy copper printed circuit board manufacturers fail to maintain the high-quality production process and materials for these PCBs. It leads to faulty
-
Description: distribution transformers with separable insulated high-voltage connectors. These transformers are rated 167 kVA and smaller, with high voltages of 34500 GrdY/19 920 volts and below for operation between one phase and grounded neutral, and low voltages of
-
Supplier: TE Connectivity
Description: Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .3 MM
- Voltage Rating: 100 volts
- Current Rating: 0.5 amps
- Dielectric Withstanding Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 125 C
-
Supplier: Aratas America LLC
Description: High Capacity and High Dielectric Strength Miniature Relay with Fully Sealed Construction in 5 A (8 A) SPST-NO(1a), SPST-NO+SPST-NC(1a1b), DPST-NO(2a), DPST-NC(2b) Types P6B model for connecting sockets are available. High insulation with dielectric strength of 3,000VAC between
- Relay Type: High Voltage Relay
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an
-
Supplier: Waytek, Inc.
Description: LC 10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to high-voltage accessory circuits in EVs and hybrid passenger vehicles. Littelfuse 10EV030ZXC, High
- Operating Temperature: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: Tyco Electronics capacitively decoupled connectors provide the fast, better way to reduce noise and reduce ground loops on coaxial interconnections. The high frequency noise generated by fast rise times can cause both false triggering of circuits as well as emissions that can be
-
Supplier: UL Standards & Engagement
Description: to 1 000 Hz or 1 500 V d.c. NOTE 1 Large cross section terminal blocks are dedicated to specific design of high current PCBs. The range up to 300 mm2 is kept to cover any possible application. Examples of high current PCBs and PCB terminal blocks are shown in Annex
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, SPDT-CO, 120VAC, 10A, PCB; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: OMRON Automation and Safety
Description: Power Relay Ideally Suited for High Inrush Fluid Pump Control A high-capacity, high-dielectric-strength relay compatible with momentary voltage drops. G7L is equipped with a double-break mechanism and a test button (excluding -P models). SPST-NO or DPST-NO contact types
-
Supplier: Allied Electronics, Inc.
Description: Insulators are TFE fluorocarbon. It uses a threaded interface. 50 ohms SMA connectors are semi-precision, subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding
-
Supplier: Infineon Technologies AG
Description: standalone or interconnected with the Infineon CUR SENSOR PROG GEN2 tool. The board comes assembled with high current connectors (incl. M6 nuts) for properly attaching and securing high-current cables or busbars. Summary of Features External current rail sensors Currents up to
- Category: Development Board
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Amphenol's 617 series right angle connectors are a state of the art design. The front metal shell helps reduce EMI/RFI emissions. Contacts are selectively plated for high performance at a low cost. Specifications. Temperature Range: –55°C to +105°C. Voltage Rating: 1000 VAC at
-
Supplier: Ningbo Best Group Co., Ltd.
Description: CURRENT RATING: 1.5AMPS VOLTAGE RATING: 125VAC INSULATION RESISTANCE: 100MEGOHMS MINI WITHSTAND VOLTAGE: AC 1000V RMS 50Hz or 60Hz 1 MIN CONTACT RESISTANCE: 20MILLMHOS Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can
- Voltage Rating: 125 volts
- Current Rating: 1.5 amps
- Connector Type: Phone Jack / Plug
-
Supplier: Newark, An Avnet Company
Description: RELAYS, POWER, SPDT, 240VAC, 20A, PCB; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:S87R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: automotive smart high-side switch BTS7004-1EPR | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V |
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The BTG7050-1EPL, as part of the PROFET™ Load Guard family, is a single channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable overcurrent limitation to offer high reliability for protecting the system:
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is 3V to 31VDC
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: Acromag, Inc.
Description: timing, scan mode, and other parameters are user-programmable. Interrupt support adds further control to flag a FIFO that is full or filled to a user-defined threshold level. Designed for COTS applications these analog input modules deliver high-density, high-reliability, and
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Heilind Electronics, Inc.
Description: D-SUB CON SZ 8 PCB PIN HIGH VOLTAGE, 50U IN. AU
- Connector Type: D-Sub
-
Supplier: CSA Group
Description: section terminal blocks are dedicated to specific design of high current PCBs. The range up to 300 mm2 is kept to cover any possible application. Examples of high current PCBs and PCB terminal blocks are shown in Annex C. NOTE 2 AWG is the abbreviation of "American
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side 2 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical version Solder/quick connect/wire (stranded) PCB Earth Terminal
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: ACCES I/O Products, Inc.
Description: A/D in real time assures synchronized sampling that is unaffected by other computer operations—an essential requirement for signal, vibration and transient analysis where high data rates must be sustained for short periods of time. Connections are made to the board via a 50 pin SCSI
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: AMETEK Programmable Power
Description: Configure as (2x64) under program control Bypass configuration makes this ideal for cable harness testing Switch up to 300 V, 2A - highest at this density in its class Extensive signal shielding employed on PCBs for excellent signal fidelity Columns can be connected to the EX1200’s analog
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is 3V to 31VDC
- Digital I/O Channels: 12 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: AMETEK Programmable Power
Description: CONNECTORS The performance of a switch system goes beyond just the relays and the switch card PCB. Everything in the signal path, including the cabling and connectors from the DUT and to the measurement instruments, can add noise and degrade the signal. VTI optimizes the
-
Supplier: Newark, An Avnet Company
Description: RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:MY Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Amphenol Aerospace's high-voltage 38999 (HV38999) connector line expands the MIL-DTL-38999 series to provide solutions for next generation aircraft power requirements. Future power distribution architecture is moving toward higher voltages beyond the capabilities of standard connectors (read more)
Browse Circular Connectors Datasheets for DigiKey -
HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row configurations and is available up to 303 signal contacts on a 1.905mm staggered grid. Contacts are removable for ease of maintenance. (read more)
Browse PCB Terminal Blocks Datasheets for Smiths Interconnect, a Molex company -
NEW REDEL 2P High Voltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
. Advanced Linear Devices Inc. (ALD), a leader in specialty analog technology, today announced a first-to-market low power, low voltage, high-precision voltage-clamp module. The SABMBOVP family is an ideal clamping solution for critical mission applications deployed in (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
sealing technology, Douglas can hermetically seal high voltage wires, cables, connectors, terminals, and stud assemblies while supporting operating voltages exceeding 30kV for wire and cable designs and over 20kV for terminal seals. Hermetically transmitting high voltage power presents unique (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
applications. The Molex MX150 Mid-Voltage Sealed Connector System addresses key challenges in industrial and robotics applications by offering a compact, durable, and easy-to-use solution for mid-voltage power and signal connections in harsh environments. How It Solves (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
, challenges and practical considerations of implementing high-voltage architectures. Information and Communication Technology Design Engineers will gain valuable insights into high-voltage three-phase connector solutions and options to optimize power flow within large data centers to meet (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
display-controller sensor for boom of excavator
functions such as short circuit, instantaneous high voltage, polarity, swell, and communication abnormal alarm, which is suitable for various harsh industrial environments.Product reliability and stability use industrial grade MCU, three protective PCB board, imported cable, wide temperature metal casing
More Information Top
-
EC Online Newsletter: American Electric Technologies Wins $1M Contract With Ventech Engineers
Phoenix Contact Announces PCB Connectors For Higher Voltage Applications .
-
Phoenix Contact Announces PCB Connectors For Higher Voltage Applications
Phoenix Contact Announces PCB Connectors For Higher Voltage Applications .
-
Multipliers - Analysis and Design
Some possibilities include the turret terminal, bus wire, high voltage leads, high voltage connectors , inserts, pcb pins, or combinations of these configurations.
-
Aging studies of Micromegas prototypes for the HL-LHC
On the right a photograph of the detector chamber on top of the PCB board where strips connectors and high voltage connectors are also observed. . out [5].
-
Rectifier Assemblies - Analysis and Design
Other termination possibilities include high voltage leads/ connectors , inserts, pcb pins, contact pads or combinations of these configurations.
-
A four-gap glass-RPC time-of-flight array with 90 ps time resolution
Four cards were attached orthogonally to the detector PCB via connectors for chamber signals and, optionally, the high voltage .
-
Data acquisition system design for a 1 mm3 resolution PSAPD-based PET system
The intermediate flex also separates the high voltage and low voltage connections of the PSAPD so that standard Flex PCB connectors (not requiring HV protection) can be used to connect to the PCB.
-
Low-cost 10 Gb/s chip-to-chip optical interconnect
Auxiliary electronics soldered onto the OE PCB include a voltage regulator, AC-coupling capacitors and high -speed SMA connectors .
-
Design and performance of 0.18-/spl mu/m CMOS charge preamplifiers for APD-based PET scanners
All required high voltage hardware and connectors for the BNL and Sherbrooke APD detector modules were implemented on the PCB .
-
Design and performance of 0.18-/spl mu/m CMOS charge preamplifiers for APD-based PET scanners
All required high voltage hardware and connectors for the BNL and Sherbrooke APD detector modules were implemented on the PCB .
Indicates content that may require registration and/or purchase.