Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: New Yorker Electronics Co., Inc.
Description: Rectifier, High Voltage, 0.5A, 1500V, DO-204AC (DO-15)
- IF: 500 mA
- VRRM: 1,500 volts
- Features: High Voltage, Other, Rectifier Diode
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Rectifier
- VF: 10 volts
- IF: 10 mA
- IR: 0.00002 mA
- trr: 100 ns
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Rectifier
- VF: 15 volts
- IF: 10 mA
- IR: 0.0002 mA
- trr: 100 ns
-
-
Supplier: Elite Semiconductor Products, Inc.
Description: NV, G-Low Current High Voltage Rectifiers
- VF: 35 volts
- IF: 10 mA
- VR: 15,000 volts
- IR: 0.0002 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Assemblied Rectifier
- VF: 14 volts
- IF: 750 mA
- VR: 12,000 volts
- IR: 0.005 mA
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE RECTIFIER S-BODY ROHS COMPLIANT: YES
-
Supplier: Micross Components, Inc.
Description: Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains high current, single phase half wave rectifiers. With off-the-shelf voltage ratings as
- IF: 500 mA
- trr: 5,000 ns
- IFSM: 50 amps
- Features: Other, Rectifier Diode
-
Supplier: Solid State Devices, Inc.
Description: reputation has been built upon our unsurpassed technology and quality in the areas of high density/high power and high voltage discrete semiconductors and modules.
- VF: 16 volts
- VR: 6,000 volts
- IO: 0.1 amps
- IFSM: 5 amps
-
Supplier: Allied Electronics, Inc.
Description: Silicon High Voltage Rectifier Low leakage Isolated case Low forward voltage drop The silicon high voltage rectifier is used for industrial or microwave oven.
-
Supplier: Microchip Technology, Inc.
Description: The Schottky-Rectifier-200V is a family of 200V high voltage schottky diodes available in various package options Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated Higher switching frequency Low switching losses Low noise (EMI)
- Applications: High Voltage
- Features: Other, Schottky Barrier Diodes
-
Supplier: Dynapower Corporation
Description: Dynapower’s high power thyristor rectifiers have been designed for processes that require large voltages and currents. Featuring robust power electronics, each rectifier is guaranteed to be reliable, increasing longevity. High reliability means decreased
- AC Input Voltage: 69,000 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 1,200 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Accuris
Description: Quality Control of X-Radiation Emitted from High Voltage Rectifier and Shunt Regulator Receiving Tubes, Recommended Practice for
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON RECTIFIER ASSEMBLY, HIGH VOLTAGE
-
Supplier: Dynapower Corporation
Description: Dynapower’s high power chopper rectifiers have been designed for processes that require large voltages and currents. Chopper technology offers several key benefits over standard thyristor technology. The diode rectification used in chopper rectifiers results in a
- AC Input Voltage: 69,000 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 1,200 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Neeltran, Inc.
Description: Neeltran, is are one of the few companies that designs and manufactures its own custom rectifier-transformers and rectifiers (rectiformer). Full Current and Full Voltage factory testing of the power conversion equipment allows for line up testing of the units in their actual
- DC Output Voltage: 0 to 2,500 volts
- DC Output Current: 0 to 220,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Type: Laser Power Supply
-
Supplier: Standex-Meder Electronics
Description: TRCQ Series Low Voltage Rectifier power transformers are line frequency magnetics designed for channel chassis mounting – open style with combination – solder or quick connect terminals. Split bobbin construction provides for high isolation primary to secondary, low capacitive
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICES, SILICON, HIGH VOLTAGE RECTIFIER TYPES 1N1731A, 1N1733A, AND 1N1734A
-
Supplier: Nexperia B.V.
Description: High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package
- VF: 1 to 0.001 volts
- IF: 200 mA
- VR: 200 volts
- IR: 0.0001 mA
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Supplier: Standex-Meder Electronics
Description: TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that is 4000 V RMS dielectric tested. 25VA to 175VA. CSA certified LR15697 and UL
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Accuris
Description: Semiconductor Devices, Silicon, High Voltage Rectifier Types 1N1731A, 1N1733A, and 1N1734A
-
Supplier: Neeltran, Inc.
Description: At Neeltran, we design and manufacture our own rectifier-transformers and rectifiers in the same facility for aluminum duty units. This unique capability allows for combined Full Current and Full Voltage factory testing of the transformer and rectifier in their actual
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0 to 500,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Neeltran, Inc.
Description: At Neeltran, we are uniquely positioned as one of the few companies in the world that designs and manufactures its own rectifier-transformers and rectifiers. This capability allows for combined Full Current and Full Voltage factory testing of the transformer and rectifier
- DC Output Voltage: 0 to 500 volts
- DC Output Current: 0 to 200,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a
- VF: 2 to 85 volts
- IF: 10 to 500 mA
- VR: 1,000 to 24,000 volts
- IR: 0.005 mA
-
Supplier: Allied Electronics, Inc.
Description: Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in
-
Supplier: RS Components, Ltd.
Description: High voltage rectifier,STTH310 3A 1000V
- trr: 75 ns
- Features: High Voltage, Other, Rectifier Diode, Schottky Barrier Diodes, Switching
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers Automotive high voltage ultrafast rectifiers
- Features: Other, Rectifier Diode
-
Supplier: Radwell International
Description: RECTIFIER HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
- Features: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The High Voltage SCR series offers thyristors with breakdown voltages up to 2500V.
- ITSM: 200 amps
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom's Ranger Series are hot-swappable, modular rectifiers which produce up to 50 amperes at 54.4VDC and up to 100 amperes at 27.2VDC or 13.6VDC. These switching rectifiers are field-proven reliable with thousands of units in service. They are ideally suited for both
- DC Output Voltage: 54.4 volts
- DC Output Power: 2,720 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 170 to 264 volts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: High Voltage, High Current Ultra-fast Recovery Silicon Rectifier Diodes
- VR: 1,800 volts
- IFSM: 100 amps
- Features: Rectifier Diode
-
Supplier: Voltage Multipliers, Inc.
Description: VMI’s rectifier assemblies are suitable for rugged-environment applications High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse
- VF: 36 volts
- IF: 3,000 mA
- VR: 15,000 volts
- IR: 0.002 to 0.05 mA
-
Description: HIGH VOLTAGE RECTIFIER DIODE (AX
- VF: 14 volts
- VR: 8,000 volts
- Features: Other, Rectifier Diode
-
Supplier: MACOM
Description: MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon controlled
- IR: 10 mA
- IO: 220 to 20 amps
- Features: Other, Rectifier Diode
-
Supplier: Richardson RFPD
Description: HIGH VOLTAGE SILICON RECTIFIERS
- IF: 25 mA
- trr: 100 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Rectifier Diode
Find Suppliers by Category Top
Featured Products Top
-
encapsulated in a rigid epoxy. Our Rectifier Assemblies are suitable for rugged-environment applications. High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
Industrial power conversion systems High-voltage DC distribution systems Heavy-duty rectifier equipment (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey -
In modern power electronics, stability is often determined by how effectively the DC bus is managed. Voltage ripple, switching noise, and transient spikes can all impact system performance, especially in high-power and high-frequency applications (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Measure with Confidence. Isolate with Certainty. When you're dealing with high-voltage DC systems, safety and precision can't be optional. The P45000 from Knick delivers: SIL 2 certified (SIL 3 redundant) Continuous isolation up to 4.8 k (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
production losses, equipment failures, unexpected shutdowns, and reduced product quality. A Static SCR Voltage Stabilizer provides an advanced solution by combining high-speed thyristor switching with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Semiconductor power converters Industrial rectifier systems High-voltage power electronics Inverter systems DC/AC power (read more)
Browse Fuses Datasheets for VICFUSE -
The Vicfuse VD Series is a DC protection fuse designed according to IEC 60269-4 for use in semiconductor and DC circuit protection applications. The series is engineered for high voltage DC systems requiring reliable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
High and Low Voltage Power Supplies Interpoint® Lower Power DC-DC Converters (120 W max) Interpoint® EMI Filters High Voltage DC-DC Converter (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics
Conduct Research Top
-
The Role of Electrolytic Capacitors
Turn the sawtooth wave after rectification into a smooth pulsating wave, which is close to DC. In the power circuit, the rectifier circuit turns the AC into a pulsating DC, and a larger capacity electrolytic capacitor is connected after the rectifier circuit. Using its charge and discharge
-
The Good Old Power Resistors
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!
-
Soft-Start Controller For Switching Power Supplies
This technical brief describes a microcontroller based Soft-Start Controller circuit for a switching power supply. Start-up is a stressful time for the power driver section of a switching power supply. Because the output voltage is initially zero, the feedback error initially jumps to its maximum
-
Industrial Fiber Optic Products for Wind Turbine and Wind Farm Applications - White Paper (.pdf)
, which are a limited and diminishing resource, wind energy is limitless and readily available. Conversion of wind energy into utility grade AC power requires power electronics, such as rectifiers and inverters. In a high power generation system, galvanic insulation becomes very important to ensure
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
following the PFC are: AC source. The DC output obtained after rectification is * Easy implementation of sophisticated control subsequently used for further stages. algorithms Current pulses with high peak amplitude are drawn * Flexible software modifications to meet specific from a rectified voltage
-
The `Good Old` Power Days (.pdf)
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!. Power resistors were big wirewound guys. They had hollow cores and were covered with shiny brown enamel
More Information Top
-
Advanced Power Rectifier Concepts
These results indicate that a substantial improvement in the reverse recovery power loss can be achieved by utilizing the MPS rectifier structure for silicon carbide high voltage rectifiers while simultaneously obtaining a low on-state voltage drop.
-
Fundamentals of Power Semiconductor Devices
In the case of high voltage rectifiers and thyristors, the devices are manufactured with low defect densities to reduce the on- state voltage drop.
-
Page 1. Semiconductor parts with 588 in root number
SUB-MINIATURE SILICON HIGH VOLTAGE RECTIFIER .
-
Fuji Electric Co. ESJA17-16 Series Datasheets. ESJA37-24, ESJA25-16, ESJA31-20, ESJA35-16, ESJA18-25, ESJA35-10, ESJA57-16, ESJA18-16, ESJA57-06, ESJA25-20, ES...
V(rrm): 16KV; I(o): 25mA; high voltage rectifier : resin, 100 nanosecond recovery Operational temperature range from -40°C to 120°C.
-
High-voltage rectifier of the Energy-2 generator for electromagnetic sounding and monitoring of earthquake source zones
In the present paper, we exam ine the alternative technical solution of Energy 2 gen erator with three phase step up transformer used as a converter, since in this case the high voltage rectifier is one of the most complicated units of …
-
Electrostatic Precipitation
2.2.1 High Frequency High Voltage Rectifier .
-
Microsemi Corp. JHV37H12 Series Datasheets. JHV37H52, JHV37H56, JHV37H40, JHV37H28, JHV37H80, JHV37H8, JHV37H32, JHV37H72, JHV37H68, JHV37H16, JHV37H44, JHV37H...
High Voltage Rectifier .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4019/08Jun_Tyler.pdf?sequence=1
While voltage regulation alone would be effective in achieving the desired charge voltage of the capacitors, regulating the current protects the diodes in the high voltage rectifier from exceeding their average current limitations.
-
Modeling of the impact of diode junction capacitance on high voltage high frequency rectifiers based on 10kV SiC JBS diodes
is – High frequency AC input current of the high voltage rectifier Isp – Amplitude of the fundamental component of the input high frequency current ω – Angular frequency of the rectifier input current f – Frequency of the rectifier input current …
-
Characterization, modeling of 10-kV SiC JBS diodes and their application prospect in X-ray generators
The simulation results predict that the 10-kV SiC JBS diodes based high voltage rectifiers in X-ray generators can greatly reduce the number of series diodes required and power loss than compared to the 1-kV silicon ultra fast recovery diodes …
Indicates content that may require registration and/or purchase.