Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any
- Current Rating: 1 amps
- DC Voltage Rating: 250 volts
- Power Rating: 25 watts
- Switch Type: Dry Reed Switch
-
Supplier: Littelfuse, Inc.
Description: The MVSR-20 Reed Switch is a miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope, capable of high voltage switching up to 1kVdcat 1ma. It has high insulation resistance of 10^10 ohms minimum and contact resistance less
- Current Rating: 0.35 amps
- AC Voltage Rating: 265 volts
- DC Voltage Rating: 1,000 volts
- Power Rating: 10 watts
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any
- Current Rating: 3 amps
- DC Voltage Rating: 6,000 volts
- Power Rating: 200 watts
- Switch Type: Dry Reed Switch
-
-
Supplier: Littelfuse, Inc.
Description: A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of
- Current Rating: 2.1 amps
- AC Voltage Rating: 280 volts
- DC Voltage Rating: 400 volts
- Power Rating: 100 watts
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:E SPDT Contacts Designed for High Voltage and High Power Features Hermetically sealed contacts Tungsten contacts in vacuum environment Voltage Breakdown determined with maximum of 3 µA leakage current RoHS Compliant Advantages High voltage isolation
- Current Rating: 3 amps
- DC Voltage Rating: 2,500 volts
- Power Rating: 100 watts
- Switch Type: Dry Reed Switch
-
Supplier: Littelfuse, Inc.
Description: The MRPR-20 Reed Switch is a miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800” x 0.112”) glass envelope, capable of high voltage and power switching of 265Vac at 50VA. The MRPR-20 has high insulation resistance of 1010 ohms minimum and contact
- Current Rating: 1.1 amps
- AC Voltage Rating: 265 volts
- DC Voltage Rating: 250 volts
- Power Rating: 50 watts
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Features Hermetically Sealed Contact Magnetically balanced w/latching capability High Power: 3 Amp 75 W or VA @ .1 Hz Max., Life 30,000 + Cycles Low Power: 1 Amp 25 W or VA @ 1 Hz Max., Life 1,000,000 + Cycles Advantages Extended operations in extreme environments Electro plated tin on
- Current Rating: 2 amps
- DC Voltage Rating: 150 volts
- Power Rating: 50 watts
- Switch Type: Dry Reed Switch
-
Supplier: Standex-Meder Electronics
Description: OKI Reed Switch ORD2210 is a high power reed switch or high voltage reed switch with normally closed (Form B) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC.
- Current Rating: 1 amps
- DC Voltage Rating: 300 volts
- Power Rating: 50 watts
- Glass Encapsulated Length: 0.8267721 inch
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Littelfuse, Inc.
Description: The DRS-50 Reed Switch is a miniature, normally open switch with a 50.80mm long x 5.25mm diameter (2.000” x 0.207”) glass envelope, capable of high voltage and power switching up to 400Vdc at 2mA. Will carry 6A and switch up to 100W/VA. It has an insulation resistance of 10^10
- Current Rating: 2.1 amps
- AC Voltage Rating: 280 volts
- DC Voltage Rating: 400 volts
- Power Rating: 100 watts
-
Supplier: Standex-Meder Electronics
Description: The PR560 is a high power reed switch and miniature reed switch with glass length of 14.2mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 250 VAC/100 VDC, Switching current 1 Amp DC/AC.
- Current Rating: 1 amps
- AC Voltage Rating: 250 volts
- DC Voltage Rating: 100 volts
- Power Rating: 10 watts
-
Supplier: Standex-Meder Electronics
Description: The PR126 is a high power reed switch with glass length of 20.3mm and diameter of 2.5mm. Rated power 70 W, Switching voltage 300 VAC/200 VDC, Switching current 1.5 Amp DC/AC.
- Current Rating: 1.5 amps
- AC Voltage Rating: 300 volts
- DC Voltage Rating: 200 volts
- Power Rating: 70 watts
-
Supplier: Standex-Meder Electronics
Description: The NL126 is a high power reed switch with glass length of 20.3mm and diameter of 2.5mm. Rated power 50 W, Switching voltage 200 VDC/150 VAC, Switching current 1.5 Amp DC/AC.
- Current Rating: 1.5 amps
- AC Voltage Rating: 150 volts
- DC Voltage Rating: 200 volts
- Power Rating: 50 watts
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Coto Technology
Description: Molded SIP relays are the industry standard when high reliability and consistent performance are desired in a compact package. The 9104 Series adds high voltage switching capability and high voltage standoff capability to a SIP relay package. These high
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 1,000 volts
- Maximum DC Switching Power: 10 watts
- DC Coil Voltage: 12 to 15 volts
-
Supplier: Heilind Electronics, Inc.
Description: REED SWITCH, 1 FORM A, SPST-NO , AC LINE VOLTAGE HIGH POWER 2
-
Supplier: Allied Electronics, Inc.
Description: 102VX Series High Voltage Switching Relay, SPST-NO Contact Form SPST-NO tungsten contact switches loads up to 10 mA @ 5000 VDC class 102 HV It is epoxy encapsulated high voltage reed.
-
Supplier: Win Source Electronics
Description: (15.60mm) Power - Rated: 10W Operate Range: 10 ~ 15AT Current - Switching: 400mA (AC/DC) Voltage - Switching AC: 200V Voltage - Switching DC: 200V Size - Body: 0.457" L x 0.091" W x 0.091" H (11.60mm x 2.30mm x 2.30mm) Current - Carry: 500mA (AC/DC) Temperature Range - Operating: -40°C
- Configuration: Normally Open (NO)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Win Source Electronics
Description: (19.50mm) Power - Rated: 10W Operate Range: 10 ~ 15AT Current - Switching: 500mA (AC/DC) Voltage - Switching AC: 180V Voltage - Switching DC: 180V Size - Body: 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm) Current - Carry: 1A (AC/DC) Temperature Range - Operating: -40°C ~
- Configuration: Normally Open (NO)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Comus International
Description: Contact Form: A High Voltage Switching Capacity: 10 W/VA Switching Voltage: 400 VDC/AC Breakdown Voltage: 600 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Reed Switch Developments Corp.
Description: FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian requirements
- Operating Temperature: -40 to 221 F
- Power Requirements: AC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Reed Switch Developments Corp.
Description: FEATURES CUSTOM OPTIONS Anodized aluminum cup-style housing Leads--18” standard, 22 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian
- Operating Temperature: -40 to 221 F
- Power Requirements: AC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Standex-Meder Electronics Category: Relays -Reed Relays Series: KT Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 1 A Switching Voltage: 1000VAC, 1000VDC - Max
- Features: Other
- Mounting: PC Board
-
Supplier: Coto Technology
Description: normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.
- Normally Open (NO): 3
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- Maximum DC Switching Power: 10 watts
-
Supplier: Nexperia B.V.
Description: The 1N4531 is a high-speed switching diode fabricated in planar technology, and encapsulated in hermetically sealed leaded glass SOD68 (DO-34) package. Features and benefits Hermetically sealed leaded glass SOD68 (DO-34) package High switching speed: max. 4 ns Continuous reverse
- VF: 1,000 to 1 volts
- IF: 200 mA
- VR: 75 volts
- IR: 0.000025 mA
-
Supplier: Win Source Electronics
Description: Voltage: 24VDC Contact Rating (Current): 3 A Switching Voltage: 7500VAC, 7500VDC - Max Release Time: 3 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18
- Coil Resistance: 575 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: RELAY, REED, 1NO, 10KV, 0.005A, PANEL; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:102HVX Series; Relay Mounting:Panel Mount; Coil Resistance:400ohm; Switching Current Max:5mA; Switching Voltage Max:10kV RoHS Compliant: No
-
Reed Relays - Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology -- 62K0906Supplier: Newark, An Avnet Company
Description: RELAY, REED, SPST-NO, 7.5KV, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:575ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes
-
Supplier: Sealevel Systems, Inc.
Description: The 3096 ISA digital I/O interface card provides 8 optically isolated inputs and 8 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs provide high quality,
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: The 3093 ISA digital I/O interface card provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs provide high quality,
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: The 8004 PCI digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs provide high quality,
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: high quality, long life, low current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The inputs on the 3096H are rated for 10-30V. For 3-13V inputs, order the 3096.
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: OMEGA Engineering, Inc.
Description: indicates high liquid level. To operate, simply press the brass tube fitting down to perform the self-check test. This manual operation physically moves the inner reed switch assembly while the float remains stationary (wet or dry). By doing this, the switch logic is inverted, checking
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 750 psi
- Features: Analog Voltage, Electromechanical Switch
- Media Type: Liquid
-
Supplier: Pickering Electronics
Description: The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays. They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
Find Suppliers by Category Top
Featured Products Top
-
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Contactors for High Voltage Electric Vehicles. To learn more about the three basic switch types for automotive use, including contactors, see the Waytek article How to Choose Between a Relay, Solenoid, and Contactor. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal (read more)
Browse Pressure Switches Datasheets for DigiKey -
electronics, industrial equipment, switching circuits, and other high-performance applications. Key Features High Voltage Film Capacitor Manufacturing Double-Sided Metallized Polypropylene Structure Low Loss & Low Temperature Rise (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Industrial High Voltage Relay Application and Design Guide Sensata’s High Voltage Relays deliver the switching solutions needed in the medical, semiconductor, and insulation testing industries – among others. Our HV relays are sealed, providing rugged, small, and efficient (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Sensata Technologies -
RTP Electro-Optic Q-Switches utilize advanced RTP crystal technology to deliver reliable, high-speed laser pulse control across a broad wavelength range. As an isomorph of KTP, RTP offers a large electro-optic coefficient, high optical damage threshold, low (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
Conduct Research Top
-
Application: High Voltage Reed Relays in Portable Defebrillators
When the defibrillator is activated, the paddles are placed on the person's chest, and then a high voltage/current pulse is applied across the heart with the intent to shock the heart back into operation. MEDER's BE Series reliably switch charging circuit in and out for a guaranteed fault free mode.
-
Automated Test Equipment -Reed Relays
and/or surge currents without any degradation in performance. The high current pulse verifies that the chip is adequately bonded to its substrate. Also, at the same time, high voltages may be needed to hold off high switching voltages as well. Using reed relays achieves the goal of billions
-
Application: Airplane TVS - Reed Relay
the high current test, switching devices within the testers are needed that can carry high pulsed currents that do not distort the pulsed current, and at the same time, isolate other circuits that are also used to do a battery of other tests to the device under test. Using reed relays achieves
-
Application: Automated Test Equipment - Reed Relay
and/or surge currents without any degradation in performance. The high current pulse verifies that the chip is adequately bonded to its substrate. Also, at the same time, high voltages may be needed to hold off high switching voltages as well. Using reed relays achieves the goal of billions
-
Application: Alternative Energy - Reed Relays, Sensors, And Magnetics
Standex-Meder Electronics, a leading manufacturer of precise, reliable, and longlasting sensors and magnetic components worldwide, provides a range of products for use in the Alternative Energy market. StandexMeder Electronics offers reed relays and switches that are ideal for high voltage
More Information Top
-
Electroactive Polymers for Robotic Applications
Controlinput High voltage reed switch Output .
-
Hanford Laboratories monthly activities report, November 1964
I n i t i a l l y , multiple sweeping of the beam was caused by con- t a c t bounce i n the microswitches used t o activate the high voltage reed switch circuits.
-
http://www.doiserbia.nb.rs/img/doi/1451-4869/2007/1451-48690701085G.pdf
Main parameters of high-speed vacuum high - voltage reed switches .
-
A review of short pulse generator technology
Most commonly available high - voltage reed switches are ca- pable of a voltage holdoff of 1.5 kV.
-
Development of an SDS‐gel electrophoresis method on SU‐8 microchips for protein separation with LIF detection: Application to the analysis of whey proteins
This electronic set-up allows the control of eight 3390-2290- 046 high voltage reed relays ( Switching Technology G¨unther, Nurenberg, Germany) through PC817 photocouplers and SN7547N darlington transistor arrays.
Indicates content that may require registration and/or purchase.