Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ROTARY SENSOR 70DEG HIGH VOLTAGE
-
Supplier: Newark, An Avnet Company
Description: ROTARY SENSOR, 120 DEG, HIGH VOLTAGE, E
-
Supplier: Newark, An Avnet Company
Description: ROTARY 2 PART SENSOR,90 DEG,HIGH VOLTAGE
-
-
Supplier: Newark, An Avnet Company
Description: ROTARY 2 PART SENSOR,50 DEG,HIGH VOLTAGE
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7901-B series are voltage sensor for accurate measurement of DC, AC, Pulse, and arbitrary voltage signal with galvanic isolation between the primary and secondary circuits. TMR7901-B Features and Benefits Low power Compact design High accuracy low drift
- Voltage: 12 to 24 volts
- Accuracy: 0.5 % FS
- Voltage Type: DC Voltage
-
Supplier: Clairex Technologies, Inc.
Description: IRED(1) - Silicon Sensor High Voltage Optocouplers
- Collector Emitter Breakdown Voltage: 55 volts
- Output: Photodarlington
-
Supplier: First Sensor AG
Description: High voltage sources from First Sensor are optimized for use with PIN photodiodes and avalanche photodiodes (APDs) and feature minimal voltage noise and a compact design. The available models cover a broad spectrum ranging from moderately high voltages for
- Form Factor: Board Mount
- Type: High Voltage Power Supply
-
Supplier: Banner Engineering Corp.
Description: Easily fits or retrofits almost any mounting configuration Exceptional optical performance in a compact right-angle housing Rugged, sealed housing, encapsulated circuitry, Rated PW12 (1200 psi washdown) according to NEMA ICS 5 Versitile mounting: front 18 mm barrel mount, 18 mm threaded basemount,
- Operating Distance: 17.716545 to 787.402 inch
- Operating Temperature: -13 to 158 F
- Features: Photoelectric Sensors
-
Description: For high pressure, low temperature, and high temperature applications > For applications requiring high accuracy, high reliability, and structural integrity. > Operating temperatures from -320°F to +1000°F (+1200°F short term). > Displacement systems withstand pressures
- Measurement Range: 0 to 0.2 inch
- Operating Temperature: -320 to 1,000 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Holykell Technology Company Limited
Description: Submersible level sensor with high accuracy up to 0.25%FS. It is designed with a PVDF filter cover design so that the stainless steel probe will not spark against the SST tank.
- Measuring Range: 0 to 7,874.02 inch
- Maximum Operating Pressure: 284.18 psi
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
-
Supplier: Allied Electronics, Inc.
Description: Sensor; High Precision TEMP-to-Voltage Converter (6.25MV/OC), SOT-23B-3-TR
-
Supplier: Columbia Research Labs, Inc.
Description: dynamic changes in pressure in the frequency range of 5 to 18KHz while withstanding high static pressure. This sensor series is housed in a rugged stainless steel case, mounts via a 1/2" male pipe thread, and incorporates a recessed diaphragm. A 6-pin connector provides convenient
- Working Pressure Range: 0 to 7,500 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Broadcom Inc.
Description: accuracy and stability ACPL-C87AT (±1% gain tolerance) and ACPL-C87BT (±0.5% gain tolerance) are designed for high precision DC voltage sensing in electronic motor drivers, DC/DC and AC/DC converters and battery monitoring system. The ACPL-C87AT/C87BT features high input
- Isolation Voltage: 5,000 volts
- Rise Time: 2.7 to 4 µs
- Operating Temperature: -40 to 125 C
- Input: DC
-
Supplier: Holykell Technology Company Limited
Description: High temperature pressure sensor HPT200-HT uses high quality diffused silicon pressure sensor or sapphire pressure sensor, designed for extreme conditions, the media temperature up to 200°C. With a wide temperature range and precise pressure measurements, it
- Working Pressure Range: 14.50377 to 29,007.54 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3081 high-precision magnetic angle sensor adopts two orthogonal push-pull Wheatstone bridge design, and each bridge contains four high-sensitivity TMR sensing elements. Such design effectively compensates thermal drift ensuring high performance in harsh
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA620T is a high precision & full temperature compensation dual-axis tilt sensor/Inclinometer with analog voltage output, high-precision 24bit A / D differential converter inside the product, to ensure the the tilt sensor output voltage signal linearity,
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -13 to 482 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are
- Operating Distance: 0.0393701 to 0.1574804 inch
- Operating Temperature: -13 to 356 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Lion Precision
Description: The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding applications.
- Measurement Range: 0.0004 to 0.004 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 60 to 100 F
- Features: AC Powered
-
Supplier: Knick Interface LLC
Description: properly carried out. The high-voltage transmitter is certified for use in SIL2 systems and, redundantly, SIL3. Thus, for example, the presence of dangerously high voltages can be reliably detected.
- Voltage: 4,500 volts
- Voltage Type: AC Voltage, DC Voltage
- Electrical Output: Analog Current, Analog Voltage
- Power Requirements: DC Powered
-
Supplier: Lion Precision
Description: included with device) Lion Precision introduced capacitive displacement sensors to industry in 1958. The company has expanded its product offering to include eddy-current displacement sensors and some application specific sensors for the machine tool, packaging and PCB
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Current, Voltage
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR4050 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Tekscan, Inc.
Description: High temperature sensor, capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). These 3-pin sensors are capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). The HT201 measures a standard force of
- Force / Load Rating: 0 to 500 lbs
- Operating Temperature: -40 to 399.2 F
- Force Measured: Compression
- Output: Digital
-
Supplier: MultiDimension Technology Co., Ltd.
Description: applications. It contains a full-bridge push-pull anisotropic magnetoresistance (AMR) sensor and CMOS signal processing circuitry within the same package, including an on-chip voltage generator and voltage amplifier and comparator for precise magnetic sensing, plus a Schmitt
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Si8931B-IS devices are galvanically isolated analog amplifiers. The single-ended input has a 0 to 2.25 volt specified input range which is ideal for measuring high voltage through a resistor divider or for any place where a sensor must be isolated from the control system. The
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Holykell Technology Company Limited
Description: The HR2000 is a 80GHz mmWave radar level sensor. Its advanced radar technology and user-friendly PC interface ensure precise measurements, high sensitivity, and seamless integration. This non-contact sensor offers contamination-free, low-maintenance level monitoring solutions.
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Description: IP67 protection grade. Description Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection,
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Lion Precision
Description: Precise, High-Speed Measurements High Resolution 0.004% @ 15 kHz typical (as low as 0.70 nanometers) 0.0007% @ 100 Hz typical (as low as 0.08 nanometers) Resolution is Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz, 15
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description All parts of Lanbao high pressure resistant
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Comus International
Description: Output: High Commutation Triac Switching Current: 0.1 A Min, 2.0 A Max Load Voltage Range: 6 – 280 VAC Differential Tilt Angle: 15º Max
-
Supplier: Monarch Instrument
Description: 1-50,000 RPM. Threaded stainless steel remote optical sensor with visible incandescent white light source. Ideal for automotive and truck cooling system testing up to 125 deg. C (257 deg. F)
- Operating Distance: 30 inch
- Operating Temperature: -13 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Sensirion
Description: The STS3x is Sensirion’s newest high-accuracy digital temperature sensor series. The STS3x temperature sensor utilizes the industry-proven CMOSens® technology and wins over users with its increased intelligence, reliability, and improved accuracy specifications. The
- Input (Supply) Voltage: 2.15 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: 0 to 90 C
- Applications: Industrial
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad
- Operating Distance: 1.968505 to 15.74804 inch
- Operating Temperature: 32 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
Functionally safe measurement of high voltages in industrial applications Whether electromobility or energy storage – being able to measure high direct current voltages in a functionally safe manner and connect to safety-oriented controllers are in demand (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Voltage Presence Detectors: Ensuring Safety in High Voltage Test Cells In today’s era of rapid electrification and advanced manufacturing, safeguarding personnel working around high-voltage systems is more crucial than ever. With plant floor and factory-side test (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/proline-p-52000/ With a housing designed for both flexibility and safety, the P52000 offers finger protection for high voltage terminals, while delivering a high level of performance (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
A complete BDU/PDU from a single source Isabellenhütte USA's shunts and sensors are now joined by a line of 150A and 500A automotive-rated contactors to streamline (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
Industrial High Voltage Relay Application and Design Guide Sensata’s High Voltage Relays deliver the switching solutions needed in the medical, semiconductor, and insulation testing industries – among others. Our HV relays are sealed, providing rugged, small, and efficient (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Sensata Technologies -
These HV networks connect batteries, inverters, DC/DC converters, temperature management systems, and auxiliary loads. This creates complex electrical environments in which the accurate measurement of voltage, current, temperature, acceleration, force, and pressure is critical. Robust sensor (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-41000/ Measurements are performed in conjunction with precision shunt resistors, which help to ensure accuracy and stability. With a housing width of (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
Enhancing Data Acquisition Systems with High Voltage Isolation: Knick’s Front-End Advantage Modern industries rely heavily on data acquisition systems (DAQs) to monitor, log, and analyze system performance. However, the inability to directly manage high voltage (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
for signal duplication of axle-mounted speed sensors, P45000 for onboard high-voltage DC measurement in a space-saving package, and P41000AG, a DC current transducer designed to provide two separate functions for infrastructure traction power equipment… measurement of standard current and (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Generating High Voltage Using the PIC16C781/782
The Nixie tube is a device born out of the middle twentieth century, used to display digital information in a human readable format. Basically, it is a high-voltage numerical display. Today, the Nixie tube has been replaced by more efficient, more durable, and longer lasting devices, such as LED
-
Amplifying High-Impedence Sensors ? Photodiode Example
conditioning + circuit used for high-impedance sensors that act like current sensors. FIGURE 1: Transimpedance Amplifier Current sensors connect to a transimpedance amplifier Equivalent Circuit. which converts current to voltage. The design approach illustrated in this application note, using op Step 1: DC
-
Introduction to Piezoelectric Force Sensors
Low Impedance Voltage Mode (LIVM) force sensors contain thin piezoelectric crystals which generate analog voltage signals in response to applied dynamic forces. A built in IC chip amplifier converts the high impedance signal generated by the crystals to a low impedance voltage suitable
-
display-controller sensor for boom of excavator
functions such as short circuit, instantaneous high voltage, polarity, swell, and communication abnormal alarm, which is suitable for various harsh industrial environments.Product reliability and stability use industrial grade MCU, three protective PCB board, imported cable, wide temperature metal casing
-
The Value of No-Drag Flow Meter Sensors
Smith Systems, Inc. proximity sensors can be used for providing "no drag" speed detection in turbine flow meters. These flow sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. These flow sensors project a high-frequency field that does not slow
-
How to Monitor Sensor Health with Instrumentation Amplifiers
By their very nature, in amps are a good choice to condition small signals in the presence of large common-mode voltages and DC potentials. The three op amp instrumentation amplifier architecture performs this function with the input stage providing a high input impedance while the output stage
-
Application: Alternative Energy - Reed Relays, Sensors, And Magnetics
Standex-Meder Electronics, a leading manufacturer of precise, reliable, and longlasting sensors and magnetic components worldwide, provides a range of products for use in the Alternative Energy market. StandexMeder Electronics offers reed relays and switches that are ideal for high voltage
-
Application Note: AAT3190 Positive/Negative Bias Supply for CCD Camera Sensors
and output power supply ripple for the best circuit performance. CCD camera sensor applications demand several different power supply requirements: • Need to create high voltage positive and negative bias supplies from a single cell lithium-ion/polymer battery source. A single cell lithium-ion/polymer
More Information Top
-
Sensor-based high voltage electric energy meter and its application
For the convenience of the customer who is used to traditional meters, the electric energy metering based on high voltage sensor reserves traditional reading out mode of current, voltage and electric energy signals.
-
Sensor-based HV electric energy meter and its application
For the convenience of the customers who is used to traditional meters, the electric energy meter based on high voltage sensor reserves traditional readout mode.
-
Improved optical sensor for high voltage measurement using white light interferometry
In a latter development, this high voltage sensor is used as birefringent sensor interferometer in a WLI sensor system which is the main part of an optical high voltage transformer.
-
Handbook of Optical Fibre Sensing Technology
IntegraLed Optical High Voltage Sensor ." .
-
Voltage sensor based on optical fiber and the electro-optic effect for high voltage telemetry applications in industrial automation
Sang Shin Lee, Min Chel Oh, Sang Yung Shing and Kwang Hee Keh, “Integrated Optical High Voltage Sensor Using a Z-Cut LiNbO3 Cutoff Modulator”, IEEE Photon.
-
WLI high voltage optical fiber sensor systems with compensation for optical power fluctuations
J. C. J. Almeida, J. C. Santos, J. Rubini Jr and O. V. A. Filho, “New Signal Processing Technique Applied to a WLI High Voltage Sensor ”, WSEAS Transactions on Signal Processing 8(2), 1092-1099 (2006).
-
Piezoelectric-modulated
optical fibre Bragg grating high-voltage sensor
… Bohnert K, Brandle H and Frosio G 1994 Field test of interferometric optical fiber high-voltage and current sensors Proc. SPIE 2360 16–19 [8] Kawamura K, Saito H and Noto F 1988 Development of a high voltage sensor using a piezoelectric transducer …
-
Design of a Novel Optical Voltage Sensor for Ultra-High Voltage Application
According to the designed signal processing circuit, the ultra- high voltage sensor (500KV) is able to achieve an accuracy class of 0.1.
Indicates content that may require registration and/or purchase.