-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON RECTIFIER ASSEMBLY, HIGH VOLTAGE
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Small size molded package PRV 3,000 to 12,000 volts 1.0 inch min. leads Low leakage
- VF: 26 volts
- IF: 25 mA
- IR: 0.001 to 0.025 mA
- trr: 150 ns
-
Supplier: Allied Electronics, Inc.
Description: Silicon High Voltage Plastic Rectifier Module for Industrial and Microwave Ovens Low leakage Isolated case Surge overload rating: 50 A peak Low forward voltage drop 12 kV repetitive peak reverse voltage rectifier.
-
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Metal Case for Maximum Heat Dissipation Surge Overload Ratings to 400 amperes Thse bridges are on the UL Recognized Products List for currents of 50 amperes
- VF: 1.2 volts
- IF: 25,000 mA
- IR: 0.01 mA
- Tj: -55 to 150 C
-
Supplier: MACOM
Description: MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors,
- IR: 10 mA
- IO: 220 to 20 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: Silicon High Voltage Rectifier Low leakage Isolated case Low forward voltage drop The silicon high voltage rectifier is used for industrial or microwave oven.
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, RECTIFIER ASSEMBLY, HIGH VOLTAGE TYPES 1N5477 THROUGH 1N5481
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, RECTIFIER, MODULE, HIGH VOLTAGE, 1N5597, 1N5600, 1N5603, TX AND TXV
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Low cost Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low
- VF: 0.67 volts
- IF: 5,000 mA
- VR: 60 volts
- IR: 0.5 to 25 mA
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, RECTIFIER, MODULE HIGH VOLTAGE, 1N5597, 1N5600, 1N5603, JAN, JANTX AND JANTXV
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Superior thermal design 300 amperes surge rating 1/4" universal faston terminal Hole thru for #8 screw
- VF: 1.1 volts
- IF: 12,500 mA
- VR: 400 volts
- IR: 0.01 to 0.5 mA
-
Supplier: Microchip Technology, Inc.
Description: Microchip offers four series of discrete diode products: the medium-speed medium Vf D series, the high-speed DQ series, the silicon Schottky S series and the SiC Schottky MSCxxxSDxxxx series. These series of diodes are designed to provide high-quality solutions to
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Microchip Technology, Inc.
Description: Microchip offers four series of discrete diode products: the medium-speed medium Vf D series, the high-speed DQ series, the silicon Schottky S series and the SiC Schottky MSCxxxSDxxxx series. These series of diodes are designed to provide high-quality solutions to
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Microchip Technology, Inc.
Description: Microchip offers four series of discrete diode products: the medium-speed medium Vf D series, the high-speed DQ series, the silicon Schottky S series and the SiC Schottky MSCxxxSDxxxx series. These series of diodes are designed to provide high-quality solutions to
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon Epitaxial Planar Diode for High Voltage Switching Product overview: HSM122 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit
- Diode Applications: Rectifier Diode
-
Supplier: PUI - Projections Unlimited, Inc.
Description: High Voltage, High Current Ultra-fast Recovery Silicon Rectifier Diodes
- VR: 1,800 volts
- IFSM: 100 amps
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: High Voltage 50 mA Silicon Rectifiers|•Small size molded packages|•PRV 10,000 to 15,000 volts|•Fast recovery (R series)|•Avalanche characteristics|•Low leakage
- IF: 5,000 mA
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independent Switching Behavior Extremely Fast
- IF: 2,000 mA
-
Supplier: Allied Electronics, Inc.
Description: Silicon Rectifier, 1 Amp Forward Current, 1.2 V Forward Voltage, DO41 Package Low cost Low leakage Low forward voltage drop High current capability
-
Supplier: Allied Electronics, Inc.
Description: Silicon Rectifier, 1 A Forward Current, 0.210 " H x 1.100 " Lead Length x 0.107 " T Low switching noise Low forward voltage drop Low thermal resistance High current capability High switching capability High surge capability High reliability
-
Supplier: Infineon Technologies AG
Description: 650 V silicon power diode in TO-247 package Rapid 1 switching 650 V, 60 A emitter controlled power silicon diodes in common cathode configuration and in a TO-247 package, allowing design optimization for more compact dimensions, easier assembly and consequently lower
- VF: 1.35 to 1.7 volts
- IF: 30,000 to 60,000 mA
- IR: 0.04 mA
- trr: 115 ns
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High-Voltage Rectifier Diode, 300V, 0.5W, SILICON, 2-Pin Product overview: BAS521,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is
- Tj: -65 C
- Diode Applications: Rectifier Diode
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks
- Diode Type: PIN Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low phase noise Voltage
- VR: 22 volts
- Features: Other
- Diode Type: Varactor Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 5A, 100V, Diode and
- Tj: -40 C
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 898413-STPSC20065WY Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 20A Through Hole DO-247 Speed: No Recovery Time > 500mA (Io) Package: DO-247-2 (Straight Leads) Package: Tube Mounting:
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: STMICROELECTRONICS STPSC20065WY Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, DO-247New
- VF: 1.45 volts
- IF: 20,000 mA
- VR: 650 volts
- IR: 0.3 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 086891-STPSC806D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.7V @
- VF: 1.7 volts
- VR: 600 volts
- IR: 0.1 mA
- trr: 0 ns
-
Supplier: Toshiba America, Inc.
Description: SiC SBDs are ideal for low-loss, high-efficiency power conversion applications such as server power supplies and solar power conditioners. SiC Schottky Barrier Diodes Schottky Barrier Diodes TVS Diodes (ESD Protection Diodes) Rectifier Diodes
- Diode Applications: Protector, Rectifier Diode
- Diode Type: RF Diodes, Schottky Barrier Diodes, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
- Features: Single
-
Supplier: Kyocera Corporation
Description: A high-power device is a product for high-voltage/current application such as a stud/flat diode and thyristor. High-power devices are used for power plants, railways, ships, and large power sources that require quality products with high reliability. We have
- VDRM: 200 to 2,500 volts
- TJ: -40 to 125 C
- ITSM: 1,500 to 40,000 amps
- IGT: 150 to 400 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Cree/Wolfspeed Win Source Part Number: 000297-CSD10060G Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 16.5A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
- VF: 1.8 volts
- VR: 600 volts
- IR: 0.2 mA
- trr: 0 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 898399-STPSC10H12CWL Series: ECOPACK® Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 19A Through Hole TO-247-3 Speed: No Recovery Time > 500mA (Io) Package: TO-247-3 Package: Tube Mounting: Through
- Features: Other, TO-247
- Diode Type: Schottky Barrier Diodes
-
Supplier: Radwell International
Description: RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.5A, 2000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Rochester Electronics
Description: Rectifier Diode, 2 Element, 0.225A, Silicon
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
. Another type of diode is the Schottky diode, constructed from a metal-to-metal semiconductor contact and featuring a lower forward voltage drop than that of traditional P-N junction diodes. They can be used as a low-loss rectifier, but the reverse leakage current of these (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Voltage Multipliers Inc. manufactures high voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's Single Phase Bridges are assembled with VMI diodes, then (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high-voltage (read more)
Browse Diodes Datasheets for DigiKey -
DT-670 Series silicon diodes offer better accuracy over a wider temperature range than any previously marketed silicon diodes. Conforming to the Curve DT-670 standard voltage versus temperature response curve, sensors within the DT-670 series are interchangeable, and for many applications do not (read more)
Browse Temperature Indicators Datasheets for Lake Shore Cryotronics, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Industrial power conversion systems High-voltage DC distribution systems Heavy-duty rectifier equipment (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Taking advantage of the photo-sensitive nature of silicon, VMI offers a 20kV version to its existing line of high-voltage, high-reliability, opto-diodes. With visible silicon and a clear plastic package, infrared light can be used to manipulate the opto-diode reverse leakage (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
standard optocouplers and opto-diodes. Utilizing the photo-sensitive nature of silicon, VMI has created a line of optocouplers and opto-diodes available in 10kV to 25kV versions and can be assembled in series configuration for additional standoff voltage capability (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey
More Information Top
-
Datasheet for A1750A62FFFC08, DWDM analog forward-path(40MHz-860MHz) module. Connector FC/APC. Optical power 8 mW.. A1750A62FFFC08 .pdf : 1.000.000 datasheets ...
High Voltage Silicon Rectifier Diodes .
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 10)
Electronics Co., Ltd. can manufacturer all kinds of high voltage silicon stacks, industrial special silicon stacks, high voltage silicon rectifier diodes , high voltage silicon stacks of microwave oven, high voltage...
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 9)
Electronics Co., Ltd. can manufacturer all kinds of high voltage silicon stacks, industrial special silicon stacks, high voltage silicon rectifier diodes , high voltage silicon stacks of microwave oven, high voltage...
-
[Advertisement]
3 TYPICAL INSTALLATIONS BY l-T-E CIRCUIT BREAKER CO., USING IR HIGH VOLTAGE SILICON POWER RECTIFIER DIODES .
-
High‐power bipolar picosecond pulse generation using optically activated traveling wave generator
The two switches used in the experiments consist in two high - voltage silicon rectifier diodes designed to support bias voltage of 5 kV.
-
Energy storage capacitors
In high - voltage silicon rectifier diode applications which require seriesing of many rectiher diorles. it is necnsary that each rectifier diode be shunted with a capacitor and resistor to compensate for the system parameters whirh woulrl eventually de- 6tmy the rectifier assembly…
-
Flexible 50-Ohm high-voltage nanosecond pulse generator
High - voltage silicon rectifier diodes sealed in a semi-translucent glass package and embedded in a coaxial line are used as switch elements.
-
Generators and applicators for nanosecond pulsed electric field
The PCSSs are high - voltage silicon rectifier diodes in a semi-translucent glass axial package and can sustain up to 20 kV in static configuration.
-
Kilovolt, Nanosecond, and Picosecond Electric Pulse Shaping by Using Optoelectronic Switching
The PCSSs are high - voltage silicon recti- fier diodes in a semitranslucent glass axial package and can sus- tain up to 20 kV in static configuration.
-
drop wire - offers from drop wire manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : rectifier diode, high voltage diode , rectifier silicon assembly, bridge rectifier ] .
Indicates content that may require registration and/or purchase.