-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need more voltage, Conductix-Wamplfler builds two basic types of High-Voltage Slip Rings. HV Rings are used in large cranes, mining machines, logging cranes,
- Number of Conductors: 1 to 36
- Current Capacity: 5 to 600 amps
- Voltage Capacity: 600 to 25,000 volts
- System: Cable Reel System
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines,
- Maximum Voltage: 8,000 to 25,000 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Compact High-Voltage Slip Ring Tailored for Ignition Systems, Empowering Rotating High-Energy Transmission Scenarios Compact high-voltage slip ring precision-developed for pulse ignition applications. Focusing on the core demand of
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision high current slip ring for port machines, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed High current slip rings and high voltage slip rings are used for communication devices, large machining centers, antenna radar system, large cranes, mining machines, large cable reels.
- Number of Circuits: 72
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 440 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: traditional electronic bus rings to create photoelectric hybrid bus rings to transmit power and high-speed data. photoelectric slip rings are currently the most technically difficult series of industrial slip rings. They are mainly used in situations
- Number of Circuits: 38
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: United Equipment Accessories, Inc.
Description: The Standard Bearer for All UEA Slip Rings The design and features of the 1.50" (38.1mm) unit make it our most popular and versatile slip ring. Our modular concept assures the amperage and voltage combination needed for power or control - or both simultaneously.
- Number of Circuits: 1 to 100
- Operating Speed: 100 rpm
- Maximum Voltage: 28 to 600 volts
- Maximum Current: 6 to 125 amps
-
Supplier: United Equipment Accessories, Inc.
Description: offers this smaller bore slip ring that possesses all the attributes of our larger bore products. This slip ring has an O.D. of 4.50" which makes it ideal for satellite applications, rotating lighted displays, robotic machinery, laminating equipment and more. Silver or
- Number of Circuits: 1 to 50
- Operating Speed: 150 rpm
- Maximum Voltage: 25 to 600 volts
- Maximum Current: 7.5 to 40 amps
-
Supplier: United Equipment Accessories, Inc.
Description: passageways. This 6.00" - 8.00" bore slip ring will be custom built for you with nearly any combination of amperage and voltage. Silver circuits for data transfer, in addition to power circuits in one unit, will allow water or air lines to easily pass through the center of the
- Operating Speed: 30 rpm
- Maximum Voltage: 28 to 600 volts
- Maximum Current: 10 to 600 amps
- Operating Temperature: -40 to 200 F
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in) Integrated speed and angle measurement option Both shaft ends with keyway mV/V output More Information The T14 uses high-reliability
- Maximum Torque: 8.84955752212389 to 4,424.77876106195 In-lbs
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: JINPAT Electronics
Description: Advantages Integrated unit of fiber optic signal and carbon brush slip ring High protection level (IP66), excellent resiliency of outdoor installation High voltage, reliable electric performance Copper graphite contact, long life span Convenient maintenance with
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
-
Supplier: Kistler Group
Description: rotating shaft and the case via high-grade, durable slip rings. These torque sensors are predominantly employed as in-line torque sensors. They are robust and easy to use. Together with a broad range of measuring and evaluation systems they are ideal instruments for precise and
- Maximum Torque: 17.6991150442478 to 8,849.55752212389 In-lbs
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: Sensor Developments, Inc. has created a new high capacity rotary torque sensor for evaluating drive line components. It features a full 30,000in-lbs torque carrying capacity, 150% fullscale overload capabilities, and integral flanges for direct mounting to existing driveline configurations.
- Maximum Torque: 30,000 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument. Large
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Transducer Techniques, LLC
Description: eliminating high maintenance and high cost of slip rings, bearings and brushes. AMX-4 10ft mating cable included.
- Maximum Torque: 25 to 500 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Interface, Inc. - AZ
Description: required. Combining floating and foot-mount packaging, the T8's contactless, no slip-ring design features 0.25% combined error and high analog resolution.
- Maximum Torque: 1.76991150442478 to 1,769.91150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sensor Technology, Ltd.
Description: Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. The SGR535/SGR536 Torqsense Rotary Strain Gauge Transducers (SGR series) with separate electronics utilize non-contact technology, eliminating the need for noisy
- Maximum Torque: 1.5486725663716807 to 115,044.24778761061 In-lbs
- Operating Temperature: -40 to 194 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sensor Technology, Ltd.
Description: Our TorqSense rotary strain gauge transducers utilize non-contact technology, eliminating the need for noisy slip rings. They are ideal for torque measurement, testing, feedback, and control of drive mechanisms, particularly in process control applications that require analogue
- Maximum Torque: 1.5486725663716807 to 115,044.24778761061 In-lbs
- Operating Temperature: -40 to 194 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: channels 2.To support the high frequency signal and the low voltage DC signal transmission at the same time. 3.Can be integrated with other electrical slip ring, hybrid transmission of high frequency signals, current and other types. Typical application 1. Radar
-
Supplier: SG Transmission
Description: ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage. Key Features High Torque Compact Size No Slip Zero Drag Torque Optional Number of Teeth Power on Engagement Optional Voltages
- Torque Rating: 11.0619469026549 to 184.365781710914 Ft-lbs
- Power: 0.0268044076980564 to 0.0536088153961128 HP
- Diameter: 3.149608 to 5.905515 inch
- Length: 1.181103 to 1.6535442 inch
-
Supplier: Transducer Techniques, LLC
Description: sensor, torque and thrust, on special request. Whenever possible, the best approach for precision torque measurements is via reaction torque sensing, eliminating high maintenance and high cost of slip rings, bearings, and brushes. AMX-4 10ft mating cable included. OPTIONS
- Maximum Torque: 500 to 100,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Description: ISO 12100; – equipotential bonding and earthing; – EMC and power quality; – HV switchgear and controlgear; – creepage distances for conductors and slip-ring assemblies; – a list of machinery using HV equipment, in Annex A. IEC 60204-11:2018 has been updated and improved to reflect the
-
Supplier: Brother International Corporation
Description: commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
- Other Output Power: 0.05 HP
- Continuous Torque: 178 In-lbs
- Gearbox Ratio: 120 : 1
- Shaft Speed: 14 rpm
-
Supplier: Brother International Corporation
Description: commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
- Other Output Power: 0.125 HP
- Continuous Torque: 217 In-lbs
- Gearbox Ratio: 50 : 1
- Shaft Speed: 34 rpm
-
Supplier: Brother International Corporation
Description: commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
- Other Output Power: 0.0666666666666667 HP
- Continuous Torque: 786 In-lbs
- Gearbox Ratio: 375 : 1
- Shaft Speed: 4.5 rpm
-
Supplier: Brother International Corporation
Description: commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
- Other Output Power: 0.125 HP
- Continuous Torque: 410 In-lbs
- Gearbox Ratio: 100 : 1
- Shaft Speed: 17 rpm
-
Supplier: Aerotech, Inc.
Description: requirements can have the slip-ring removed for an even lower overall height. Keeping the optical path lower helps improve overall test accuracy. Based on the ADRS rotary stage, the AMG LP provides a high accuracy, smooth motion solution with low maintenance and high
-
Supplier: S. Himmelstein & Company
Description: Summary Two channel universal strain gage signal conditioning instrument and display for load cells, scales, pressure sensors, accelerometers, reaction, slip ring and rotary transformer torquemeters. 6 full digit engineering unit display 7,800 samples/sec/channel 0.5 to 5.0 mV/V and
- Analog Input Channels: 2 #
- Accuracy: 0.02 % FS
- Operating Temperature: 41 to 122 F
- User Interface: Front Panel and Display
-
Supplier: Larson Electronics LLC
Description: Division 1 rated reel contains 100’ of SOOW 16/3 AWG cord, a spark free ratchet and explosion proof slip-ring housing and meets federal specification JC-580A. This hand lamp has a high efficiency LED bulb that requires no ballast, so the operator doesn't need to drag the ballast
-
Supplier: Larson Electronics LLC
Description: pulls 3.3 amps to run. This light can be configured to operate on voltages ranging from 12 to 32 volts DC. The multi-voltage ballast will accept 12 volts, 24 volts. Thus, operators can run this light on their 12 volt consumer vehicles or 24 volt military vehicles with no adjustments to
Find Suppliers by Category Top
Featured Products Top
-
As a high-end precision slip ring designed for aerospace connectors, our product is exclusively customized for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Exhibition and display equipment Why Choose Our Photoelectric Slip Ring? For professional buyers, choosing a high-quality photoelectric slip ring is crucial to ensuring the stable (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
500A 1-Circuit Liquid Nitrogen Slip Ring: Ultra-Low Temperature (-196°C) High-Precision Power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Solution These through-bore slip rings enable stable transmission of power, signal, and data between stationary and rotating parts (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
transmission performance. Core Product Advantages High-Power Transmission Capacity This combined slip ring supports a rated current of 1500A and operating voltage of 690V, delivering stable and powerful power transmission for heavy-duty industrial (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
for 360° continuous rotation applications, this hybrid slip ring efficiently transmits high-current power, various signal types, and compressed air or other gas media concurrently, eliminating the need for separate rotary joints. Unlike (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Our company specializes in the design and manufacture of high-reliability slip rings for defense and military applications. Engineered to withstand the most demanding operational environments, our military-grade slip rings meet stringent requirements including (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Shear mode ER transfer function for robotic applications
High voltage slip ring , H. Earthing and thermocouple slip ring, . I. Circular rod, J. Step shaft, K. Front ball bearing, L. Rear ball bearing, M. Front ‘Vilton’ lip seal, N. Rear ‘Vilton’ lip seal, P. Nylon washers, Q. Nylon grub screws and …
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > X-ray Computed Tomography
In the high voltage slip ring CT scanner, the input power is applied to the transformer which is located separately from the gantry.
-
Journal of Spacecraft and Rockets > Capacitor bank charging by series-parallel switching of solar arrays
The solar array potential will increase to a high value, and the higher voltage slip rings are necessary, as with the C-C method.
-
Adaptive, tolerant and efficient composite structures
Four special designed high voltage slip rings transfer the required electrical power to the actuators in the blade.
-
Smart structures for rotorcraft control (SSRC)
High voltage slip ring capability is one of the unique features of this spin stand.
-
Smart structures for rotorcraft control (SSRC) II
High voltage slip ring capability is one of the unique features of this spin stand.
-
Direct method for determining the velocity of nuclear particles
This system had the advantage of not needing high voltage slip rings on the rotatipg mem ber, and also splitting the arc formed on breaking into two smaller arcs which could con- veniently be placed under the poles of a powerful permanent …
-
Meggitt MRL-25
All are equipped with conducting slip rings ( high voltage on the MRL-25B), eliminating the need for telemetry equipment and providing the means to communicate directly with the towed body via a Kevlar towline with internal conductors.
-
Cardiac computed tomography
High - voltage slip rings would supply high voltage and heater power.
-
Steady-state and transient models for the electrical response of an electrorheological catch system
8 High - voltage slip ring 4 Flexible coupling .
Indicates content that may require registration and/or purchase.