Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Relay Coil Resistance (OHM) : 120 High Voltage Relay Coil Voltage Rating (VDC) : 26.5 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 26.5 Mechanical
- Relay Type: High Voltage Relay
-
Supplier: E-T-A Circuit Breakers
Description: The HVR10 is a hybrid powerful high voltage relay in a compact design. It combines physical isolation of an electro-mechanical contact and state-of-the-art semi-conductor technology. The hybrid, arc-free switching system allows repeated and reliable disconnection, even in
- Operating Temperature: -40 to 185 F
- Relay Type: High Voltage Relay
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: Coto Technology
Description: Molded SIP relays are the industry standard when high reliability and consistent performance are desired in a compact package. The 9104 Series adds high voltage switching capability and high voltage standoff capability to a SIP relay package.
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 1,000 volts
- Maximum DC Switching Power: 10 watts
- DC Coil Voltage: 12 to 15 volts
-
-
Supplier: Comus International
Description: Contact Form: 1 Normally Open / 1 Normally Closed Switching Voltage: 7500 VDV(peak)/VAC Max. Switching Capacity: 200W Max. Switching Current: 3.0A Max. Nominal Coil Voltage: 5, 12, 24 VDC
- Maximum AC Switching Voltage: 7,500 volts
- Maximum DC Switching Voltage: 7,500 volts
- Maximum Current: 3 amps
- DC Coil Voltage: 5 to 24 volts
-
Description: High voltage vacuum relays by INNOVACERA are essential components in various advanced electronic systems, including airborne, mobile, and marine communication devices. Their robust design ensures reliable performance in demanding applications such as radio frequency (RF)
- Applications: Electronics / RF-Microwave
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: BARTEC
Description: The relay modules offer most up-to-date switching configurations. A suppressor diode on the coil protects the power circuit from peak voltages. High shock and vibration resistance is just as important as the IP 66 protection of the contacts. The relay switches
- Maximum AC Switching Voltage: 264 volts
- Maximum AC Switching Power: 1,250 VA
- Maximum DC Switching Power: 50 watts
- Operating Temperature: -20 to 40 F
-
Supplier: Schaltbau GmbH
Description: The ZH842 H Series solid-state high-voltage sensor signals high voltage applied to the train line. The device supplies electrical loads, which for the conservation of battery power are only operated when high voltage is being applied, with control
- Input (Pick-up) Voltage Range: 0 to 3,000 volts
- Operating Temperature: -40 to 185 F
- Maximum DC Switching Voltage: 110 volts
- Output Voltage Type: AC, DC
-
Supplier: Littelfuse, Inc.
Description: The DCNEV150 Series 900V 150A High-Current High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, DC power control, circuit protection, and other switch control applications. The
- Maximum Current: 150 amps
-
Supplier: Schaltbau GmbH
Description: The new, compact R400 high-voltage relay has been specially developed for use in railway applications. Used in test systems, it ensures electrical safety during testing by isolating all non-active components during high-voltage and insulation tests. Equally
- Dielectric Strength (Isolation Voltage): 10 kilovolts
- Operating Temperature: -40 to 185 F
-
Supplier: Littelfuse, Inc.
Description: The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current,
- Maximum Current: 250 amps
-
Supplier: Measurement Computing
Description: USB-based eight Form C relay and eight isolated high-voltage input interface device. KEY HIGHLIGHTS The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each device provides isolated Form C electromechanical SPDT
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 158 F
- Shock Rating: 10 g
- Features: AC Voltage Input, DC Voltage Input, Other
-
Supplier: Allied Electronics, Inc.
Description: SPDT-DB-DM Contact, 5 W Power, 158 Series High Voltage Switching Relays Gold flashed 1⁄4 " Dia. Contact 7500 V (RMS) dielectric strength across open contacts SPDT-DB-DM contact. Switches loads up to 1 kVA.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1045936-ARE1312 Category: Relays>High Frequency (RF) Relays Series: ARE Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time:
- Coil Resistance: 720 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Littelfuse, Inc.
Description: The CPC7512 dual 1-Form-A high voltage, high frequency, isolated analog switch builds upon our design and fabrication expertise for industrial applications. This monolithic solid state device provides the switching functionality of two normally open (1-Form-A) solid state
- Normal Condition: Normally Open (NO)
-
Supplier: Newark, An Avnet Company
Description: COMPACT SINGLE POLE RELAY FOR HIGH CURRENT LOAD SWITCHING OF 23A & HIGH AMBIENT TEMPERATURE OF 105 °C ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Power Relay Compact and capable of switching high voltage, high current DC loads Unique arc deflection and extinguishing design G9EA Series Are Compact in Size Low Noise Operating Temperature: G9EA Series: –40° to 70°C; G9EC Series: –40° to 50°C
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form
-
Supplier: Microchip Technology, Inc.
Description: bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or short-circuited LIN bus. The voltage regulator is a fully integrated low-drop voltage regulator, with 3.3V output
- Features: Other, Switching Regulator
-
Supplier: Littelfuse, Inc.
Description: The CPC7514 Quad High Voltage (HV) isolated Analog Switch Array builds upon our Line Card Access Switch (LCAS) design and fabrication expertise for telecom and non-telecom applications. This monolithic solid state device provides the switching functionality of four normally open
- Normal Condition: Normally Open (NO)
-
Supplier: Microchip Technology, Inc.
Description: bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or short-circuited LIN bus. The voltage regulator is a fully integrated low-drop voltage regulator, with 5V output
- Features: Other, Switching Regulator
-
Supplier: Allied Electronics, Inc.
Description: SPST-NO Contact, 5 to 10 mA, 102HVX Series High Voltage Switching Relays 200 Milliohms (Max.) contact resistance Any operating position Epoxy encapsulated enclosure Epoxy encapsulated high voltage reed, SPST-NO tungsten contacts.
-
Supplier: Microchip Technology, Inc.
Description: HV2808 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog
- Configuration: 16x1
- Features: Other, SPDT
-
Supplier: CARLO GAVAZZI Automation Components
Description: logical replacement for mercury contactors. Other applications include lighting and pump switching. Furthermore, many of our solid state relays feature horsepower ratings making them suitable for controlling motorized dampers in HVAC control systems - where their long life and
- Input (Pick-up) Voltage Range: 0.5 to 1.5 volts
- Dropout Voltage: 0.05 volts
- Maximum Current: 90 amps
- Load Voltage: 85 to 660 volts
-
Supplier: OMRON Automation and Safety
Description: A high-capacity multi-pole relay used like a contactor With a rated load current of 25A due to the miniature hinge for maximum switching power, the G7J can switch both motor loads as well as resistive and inductive loads. G7J has no contact chattering for momentary
-
Supplier: Infineon Technologies AG
Description: High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short-circuit protection Input protection Overtemperature protection with hysteresis Overload protection Overvoltage protection Switching inductive
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -30 to 150 C
- Features: Other
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA141A is a full temperature high accuracy four directions level control tilt switch which developed by RION company, the appearance design integrated high precision level bubble, professional application in level security alarm and platform leveling testing related industry, the
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Micropac Industries, Inc.
Description: in the CMOS input mode. This solid-state relay is ideal for use in military systems, or wherever high reliability, low power actuation, and light weight are design considerations. Applications include general purpose signal switching and electronic load control.
- Input (Pick-up) Voltage Range: 3.8 volts
- Dropout Voltage: 1.5 volts
- Input Current Range: 1 amps
- Maximum Current: 1 amps
-
Supplier: Waytek, Inc.
Description: Song Chuan 409-1AH-V1-001-24VDC High Power Automotive Relay Diode Category: Mechanical Relays & Connectors Manufacturer: Song Chuan The 409 series is specially designed to switch heavy duty loads. Ideal for bus and truck applications Coil parallel with Diode Has compact
- Operating Temperature: -40 to 167 F
- Features: Other, Sealed Relay
- Mounting: Panel
- Poles: Single Pole (SP)
-
Supplier: Nexperia B.V.
Description: The 1N4531 is a high-speed switching diode fabricated in planar technology, and encapsulated in hermetically sealed leaded glass SOD68 (DO-34) package. Features and benefits Hermetically sealed leaded glass SOD68 (DO-34) package High switching speed: max. 4 ns Continuous
- VF: 1,000 to 1 volts
- IF: 200 mA
- VR: 75 volts
- IR: 0.000025 mA
-
Supplier: CARLO GAVAZZI Automation Components
Description: This series gives the possibility to control output power of 3- phase loads with an analog control input. The RGC2P is a 2- phase switching product whilst the RGC3P switches all 3 phases. Input types cover a wide range of current and voltage ranges. Local setting by an external
- Input (Pick-up) Voltage Range: 4 to 10 volts
- Dropout Voltage: 4 volts
- Input Current Range: 0 to 0.02 amps
- Maximum Current: 66 amps
-
Supplier: Infineon Technologies AG
Description: High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short circuit protection Current limitation Overload protection Overvoltage protection (including load dump) Switching inductive loads Clamp of
- tON: 100,000 ns
- tOFF: 140,000 ns
- Operating Ambient Temperature: -30 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Switching inductive loads Clamp of negative voltage at output with inductive loads CMOS compatible input Thermal shutdown with restart ESD - Protection Loss of GND and loss of Vbb protection Very low standby current Reverse battery protection with external resistor Improved
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -30 to 85 C
- Features: Other
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SWITCHING, 5V - 90-50273 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished
-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 5V - 90-50271 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is
-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 24V - 90-50270 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is
Find Suppliers by Category Top
Featured Products Top
-
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Material choice drives switching performance. Relays may all look similar from the outside, but what’s inside can make a big difference in how well they do the job. Relay contacts are the critical components of a relay (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
. “Reliable isolation and switching in high-voltage DC systems remain among the toughest challenges in modern engineering,” says Helmut Pusch, CEO, Schaltbau GmbH Group. “Our new R300 high-voltage relay extends Schaltbau’s proven DC technology from the rail sector to the field of (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
Relays “Alternative energy” relays and contactors are switching components typically designed to be used in applications like solar inverters, battery energy storage systems (BESS), electric vehicles (EV), and electric vehicle charging systems. These parts can be designed to (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Alternative Energy Relays “Alternative energy” relays and contactors are switching components typically designed to be used in applications like solar inverters, battery energy storage (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
FCL Components has introduced the FTR-E1-HC, a lightweight, 60A 400VDC higher voltage switching relay ideal for both power and automotive applications. With no specific polarity requirement for the connection of load terminals, and a low power consumption of approximately 1.2W at (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
sneak peak at a new relay family currently in development. The FTR-R1 and R1A series relays are highly suitable for applications where high DC current needs to be (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
Conduct Research Top
-
Industrial High Voltage Relay Application and Design Guide
Sensata 's High Voltage Relays deliver the switching solutions needed in the medical, semiconductor, and insulation testing industries - among others. Our HV relays are sealed, providing rugged, small, and efficient high voltage designs for most demanding applications. Within this document, we
-
How to Select a High Voltage Relay or Contactor
In the most basic terms, a relay is a remotely operated switch designed to isolate voltage and a contactor is a remotely operated switch designed to switch power. In everyday applications there is cross over and no clearly defined difference between a relay and a contactor. Sensata | Gigavac High
-
AN-0100 - Using a VMI Opto-coupler in Conjunction with High Voltage Relays
, the voltage must be very precise and low-noise. But the concept. can be applied to any configuration where a relay is used to switch between sources that. involve high voltage.
-
Application: High Voltage Reed Relays in Portable Defebrillators
When the defibrillator is activated, the paddles are placed on the person's chest, and then a high voltage/current pulse is applied across the heart with the intent to shock the heart back into operation. MEDER's BE Series reliably switch charging circuit in and out for a guaranteed fault free mode.
-
Relays: Principle of Operation for Engineers
. In the quiescent state, permanent magnets provide the hold so that no power is drawn at all. Electrical isolation of the load within the contactor package is clearly an essential aspect of safety. Plastic barriers between switch parts carrying high and low voltages prevent flashover or breakdown even
-
Automated Test Equipment -Reed Relays
and/or surge currents without any degradation in performance. The high current pulse verifies that the chip is adequately bonded to its substrate. Also, at the same time, high voltages may be needed to hold off high switching voltages as well. Using reed relays achieves the goal of billions
-
Application: Airplane TVS - Reed Relay
the high current test, switching devices within the testers are needed that can carry high pulsed currents that do not distort the pulsed current, and at the same time, isolate other circuits that are also used to do a battery of other tests to the device under test. Using reed relays achieves
-
Application: Automated Test Equipment - Reed Relay
and/or surge currents without any degradation in performance. The high current pulse verifies that the chip is adequately bonded to its substrate. Also, at the same time, high voltages may be needed to hold off high switching voltages as well. Using reed relays achieves the goal of billions
More Information Top
-
SEAFLOOR OBSERVATORIES
cable system controls the high voltage switching relay in the BU for managing the power feeding path to the science node (through the TU) to realize a safe subsea construction and management of unexpected status of network components.
-
Evaluation of a prototype micro‐electronic autoclave cycle integrator
Several unquantifiable spurious effects occurred when the integrator was used to monitor autoclave cycles, these presented themselves as fault state indications, the most common was that resulting from activation of a high voltage switching relay , this was thought to be due to …
-
Evaluation of a dual electrospray ionization/atmospheric pressure chemical ionization source at low flow rates (∼50 µ L/min) for the analysis of both highly an...
The control box contains a multilevel rotary switch (Elec- troswitch, Raleigh, NC, Model No. D4C0412N) and a number of high voltage switching relays (Potter and Brunfield, Princeton, IN, Models No. 12HV1A-100 and No. 12HV1B-100) for directing and applying the appro …
-
Guide to Ultrasonic Plastic Assembly
eliminates the high voltage switching relay used in conventional soft-start systems.
-
Struthers-Dunn - W158HVX-1 - Sensors, Switches & Relays - Relays - Allied Electronics
SPDT-DB-DM Contact, 5 W Power, 158 Series High Voltage Switching Relays .
-
Struthers-Dunn - W102VX-50 - Sensors, Switches & Relays - Relays - Allied Electronics
102VX Series High Voltage Switching Relay , SPST-NO Contact Form .
-
Signal processing methods for melt pump outlet pressure analysis
Even with the best suited on-line monitoring sys- tem, the data obtained has a lot of extraneous noise caused by running motors and high voltage switching relays .
-
Investigation of electron-beam charging for inertial-confinement-fusion targets. Charged Particle Research Laboratory report No. 3-82
which closes the circuit that activates the high voltage relay switch .
Indicates content that may require registration and/or purchase.