-
Supplier: Daniel Measurement and Control Inc.
Description: integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
-
Supplier: Siargo Ltd.
Description: The MF4000 series mass flow meters are designed for applications of gas flow measurement in a pipe diameter not larger than 8mm. The products can be applied to measure any clean gas from 0-0.5 SLPM up to 0-30SLPM, depending on the product configuration.
- Pipe Diameter: 0.3149608 inch
- Operating Temperature: 14 to 131 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Analog Voltage
-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that
- Pipe Diameter: 12 inch
- Mass Flow Rate: 661 to 13,200 lbs/min
- Operating Pressure: 800 psi
- Mass Flow Rate Range: 661 to 13,200 lbs/min
-
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a Flow
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film sensor with
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: (see full list below). Flow Multi-Meter advanced functionality 5210 models include a differential pressure sensor that enables users to measure the pressure differential of flows at the flow meter or at any point in the line. In addition to the totalizer, these
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: Sensirion
Description: The SFM4200 digital mass flow meter for air, oxygen and non-corrosive gases is particularly suitable for high-volume applications. One highlight is its pressure resistance. In contrast to its predecessors, the SFM4200 is highly pressure-resistant and delivers reliable
- Gas Volumetric Flow Rate: 0 to 5.64971751412429 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 1,160.3016 psi
- Features: Gas
-
Supplier: Daniel Measurement and Control Inc.
Description: The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818
- Media Temperature Range: -320.8 to 140 F
- Operating Pressure: 0 to 750 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -385 to 140 F
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The
- Gas Volumetric Flow Rate: 0 to 7.06214689265537 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 10.152639 to 18.854901 psi
- Features: Gas
-
Supplier: Bronkhorst USA
Description: less evaporation of volatile fluids. Compact solution due to small footprint, without extended tubing between flow meter and valve or pump. Reduced risk of gas inclusion that can cause delay effects. High accuracy due to Coriolis technique and compact assembly. Automatic
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Litre Meter Limited
Description: RITTER bellows-type gas meters are applicable for measuring the volume of flowing inert and dry gases and are particularly effective at high gas flows.
- Gas Volumetric Flow Rate: 2.94256120527307 SCFM
- Operating Pressure: 4.351131 psi
- Gas Volumetric Flow Rate: 2.94256120527307 SCFM
- Gas Volumetric Flow Rate Range: 2.94256120527307 SCFM
-
Supplier: Sensirion
Description: (SFM3400-AW). The reusable solution is autoclavable and washable. The SFM3400 flow sensor features outstanding measurement accuracy and a short signal processing time as well as high robustness. The digital flow sensor measures bidirectional flow rates of up to 33 slm and
- Gas Volumetric Flow Rate: -1.16525423728814 to 1.16525423728814 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
- Features: Gas
-
Supplier: Automation24, Inc.
Description: The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter SD6101
- Pipe Diameter: 0.5 inch
- Operating Temperature: 32 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: 32 to 140 F
-
Supplier: Pump Solutions Group
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Recorder / Totalizer Functions, Velocity Flow Meter
-
Supplier: Automation24, Inc.
Description: standard volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD6001 captures even the minute quantities, e.g. leakage.
- Pipe Diameter: 0.5 inch
- Gas Volumetric Flow Rate: 0.2 to 44.1 SCFM
- Operating Temperature: 32 to 140 F
- Operating Pressure: 16 psi
-
Supplier: Automation24, Inc.
Description: volume flow (according to ISO 2533), this makes corrections, in case of temperature or pressure fluctuations, unnecessary. Thanks to its high measuring dynamic the compressed air meter SD8001 captures even the minute quantities, e.g. leakage.
- Pipe Diameter: 0.5 inch
- Gas Volumetric Flow Rate: 1 to 132.4 SCFM
- Operating Temperature: 32 to 140 F
- Operating Pressure: 16 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. The TMU series sets itself apart from the competition because we are able to achieve higher
- Mass Flow Rate: 2.2 to 80,834.8 lbs/min
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
- Media Temperature: -40 to 500 F
-
Supplier: KROHNE Messtechnik
Description: temperature and pressure compensated standard volume calculation. The biogas meter also allows accurate online measurement of methane content in biogas and sewage gas (just ±2% error of measured value). The biogas meter provides a wide measuring range (turndown ratio:
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: Bronkhorst USA
Description: LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.0000735 to 0.03675 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: Gems Sensors & Controls
Description: are suitable for high volume OEM applications. They are ideal for coolant or lubricant flow monitoring in portable equipment and many other applications with space constraints. Applications: Electronic Equipment: Laser Heads, Welders, Power Supplies, High Speed Spindles,
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.1 to 1.5 GPM
- Operating Pressure: 1,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: • Multi-Drop Capability of Up to 256 Units (for RS-485 Option) • Stores Calibration Data for Up to 10 Different Gases • Supports 10 Different Engineering Units Including User Defined • Programmable 12 Digits Totalizer Indicates Total Gas Volume • Flow Alarm Limits for
- Pipe Diameter: 0.25 to 0.375 inch
- Gas Volumetric Flow Rate: 0.00035314666725 to 3.53107344632768 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 100 psi
-
Supplier: ABB Measurement & Analytics
Description: a single meter FCH150 adds: DensiMass: High accuracy concentration measurement, watercut and net-oil computing as well as net-mass and net-volume measurement FillMass: Filling application software with integrated precounter, over- and underfill correction and contact output for
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: 20 kPa depending on the model. The differential pressure gauge has many different pressure measuring functions. This gives the user more than 16 units. Furthermore, the differential pressure gauge measures in addition to the differential pressure, the temperature, flow velocity and
- Working Pressure Range: 29.0073678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential, Gauge
-
Supplier: Process Sensing Technologies USA
Description: Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel wetted parts, integrated flow meters and needle
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer, Monitor
- Display: Digital
-
Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive
- Meter Technology: Ultrasonic Meter
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Quickpick Ordering Option. Thepackages contained in the Quickpick program offer our best-selling flow meter accessories in easy-to-pick packages selected to meet specific flow measurement needs. The Marathon Package for tough environments and high flow rates (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
repeatable for continuously accurate flow measurement. All of this is possible with a minimal straight pipe run of 0 to 3 diameters upstream and 0 to 1 diameters downstream from the meter. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Accurate Unlike existing technologies that calculate based on weight, speed, belt tension, or volume, the CentriFlow® Meter actually measures flowable solids in a process. This unique measurement ability allows the CentriFlow® Meter to have ±0.25% accuracy full (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8347/1/Arubi_Tesi_Thesis_2011.pdf
Field Tests of the High Gas Volume Fraction Multiphase Flow Meter ”, Proc. SPE Annual Technical Conference, Denver, USA.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5655/1/Stephen_Blaney_Thesis_2008.pdf
Tuss, B., Perry, D., and Shoup, G., ‘Field Tests of the High Gas Volume Fraction Multiphase Flow Meter ’, Proc. SPE Annual Technical Conf., Denver, USA, 1996.
-
Airborne lead levels in the Korean peninsula: characterization of temporal and spatial patterns and cancer risk analysis
Gas volumetric flow meters of high volume samplers were periodically calibrated at certified agencies according to the Korean Agency for Technology and Standards (KATS 2007).
-
ANUMET: A Novel Wet Gas Flowmeter
Following this definition, wet gas metering can be seen as the top boundary of multiphase flow metering (oils with high gas volume fractions) and the bottom boundary of gas metering (gases with high liquid volume fractions).
-
Petroleum Development Oman Approach to Intelligent Production Measurement
Case 1: Remote ‘In-situ Sampling’ and PVT update for high gas volume fraction (GVF) multiphase Flow meters .
-
Manual combustion engine
passively actively mechanically electronically air coolant oil fuel rotation speed force torque Druck(absolut) Druck(relativ) Zyklusaufgelöst low temperatures high temperatures volume of gas meter air mass flow sensor fuel consumption gas preparation of analysers (CO,CO,O,NO,THC)22x igniting …
-
Results from First Campaign of Field Testing of Multiphase Flow Meters Conducted in Saudi Arabian Wet Gas-Condensate Producers.
Obtaining accurate three-phase data in wet gas producers poses a significant challenge for the majority of conventional multiphase flow meters , because of the high - gas volume fraction (95 % and above) nature of the wells.
-
Field Tests Of The High Gas Volume Fraction Multiphase Meter
Capacity of High GVF Meter The field tests conducted at the Conoco Multiphase Test Facility have shown that the High GVF Meter can handle flow conditions with gas volume fractions up to 99.4°A with good accuracy within the vendor’s specifications.
-
Field Testing Experience of Wet Gas and Multiphase Flow Meters Conducted in Wet Gas Condensate Producers
… these three phases is very critical for the reservoir monitoring and production diagnostics and obtaining the accurate three-phase data poses a significant challenge for the majority of conventional multiphase flow meters , because of the high - gas volume fraction (95 % and …
-
Field Trials of Multiphase Metering Systems at Prudhoe Bay, Alaska
This resulted in high gas volume fraction conditions of flow through the multiphase meter (62’%.to 95% GVF) snd, depending on well and meter pressure, generally subjected it to both unsteady smd steady flow behaviors .
Indicates content that may require registration and/or purchase.