-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, NEMA, SMOOTH SHAFT, 2 THREADED CONNECTORS, SIZE 1.0, WITHOUT BRAKE, 2-PIN HOLLOW SHAFT, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: DC Servomotor
-
Supplier: Stober Drives, Inc.
Description: The ball screw servo motor is designed to directly drive a spindle nut. The screw (nut and screw not included with the motor) of any length can be inserted through the hollow shaft. Super compact servo ball screw designed for universal mounting to spindles.
- Motor Type: AC Servomotor
- Features: Geared
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Hollow shaft encoder Sin/cos output with absolute CD track For gearless motors, elevators
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -4 to 212 F
-
-
Supplier: Stober Drives, Inc.
Description: Compact size and flexibility make the "F" unit a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives, like all SMS units, are available with a wide selection of configurations to match almost any mounting requirement.
- Gear Ratio: 4.1 to 540 (X : 1)
- Output Torque: 200 to 9,700 In-lbs
- Maximum Input Speed: 4,500 rpm
- Gearing: Helical
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: accuracy High machine precision for runout at end of shaft and runout of shaft surface (0.01 mm) Maximum speeds to 600 rpm Easy Implementation Pre-tapped mounting holes attach directly to the load Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs,
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 300 W
- Motor Shape: Cylindrical Body
- Shaft Orientation: Hollow, In-line
- Features: Other
-
Supplier: Stober Drives, Inc.
Description: The "F" Series Offset Helical Food and Beverage Duty unit is a high quality and reliable solution for your extreme washdown reducer needs with the added benefit of cost savings in energy and maintenance.
- Gear Ratio: 4 to 540 (X : 1)
- Output Torque: 200 to 9,700 In-lbs
- Maximum Input Speed: 4,500 rpm
- Gearing: Helical
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Hollow or tapered shaft incremental encoder Sin/cos output with absolute CD track For gearless motors, elevators
- Resolution (counts per revolution): 2,048 (counts/revolution)
- Count Rate: 300 kHz
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for
- Gear Ratio: 4 to 40 (X : 1)
- Backlash: 3 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for
- Gear Ratio: 7 to 40 (X : 1)
- Backlash: 7.99999999999998 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: DieQua Corporation
Description: DieQua now offers economical industrial worm gearboxes to use with small NEMA 23 through 56 and similar small metric servo and stepper motors. These industrial servo worm gearboxes are most appropriate for basic motion and input speeds of 2000 rpm where profile application costs
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material
- Gear Ratio: 14.5 (X : 1)
- Output Torque: 1,115 to 1,725.7 In-lbs
- Maximum Input Power: 7.0361570207398 HP
- Maximum Input Speed: 4,000 rpm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material
- Gear Ratio: 39 (X : 1)
- Output Torque: 4,619.5 to 6,371.7 In-lbs
- Maximum Input Power: 2.4943 to 9.0249 HP
- Maximum Input Speed: 3,000 rpm
-
Supplier: DieQua Corporation
Description: Our right-angle servo worm gearboxes provide high-precision rotary motion for highly dynamic cyclical or speed control servo applications. These Dynabox high-precision servo worm gearboxes are available in 3 backlash levels to satisfy a variety of applications. Output options
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Cone Drive Gearing Solutions
Description: 10, 15, 20, 25, 30, 40, 50 and 60 (all ratios exact) Input Options: Any servo or stepper motor Output Options: Solid shaft, keyed hollow shaft, Shrink Disc hollow shaft
-
Supplier: Andantex USA, Inc.
Description: design allows for easy machine integration, and excellent heat dissipation. A wide variety of input flanges and couplings are available to allow easy mounting of nearly any servo-motor and custom flanges can be accommodated. Output configurations with pinion, hollow bore, or
- Gear Ratio: 2 to 2.50069444444444 (X : 1)
- Output Torque: 52,800 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 to 6 arcmin
-
Supplier: Myostat Motion Control, Inc.
Description: Right angle, single shaft OR double shaft, helical gearbox. Available in 32, 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are
- Maximum Input Speed: 4,000 to 6,000 rpm
- Backlash: 6 arcmin
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Dynapar Corp.
Description: The AD34 is the most compact absolute encoder in class. It is available with a resolution upto 17 Bit Singleturn. The mechanical design consists of two ball bearings and a flexible tor-que support. The AD34 complements the ACURO-DRIVE series and is appropriate for usewithin BLDC servo
- Resolution: 17 bits
- Diameter or Width: 1.47637875 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Rotor Inertia: 0.0000025 oz-in-sec²
-
Supplier: DieQua Corporation
Description: This precision right-angle worm gearbox by Dynabox provides precise rotary motion for highly dynamic cyclical or speed control servo applications. These precision worm gearboxes are available in 3 backlash levels to satisfy a variety of applications. Output options include single and dual
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Stober Drives, Inc.
Description: The "PHKX" Series combines the "PH" Series ServoFit™ Precision Planetary Gearheads and a right angle to provide a configuration that is a smooth, precise, reliable drive with the benefit of direct mounting to many types of equipment without a coupling
- Output Torque: 398 to 44,290 In-lbs
- Maximum Input Speed: 1,300 to 6,000 rpm
- Reducer Output: Coupling or Bushing, Hollow Shaft
- Gearing: Helical
-
Description: at input Compact design Shaft input or with mounted motor Ratios from 2:1 to 16:1 Output torque values from 1.14Nm to 12.7Nm Epicyclic (Planetary) Servo Gearboxes The Ondrives.US line of internal epicyclic servo reducers are extremely rugged and compact. These planetary
- Gear Ratio: 3 to 36 (X : 1)
- Output Torque: 3,362.83185840708 In-lbs
- Maximum Input Speed: 3,000 rpm
- Backlash: 30 arcmin
-
Supplier: Dynapar Corp.
Description: Short Mounting Depth Allows Installation in Tight Motor Endbells Up to 10,000RPM Speed Capability for Majority of Servomotor Applications 8mm Hubshaft Mount for Easy Installation
- Resolution: 17 bits
- Diameter or Width: 1.47637875 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Operating Temperature: 5 to 212 F
-
Supplier: Myostat Motion Control, Inc.
Description: Gears that Fit Standards Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. Contact Myostat Motion Control today for a solution that works.
- Gear Ratio: 5 to 10 (X : 1)
- Output Torque: 2.30088495575221 In-lbs
- Maximum Input Speed: 3,000 rpm
- Backlash: 19.99999999999998 arcmin
-
Supplier: Conic Systems
Description: design allows for a high number of teeth engagement giving it zero backlash. Mounting is accomplished with a quick connecting motor coupling. High load precision bearing on the input and output shafts. Conic gear systems are used in precision automation, robotic and industrial
- Gear Ratio: 50 to 200 (X : 1)
- Output Torque: 106.194690265487 to 2,123.89380530973 In-lbs
- Maximum Input Speed: 7,300 rpm
- Backlash: 0 arcmin
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION High resolution multiturn encoder Servo or clamp flange Solid or hollow shaft version Resolution up to 16 + 14 bit Additional incremental track, 2048 PPR sin/cos For motor feedback applications
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0013452 oz-in-sec²
- Operating Temperature: -13 to 185 F
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Encoder Products Company
Description: innovative anti-backlash mounting system, allowing simple, reliable, and precise encoder attachment. Unlike traditional kit or modular encoder designs, its integral bearing set provides stable and consistent operation without concerns for axial or radial shaft runout. For brushless
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GEARHEAD, FOR SERVO MOTOR, RIGHT ANGLE, 15:1 RATIO, 3600 MAX INPUT RPM, INCH HOLLOW BORE OUTPUT SHAFT, 2001-3600 INPUT RPM SPEED, STANDARD BACKLASH UNIT, ASSY POSITION: SINGLE EXT INPUT W/DBL EXT SOLID OR HOLLOW OUTPUT. FREE 2 YEAR
-
Supplier: Myostat Motion Control, Inc.
Description: LX Series 90mm planetary gearbox, double stage All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series
- Output Torque: 1,911.50442477876 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 9 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Ewellix
Description: power-to-weight ratio on the market. By using inverted roller screw technology, it’s possible to integrate a specially designed hollow shaft motor to reach an extreme axial compactness of the actuator and a lightweight construction (only 12,5 Kg). Moreover, it can deliver twice
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC Servo
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION High resolution singleturn encoder Servo or clamp flange Resolution up to 19 bit Additional incremental track, 2048 PPR sin/cos For motor feedback applications
- Resolution: 18 bits
- Accuracy: 25.2 arcsec
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Sumitomo Machinery Corp. of America
Description: Precision planetary gearheads designed for maximum mounting flexibility and easy installation in demanding servomotor applications. Three variations are available to match your needs: Keyless Solid Shaft Type, Flange Shaft Type, Solid Shaft Type with Keyway. Low backlash for
- Gear Ratio: 5 to 81 (X : 1)
- Maximum Input Power: 0.062 to 7.5 HP
- Backlash: 15 arcmin
- Mounting Style: Flange(s)
-
Supplier: BEI Sensors
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder's flexible coupling fits over the driven motor shaft
- Resolution (counts per revolution): 10,160 (counts/revolution)
- Resolution (lines per revolution): 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 60.00000000000012 arcsec
-
Supplier: Trumeter Company, Inc.
Description: shaft runout. The standard 100° temperature capability allows servo motors to operate at higher power outputs and duty cycles. The output has a push/pull output as standard, signals A, B output. Quadrature output. Anti-rotation flex mount arm. 10 mm hollow through
- Positional Accuracy: 1.0199999999999987 arcsec
- Maximum Mechanical Shaft Speed: 7,500 rpm
- Operating Temperature: 32 to 212 F
- Output Signal: Analog Current
-
Supplier: Kollmorgen Corporation
Description: mounting system Benefits Compact gearheads with a variety of shaft configurations facilitate compact machine design Low backlash helps eliminate positioning errors due to lost motion Large selection allows for precise inertia matching, keeping servo system stable and in control
- Gear Ratio: 1 to 500 (X : 1)
- Output Torque: 7,654.86725663717 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 7.99999999999998 arcmin
Find Suppliers by Category Top
Featured Products Top
-
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Torrance, CA – Oriental Motor USA is pleased to announce the launch of αSTEP AZ Series DC Input Hollow Shaft Type motors, designed to simplify air suction and rotation mechanisms for electronic components and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
As medical devices, intelligent prostheses, and robotic systems continue moving toward miniaturization and higher precision, motion components must deliver reliable performance within increasingly limited installation space. The 8mm Mini DC Servo Motor combines compact dimensions, precision (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Torque motors have a large diameter due to the hollow shaft. This makes it possible to run the z-axis rod of a SCARA robot, with the (read more)
Browse AC Motors Datasheets for Tecnotion -
set level of power. The reducers are composed of a gearbox and aligned input and output shafts. Industrial automation systems, including DC transmission, servo, and stepping systems, use planetary gear reducers to efficiently manage tasks that demand high levels of torque. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot (read more)
Browse DC Motors Datasheets for GEEPLUS Inc.
More Information Top
-
3 kw ac motor exporter - 3 kw ac motor manufacturers, exporters, factories, suppliers, China 3 kw ac motor
[ Related Keywords : permanent magnet servo motor, servo motor torque, hollow shaft servo motor ] .
-
forged fan shaft - offers from forged fan shaft manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : permanent magnet servo motor, servo motor torque, hollow shaft servo motor ] .
-
3 Kw Ac Motor - 3 Kw Ac Motor Manufacturers, Suppliers
[ Related Keywords : permanent magnet servo motor, servo motor torque, hollow shaft servo motor ] .
-
Machine tools 3
Leaflet of the firm Kollmorgen, wheel Ford, USA, (1999) 135. N.N.: Brushless SSB servomotors, SSB hollow shaft servomotors .
-
Hydroelectric plants
Shaft servomotor hollow shaft of the turbine .
-
Motor Shaft - Motor Shaft Manufacturers, Suppliers
Hollow Shaft AC Servo Motor .
-
Environmental imaging with a mobile UWB security robot for indoor localisation and positioning applications
The actuators are all hollow - shaft servo motors , which offer unique features unsurpassed by conventionally geared drives.
-
A mobile security robot equipped with UWB-radar for super-resolution indoor positioning and localisation applications
The actuators are all hollow - shaft servo motors which offer unique features unsurpassed by conventionally ' geared drives.
-
Development of a 2 degrees of freedom tracking system: design and fabrication of platform
Main parts used in the fabrication (DC servo motor , hollow shaft with tapered roller bearing on it and worm gear assemblies) are shown in Fig. 9.
-
Steering Handbook
The concentric configuration requires a special servo motor with hollow shaft rotor, because the rack of the steering passes through the motor.
Indicates content that may require registration and/or purchase.