Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sweed Machinery, Inc.
Description: contents. As the container tilts, the self-locking mechanism will release the door. As the container is lowered to the ground it will reset and the door will lock. Within a matter of seconds, the EZ-Dump Hopper is ready to go back to work!
- Volume: 0.5 cubic yards
- Length: 33.5 inch
- Width/Diameter: 26.5 inch
- Type: Self-Dumping
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to
- Length: 27.25 inch
- Width/Diameter: 33.5 inch
- Type: Metering
- Material: Stainless Steel, Steel
-
Supplier: AccuRate/Schenck AccuRate
Description: This is a 4 cubic foot (110 liter) bag dump hopper designed to fit the 600 Series feeders, capable of easily handling bagged products up to 100 pounds (45 kilograms). It allows users to securely fasten bags on top, providing unheeded flow in the machine and surge hopper. The
- Weight Capacity: 100 lbs
- Type: Dry Flow
- Material: Stainless Steel
-
-
Supplier: Corporate Safe Specialists
Description: difficult. Deposits are made through the top, turning the hopper handle once drops them behind your locked safe door. Limiting access to these drops is a proven deterrent in cash losses. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent
- Category: Commercial
- Locking Mechanism: Other / Specialty
-
Supplier: Gilson Company, Inc.
Description: balance to reject pan. Models have integral lever-actuated sample hopper, painted baked finish, and pans size-matched to hopper capacity. Front panel doors open for inspection and cleaning. Made of heavy welded steel. Bottom flange is suitable for anchored or freestanding lab
-
Supplier: Gilson Company, Inc.
Description: balance to reject pan. Models have integral lever-actuated sample hopper, painted baked finish, and pans size-matched to hopper capacity. Front panel doors open for inspection and cleaning. Made of heavy welded steel. Bottom flange is suitable for anchored or freestanding lab
-
Supplier: Gilson Company, Inc.
Description: balance to reject pan. Models have integral lever-actuated sample hopper, painted baked finish, and pans size-matched to hopper capacity. Front panel doors open for inspection and cleaning. Made of heavy welded steel. Bottom flange is suitable for anchored or freestanding lab
-
Supplier: Gilson Company, Inc.
Description: balance to reject pan. Models have integral lever-actuated sample hopper, painted baked finish, and pans size-matched to hopper capacity. Front panel doors open for inspection and cleaning. Made of heavy welded steel. Bottom flange is suitable for anchored or freestanding lab
-
Supplier: Orbis
Description: ORBIS plastic reusable hopper container, with hinged door, was designed for high-speed picking systems. Contoured hopper opening for worker ease and comfort. Smooth, drafted walls for easy handling and dimensional consistency for repeatable performance in picking systems. These
- Volume Capacity: 10.9215592 gallons
- Height: 12.6 inch
- Length: 20.8 to 23.6 inch
- Width / Diameter: 13.8 to 15.8 inch
-
Supplier: Komline
Description: Feed material from a hopper without surging and bridging Komline-Wyssmont’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: N.R. Murphy Ltd.
Description: entrance. Hinged door on hopper entrance. Various cleaning methods. Flexible and simple design. Various filter medias. Options: Various hopper outlets to suit customer's requirements, i.e. rotary air locks, screw conveyors, "T" outlet fittings, or special adaptors. Cleaning
- Features: Continuous Duty
-
Supplier: Precision Machinery Systems Inc.
Description: individual bags for removal. A photoelectric sensor starts the compaction cycle when refuse enters the hopper and turns the machine off when hopper is empty. Compactor automatically shuts off to prevent damage from an oversized or uncrushable object. A service access door is
- Operating Force: 19 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
-
Supplier: Precision Machinery Systems Inc.
Description: The Toronita Model 80P densifier is a horizontal machine which densifies material against a heavy duty bulkhead door. Single slugs of material are produced. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. The machine
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
- Applications: Plastics
-
Supplier: Spiroflow Systems, Inc.
Description: which has fork channels to allow loading onto the unloader. The unloader has an integral hopper and flexible spiral conveyor, which feeds the contents from the bag either volumetrically or by weight to process or packaging machinery. The bulk bag unloader also has an interlocked access
- Bulk Container Type: Bag, Bin, Box
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Sentry Group
Description: Anti-pry door Anti-fish hopper Programable electronic lock with time delay Relocking device Heavy duty vault ball bearing hinge Hardened steel anti-drill lock plate Bolt-down kit included, pre-drilled anchor holes Stainless steel decorative front door plate Satin texture lever
- Depth: 15.6 inch
- Height: 20 inch
- Width: 14 inch
-
Supplier: Vecoplan, LLC
Description: Controls with baler/Conveyor interlocks automatically Meters material into baler Durable vinyl strips on front eliminates need for doors, remaining enclosure is fabricated with steel which contains all material, eliminating spillage and mess Enclosed incline conveyor for baler loading
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile
- Material Type: Pulp and Paper / Wood
- Bulk Container Type: Truck
-
Supplier: Flexicon Corporation
Description: dischargers revolutionize the way you load, untie, retie, remove and collapse bulk bags in the future. No longer must your operators reach through cramped access doors and awkward glove boxes, struggle to retie partially empty bags, clean up spillage after disconnections, dislodge products
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: Carlisle
Description: Name: SprayVantage3 MC Part Number: 98-1266 Gun: Model 2001 Pump: no pump Tank: 83C Series Model 220 Typical Application: Cabinets, railings, doors, woodwork, louvers, shutters, metalwork. The 98-1266 uses a Binks 2001 conventional spray gun with a 66SS x 200 setup for Multi-Color coatings
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun
- Mounting: Cart / Handtruck
- Automation / Control: None - Manual
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Low Pressure (LP) Vertical Cartridge Collector is economically designed for low volume and low static pressure (less than 10" SP). The LP employs the patented supersonic nozzle-based cleaning system, a generously sized access door, and filter removal using a
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Air Compressors Direct
Description: Dimensions •Height: 11.5" to 13.5" •Depth: 18" to 18.5" •Width: 21.75" to 23.5" •Top Opening: 19.25" W x 15.50" D Specs •2.5 lbs hopper capacity •60 - 125 PSI working air pressure range •Sealed rubber gloves •Transparent plastic top door •Siphon blaster gun included •3/16" nozzle
-
Supplier: Technetics Group
Description: Nuclear vessels (equipment or personnel chambers) Isothermal chambers Clean rooms Phonic isolation Sliding or quick-locking doors (autoclaves, sterilizers) Centrifugal filters (access doors and drainage hoppers) Aircraft access doors Cockpit canopies Portholes Cofferdams
-
Supplier: Komline
Description: Features Totally enclosed variable AC motor Mechanical variable speed drive Drive guards Friction overload clutch Inspection door – access to cleaning blades Safety interlock on access door
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Common Features: Integral Hopper / Bin
- Features: Other
- Application / Operation: Process / Bin Discharging
-
Supplier: Scientific Dust Collectors
Description: design also incorporates a spring loaded door, which allows us to guarantee never to have a cartridge gasket leak inside our cartridge dust collectors. This series of cartridge dust collectors is a welded design not a bolt-together design. The SL design also provides numerous hopper
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Welding Fumes
-
Supplier: Harmony Enterprises, Inc.
Description: POWER PACKER. Safe and Simple to Operate. Operation is safe and simple. Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features
- Operating Force: 12.725 tons
- Applications: Cans / Bottles, Food Products, Recycling
- Equipment Type: Compactor
-
Supplier: VAC-U-MAX
Description: 48” diameter filter housing for low “can velocity”, with abrasive resistant inlet and internal deflector to direct incoming materials into collection hopper. 37 SBPE, high efficiency pleated cartridge filters rated 99.9% efficient @ 1 micron particle size with 460 square feet of filter area
- Airflow: 1,000 SCFM
- Vacuum Pressure: 161.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 1 µm
-
Supplier: Vecoplan, LLC
Description: are fed in. This also makes it easy to remove tramp material without having to unload the hopper. The VNZ XL also features two large hydraulic access doors that make wear parts easier to replace and allow tramp materials to be removed, even when the hopper is completely full.
-
Supplier: Spiroflow Systems, Inc.
Description: height of the access door has been designed to receive small bags, which is particularly beneficial to processors who have switched over to bulk bags but still continue to receive minor ingredients in 50 lb bags. Processors with batching operations may choose to have several bag frames for
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Spiroflow Systems, Inc.
Description: control features are incorporated. Like all of our bulk bag unloaders, the T6 with integral bag lifter can be provided with a multitude of options such as loss-in-weight batch controls, extended gantry frame & hoist for multi-bag processing, bag dump door, hygienic liner clamp, liner remover,
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: ProVent LLC
Description: Eliminator Fitlration Pack Standard Flanged Inlets, 6", 7", 9", 10", or 12" diameter for easy field installation. Tank Access Door with 40 degree slope for easy sludge clean-out. Fan Access Panel Door NEMA 12 Start/Stop Controls Optional Features Mild Steel Pricing Available
- Airflow: 1,200 to 3,000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
- Process: Wet
-
Supplier: Seedburo Equipment Company
Description: process. There are two access doors. The top door allows the operator to feed the grinder. The other allows the operator to remove the sample bottles more easily. MARK-T Dims. 18½" H x 29½" W x 16½" D. Ship wt. 75 lbs.
-
Rolling Mills - Udy Cyclone Sample Mill - 115V, 60HZ, 3/4 HP BELT DRIVE UDY CYCLONE MILL -- 3010SM/BSupplier: Seedburo Equipment Company
Description: process. There are two access doors. The top door allows the operator to feed the grinder. The other allows the operator to remove the sample bottles more easily. MARK-T Dims. 18½" H x 29½" W x 16½" D. Ship wt. 75 lbs.
-
Supplier: Seedburo Equipment Company
Description: process. There are two access doors. The top door allows the operator to feed the grinder. The other allows the operator to remove the sample bottles more easily. MARK-T Dims. 18½" H x 29½" W x 16½" D. Ship wt. 75 lbs.
-
Supplier: Seedburo Equipment Company
Description: process. There are two access doors. The top door allows the operator to feed the grinder. The other allows the operator to remove the sample bottles more easily. MARK-T Dims. 18½" H x 29½" W x 16½" D. Ship wt. 75 lbs.
Find Suppliers by Category Top
Featured Products Top
-
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Isothermal chambers for controlled environments Cleanroom sealing solutions Sliding or quick-locking doors for autoclaves, sterilizers, dryers, and reactors Centrifugal filters (e.g., access doors and drainage hoppers) Industrial (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
environments Cleanroom sealing solutions Sliding or quick-locking doors for autoclaves, sterilizers, dryers, and reactors Centrifugal filters (e.g., access doors and drainage hoppers) Industrial Applications Cofferdams for (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
More Information Top
-
Design of debris cleaner with compound auger and vacuum pick up
5.5.3 Hopper Door Latch .
-
Improvement in tensometric sinter weigh hoppers
The hopper door should be horizontal, serving as the bottom of the hopper when closed and as a chute -- directing the flow of material from the hopper into the skip -- when open.
-
Development of an Electronic Hopper Weight Scale
A Data Acquisition and Control Software (DACS) was developed to record the strain measurements, convert them to proper weight measurement units, and control the movement of the hopper doors at a predetermined weight limit (figure 3).
Indicates content that may require registration and/or purchase.