Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VIBRATONE HORN, HORN ALARM, 0.22/0.18 AMP, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Siren & Alarm manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Siren & Alarm products are popular all over the world with high quality, competitive price, fast delivery and efficient service.
- Alarm Type: Air Horn, Siren, Speakers
-
Supplier: Newark, An Avnet Company
Description: MS REMOTE ALARM HORN ALARM REDPILOT(GRN) KET REMOTE/RESET
-
-
Supplier: Newark, An Avnet Company
Description: MS REMOTE ALARM HORN ALARM REDPILOT(GREEN) SST 1 GANG
-
Supplier: CO2Meter.com
Description: The Fixed Multi-Gas Detector Alarm Safety Horn Strobe is designed to provide an instant audible and visual indication of a potential gas leak in large or noisy areas to meet code compliance and protect against gas leaks. This alarm safety strobe is compatible only with the
- Features: Audio / Visual Alarm Combination, Strobe Light
-
Supplier: CO2Meter.com
Description: The Remote CO2 Storage Safety 3 Alarm Horn Strobe Lights are designed to provide an additional flashing indicator of carbon dioxide leaks in large or noisy areas. The strobes work with the Remote CO2 Storage Safety 3 Alarm (RAD-0102-6-HS2) or the Oxygen Deficiency Depletion
- Features: Audio / Visual Alarm Combination, Strobe Light
-
Supplier: Accuris
Description: AUDIBLE SIGNALS: ALARMS, BELLS, BUZZERS, HORNS, SIRENS AND ELECTRONIC SHIPBOARD
-
Description: IP66 enclosure Marine Rated UL and cUL Listed Features Model eHorn is an electronic horn capable of producing two high decibel horn tone outputs from the same unit through internal amplification and tone circuitry. The Type 4X, IP66 housing is molded from glass reinforced polycarbonate
-
Supplier: R. STAHL, Inc.
Description: Features Explosion protection to CENELEC IEC Fixed signal tone Volume max. 105 dB(A) / 1 m Signal Horn Series 8491/1 With trumpet and flexible lead For use in Zone 1 and Zone 2 Signal Horn Series 8491/2 Compact design with connection chamber and cable gland For use in Zone 1 and Zone 2
- Sound Level: 105 dB
- Alarm Type: Air Horn
- Specialty Applications: Safety
-
Description: Features Model eHorn-HV is an electronic horn capable of producing two high decibel horn tone outputs from the same unit through internal amplification and tone circuitry. The eHorn-HV’s potted internal electronics and external heavy-duty mounting bracket allow the unit to withstand
-
Supplier: United Technologies Corporation
Description: ELECTRONIC HORN TYPE 11 INCH W X 14 INCH H SIZE UL 464, FM APPROVAL ALARM, COMMERCIAL, FACTORY, LUMBER YARD, PAGING, SCHOOL, TIMING, INDUSTRIAL APPLICATION 12 VAC AT 60 HZ, 12 VDC VOLTAGE RATING WALL MOUNTING 1.3 AMPERE AT 12 VAC, 0.7 AT 12 VDC CURRENT RATING 15.6 VA AT 12 VAC, 8.4 VA
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855H Industrial Horn, 10-30V DC, 126 dB / 45 tone gray, Standard Base - Back feed or conduit feed
-
Supplier: R. STAHL, Inc.
Description: Explosion protection CENELEC IEC For use in Zone 0 Zone 1 and Zone 2 49 different signal sequences adjustable with internal DIP switches Three different signal sequences can be selected through an external switch with a given DIP switch setting Three PFEER signals "General alarm" "Toxic gas
- Alarm Type: Air Horn
- Specialty Applications: Safety
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ALARM EXTENDER MODULE, AUDIBLE ALARM HORN, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
- Panel Type: Fire Alarm
-
Supplier: METZ CONNECT USA Inc.
Description: When a fault message is applied, an alarm signal, a flashing signal and a horn relay are activated. The horn relay can be switched off by means of the incorporated pushbutton or an externally applied signal. An active alarm signal is shown as long as it is applied.
-
Description: objective test methodologies and performance criteria. It is applicable only to those alarms and horns that are installed on the earth-moving machinery. It does not specify the installation of one or more audible travel alarms or forward horns on particular machines. It
-
Supplier: CSA Group
Description: objective test methodologies and performance criteria. It is applicable only to those alarms and horns that are installed on the earth-moving machinery. It does not specify the installation of one or more audible travel alarms or forward horns on particular machines. It
-
Supplier: RS Components, Ltd.
Description: Klaxon SLA-0002 Horn
- Operating Voltage: 230 volts
- Supply Voltage: AC Voltage
- Features: Audio / Visual Alarm Combination
- Agency Approvals: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: Mini-Fanfare Horn 48054 Category: Automotive Horns & Alarms Compact size for tight mounting conditions Mounting bracket Corrosion resistant and waterproof Electrical contacts are standard 1/4" blade terminals .3165" dia. hole on fanfare styles
-
Supplier: Waytek, Inc.
Description: Mini-Fanfare Horn 48055 Category: Automotive Horns & Alarms Compact size for tight mounting conditions Mounting bracket Corrosion resistant and waterproof Electrical contacts are standard 1/4" blade terminals .3165" dia. hole on fanfare styles
-
Supplier: Waytek, Inc.
Description: Mini-Disc Horn 48063 Category: Automotive Horns & Alarms Compact size for tight mounting conditions Mounting bracket Corrosion resistant and waterproof Electrical contacts are standard 1/4" blade terminals .3165" dia. hole on fanfare styles
-
Supplier: Waytek, Inc.
Description: Mini-Disc Horn 48062 Category: Automotive Horns & Alarms Compact size for tight mounting conditions Mounting bracket Corrosion resistant and waterproof Electrical contacts are standard 1/4" blade terminals .3165" dia. hole on fanfare styles
-
Supplier: Liberty Pumps
Description: NEMA 4x (outdoor enclosure) Commercial-duty alarm for outdoor mounting. 115V operation, direct wire Red alarm beacon, 360 degree visibility 88 dB horn Alarm test-on-silence switch Alarm float with 20' cord Auxiliary contacts included
- Sound Level: 88 dB
- Operating Voltage: 115 volts
- Alarm Type: Air Horn
- Features: Audio / Visual Alarm Combination, Flashing Light, Outdoor Rated / Weatherproof, Red
-
Supplier: R. STAHL, Inc.
Description: 32 different signal sequences adjustable with internal DIP switches Three different signal sequences can be selected through an external switch with a given DIP switch setting Three PFEER signals "General alarm" "Toxic gas alarm" "Prepare to abandon platform" Volume control max. 117
- Sound Level: 117 dB
- Operating Voltage: 12 to 230 volts
- Operating Frequency: 420 to 2,900 Hz
- Supply Voltage: AC Voltage, DC / Battery
-
Supplier: Liberty Pumps
Description: Indoor or Outdoor Alarm 115V operation Red alarm indicator light 88 dB horn Alarm test switch Alarm Silence switch Green power-on indicator Alarm float with 20' cord
- Sound Level: 85 dB
- Operating Voltage: 115 volts
- Alarm Type: Air Horn
- Features: Outdoor Rated / Weatherproof
-
Description: 24VAC and 120VAC Produces 100 dBa @ 10' (110 dBa @ 1m) Coded or sustained tones Surface or flush mount Type 4X and Type 12 enclosure UL and cUL Listed Features Model 350TR Vibratone® Horn produces a loud tone by the electro-mechanical vibration of the diaphragm. Its compact size, loud output
-
Supplier: CO2Meter.com
Description: The Single Sensor CO2 Monitoring System and Horn Strobe is a compact safety solution that includes CO2Meter’s reliable CO2 storage safety 3 alarm sensor (no remote display) paired with a standalone horn strobe. This kit delivers immediate audible and visual alerts in the
- Features: Audio / Visual Alarm Combination, Strobe Light
-
Supplier: Biamp Systems, Ltd.
Description: The H20 is a powerful weatherproof industrial horn loudspeaker with compression driver. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals in a noisy environment. The H20 is ideal for long-distance and outdoor
- Impedance: 8 ohms
- Application: Loudspeaker / Public Address
-
Supplier: Allied Electronics, Inc.
Description: 1-7⁄8 in. W x 4-5⁄8 in. H Dimension, 103 dB @ 10 ft. Sound Pressure Level, Horns UL Listed. All units feature heavy-duty die cast construction with a gray corrosion-resistant epoxy finish. Gray flame resistant housings constructed of engineered thermoplastic. Terminals for easy wiring. Other
-
Supplier: Allied Electronics, Inc.
Description: 1-7⁄8 in. W x 4-5⁄8 in. H Dimension, 103 dB @ 10 ft. Sound Pressure Level, Horns UL Listed. All units feature heavy-duty die cast construction with a gray corrosion-resistant epoxy finish. Gray flame resistant housings constructed of engineered thermoplastic. Terminals for easy wiring. Other
-
Supplier: Biamp Systems, Ltd.
Description: The H10 is a compact industrial compression driver horn. It offers high sound pressure, which makes this loudspeaker ideally suited for speech and the reproduction of alarm signals. The H10-G is suited for both indoor and outdoor use. Thanks to its stainless-steel bracket, the H10 will
- Impedance: 8 ohms
- Application: Loudspeaker / Public Address
-
Supplier: Allied Electronics, Inc.
Description: AdaptaHorn® Panel Mount Vibrating Horn, 24 VDC Voltage Operating UL Listed. All units feature heavy-duty die cast construction with a gray corrosion-resistant epoxy finish. Gray flame resistant housings constructed of engineered thermoplastic. Terminals for easy wiring. Other voltages
-
Description: 1/2" X 4 1/4" Alarm horn 85 Decibels at 10 feet Power Cord 6 feet 120 VAC (NEMA 5-15P) Features: Red "Alarm On" Light Alarm test and horn silence button with auto reset
- Media Type: Liquid
-
Supplier: United Technologies Corporation
Description: APPROVAL UL, FM DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT FREQUENCY OUTPUT 1 KHZ FREQUENCY RATING 60 HZ MAXIMUM AC VOLTAGE RATING 240 MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM CURRENT RATING .1 MAXIMUM CURRENT RATING - UOM A MINIMUM AC VOLTAGE
-
Supplier: United Technologies Corporation
Description: SMOKE ALARM TYPE PHOTOELECTRIC OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE SEALED LITHIUM BATTERY VOLTAGE RATING/SOURCE OVERALL DIMENSION 5.22 INCH DIA X 1.6 INCH D TEMPERATURE RATING 40 TO 100 DEG F P3010L MODEL
Find Suppliers by Category Top
Featured Products Top
-
Model 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
Model 450E electronic horn offers a patent pending electronics design that produces a very loud, clear and distinctive electronic tone. This model is capable of producing sustained tones or coded blasts through push button or PLC control devices without duty cycle or interval limitations. The (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
sensitive micro-switch to indicate when the material reaches the high or low level of the switch in the bin. Typically, it is wired to a light, horn, or alarm panel. The switch has a silicone diaphragm and is enclosed in a nylon housing, designed to increase (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
BinMaster's BM-TSM tilt switch mounts on the top of a bin. It activates an alarm when material rises and tilts the switching mechanism 15° or more. The (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
panel). Two single pole double pull (SPDT) relays are pre-assigned for common alarm and common fault. There are also two common horn relays as well as an internal 85 db buzzer. The optional (read more)
Browse Gas Instruments Datasheets for MSA Safety -
tripped and the operator is notified immediately of status change. Alarm relays include warning, danger, fault, horn, service needed, and system under calibration. These built-in relays guarantee complete safety and reliability, allowing for only true indications on the meter. The PrevEx has (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
/7 monitoring possible in the first place. It generates a defensible record, not just an alarm. A continuous colorimetric system (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
Conduct Research Top
-
Application: Car Hood Position Alarm Sensor (.pdf)
The most costly items of an automobile are under the hood of the car. Thieves, once the hood of the car is open, can unfasten the engine, battery, etc. very quickly. Having a sensor that is tied into the vehicle on-board computer could sound an alarm or the car horn.
-
Cleanroom Monitoring and Alarming Using a DAQ and Control System
also needed the system to control the cleanroom alarm horns and 'traffic' lights indicating current door lock status, running on user-friendly analysis and control software which could setup a secure measurement database storing all logged values.
-
What's the Point? Learn About Point Level Sensors
Maintenance and plant management use point level sensors as an important component in controlling the production process. Used as high, low, or mid-level sensor, they can assure a continuous supply of material into a production process and prevent downtime. When used in conjunction with an alarm
More Information Top
-
Standard-C hydrogen monitoring system, system design description
INDICATINGCONTROLLERIALARM ALARM HORN ALARM LIGHT, (LOW SAMPLE FLOW) ALARM LIGHT, (TROUBLE) ALARM LIGHT, (HEAT TRACE TEMP. LOW) ALARM LIGHT, (CABINETTEMP HIILO) ALARM LIGHT, (RESET SAMPLER) ALARM BEACON, (HIGH HYDROGEN) ALARM BEACON, (TROUBLE) PROGRAMMABLELOGIC CONTROLLER VENDOR AND PART NO. COMPAC, 4/25 CX MATHESON3102 …
-
Safety analysis report for Livermore Pool Type Reactor
If the accident is potentially dangerous to all personnel, a Klaxon horn alarm will be sounded and instructions will be given on the public address system by the Emergency Dispatcher.
-
Operational test procedure for SY tank farm replacement exhauster unit
PRESS the yellow HORN ALARM BYPASS button (located on the door o f the 241-SY EF 3102 EXHAUSTER Stack Monitoring cabinet VTP-PNL-3104).
-
Operational test report for SY tank farm replacement exhauster unit
PAGE 58 OF 99 DEPRESS the yellow HORN ALARM BYPASS button (located on the door o f the 241-SY EF 3102 EXHAUSTER Stack Monitoring cabinet VTP-PNL-3104). q-L745- .
-
Acceptance test report for SY tank farm replacement exhauster unit
The Beta Monitor h Verified by Test Engineer: Press the a l a r m "SILENCE" Press the " HORN ALARM ACKNOWLEDGE" on the A i r Monitor cabinet t o silence the alarm.
-
Stage Right operational safety analysis and evaluation of Pantex personnel operations
… Equipment Failure:Hoist speed Equipment Failure:Hydraulic system/control failure EquipmentFailure: Mast hydraulic hoist/sudden acceleration to stagingheight Equipment Failure: Pallet structuralfail. from ADB mover force against obstacle Equipment Failure: Tilt control Equipment Failure: Sudden acceleration Horizontal position sensor(s) fail Horn ( alarm ) fails .
-
Designing a Next-Generation Data Acquisition System for Drilling Rigs
The Horn Alarm will alert the drfller whenever a system parameter exceeds the limits fnput by the operator.
-
FEDERAL SIGNAL Horn Strobe,White/Red,ABS,18 to 30VDC - Horn Strobes - 3WU57|LP7-18-30R - Grainger Industrial Supply
• Horn Alarms (132 .
-
FEDERAL SIGNAL Signaling Device,120VAC,0.18 AC,Black - Audible Signaling Devices - 3WU54|350WBX-120 - Grainger Industrial Supply
• Horn Alarms (132 .
-
Sell GSm alarm system with MMS(TMVIII)
Remote control ----mobile or telephone remote control on-spot host,,arm/disarm, electric appliance switch,scene horn alarm .
Indicates content that may require registration and/or purchase.