-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with
- Features: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Hartzell Air Movement
Description: Duct fans are best suited for applications with low pressure characteristics from free air to 2” static pressure. These versatile and dependable fans can be used to remove fumes, dirt-laden air, steam, hot air, and smoke; or to supply air for
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Thermon, Inc
Description: Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump auxiliary systems and return air
- AC Voltage Required: 120 to 600 volts
- Heater Type: Air Heater
- Features: Electric, Hot Water / Steam
- Phase: Single Phase
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: drying oven temperature uniformity is good, simple installation, convenient maintenance, etc. Specifications Large Capacity Hot Air Drying Chamber 1. Stainless steel material 2. High temperature 3. High precision 4. ISO, SGS, CE Hot Air Drying Chamber Structure: 1.1
- Temperature Range: 10 to 300 C
- Configuration: Floor Mount
- Parameters: Temperature
-
Supplier: Hartzell Air Movement
Description: Duct Axial® fans include propellers designed with higher hub-to-tip ratios, minimizing the backflow of air at higher pressures. They also incorporate a propeller design that does not include a stall characteristic. This allows the unit to respond to changing system
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Novaflex Group
Description: The combination of an additional silicone coating with standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature duct. Applications: Automobile exhaust hose reel Gas exhaust control Hot fume control Hot air
- Outside Diameter: 2 to 24 inch
- Temperature Range: -65 to 500 F
- Media: Air, Discharge / Exhaust
- Specialized Construction: Coiled
-
Supplier: ASTM International
Description: 1.1 This guide is intended to provide a simple and consistent procedure for the in-situ field measurement of in-duct sound pressure levels in large low pressure industrial air ducts, such as for gas turbines or fans, where considerations such as flow velocity, turbulence
-
Supplier: Johnson Controls, Inc.
Description: At Johnson Controls, we offer Variable-Air Volume Terminals with an incredible variety of unique configurations, like single-duct, series-flow, and parallel-flow HVAC VAV Boxes, which are standard and low-height. Our VAV Units can also be configured with heating options like electric
-
Supplier: Air Innovations LLC
Description: need of an enclosure. Cool air is directly blown onto the operator with 2 adjustable air delivery ducts. The operator can control the cooling to their exact preferences by adjusting the fan speed and air temperature, allowing for optimal comfort regardless of the
- Voltage: 12 VDC
- Application: Industrial
- Features: Other
-
Supplier: Johnson Controls, Inc.
Description: YORK® TUBE AXIAL, direct and belt drive axial fans, are designed for use in low to medium pressure ducted applications. They are generally used for removing contaminated air or hot air found in industrial applications. They can also be used to supply air through
- Air Flow Rate: 150,000 SCFM
- Static Pressure: 2.5 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Material of Construction: Aluminum, Steel
-
Supplier: Novaflex Group
Description: negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL401X Material: Fiberglass/Silicone Construction:
- Outside Diameter: 2 to 24 inch
- Temperature Range: -65 to 500 F
- Media: Air, Discharge / Exhaust
- Specialized Construction: Coiled
-
Supplier: Berner International Corporation
Description: fan directs a high velocity stream of heated air towards the door opening. The hot air mixes with the incoming cold air providing a warm comfortable environment. The door heater is activated through a limit switch. When the door is opened there is a brief pre-purge
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane
-
Supplier: Johnson Controls, Inc.
Description: YORK® VANE AXIAL models are the perfect choice when high volume, compact size, superior quality and long lasting fans are needed. These AMCA licensed products are among the most efficient and quietest axial fans. Direct drive YORK® VANE AXIAL fans use industry standard foot
- Air Flow Rate: 120,000 SCFM
- Static Pressure: 6.999999999999999 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Design: Axial
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Btu/h. Wide airflow pattern for excellent air distribution 4" ventilation air intake knockout Built-in drain condensate lift mechanism Select from MHK1 (preferred), PAR-21MA, or PAR-FL/FA32 remote controllers Long-life air filter included Automatic fan speed control
-
Supplier: Hartzell Air Movement
Description: Vaneaxial fans are highly efficient axial flow fans designed for static pressures up to 10”. We also offer the compactness and in-line configuration of axial flow fans. The vaneaxial fan is the workhorse of the Hartzell line of duct type fans. These
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Rolls-Royce Holdings plc
Description: combustion system consisting of ten combustors. The majority of the bypass duct is constructed in carbon fiber composite material. Cold bypass air and hot exhaust gases are combined in a forced mixer that gives good propulsive efficiency and low noise generation
- Length: 94.7 to 94.8 inch
- Weight: 2,951 to 3,340 lbs
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: Cyril Bath Company
Description: panels, nacelle panels, piping components... Turbine engine components: air intake, compressor ducts... Hot parts around engines: heat shields... Typical SPF/DB applications Titanium alloys Hot parts around engines or handling hot air: pylon panels, nacelle
-
Supplier: Haida International Equipment Co., Ltd.
Description: IEC, JIS, GJB and other international standards. Available model with capacity: 50L, 200L, 300L; and can be customized. High temperature chamber: 1. Including three parts: heater, draught fan and air duct valve 2. Draught fan cyclically stirs hot air through
- Temperature Range: 60 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Tripp Lite by Eaton
Description: professional maintenance is required for simple operation.Point the Cold Air Precisely Where It’s Most NeededClose-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included 71-inch flexible hose lets you aim the cold
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: removal; lifts to 33-7/16" Wide air flow pattern for better air distribution Auto wave airflow in heating mode—unit independently cycles through horizontal and vertical positions for more even heat distribution Independent vane adjustment Automatic fan speed control Self-check
-
Supplier: Hydrofarm, Inc.
Description: The Ice Box is a safe and effective way to water-cool the air leaving your reflectors without adding a/c or more fans. . It uses an air-to-water heat exchanger to water cool the hot air your reflectors produce. Water-cooling is much more effective and efficient
-
Supplier: Hydrofarm, Inc.
Description: The Ice Box is a safe and effective way to water-cool the air leaving your reflectors without adding a/c or more fans. . It uses an air-to-water heat exchanger to water cool the hot air your reflectors produce. Water-cooling is much more effective and efficient
-
Supplier: CSA Group
Description: a duct system that supplies conditioned air for environmental heating and/or cooling. Such a unit may have air-controlled dampers, but does not include a factory-installed heat exchanger or any other integral heating or cooling means. 1.4 A fan coil unit includes a
-
Supplier: Hartzell Air Movement
Description: operation at 500°F exhaust air temperature, with ambient air drawn through a belt tube. Standard sizes are 18 to 60″, with flow rates from 3,220 CFM to 64,035 CFM at free air. An increasing number of insurance companies, local code bodies, and business and building owners are
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
-
Supplier: SAE International
Description: inner bypass, and outer bypass. The air in the outer bypass duct, known as the 3 2x stream, has been proposed as a heat sink for various engine and aircraft heat loads since it is at a comparatively low temperature, having only passed through the fan portion of the engine's
-
Supplier: Panasonic HVAC
Description: efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Air Sweep Control The
-
Supplier: Panasonic HVAC
Description: that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Air Sweep
-
Supplier: Xoxide
Description: temperature, fan speed, and volume, this engaging case is sure to be the hot topic at your next LAN party! Front located controls for fan speed, and volume control allow you to make adjustments with ease. With the performance user in mind, Apevia designed this case to conform to
-
Supplier: Xoxide
Description: temperature, fan speed, and volume, this engaging case is sure to be the hot topic at your next LAN party! Front located controls for fan speed, and volume control allow you to make adjustments with ease. With the performance user in mind, Apevia designed this case to conform to
-
Supplier: Panasonic HVAC
Description: that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan OperationConvenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Air Sweep
-
Supplier: UL Standards & Engagement
Description: phase, with a marked rating of 24 A or less; and c) comply with Clause 11. 1.3 A fan unit includes a motor-operated fan or blower and is intended to be connected to a duct system that supplies conditioned air for environmental heating and/or cooling. Such a unit may have
-
Supplier: Xoxide
Description: temperature, fan speed, and volume, this engaging case is sure to be the hot topic at your next LAN party! Front located controls for fan speed, and volume control allow you to make adjustments with ease. With the performance user in mind, Apevia designed this case to conform to
-
Supplier: Xoxide
Description: temperature, fan speed, and volume, this engaging case is sure to be the hot topic at your next LAN party! Front located controls for fan speed, and volume control allow you to make adjustments with ease. With the performance user in mind, Apevia designed this case to conform to
-
Supplier: Haida International Equipment Co., Ltd.
Description: button. Cold and hot shock temperature recover within1 minute. which complies with MTL. IEC. JIS. GJB and other international standards. High temperature chamber: 1. Including three parts: heater. draught fan and air duct valve 2. Draught fan cyclically stirs
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: CSA Group
Description: installation requirements for ventilation components such as supply and exhaust ventilation fans and associated equipment, including bathroom and kitchen exhaust fans and range hoods, with or without ducts, intended for operation in dwelling units referred to in Clause 1.1,
Find Suppliers by Category Top
Featured Products Top
-
are located on the discharge side of the fan which pulls clean, ambient air through the belt-well/inner bearing tube allowing for operation in high moisture environments with gastream temperatures to 375? F To assist with maintenance, all Industrial Duct Fans include extended lubrication (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
airflow in the HVAC system. Several applications benefit from using inline duct fans instead of other systems. These applications include: HVAC systems Fresh air systems Air purification Communications equipment Selecting (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Industrial Inline Duct Fans have been designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
Enable Thermal Management Robot covers with ducting ports incorporate forced air systems directly into the enclosure, introducing cool air through dedicated ports aimed at heat-prone components like joints and motors. Internal airflow paths then distribute this cooling air across the (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
.e. (fumes, dust, material, temperature, etc.). Hartzell Air Movement offers a complete selection of process ventilation fans and blowers. These include axial fans from low pressure duct fans to high pressure vaneaxial blowers, as well as centrifugal blowers for both air and material handling applications. Read the full guide (read more)
Browse Material Handling and Pneumatic Conveying Blowers Datasheets for Hartzell Air Movement -
Air Movement, we pride ourselves on being industry leaders in (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Axial fans are used to move high amounts of airflow at a low pressure. These fans get their name from the way they move air axially, or, in a straight line through the fan. Some common applications are: General Ventilation Smoke or Fume Removal Drying (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
diverse application needs, we offer a number of DC centrifugal, axial, inline duct, and box fans in a variety of different voltages. All of our DC fans are compliant with the Restriction of Hazardous Substance (RoHS) Directive and meet strict international safety standards. AC Fans (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Engineered Aerosol Production for Laboratory Scale Chemical / Biological Test and Evaluation
The long end of the tube houses the intake fan and hot air duct , and the dried particles exit from the short tube.
-
High-speed cooling of ceramic pipes in kilns
The degree of rarefaction in the kiln is reg- ulated by means of a baffle plate in the fan ducts drawing hot air from the kiln.
-
Papers
… mounted, leads " elcher in the hot air duct i to be able to give the heat in the beginning of the operation by means of drawing of the heat through the fan in the hot air duct a and dry through …
-
A comprehensive plant-wide assessment of Amcor PET Packaging at Fairfield, California
The facility has installed exhaust fans to duct the hot air out of the ovens on the blow molding machines.
-
CR4 - Thread: Quiet PC...
I will need some kind of cooling and as others have suggested a ducted fan venting the hot air to either outside or some where the noise is not a problem, might be the way to go.
-
Computer Simulation of Thermal Plant Operations
While it is almost always valid to treat the furnace air supply network, including forced draft, primary and seal air fans , hot and cold air ducts , dampers and air heater ducting, as incompressible, since treatment of the system dynamics adds little to …
-
CR4 - Thread: design
Install exhaust duct and fan to remove hot air from radiator to out doors.
-
CR4 - Thread: Job Opportunity - Mechanical Sales Engineer – Rochester, NY – DIRECT HIRE
Here i'm responsible project design and execution related to sound proofing of D.G.power house(with air handling axial fans and ductings ) and hot -n-cold insulation projects.
-
Modernization of power plant boilers for burning of gas and oil
A recirculation system was used for the flue gases collected from a gas duct installed additionally in front of the main stack (flue gas recirculator exhaust fan ) and fed into the hot air duct ahead of the burners.
Indicates content that may require registration and/or purchase.