-
Supplier: Anderson Power Products
Description: Power Drawer® #8 Pin Crimp Contact, Standard Mate Length, rated for hot plugging, for Power Drawer® 75 amp
-
Supplier: Newark, An Avnet Company
Description: POWER DRAWER CONT.#8 AWG HOT PLUG SOCKET ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: POWER DRAWER CONT.#12 PIN,CRIMP,PREMATE HOT PLUG ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: POWER DRAWER CONT.#12 PIN,CRIMP,STD.MATE HOT PLUG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: POWER DRAWER CONT.#8 PIN,CRIMP,STD.MATE, HOT PLUG ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors POWER DRAWER CONT #8 AWG HOT PLUG SOCKET
- Voltage Rating: 600 volts
- Termination Types: Crimp
- Features: Other
- Standards / Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Application Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board
- Voltage Rating: 250 volts
- Current Rating: 35 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: SCHURTER Inc
Description: Description Cord connector straight Rewireable cable assembly Pin temperature 155 °C, Protection class I Cable diameter 6.5 - 16 mm Max. wire size 1.5 mm² / 12AWG Min. wire size 1.0 mm² /16AWG Characteristics Suitable for use in equipment according to IEC/UL 62368-1
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 155 C
- Dielectric Withstanding Voltage: 1.5 kilovolts
- Power Type: AC Power Connector
-
Supplier: TE Connectivity
Description: Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Mates With : PCB Edge Card Connector System :
- Voltage Rating: 250 volts
- Current Rating: 3 to 35 amps
- Operating Temperature: -55 to 105 C
- Mounting Style: PCB Mounted
-
Supplier: LHV Power
Description: Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the
- DC Output Voltage: -48 to 60 volts
- DC Output Current: 1 to 50 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: R. STAHL, Inc.
Description: maintenance operations for non-intrinsically safe circuits can also be carried out in Zone 1 during operation not requiring previous activation or "hot works" permission. Thanks to high transfer rates of 100 MBit/s the plug connector system is also perfectly suitable for
-
Supplier: PressureParts.Com
Description: Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick connect to cold water pressure washer, supply fuel and power to Euro-Heat for hot water cleaning applications - USE ONLY WHEN NEEDED and keep the convenience of the
-
Supplier: Legrand - Pass & Seymour
Description: TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Standards / Certifications: CSA Mark, UL Listing Mark
-
Supplier: Legrand
Description: TURNLOK PLUG 3W 30A 250V FEATURES Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience. Dual, bright LED indicators with 360° visibility. Green LEDs indicate proper ground continuity and power status. Red
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Selecta Products
Description: TEMPERATURE RATING -35 TO 66 DEG C TRIP TIME 0.025 SEC APPLICATION SPAS, HOT TUBS, VENDING MACHINES "
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Standards / Certifications: CSA Mark, UL Listing Mark
- Grounding: GFCI
-
Supplier: SCHURTER Inc
Description: Description Panel mount Snap-in or screw-on mounting, front side 1 Function: Appliance Inlet, Pin temperature 155 °C, Protection class I Safety of electrical appliances for household and similar purposes. Meets the requirements for appliances in unattended use. This includes the enhanced
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 155 C
- Dielectric Withstanding Voltage: 6 kilovolts
- Power Type: AC Power Connector
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on from front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Solder / quick connect / wires (stranded) Unique Selling Proposition For higher temperatures Attractive flat front design Highly resistant since fully
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 100 C
- Dielectric Withstanding Voltage: 2.5 to 5 kilovolts
-
Supplier: Artesyn Embedded Power
Description: downstream DC-DC converters in systems that use distributed power architectures (DPA). Up to six DS800SL power supplies can be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 66.7 amps
- DC Output Power: 800.000000000003 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: The patented SBS75x connector is designed to provide both high power and auxiliary connections in a single compact housing. The connector provides two power contacts rated up to *110 amps and up to 4 auxiliary contacts rated up to *20 amps. The SBS75x is recommended for
-
Supplier: Air Compressors Direct
Description: eliminates movement due to vibration 120-Volt •Plugs into standard outlet Added Equipment •Pressure regulator, pressure gauges, quick connect air outlet Fully Assembled •Just plug and go Extra Value Kit Included •25' Coil Hose, Blow Gun w/ safety nozzle •Inflation Needle and Adapter,
- Discharge / Operating Pressure: 100 psi
- Power Source: AC Single Phase
-
Supplier: Computer Network Accessories, Inc.
Description: The 4 port manual USB switch enables four computers to share one USB device (4 USB type B connectors and 1 USB type A connector). Quickly switches among computers by double clicking the hot key (scroll lock). Plug and Play compatibility ensures easy and convenient
- Network Equipment: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: The 2 port manual USB switch enables two computers to share one USB device (2 USB type B connectors and 1 USB type A connector). Quickly switches among computers by double clicking the hot key (scroll lock). Plug and Play compatibility ensures easy and convenient
- Network Equipment: Switch
-
Supplier: SCHURTER Inc
Description: Description Plug (rewireable): Screw-on mounting Plug,, Protection class I Wire size 0.75-1.5mm², 18AWG-16AWG Cable diameter 6.4 - 9.2 mm Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for disconnecting under loads up to 2.6 kW Ideal for
- Voltage Rating: 294 to 400 volts
- Operating Temperature: -5 to 105 C
- Dielectric Withstanding Voltage: 3 kilovolts
- Power Type: AC Power Connector
-
Supplier: Air Compressors Direct
Description: Tank Size 3 Gallons Power 2.0 CFM @ 90 PSI Direct Drive Operation •Oil free, low maintenance operation •No oil to add or change, No belts or pulleys to replace •Easy cold weather starting 3-Gallon Tank •Lightweight and portable, goes anywhere Built-In Handle •Designed for easy lifting Rubber
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3 to 2 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Artesyn Embedded Power
Description: for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Up to four DS760SL power supplies can be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 62.3 amps
- DC Output Power: 759.9999999999977 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Radwell International
Description: DUPLEX RECEPTACLE WITH OUTLET BOX, 120 VAC, POWER TEE, 4-CONDUCTOR, HOT RECEPTACLE-POSITION 1, 1 FT.. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 120 volts
- Gender: Female / Jack
-
Supplier: Anderson Power Products
Description: Saf-D-Grid® Direct Replacement for IEC C13/C14 4 x the Power Capability of C13/C14 Hot Plug Rated for Disconnect at 400V DC 80° C Operating Termperature Through Panel PCB Mount PowerMod® Reliable Gold-Plated Machined Contacts Option for 3 to 30 Positions Extended Tempature Range
-
Supplier: Computer Network Accessories, Inc.
Description: USB 4 channel switch (4 USB Type B connectors, 1 USB Type A connector). Supports 4 computers sharing 1 device. Provides bus power of 500mA per port. Four LED (green) port status indicators.
- Network Equipment: Switch
-
Supplier: Quail Electronics
Description: Our 2016 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords
- Cord Length: 98.42525 inch
- Rated Current: 12 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 8552 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C15 Connector. These Italian power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords
- Cord Length: 98.42525 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 8595 series features the standard, 3-prong, GB 15934-2008 Chinese Plug (Former GB 2099) with the IEC-60320-C15 Connector. These Chinese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one
- Cord Length: 98.42525 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 1992 series features the 3-prong, Grey Japanese Plug (JIS 8303) with the Grey IEC-60320-C15 Connector. These Japanese power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords
- Cord Length: 78.7402 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Higher Power Supplies, Inc.
Description: Portable Hot Electric Pressure Washer 2,000 PSI @ 4.0 GPM, 6 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 2,000 psi
- Water Flow: 240 GPH
- Power: 6 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Portable Hot Electric Pressure Washer 3,500 PSI @ 4.0 GPM, 10 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 3,500 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Artesyn Embedded Power
Description: The DS460S series high-efficiency bulk front end AC-DC power supply is intended for systems that use distributed power architectures. Rated at 460 watts, the power supply generates a main payload output of 12.3 Vdc and an auxiliary output of 12 Vdc for powering standby
- DC Output Voltage: 12 volts
- DC Output Current: 1 to 38.2 amps
- DC Output Power: 459.99999999999983 watts
- AC Input Voltage: 90 to 264 volts
Find Suppliers by Category Top
Featured Products Top
-
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
and benefits Plugs into any open HFE1600 or HFE2500 power supply slot Hot swap capable with no disturbance to power supply outputs Built in web page server and GUI (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
meet the application requirements of water and wastewater (sewage) treatment; pulp & paper; chemical and petrochemical; power; mining; steel; and other process industries. 3-Way Plug (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide range of plugs, connectors, cordage (read more)
Browse Wire and Cable Clips Datasheets for Qualtek Electronics Corp. -
Interpower has Continental European cord sets in stock, and a 1-week U.S. manufacturing lead-time on non-stock Interpower products. We can mold on any angle C13 connector or a straight or angled C19 connector to meet your requirements. Value-added options are available upon request including (read more)
Browse AC Power Cords Datasheets for Interpower -
Banana Plug Connectors & Adapters E-Z-Hook is proud to manufacture an extensive banana plug and socket connector (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
applications. Available in plug, receptacle, and panel mount configurations, the connector offers versatile installation options. The panel mount configuration is an exclusive Anderson Power offering that delivers a compact (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
before publication or purchase. About ELEGRP ELEGRP is the electrical products brand of Suzhou Ele Mfg Co., Ltd. Its product portfolio includes smart outdoor plugs, smart dimmer switches, smart sensor switches, GFCI outlets, USB outlets, wall plates, plugs and connectors, power devices (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
Amphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in both Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network applications. Our quick-connect design enables denser installations, faster deployments, and upgrades. (read more)
Browse Power Connectors Datasheets for DigiKey
More Information Top
-
A novel concept utilizing conductive polymers on power connectors during hot swapping in live modular electronic systems
The industry standard for hot plugging power connectors is UL1977, this standard was used to evaluate the connector performance during hot plugging applications.
-
Electronic Failure Analysis Handbook: Techniques and Applications for Electronic and Electrical Packages, Components, and Assemblies > CONNECTION TECHNOLOGY
Hot pluggable power connectors carrying tens to hundreds of amperes are used extensively in high-power systems.
-
http://www-us-east.intel.com/content/dam/www/public/us/en/documents/technical-specifications/serial-ata-ahci-spec-rev1_3.pdf
HwInit Hot Plug Capable Port (HPCP): When set to ‘1’, indicates that this port’s signal and power connectors are externally accessible via a joint signal and power connector for blindmate device hot plug .
-
Electrical characteristics of interconnections for high-performance systems
They can provide in-line power- supply connections or can be used in conjunction with pinned connectors for power distribution in hot - pluggable systems.
-
http://focus.ti.com/lit/ds/symlink/tps2113a.pdf
It can also cause reliability issues—like pit the connector power contacts, when hot - plugging a load such as a PCI card.
-
Type 39, 4U with CPCI EasyPlug Backplane
It features a 9U 8-slot cPCI backplane from Elma Bustronic, which includes pluggable 47-pin connectors for hot swapping power supplies.
-
Products :: NASA Tech Briefs
The Type 39c HA line features 9U cPCI backplanes that include pluggable 47-pin connectors for hot -swapping power supplies.
-
Products :: NASA Tech Briefs
The Type 39c HA line features 9U cPCI backplanes that include pluggable 47-pin connectors for hot -swapping power supplies.
-
Features :: NASA Tech Briefs
The Type 39c HA line features 9U cPCI backplanes that include pluggable 47-pin connectors for hot -swapping power supplies.
-
Features :: NASA Tech Briefs
The Type 39c HA line features 9U cPCI backplanes that include pluggable 47-pin connectors for hot -swapping power supplies.
Indicates content that may require registration and/or purchase.