Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Armstrong International
Description: The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FTB8000HW Series meters use the multi-jet principle, which has been an internationally accepted standard for many years. This type of meter is known for its wide range, simplicity, and accuracy in lowquality water. The impeller is centered in a ring of jets, with inlet jets on one
- Operating Temperature: 194 F
- Display Type: Analog Meter
- Form Factor: In-Situ / Field
- User Controls: None
-
Supplier: Whitman Controls, LLC
Description: meet various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications. Key Features: Whitman Red Seal potting submersible to a NEMA 6
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
-
Supplier: Gems Sensors & Controls
Description: mineral deposit problems that can affect other level switches. This switch is ideal for use on food warmers, hot water heaters, steam cookers and small boilers or wherever water evaporation occurs. Made of Noryl and NSF and WRC approved for use in potable water.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 225 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Radwell International
Description: LOW WATER CUT OFF SWITCH, 120VAC MANUAL RESET, FOR HOT WATER AND STEAM BOILERS, WITH TEST SWITCH (PART NUMBER 176207) . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Madison Company
Description: for use in hot water applications above 65 degrees C.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Micro Sensor Co., Ltd.
Description: 0~125℃ · Accuracy: ±0.5%FS, ±2℃ Used For: High temperature level transmitter is integrated, anti-corrosive, able to measure level and temperature measurement of liquids up to 125℃, suitable for hot spring and under-ground hot water.
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Madison Company
Description: use in hot water applications above 65 degrees C.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 266 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Whitman Controls, LLC
Description: customized to meet various tank size and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications. Key Features: Whitman Red Seal potting submersible
- Maximum Operating Pressure: 975 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Whitman Controls, LLC
Description: water, hot water, and in various acids and solvents as the Whitman Red Seal potting affords submergibility to a NEMA 6 rating. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating 316L Stainless steel stem and float Extensive operating temperature range SPST
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Whitman Controls, LLC
Description: withstand a greater crush pressure up to 1,000 PSI (69 BAR). These levels are most commonly seen in OEM and various other industrial applications. These are used in potable water, hot water, and in various acids and solvents as the Whitman Red Seal potting affords
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Armstrong International
Description: The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Madison Company
Description: use in hot water applications above 65 degrees C.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 87.02262 psi
- Material Temperature Range: 302 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Peerless Boilers
Description: additional outdoor temperature sensor and is cascade capable for operation of up to 16 units as a single module. The control board also has built-in technology for domestic hot water priority and an energy saving heat recovery function that improves hot water
- Heat Output (Capacity): 373,000 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Johnson Controls, Inc.
Description: filters, and low sound levels. Complete Control – Thermostats with time clock or occupancy sensor, factory-mounted piping packages, network-compatible.
- Heating Capacity: 2,302.5936 to 18,232.5786 kW
- Maximum Air Flow: 230 to 920 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Analytical Technology, Inc.
Description: water and nonfouling applications. The sensors are available in several mounting configurations including 316SS compression fittings or sanitary-style. These sensors may also be mounted submersion-style or in a hot-tap configuration. For almost any high purity
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: PMC Engineering LLC
Description: vehicles or as part of a test stand or dyno. The transducers offer a high level of reliability and endurance, they are protected against the high vibration, shock and high temperatures found in motorsport. Continuous operation up to 300°F allows for installation in hot zones. Typical
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: InspectorTools
Description: Testing for CO concentrations in ambient air? The Snifit CO Analyzer accurately measures CO levels around hot water heaters, furnaces, ovens, fireplaces -- anywhere CO levels are a concern. Measures in the range of 0-1999 ppm, weighs only 8 ounces and fits in your shirt
-
Supplier: InspectorTools
Description: Fast response measurements to 1000ppm Easy to read 1999 count backlit displays CO levels from 0 to 1000ppm 1ppm resolution with ±5% or ±10ppm basic accuracy (whichever is greater) Utilizes a stabilized electrochemical gas specific (CO) fast response sensor Audible alarm starts at 35ppm
-
Supplier: Haida International Equipment Co., Ltd.
Description: machine or large parts of the low temperature, high temperature, high and low temperature changes, constant hot and humid, high and low temperature alternating hot and humid test. Function & Features: 1) High performance and quiet operation (65dBA) 2) Stainless steel exterior and
- Temperature Range: 20 to 80 C
- Humidity Range: 40 to 85 % RH
- Temperature Control: Cooling, Heating
- Parameters: Humidity, Temperature
-
Supplier: Linseis Inc.
Description: The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other materials with a high level of accuracy. The instrument is designed per ASTM C518, JIS A1412, ISO 8301
- Temperature Range: -30 to 90 C
- Accuracy: 3 (%)
- Remote Interface: Application Software Included, Computer Interface
- Features: Cooling Available
-
Supplier: Weiss Technik North America, Inc.
Description: The TS-120 thermal shock test chamber consists of two independently controlled chambers, one that is hot and one that is cold. The temperature shock between hot and cold is achieved thanks to the rapid transfer of the specimens on the lift and the subsequent exposure to a wide range of
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: ALLDOS Inc.
Description: Sensitive sensors monitor the dosing flow and the diaphragm and provide process safety. Due to the consequent separation of hydraulics and electronics, the process is protected from disturbances. Dosing heads and valves for various cases Different dosing media require different levels
- Pump Type: Dosing Pumps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: is possible to attach a motor or sensor on a rotating platform without the wire winding. Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some application which has water or moisture environment, to transmit precision signal, electric power, data
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: motor or sensor on a rotating platform without the wire winding. Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some application which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hot water, coolant, steam and other media. Special requirements such as high speed and high pressure can be customized according to requirements. Typical applications:industrial machine processing centers, rotary tables, heavy equipment towers, cable reels, packaging equipment,
- Number of Circuits: 6
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pass are: compressed air, nitrogen, chemical mixed gases, cooling water, hot water, beverages, etc. Typical applications: Automatic machines, cable reels, robots, rotary sensors, emergency lighting equipment, exhibition/display equipment, packaging machinery, rotary
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: ASTM International
Description: of the fenestration product and uses a black panel temperature sensor placed in front of the specimen's exterior surface to sense the temperature. The surface temperature of the black panel temperature sensor is raised to a preset level above the exterior ambient air
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: demanding conditions. High torque rise delivers performance you can feel with greater rimpull, lift force and faster cycle times. Resilient engine mounts dampen vibration for lower sound levels. Engine Lubrication Engine lubricating oil is filtered, cooled and supplied by a gear-type pump.
- Horsepower: 401 HP
- Operating Weight: 63,325 lbs
- Type: Wheel Dozer
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: in the most demanding conditions. High torque rise delivers performance you can feel with greater rimpull, lift force and faster cycle times. Resilient engine mounts dampen vibration for lower sound levels. Engine Lubrication Engine lubricating oil is filtered, cooled and supplied by a
- Horsepower: 401 HP
- Operating Weight: 81,498 lbs
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: most demanding conditions. High torque rise delivers performance you can feel with greater rimpull, lift force and faster cycle times. Resilient engine mounts dampen vibration for lower sound levels. Engine Lubrication Engine lubricating oil is filtered, cooled and supplied by a gear-type
- Horsepower: 401 HP
- Operating Weight: 72,164 lbs
- Type: Compactor / Roller
-
Supplier: Cessna Aircraft Company
Description: confidence. The Turbo Stationair’s flight deck is a proven system that reduces workload with added features and capabilities such as graphical weather radar, electronic charts, Synthetic Vision Technology (SVT™), engine sensor data, autopilot functionality, and more. The G1000 flight deck is
Find Suppliers by Category Top
Featured Products Top
-
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Level probes are used in numerous applications. Whether depth measurement in groundwater or water level measurement in surface waters such as rivers and lakes, in hydrometry no measurement task is like the other. Despite the large number of possible applications and the high demands on (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
maintenance projects, municipal water, wastewater and industrial facilities. The FPI Mag's hot tap installation reduces installed costs up to 45 percent by eliminating the need for heavy equipment or extensive manpower. The FPI Mag's accuracy and repeatabiliity rivals the performance of a full-bore mag meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
projects, municipal water, wastewater and industrial facilities. The FPI Mag's hot tap installation reduces installed costs up to 45 percent by eliminating the need for heavy equipment or extensive manpower. The FPI Mag's accuracy and repeatabiliity rivals the performance of a full-bore mag meter and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
level of and detecting pressure in water-based liquids. This probe is an economical, hygienic sensor for liquids when users have an FDA or 3A requirement. It is perfect for small fittings on users’ existing tanks. The (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
Conduct Research Top
-
Application: Coffee Maker Components - Liquid Level Sensor
to be enjoying a nice cup of hot coffee. You may not consider how the machine actually works. You quietly depend on an equipment manufacturer to make it work perfectly each day. This is where Standex-Meder Electronics, a manufacturer of precise, reliable, and long-lasting miniature switches, sensors
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
can install the insertion vortex flow meter in large steam pipes with no process shutdown. Watch video to get additional hot tap installation tips for the InnovaMass 241i insertion vortex flow meter. 3. Tips for ultrasonic flow meter installation. Use Clamp-On Sensors for Field flexibility Fieldwork
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
fabrication techniques such as hot. embossing and injection molding. We consider mixing in four devices that are inspired by. the DEP-based devices in [20, 21]. A pressure drop is used to. drive the flow of two parallel deionized water streams. through the devices. One stream contains beads
More Information Top
-
A distributed system of network-enabled microcontrollers for controlling and monitoring home devices
For the washing machine, the I/O hardware included the water temperature sensor, water level sensor , hot water valve, cold water valve, door switch, control buttons, indicator LEDs, and the motor circuit.
-
An application of expert systems techniques to the on-line control and fault diagnosis of a mixing process
temp. sensor 1 fail level sensor 2 fail hot water control valve fait .
-
Accurate measure by weight of liquids in industry
An increase in level sensor hysterisis occurred during hot water tests.
-
Active Demand-Side Management System to Facilitate Integration of RES in Low-Voltage Distribution Networks
The other two scenarios use the same assumptions, but in order to assess the influence of quality of EWH state estimation on the system performance, sensors of certain level of hot water in the EWH tank were assumed to be installed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29675/53833703-MIT.pdf?sequence=2
Also in the hot water reservoir is a conductivity level sensor (2) that prevents either the heater or pump being turned on unless the reservoir is sufficiently full of water.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29924/51850605-MIT.pdf?sequence=2
Also in the hot water vessel is a conductivity level sensor (2) that prevents either the heater or pump being turned on unless the vessel is sufficiently full of water.
-
Characteristics of the Flow-Controlled Accumulator
Level sensors detect the hot and cold water interface to control the speed of the FIVES pump.
-
Fabrication tests of TRICOTH-type reactor water level sensor
At the position of the water level interface, a temperature transition curve arises inside the sensor from the hotter region above the water level to the colder region below the water level.
-
A model of demand response energy management system in industrial facilities
The hot water from other tasks is first stored in the hot water pool that contains hydraulic pressure sensors to monitor the water level of the pool continuously.
-
Implementing Campus Greening Initiatives
• We may need to “provide cover” for facilities staff when they adjust illumination levels , install motion sensors in private offices, cut the hot water in restrooms, install occupancy controls on restroom exhaust fans, install HVAC setback features on facilities that traditionally …
Indicates content that may require registration and/or purchase.