Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Armstrong International
Description: The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and
- Valve Size: 2 to 2.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution. Valve Features ISO 5211, 5210 actuator flange mounting
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Accuris
Description: PERFORMANCE REQUIREMENTS FOR TEMPERATURE ACTUATED MIXING VALVES FOR HOT WATER DISTRIBUTION SYSTEMS
-
-
Supplier: Accuris
Description: Water supply - Valves for the control of hot water supply temperatures - Tempering valves and end of line temperature actuated devices
-
Supplier: Armstrong International
Description: independence of this stand-alone unit provides a reliable solution for hot water supply for industrial applications. The calibrated temperature probe fits into a 1/8” NPSM port in the outlet, and connects via a cable to the actuator. With this temperature feedback signal, the
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: ThermOmegaTech®
Description: steam flow into the valve if the cold water flow into the valve is interrupted. The entire internal operating mechanism (cartridge) of the STVM® Valve can be quickly and easily removed as a single assembly by simply unscrewing the valve cap. This allows easy
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Supplier: Armstrong International
Description: independence of this stand alone unit provides a reliable solution for hot water supply. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of CF8M (316) stainless steel 1/4 turn action Standard end connections: NPT, CL 150 flanged, sanitary
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: ThermOmegaTech®
Description: piping damage from over-temperature conditions. The tempering water valve (ITV industrial tempering valve) is installed into the drain line such that the hot effluent passes over the thermal actuator, which controls the cold-water inlet port. If the
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 125 psi
- Flow (Cv): 2 to 4
- Media Temperature: 250 F
-
Supplier: KSB AG
Description: factory. Applications Hot water heating systems up to 120° C. Venting and air-conditioning systems, water supply systems. Drinking water. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDMand uncoated cast iron. IMS not suitable for
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 248 F
-
Supplier: Crane Fluid Systems
Description: Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
- Media: Hot Water, Water
- Actuation: Thermally Actuated
-
Supplier: ThermOmegaTech®
Description: cold-water inlet port. If the hot effluent is above the specified set point, the DTV opens to allow injection of cold water. As the hot effluent cools, the DTV automatically modulates to reduce the cold-water inlet flow. At about 10°F below the full open
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Crane Fluid Systems
Description: Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
- Media: Hot Water, Water
- Actuation: Thermally Actuated
-
Supplier: Crane Fluid Systems
Description: Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
- Media: Hot Water, Water
- Actuation: Thermally Actuated
-
Supplier: Crane Fluid Systems
Description: Straight Body and T80 Wheel Head Valve
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
- Media: Hot Water, Water
- Actuation: Thermally Actuated
-
Supplier: ThermOmegaTech®
Description: 98°F (36.7°C) and will remain open as long as the discharge water temperature is above 95°F (35°C). In standard flow, the actuator will sense ambient temperature to initiate flow and then respond to water temperature; in reverse flow, the actuator will sense water
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Radwell International
Description: SAFETY RELIEF VALVE, SERIES: 10-300 SERIES, 3/4 IN NOMINAL, MNPT X FNPT CONNECTION, 40 PSIG, HOT WATER, LIQUID AND WATER MEDIA, LIFT LEVER ACTUATOR, BRASS TRIM, EPDM/SILICONE SOFTGOODS, BRONZE BODY, PLAIN BRASS, 250 DEG F, 3.82 IN HEIGHT. FREE 2 YEAR RADWELL
- Primary Material: Brass / Bronze
- Valve Type: Pressure Relief Valves, Safety Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Radwell International
Description: TWO WAY CARTRIDGE CAGE VALVE, LINEAR FLOW, 7CV, CHILLED OR HOT WATER WITH UP TO 60% GLYCOL, 60# CLOSEOFF PRESSURE, BRONZE BODY, STAINLESS STEEL STEM, EPDM O-RIN SEALS, FOR USE WITH AN ON/OFF VC STYLE ACTUATOR1, 1/4 INPT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves
- Primary Material: Stainless Steel, Steel
- Media: Water
-
Supplier: Honeywell International, Inc.
Description: INCLUSIONS/FEATURES BRASS BODY MATERIAL 8 PSI (CLOSE OFF), 125 PSI (STATIC) PRESSURE RATING SOLDERED X SOLDERED END CONNECTION ACTUATOR, SPRING RETURN, 2-POSITION ACTUATION TYPE HOT WATER MEDIA HANDLED NORMALLY CLOSED VALVE POSITION 15 SECOND (OPEN) VALVE TIMING
- Valve Size: 1 inch
- Pressure Rating: 8 to 125 psi
- Media Temperature: 50 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications Water supply, water treatment,
- Valve Size: 43.30711 to 125.98432 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 33.8 to 149 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Stainless steel PN max. 10 Maximum temperature 160 °C Minimum temperature 10- °C Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 0 Ambient temperature, actuator 0 Actuator limit switch Yes Actuator position feedback Yes Body/bonnet seal
- Valve Size: 0.2362206 to 3.93701 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 320 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: constant accuracy across the entire range of valve travel. Standard: locking device and travel stop. Maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Cold water for air-conditioning systems. Not suitable for
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: Bray Commercial
Description: hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
-
Supplier: Bray Commercial
Description: hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports: 2
- Media Temperature: -22 to 250 F
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: SC Hydraulic Engineering Corporation
Description: SC Pressure Release Valves are available in normally open and normally closed configurations. All of the valves are air actuated and are compatible with most fluids including water and synthetic compounds. Seals are Buna-N as standard (-N). Substitute "-V" for Viton® seals or
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: NIBCO INC.
Description: High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Features: API, ASME, ISO
-
Description: function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing, high-temperature
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: KOBOLD Instruments, Inc.
Description: maintained within a wide range of pressures, this valve is particularly suitable for networks supplying several users. This is why it is also described as a "balance valve". The valve has no manually operated parts and requires no maintenance once it has been installed. There
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Media Temperature: 572 F
- Port Size: 0.75 inch
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling
- Valve Size: 2 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Primary Material: Aluminum, Cast Iron, Ductile Iron, Steel
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. They are servo-controlled and normally closed (NC). Valves of this design
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 39.2 to 86 F
-
Supplier: DME Company
Description: years of plastic injection molding and tooling expertise and advanced technology has led to the development of several new hot runner innovations including Electric Valve Gate Solutions, Valve Gated Single Drops, and Unitized Valve Gate Hot Runner Solutions. System
-
Supplier: General Pump
Description: Pump Thermal Protector – Disc. With and without hose barb Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system
- Valve Size: 0.375 to 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 190 F
- Primary Material: Brass / Bronze
-
Supplier: BI-TORQ® Valve Automation
Description: butterfly valves, actuators, tees and full mounting hardware. As is the case with all of our automated products, we will assemble and test the complete package for your convenience.
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Features: Bolt Flange, Other
-
Supplier: Mar Cor Purification
Description: The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
Find Suppliers by Category Top
Featured Products Top
-
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Water & Wastewater Valve actuators serve a variety of functions in water and sewage treatment plants. They control the flow of billions of gallons of water/wastewater daily and must withstand high water (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
pre-sized for clean water, air, or light oil applications. Please contact customer service for recommendations and actuator sizing when dirty or severe service applications are needed. The EHH2 series uses our DE and MA series electrical actuators. The EHH2 series valves are available with 115VAC (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Also available in standard port in the (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
workers from any gamma ray emissions. The protective immersion pool is subject to potentially hazardous temperature spikes due to the isotopes. System engineers developed a temperature controlled drain and fill system which requires 10-20 actuated valves to circulate the cooling water (read more)
Browse Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
mixing design with only one moving part. Thermal actuator controls steam supply. Valve cartridge is very easy to remove. Safe operation: auto shut-off of steam if cold water flow is interrupted. Mixing valve cartridge designed for ease of maintenance (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
At GF, we provide high-performance valve solutions for the toughest industrial needs. Our portfolio covers many valve types, sizes, and materials, paired with the right actuation for precise control and reliable, efficient operation. We use the latest industrial Ethernet (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
an option due to safety concerns of having exposed electronics. Mounting panel fans made no sense because the temperature in the shop was too hot to provide cooling.". Other Options Were Considered. After reading about heat exchangers, he concluded they would be too impractical since there was very
More Information Top
-
Energy-Efficient HVAC Design
… temperature; °F) • Outdoor humidity (humidity) • Return air CO2 level (part per million) • Critical space CO2 level (part per million) • Chilled water valve actuator position (% of full open) • Preheat hot water valve actuator position (% of full …
-
Selecting Valves and Piping Coils (.pdf)
Chilled water valves installed on the coil return side reduce the risk of moisture condensing in the actuator and hot water valves installed on the coil return side have a lower ambient operat- ing temperature.
-
The European Automotive Supplier Report
The Freightliner additions include blowers, blower regulators, cabin filters, charge air coolers, condensers, evaporators, expansion valves, heater cores, hot water valves , HVAC actuators , radiators, resistors, and a varietyof switches.
-
The North American Automotive Supplier Report
additions include blowers, blower regulators, cabin filters, charge air coolers, condensers, evaporators, expansion valves, heater cores, hot water valves , HVAC actuators , radiators, resistors and a variety of switches.
-
Behr
The Freightliner additions include blowers, blower regulators, cabin filters, charge air coolers, condensers, evaporators, expansion valves, heater cores, hot water valves , HVAC actuators , radiators, resistors, and a varietyof switches.
-
Behr
The Freightliner additions include blowers, blower regulators, cabin filters, charge air coolers, condensers, evaporators, expansion valves, heater cores, hot water valves , HVAC actuators , radiators, resistors and a variety of switches.
-
Behr - Global Headquarters
The Freightliner additions include blowers, blower regulators, cabin filters, charge air coolers, condensers, evaporators, expansion valves, heater cores, hot water valves , HVAC actuators , radiators, resistors, and a varietyof switches.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-4020.pdf
Pneumatic hot water or steam valve actuator control can be provided through either PWM using one Triac digital output or by Series 60 using two Triac digital outputs as is used for the Series 60 electric control.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-2949.pdf
Pneumatic hot water or steam valve actuator control can be provided through either PWM using one Triac digital output or by Series 60 using two Triac digital outputs as is used for the Series 60 electric control.
Indicates content that may require registration and/or purchase.