-
Supplier: Process Sensing Technologies USA
Description: (Rotronic standard 15/25mm). The lower part of the device consists of a screw-on lid into which the humidity standard is poured on to an absorbent textile pad. The specified humidity is generated in the calibration device after a stabilization period. High humidity
-
Supplier: Cole-Parmer
Description: • The reusable standards, if kept closed in the supplied airtight container, can last several years, saving on overall operating costs.
- Function: Reference / Chemical Standard
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR USE OF A STANDARD REFERENCE SHEET FOR THE MEASUREMENT OF THE TIME- AVERAGED VAPOR PRESSURE IN A CONTROLLED HUMIDITY SPACE (R 1983) (E1-1983)
-
-
Supplier: E+E Elektronik
Description: The Humor 20 humidity calibrator is a high-end portable reference device traceable to international standards. The Humor 20 generates relative humidity in the range 10-95 % RH and can accomdate probes diameter 8-25.5 mm (0.3-1") as well as data loggers or room mount
- Operating Temperature: 50 to 104 F
- User Interface: Analog Front Panel
- Software: Application Software Included
- Display: Digital Readouts
-
Supplier: PMC Engineering LLC
Description: The S503 Humidity Calibrator enables users of humidity sensors, transmitters and portable devices to quickly and accurately generate a stable humidity in a test chamber to validate or calibrate sensors. Generates humidity levels between 5-95% RH Highly portable Stabilizes
- Operating Temperature: 59 to 95 F
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: Cole-Parmer
Description: • The reusable standards, if kept closed in the supplied airtight container, can last several years, saving on overall operating costs.
- Function: Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: • The reusable standards, if kept closed in the supplied airtight container, can last several years, saving on overall operating costs.
- Function: Reference / Chemical Standard
-
Description: Specifies the standard reference conditions of temperature, pressure and humidity to be used for measurements and calculations carried out on natural gases and similar fluids.
-
Supplier: CSA Group
Description: Specifies the standard reference conditions of temperature, pressure and humidity to be used for measurements and calculations carried out on natural gases and similar fluids.
-
Supplier: Cole-Parmer
Description: • The reusable standards, if kept closed in the supplied airtight container, can last several years, saving on overall operating costs.
- Function: Reference / Chemical Standard
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 10 to 90 %
-
Supplier: The Kahn Companies
Description: Humidity Calibrator Stand-alone calibrator for relative humidity (RH) sensors providing humidity and temperature profiling with a built-in, NIST traceable optical reference hygrometer. • Perform RH sensor calibration in-house • Simple and easy to use • Fully
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 2 %
- Electrical Outputs: Analog Current
- Features: Datalogger, Self Calibrating
-
Supplier: Process Sensing Technologies USA
Description: humidity generation 1 to 95% RH, -50 to +50°Cdp High accuracy ±0.1°C fundamental reference User-configurable temperature and humidity profiling allows calibration cycles to be run without constant supervision Very fast changes between generated relative humidity points
- Operating Temperature: 41 to 95 F
-
Supplier: Process Sensing Technologies USA
Description: The OptiCal is a premium, self-contained calibrator for humidity sensors. It features an integrated chilled-mirror reference which enables the operator to perform calibrations that are traceable to national standards. The calibration chamber accommodates up to 5 probes or
- Variables Measured: Temperature
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1062869-HIH-4020-002 Category: Sensors, Transducers>Humidity, Moisture Sensors Series: HIH-4020 Package: Bulk Response Time: 5 s Standard Package: 50 Output Type: Analog Voltage Output: 3.268V @ 75.3%RH Sensor Type: Humidity Accuracy: ±3.5% RH
- Form Factor: Sensor / Probe
-
Supplier: ASTM International
Description: Practice for Use of a Polyethylene Terephthalate Reference Film for the Measurement of the Time-Averaged Vapor Pressure in a Controlled Humidity Space (Withdrawn 1990)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Description: Describes procedures for adjusting air quality measurements for changes in temperature, pressure and humidity during the sampling period. Specifies the reference conditions of temperature, pressure and humidity to be used when reporting the results. The procedures and
-
Supplier: CSA Group
Description: Describes procedures for adjusting air quality measurements for changes in temperature, pressure and humidity during the sampling period. Specifies the reference conditions of temperature, pressure and humidity to be used when reporting the results. The procedures and
-
Supplier: ASTM International
Description: both the reference and field pyrheliometers to be of the same manufacturer and model designation. 1.3 This test method is relevant primarily for the calibration of reference pyrheliometers with field angles of 5 to 6°, using as the primary reference instrument a self-calibrating
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Vaisala
Description: These indoor air quality sensors designed for standard, demand-controlled ventilation applications. The GMW80 is ideal for buildings occupied 24/7. The CO2 measurement of the GMW80 series is based on a second-generation CARBOCAP® sensor, which uses a novel, microglow light source instead of
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: LufftUSA
Description: WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air
- Height: 18.503947 inch
- Weight: 11.025 lbs
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: UL Standards & Engagement
Description: applicable to automatic electrical humidity sensing controls forming part of a building automation control system within the scope of ISO 16484. This standard also applies to automatic electrical humidity sensing controls for equipment that may be used by the public, such as
-
Supplier: InspectorTools
Description: Humidity Calibrator with 2 standard chambers includes: LiCl (Lithium Chloride): 11% RH for one chamber NaCl (Sodium Chloride): 75% RH for one chamber Water for three chambers Mercury thermometer English instruction manual Carrying bag To ensure the accuracy of humidity
-
Description: IEC 60749-5:2023 provides a steady-state temperature and humidity bias life test to evaluate the reliability of non-hermetic packaged semiconductor devices in humid environments. This test method is considered destructive. This edition includes the following significant technical changes with
-
Supplier: LufftUSA
Description: High-precision reference measurement standard for industrial humidity calibrations High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity
- Features: Battery Powered
- Variables Measured: Dew Point, Relative Humidity, Temperature
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
-
Description: A test specimen and a apiece of control fabric are simultaneously exposed to oxides of nitrogen in an atmosphere which is maintained at 87.5 % 2.5 % relative humidity and at temperature of 40 °C 1 °C until the control fabric shows a colour change corresponding to that of a reference of
-
Description: The method consists in maintaining test samples at a controlled temperature and relative humidity such that the greatest possible proportion of the insects present in the sample when collected can develop to the adult stage, removing of insects that emerge from the grains, identification and
-
Supplier: CSA Group
Description: The method consists in maintaining test samples at a controlled temperature and relative humidity such that the greatest possible proportion of the insects present in the sample when collected can develop to the adult stage, removing of insects that emerge from the grains, identification and
-
Supplier: OTT Hydromet
Description: High-precision reference measurement standard for industrial temperature calibrations The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point.
- Relative Humidity Range: 95 %
- Dew Point Range: -4 to 122 F
- RH/aw Range: 95 %
- Form Factor: Meter / Indicator
-
Supplier: OTT Hydromet
Description: High-precision reference measurement standard for industrial temperature calibrations The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point.
- Relative Humidity Range: 95 %
- Dew Point Range: -4 to 122 F
- RH/aw Range: 95 %
- Form Factor: Meter / Indicator
-
Supplier: ASTM International
Description: No other units of measurement are included in this standard. 1.10 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and
-
Supplier: ASTM International
Description: 1.1 This specification defines the standard temperature and humidity for conditioning and testing of flexible barrier packaging and flexible barrier packaging materials at nominally ambient conditions. 1.2 There are many other temperature and humidity conditions that may be
-
Supplier: Haida International Equipment Co., Ltd.
Description: development and quality control, and accelerated testing. Xenon light source can be divided according to air-cooled, water-cooled, test reference standard: GB / T 2424.14-1995 Environmental testing for electric and electronic products Part 2 Test methods for solar radiation testing
- Humidity Range: 30 to 98 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
Find Suppliers by Category Top
Featured Products Top
-
the most critical for a standard. The spring rate difference would show up in a slightly different reference-free height. If we wanted to keep the free height the same as the standard, the working height would differ for the same load. One of the more important things to consider is avoiding (read more)
Browse Compression Springs Datasheets for Smalley -
humidity values. Determine the calibration interval Set a reference point immediately after setting the second point of a two point calibration. Track parts per million (ppm) changes since calibration to determine if a new calibration is required. Determine (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
temperature, pressure, and humidity changes. Calibrate your laser based instrument Set the instrument scale factor based on air temperature, pressure, and humidity values. Determine the calibration interval Set a reference point immediately (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Reliability Low Stray Inductance <30 nH High dv/dt Capability >50V/μs Long Lifetime >100,000 Hours UL94V-0 Flame Retardant Design Key Specifications Reference Standard: IEC 61071 (GB/T 17702) Rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
reference channel monitors for background changes. smartGAS has made this a precise way to measure ppm or %. smartGAS has taken the precision of NDIR to another level by software and hardware improvements to lower noise and speed up measurements in the 2 channel FLOWEVO PLUS and the 4 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
automated sampling to reduce human-induced contamination. 4. Reference Standard Accuracy Challenge: Producing reliable calibration standards around ultralow concentrations demands maintaining purity and stability at trace levels, a task that poses (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
produce accurate calibration standards. What Are Calibration Standards? Calibration standards are reference materials with a known composition used to test the precision of an instrument or detector. In the context of gas chromatography, a calibration standard would be a (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Gold alloy Standard contact gap 0.5 mm Minimum applicable load 1 mA at 5 VDC, reference value Maximum operating force (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
of any calibration depends on the quality of the gas used. If that reference point is unreliable, every safety measure built on it becomes less effective. Select gas certified to national standards such as NIST. Align the concentration with the (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
More Information Top
-
Special building-Dossier: Materials of construction | Techniques materials of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
-
Special COLLE-Dossier: COLLE | Techniques of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
-
Special moisture-Dossier: Moisture | Techniques of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
-
Special VAPEUR-Dossier: VAPEUR | Techniques of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
-
Revetements of special facades-Dossier: Revetements of facades | Techniques of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
-
treatment out of and on caracteristiques - special Dossier: treatment out of and on caracteristiques | Techniques of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
-
Special joinery-Dossier: Joinery | Techniques of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
-
Special stones-Dossier: Stones | Techniques of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
-
Special glues-Dossier: Glues | Techniques of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
-
Chemical pathologies physico - special Dossier: Chemical pathologies physico | Techniques of the Ingénieur
Formation Pathologies bound to Reference moisture 3053 .
Indicates content that may require registration and/or purchase.