Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: This paper presents an analytical approach to model an interior permanent magnet motor for a hybrid electric vehicle. Therefore, an analytical model for the calculation of parameters of an interior permanent magnet motor is presented. Furthermore,
-
Supplier: SAE International
Description: This paper proposes a new motor design procedure for reducing motor loss in hybrid vehicles (HEV) and electric vehicles (EV). To find an optimum design in a short time, a non-linear magnetic circuit model was developed for interior permanent magnet synchronous
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume.
- Other DC Voltage: 4.5 VDC
- Current per Phase: 2 amps
- Number of Leads: 6 #
- Static / Holding Torque: 191.15044247787608 In-oz
-
-
Supplier: GEEPLUS Inc.
Description: The DSMH series of stepper motor are high torque stepper motors for microstepping operation which achieve high efficiency by new lamination design which produces torque typically 50 - 100% greater than round body designs. The high rigidity of the laminations also helps to reduce
- Static / Holding Torque: 62.30088495575216 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 1.7 amps
- Rotor Inertia: 0.0004531584 oz-in-sec²
-
Supplier: Nidec Corporation
Description: industrial robots, aircrafts, and automobiles through to office equipment. There are three types of motors depending on the rotor type—VR (Variable Reluctance), PM (Permanent Magnet), and HB (HyBrid), and these are used in Nidec Group products in a wide range of
- Stepper Construction: Hybrid, Permanent Magnet, Variable Reluctance
- Shaft Orientation: In-line
- Units: Metric
- Motor Shape: Square Body
-
Supplier: SAE International
Description: A new motor has been developed that combines the goals of greater compactness, increased power and a quiet drive. This motor is an interior permanent magnet synchronous motor (IPM motor) that combines an interior permanent magnet rotor and a
-
Supplier: ElectroCraft
Description: This 1.8 degree size 17 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 17 has holding torque up to 58 oz-in with a step angle accuracy of ±5%. This motor is also available in Metric configuration. Size: Nema 17,
- Other DC Voltage: 33.9 VDC
- Current per Phase: 2 amps
- Number of Leads: 6 #
- Static / Holding Torque: 58 In-oz
-
Supplier: ElectroCraft
Description: This 1.8° size 34 hybrid DC stepping motor is built with an extra-sturdy casing for when you need medium-sized, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 34 has a step angle
- Other DC Voltage: 34 VDC
- Current per Phase: 7.1 amps
- Number of Leads: 6 #
- Static / Holding Torque: 620 In-oz
-
Description: development of a new 1.8-liter engine for hybrid vehicles Vehicle system control software validation The impact of hybrid-electric powertrains on chassis systems and vehicle dynamics High-torque density motors, and interior permanent magnet synchronous
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper
- Other DC Voltage: 5.95 VDC
- Number of Leads: 4 to 8 #
- Static / Holding Torque: 1,200 In-oz
- Step Angle: 1.8 degrees
-
Supplier: PI (Physik Instrumente) L.P.
Description: The A-341 PIglide HGS hybrid gantry system was developed for applications that require overhead motion and long travel ranges. The A-341 hybrid gantry has a unique hybrid guide design. The bridge axis is equipped with a friction-free guide with air bearings that allow exact
- Stroke or X-Axis Travel: 11.81103 to 19.68505 inch
- Y-Axis Travel: 11.81103 to 39.3701 inch
- Carriage Load: 22.05 lbs
- Drive Type: Direct Drive
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: ALL-TEST Pro, LLC
Description: ADVANTAGES OF THE ALL-TEST PRO 34 EV™Detect issues in hybrid and electric car motors before motor failure occurs. The ALL-TEST PRO 34 EV™ electric and hybrid motor tester is the advanced permanent magnet motor and generator testing solution you
- Operating Humidity: 0 to 80 % (non-condensing)
- Operating Temperature: -10 to 50 C
- Features: Battery Powered, Other
- Standards / Compliance: CE Marking, IEC
-
Supplier: ALL-TEST Pro, LLC
Description: ADVANTAGES OF THE ALL-TEST PRO 34 EV™Detect issues in hybrid and electric car motors before motor failure occurs. The ALL-TEST PRO 34 EV™ electric and hybrid motor tester is the advanced permanent magnet motor and generator testing solution you
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: SAE International
Description: A permanent magnet synchronous motor (PMSM) motor is used to design the propulsion system of GM's Chevrolet Bolt battery electric vehicle (BEV). Magnets are buried inside the rotor in two layer 'V' arrangement. The Chevrolet Bolt BEV electric machine rotor design
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR AND DRIVE SYSTEM, ZETA SERIES MICROSTEPPING SYSTEM, SIZE 23 FRAME, 57-83 MOTOR, 90-130 VAC, 50/60 HZ, 2-PHASE, HYBRID PERMANENT MAGNET, 1.8 DEGREE. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 130 volts
-
Description: Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free air for the
- Flow Capacity: 179 to 1,730 SCFM
- Horse Power: 50 to 400 HP
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Arnold Magnetic Technologies
Description: Arnold Magnetic Technologies is the leading worldwide manufacturer for permanent magnets and precision magnetic assemblies. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo) Neodymium Iron Boron
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Description: drives for electric propulsion includes DC, induction, permanent magnet brushless and switched reluctance, as well as stator-permanent magnet, magnetic-geared, vernier-permanent magnet, and advanced magnetless motor drives • Extensive discussion of
-
Supplier: Aerotech, Inc.
Description: run up to 32 axes, perform complex, synchronized motion trajectories, manipulate I/O, and collect data at high speeds. Powerful Control Architecture The HEX RC features 6-axes of drives capable of controlling any combination of brush, brushless, or stepper motors. The HEX RC performs both
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types including:
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: stepping motors Available in models up to 10 A peak current Allen-Bradley EtherNet/IP interface provides full integration with the Soloist; program the Soloist directly from RSLogix 5000
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features 3U plug-in drives 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A to 30 A peak output current PWM or linear amplifier Integral power supplies IEEE-1394 FireWire interface Digital current,
- Number of Axes / Motors: 1 to 6
- Continuous Output Current: 5 to 15 amps
- Peak Output Current: 10 to 30 amps
- Supply Voltage (DC): 10 to 320 volts
-
Supplier: Ingersoll Rand Air Compressors
Description: transcendent technology. Features ISO Class 0 CertifiedISO 8573-1 edition 2, 2010 Class 0 100% oil-free air under all operating conditions, certified by TÜV Rheinland® Hybrid Permanent Magnet Motor (HPM)100% maintenance-free HPM motor with no bearings, pulleys,
-
Supplier: Integrated Engineering Software
Description: field solver for the design and analysis of magnetic equipment and components, which incorporate linear, non-linear, and permanent magnet materials, including: Magnetizing fixtures Permanent magnet assemblies Circuit breakers Recording heads and reclosures Electric
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
-
Supplier: Aerzen USA Corp.
Description: operation with their minimal maintenance needs, easy handling, and robust nature. A typically Aerzen Turbo. THERE’S A LOT TO BE SAID ABOUT THE ECONOMICAL TURBO. WE’LL KEEP IT SHORT. 100% Turbo 100% made by AERZEN Highest energy efficiency, up to 30% savings Permanent magnet synchronous
- Air Flow Rate: 705.996 to 9,530.946 SCFM
- Static Pressure: 240,879.72984194648 to 401,466.2164032441 in H2O
- Environment: Clean Air / Gas
- Draft: Forced Draft
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: more. The Swifter® Solar Series Industrial Fans are the most efficient and best industrial ceiling fans to cool your warehouse or other large space. Features AC/DC Solar Hybrid Fan System Direct Drive Permanent Magnet Motor High Efficiency Composite Molded Fan Blades
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4700-F144F2048 AASupplier: Infineon Technologies AG
Description: perfectly suited as a controller for various types of motors, such as Permanent Magnet Synchronous Motors (PMSM), Brushless DC Motors (BLDC), AC Induction Motors (ACIM), servo motors and brushed DC motors. EV-charging: Off-board charging, where
- Internal RAM Size: 352 KB
- Serial Port Channels: 6
- Pin Count: 119
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
(Permanent Magnet Direct Current), permanent magnets located in the stator provide the magnetic field, instead of it being created in stator windings. Advantages of PMDC motors Cost-effective and with a high starting torque, PMDC motors are generally smaller but still offer an impressive output (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
hybrid stepper motors are engineered to meet these challenges — providing the precision and performance that modern life science applications require. Enabling (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
, and stable torque output without compromising accuracy. The 3X Motion 20HSD Series hybrid stepper motors feature a compact 20 mm-class design with a standard 1.8° step angle, providing accurate positioning and smooth motion control for space-constrained applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8° step angle, multiple motor lengths, and holding torque options up to 25 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
performance, cost and quality that customers require. The company’s core products include fractional HP electric motors like brushless DC motors, permanent magnet DC (PMDC) brush motors, AC synchronous and induction motors, hybrid stepper motors and linear actuators. They also specialize (read more)
Browse DC Motors Datasheets for ElectroCraft
Conduct Research Top
-
Overcoming the Challenges of Hybrid/Electric Vehicle Traction Motor Design
HEV and EV designs; one of their greatest challenges is designing traction. motors, which, in most cases, are interior permanent magnet (IPM) synchronous machines. Minimizing electrical and magnetic losses is critical to deliver maximum range and fuel. efficiency to consumers. At the same time
-
Stepping Motors Fundamentals
for these types of applications. There are three basic types of stepping motors: permanent magnet, variable reluctance and hybrid. This application note covers all three types. Permanent magnet motors have a magnetized rotor, while variable reluctance motors have toothed soft-iron rotors. Hybrid stepping
-
Kimco Brushless DC Motor Application Guide (.pdf)
A brushless motor is a hybrid permanent magnet DC motor.
More Information Top
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Research on speed governing system of synchronous/ permanent magnet hy- brid motor .
-
2011 Combined Author Index IEEE Industry Applications Society Publications
Shao, K. R., see Lei, Gang, ICEMS Aug. 2011 1-4 Shao, Xiaoyan, see Liu, Xianxing, ICEMS Aug. 2011 1-5 Shaogang, Huang, Qing, Song, and Chengjun, Huang, Research on speed gov- erning system of synchronous/ permanent magnet hybrid motor ; ICEMS .
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Hussain, G. Amjad, +, PCICON Sep. 2013 1-9 Realizing high efficiency using pole-changing hybrid permanent magnet motors .
-
2013 Combined Author Index IEEE Industry Applications Society Publications
…2013 1-6 Sakai, Kazuto, and Yuzawa, Nariaki, Permanent magnet motor capable of pole changing for high efficiency; ECCE Sep. 2013 5064-5071 Sakai, Kazuto, and Yuzawa, Nariaki, Realizing high efficiency using pole- changing hybrid permanent magnet motors ; IEMDC May 2013 462…
-
Electrical Information and Mechatronics and Applications
Surface Mounted, built-in and hybrid permanent magnet motor topology model were established using the finite element method for to calculate the static magnetic field three structures of the motor.
-
Novel permanent magnet motor drives for electric vehicles
Jiang, “A novel permanent magnet hybrid motor for electric vehicles,” in Proc.
-
Research on the Field of New Type Rotor Structure Permanent Magnet Synchronous Motors
Surface Mounted, built-in and hybrid permanent magnet motor topology model were established using the finite element method for to calculate the static magnetic field three structures of the motor.
-
The strategy research on the control of electric vehicle hybrid permanent magnet brushless motor
A new hybrid permanent magnet motor combining permanent magnet with excitation windings is tested, which can weaken or strengthen the magnet flux control by adjusting the field winding current.
-
The flux controllable permanent magnet brushless machines: Concepts, developments and applications
[8] C.C. Chan, R.J. Zhang, K.T. Chau and J.Z. Jiang, “A Novel Permanent Magnet Hybrid Motor for Electric Vehicles,” Proceedings of China International Conference on Electric Machines, Hangzhou, China, 1995, pp. 618-623.
-
Optimal efficiency control of PM hybrid motor drives for electrical vehicles
The permanent magnet hybrid motor (PMHM) and its drive system are specially designed to satisfy the EV requirements.
Indicates content that may require registration and/or purchase.