Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not
- Stroke: 1 to 6 inch
- Rated Load/Force: 13,488 to 168,600 lbs
- Operating Pressure: 3,625 psi
- Shaft Diameter: 0.6299216 to 2.362206 inch
-
Supplier: Milwaukee Cylinder
Description: We provide inductive proximity switches for end of stroke sensing. These non-contact switches detect the presence of the spud/cushion bushing. Designed for up to 3000 PSI hydraulic systems, as well as pneumatic applications. Available on the A, LH and H Series cylinders.
- Output Load: 3-Wire NPN, AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Rota Engineering Limited
Description: The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
-
Supplier: Compact Automation
Description: Product Description The Compact® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low
- Operating Pressure: 250 psi
- Bore Size: 0.3125 to 3 inch
- Operating Temperature: -20 to 400 F
- Features: Bumpers/Cushions, Double End Rod, Home / Limit / Position Switches, Integral Flow Control, Non-Rotating, Other, Shock Absorbers
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders.
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.06 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.06 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Ultramation, Inc.
Description: for replaceable stainless steel or aluminum body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Heavy duty tooling plates are available for the high load applications requiring a robust tooling plate interface. Other options include position
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless
-
Supplier: DME Company
Description: The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a
- Tilt Angle / Rotation: 135 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Lift Products, Inc.
Description: circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push button
-
Supplier: Lift Products, Inc.
Description: filter & velocity fuse Color yellow top with blue frame Double acting cylinders Pressure compensated control valve Tilt limit switch Push button magnetic back control box Smooth steel decks High quality chrome plated cylinder Control box with magnetic starter transformer Thermal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Structure introduction: Hydraulic Universal Testing Machine is mainly used to execute the tension, compression, bending, shearing etc. test for metal materials. Attached simple accessories and devices, it can be used to achieve many kinds of mechanical performances. The oil cylinder is
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Optimal Handling Solutions
Description: phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual
-
Supplier: Optimal Handling Solutions
Description: phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual
-
Supplier: Exsenco, LLC
Description: completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in
- Measurement Range: 0.5905515 to 39.3701 inch
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical
- Features: DC Powered
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 2.755907 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length automatically. Detect the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Exsenco, LLC
Description: sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional
- Measuring Range: 0.5905515 to 39.3701 inch
- Maximum Operating Pressure: 5,076.289377501895 psi
- Material Temperature Range: -40 to 212 F
- Level Measurement Type: Continuous Level
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Econo Lift Limited
Description: A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot operated (Standard) (hand held pendant optional) Options Different platform sizes Bellow safety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts
- Capacity: 1,000 lbs
- Stroke: 30 inch
- Length: 50 inch
- Width: 50 inch
-
Supplier: Steel Guard Safety Corp.
Description: chain on the rolling end (standard). Dock Lift Model S Highlights Remote power pack 12™ (3,658 mm) hydraulic hose. Push button control on 12™ (3,658 mm) straight cord. Hydraulic pump with built-in overload relief. Hydraulic and oil hoses included. Up-travel limit switch.
- Equipment Features: Adjustable Size, Portable, Safety Railing
- Features: Other
- Equipment Material: Steel
-
Supplier: Econo Lift Limited
Description: volt (optional) Three phase motors Air/Hydraulic (standard) Foot operated Options Different platform sizes Bellow safety skirting Limit switches Photo Eye Semi-portable c/w dolly handle
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.6666666666666665 ft
- Length: 4.166666666666667 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Econo Lift Limited
Description: Limit switches /photo eyes Eye bolts - for moving lifts easily Semi-portable c/w dolly handle
- Capacity: 2,000 lbs
- Stroke: 38 inch
- Length: 18 inch
- Width: 50 inch
-
Supplier: CMH Manufacturing Co.
Description: Produced for use with Rotary Table or individual machines, with or without power unit. Both styles use aluminum bronze vertical way bars. Linear ball bearings and 2.00" dia. induction hardened chrome plated way bars used for horizontal travel. Use of hydraulic cylinders for vertical &
-
Supplier: Lift Products, Inc.
Description: oil and filter Options Conveyor Top Rotating Top Tapered Edges Safety Skirting Foot Control Switch Key Lock-Out Adj Limit Switch Adj Lower Limit Switch Remote Power Unit Adj Flow Valve Low Temp Hydraulic Oil Fork Pockets Hydraulic Fuse Handrail Gate Pit Frame Rotating or
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: minimum of floor area for maximum efficiency. The hydraulic system is powered up and down utilizing double acting cylinders. The leg rollers are entrapped within the base and platform frame to ensure maximum stability. The tilting mechanism of the LPECTL is a combined lift & tilt that
-
Supplier: Exlar
Description: Exlar's roller screw technology has been the integral component in creating the most reliable, long lasting electromechanical actuators on the market. For the last 15 years, Exlar's inverted roller screw actuators have provided a long-life, all-electric replacement for hydraulic
- Stroke or X-Axis Travel: 2 to 18 inch
- Rated Speed: 13.33 in/sec
- Rated Force: 905 lbs
- Features: Adjustable Stroke, Multi-position, Other
-
Supplier: Harmony Enterprises, Inc.
Description: and in a smaller space that any other vertical baler on the market. Outstanding Safety Features Standard mechanical safety limit switches have been replaced with the tamper-proof, fail-safe magnetic reed safety switches. Magnetic reed safety switches have no external
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: ATLANTA Drive Systems, Inc.
Description: loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include
- Rated Speed: 5.9 in/sec
- Rated Force: 22,480 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: Advance Lifts, Inc.
Description: requirements. With the rigid structure of our UHC lift, very accurate positioning can be obtained. Not all applications require extreme accuracy, therefore we offer three levels of position control. Standard is a system of proximity sensors that act like limit switches to control the
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units
- Rated Speed: 9.84 in/sec
- Rated Force: 11,200 lbs
- Motor Type: AC
- Drive Type: Ball Screw
-
Supplier: Bobcat Company
Description: attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system provides additional
- Horsepower: 66 HP
- Load Capacity: 2,000 to 2,100 lbs
- Operating Weight: 7,948 to 8,393 lbs
- Travel Speed: 7.3 miles/hr
-
Supplier: SEYI America Inc.
Description: adjustment Automatic grease lubrication system Air Counter Balance Cylinder Manuel Oiler Air Counter Balance System Die height indicator (displayable unit:0.1mm) Programmable limit switch Overrun protection Forward/Reverse Main Motor Direction Control Counter Batch counter Pre-set
- Capacity / Operating Force: 400 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 40 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical speed and
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
fluid include 304L stainless steel, nitrile, and zinc alloy. The manufacturer specifies the switch for air, fresh water, and hydraulic oil at fluid temperatures from 0 to 70°C. Compatibility should be verified separately before using the device with aggressive chemicals, fuels, special oils, salt (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
Designed for industrial environments Easy to pair with power supplies, temperature controllers, and limit switches as part of a control panel solution Applications Anywhere on/off power to machines needs to be controlled Relay logic controllers Air cylinders Valves Actuators Motors (read more)
Browse Electromechanical Relays Datasheets for DigiKey -
, auxiliary limit switch, NEMA 4X indoor use enclosure, manual override, and position indicator as standard. Options include a 4-20mA positioner, battery backup and 180° rotation. Both technopolymer and powder-coated cast aluminum enclosures are available. Valbia (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Application Include: Agricultural and Food Processing, Alternative Energy and Fuel Production, Bulk Product Movement, Chemical (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
epoxy-coated ductile iron with an EDPM rubber liner and discs made of ASTM A351-CF8M stainless steel. They are rated to 250 PSI. Valbia pneumatic actuators feature integral side limit stops that do not penetrate the cylinder bore. Spring return models feature nested (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
transmission fluid is a suitable and easily obtainable substitute. It is important not to mix fluids. Pick one and stick to it. Can other hydraulic fluids be used? Many hydraulic fluids will attack the seals in our power units or cylinders (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
248°F), which is 50°C (90°F) higher than standard sensors. These new versions are available in 5 and 8 mm diameters, have short circuit and reverse polarity protection as well as an increased maximum switching current over previous versions. They are totally sealed in a cylindrical (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc.
Conduct Research Top
-
Application: Hydraulic End Limit Position Sensor (.pdf)
Finally there is a reliable way to precisely detect the end limit positions of pistons and cylinders, particularly when that detection is critical to the operation and/or can result in a disaster if the detection fails. Mechanical limit switches have been used successfully in the past, but can fail
-
Application: Detect End Limit Position in Piston & Hydraulic Systems - Reed Sensor
Finally there is a reliable way to precisely detect. the end limit positions of pistons and cylinders,. particularly when that detection is critical to the. operation and/or can result in a disaster if the. detection fails. Mechanical limit switches have. been used successfully in the past, but can
More Information Top
-
Chemical and Mechanical Engineering, Information Technologies
Because pindle stop process parameters are set incorrectly, the hydraulic cylinder limit switches fault, magnetic sensors and other causes.
-
Advanced Neutron Source radiological design criteria
Aclive components [such as air motors, power cylinders, hydraulic cylinders , limit switches (includingtheir electrical leads), and position measuring devices] of elevators, fuel transfer cartiages and upenders, tools, etc., that are underwater shall be removable and reinstallable without requiring the water level to…
-
A Tractor Radio-Control System
The built-in limit switches on the hydraulic cylinders were in series with the control relay contacts to release the solenoid valves when the cylinder reaches the end of its stroke.
-
Renault Trucks Defense TRM 10 000 CLD (6 × 6) heavy wrecker
When the CLD is moved whilst carrying a load, four hydraulic cylinders equipped with resilient limit switch dampers lock the suspension for the rear tandem of the carrier.
-
Machinery, Materials Science and Engineering Applications, MMSE2012
As illustrated in Fig.4, Each hydraulic cylinder has an upper limit switch and a lower limit switch mounted on the hydraulic cylinder base.
-
Installation of a second 265 t RH degasser at the Beeckerwerth steel plant of TKS
The hook positions are monitored by limit switches on both the hydraulic cylinder and the beam.
Indicates content that may require registration and/or purchase.