-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Radwell International
Description: PROXIMITY SWITCH, 115VAC, 50/60HZ, 0.5AMPS MAX. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: DME Company
Description: Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with
- Stroke: 1 to 6 inch
- Rated Load/Force: 13,488 to 168,600 lbs
- Operating Pressure: 3,625 psi
- Shaft Diameter: 0.6299216 to 2.362206 inch
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: components. Detect the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2. Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: ifm efector inc.
Description: For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Operating Distance: 0.07086618 inch
- Operating Temperature: -13 to 248 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: ifm efector inc.
Description: Adjustable end position monitoring in the hydraulic cylinder Inline quality control checks to ensure correct assembly of parts Monitoring of critical hydraulic cylinders via switching cycles counter High-pressure resistant up to an operating pressure of 500 bar
- Operating Distance: 0 to 0.0787402 inch
- Operating Temperature: -13 to 248 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Description: simple operation, with a variety of detection distance and connection mode, and built-in a variety of circuit protection: short circuit protection, reverse polarity protection, overload protection, surge protection, suitable for all kinds of high hydraulic system field. Product Features >
- Operating Distance: 0.05905515 to 0.1181103 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Locon Sensor Systems, Inc.
Description: just about any type of mechanical or electrical project. If your operating environment includes proximity to food processing, you should also consider purchasing the right Food safe proximity switches. Rest assured that the safety and quality of your food products are important
- Operating Distance: 0.0393701 to 0.1181103 inch
- Operating Temperature: -13 to 212 F
- Electrical Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Locon Sensor Systems, Inc.
Description: just about any type of mechanical or electrical project. If your operating environment includes proximity to food processing, you should also consider purchasing the right Food safe proximity switches. Rest assured that the safety and quality of your food products are important
- Operating Distance: 0.03149608 to 0.09842525 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dellner Brakes AB
Description: sliding system that enables self alignment. The SA caliper concept also has a spring retraction system that ensures full brake release and pad retraction from the brake disc, when the brake cylinder is released with hydraulic pressure. Cylindrical guide pins help direct the tangential
- Maximum Pressure: 217.55655 to 1,740.4524 psi
- Weight: 37.485 lbs
- Configuration: Disc
- Engagement: Friction
-
Description: highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications.
- Operating Distance: 0.0787402 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: simple operation, with a variety of detection distance and connection mode, and built-in a variety of circuit protection: short circuit protection, reverse polarity protection, overload protection, surge protection, suitable for all kinds of high hydraulic system field. Product Features >
- Operating Distance: 0.05905515 to 0.1181103 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Milwaukee Cylinder
Description: We provide inductive proximity switches for end of stroke sensing. These non-contact switches detect the presence of the spud/cushion bushing. Designed for up to 3000 PSI hydraulic systems, as well as pneumatic applications. Available on the A, LH and H Series
- Output Load: 3-Wire NPN, AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor
-
Description: alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing design; >
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: the stop position of the, the open and close position of the valve. Detect the piston move position of the air cylinder or the hydraulic cylinder. (2Dimension control Control the metal plate punching dimension. Choose and identify the metal parts length automatically. Detect the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: SensoPart
Description: them interesting for numerous industrial applications. They are mainly used wherever the detection of uniform movements is involved – for example as proximity switches for determining the position of moving machine parts such as saddles or hydraulic cylinders, for
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Cosen Saws, USA
Description: SH-1500DM Machine Features Structure • Precision ground, chrome-plated column design • 10 degree blade cant for longer blade life • Heavy duty, rigid saw frame supported by two large bore hydraulic cylinders • Cross link connecting the two columns for enhanced structural strength •
- Cutting Capacity: 22.8 to 59 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: vises located on both sides of the blade • Stock position cylinder for easier handling and lifting • Hydraulic driven work bed for safe and convenient material loading and unloading Safety • Operating warning light provides a visual system of machine readiness • Proximity switch
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Advance Lifts, Inc.
Description: requirements. With the rigid structure of our UHC lift, very accurate positioning can be obtained. Not all applications require extreme accuracy, therefore we offer three levels of position control. Standard is a system of proximity sensors that act like limit switches to control the
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: Mile-X Equipment, Inc.
Description: pressure desired. Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed. Run-jog selector allows fast, easy job set- up. Hydraulic cylinders are manufactured to withstand 3000 psi, but are used at less than 2000 psi to
-
Supplier: Mile-X Equipment, Inc.
Description: Remote pressure adjustment easily sets maximum pressure desired. Light-sensitive thumb pads must be engaged simultaneously before ram will move and cannot be mechanically by-passed. Run-jog selector allows fast, easy job set- up. Hydraulic cylinders are manufactured to withstand 3000
Find Suppliers by Category Top
Featured Products Top
-
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
248°F), which is 50°C (90°F) higher than standard sensors. These new versions are available in 5 and 8 mm diameters, have short circuit and reverse polarity protection as well as an increased maximum switching current over previous versions. They are totally sealed in a cylindrical (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Festo Proximity Sensors SMT-/SME-10M Are Versatile, Reliable, and Cost Effective These proximity sensors are compatible with all Festo drives with C-slots and with round cylinders using the respective mounting kit. Festo proximity sensors SMT-/SME-10M are (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size 6.5mm with sensing ranges from 1.5mm to 3mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size of M8 with sensing ranges from 1.5mm to 6mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size of M12 with sensing ranges from 2mm to 10mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size of M18 with sensing ranges from 5mm to 20mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size of M30 with sensing ranges from 10mm to 40mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC
More Information Top
-
hydraulic cylinders,China hydraulic cylinders Manufacturers, Suppliers - ECOL
Moreover, Switch-Set "CJT" Series Hydraulic Cylinders with a proximity switch which facilitates detecting a position with ...
-
Industrial High Pressure Applications
The end of the piston stroke is detected by a proximity switch installed inside the hydraulic cylinder .
-
Using Database Specifications to Automate the Diagnosis of Factory Automation Systems
A basic component type is an atomic machine part, such as a proximity switch , a cylinder , a hydraulic valve, or a solenoid actuator.
-
inductive proximity switch - offers from inductive proximity switch manufacturers, suppliers, exporters & wholesalers
induction proximity switch , HINAKA standard cylinder , HINAKA hydraulic components, pressurized equipment HINAKA oil ...
-
Microwave and Radar Sensors in Coplanar Stripline Technology for Automotive and Industrial Applications
Most important applications are: * Proximity switches in linear and rotary pneumatic and hydraulic cylinders * Position detection ofvalve actuators * Position measurment ofshock absorbers Fig. 3 shows the sensor probe ofthe protoype.
-
ball valve switch ( Page 2 ) - offers from ball valve switch manufacturers, suppliers, exporters & wholesalers
ball screw, linear guide, servo system, hydraulic power system, magnetic valve, cylinder , proximity switch , power ...
-
Design control systems of the Out Diameter Finish machine based on Programmable Logic Controller
Proximity sensors and limit switches used as the limit of the stroke hydraulic cylinder forward and backward.
-
CHEMICAL TECHNOLOGY DIVISION, UNIT OPERATIONS SECTION MONTHLY PROGRESS REPORT, JANUARY 1962
Proximity switches with the appropriate control wiring were installed on the feed mechanism pusher arm hydraulic cylinder .
-
A differential evolution algorithm for joint replenishment problem using direct grouping and its application
… are widely available on the market and retrievable on paper or electronic catalogues; examples are mechan- ical components, such as bearings, and chains, hydraulic accessories, such as valves and cylin- ders , electrical or electronic components, such as switches , proximity sensors and lighting.
-
Manufacturing Science and Technology, ICMST2011 Complete Document
I0.4 Extension of hydraulic cylinder I1.7 Loading measuring proximity switch .
Indicates content that may require registration and/or purchase.