-
Description: ISO 11171:2010 specifies procedures for: a) primary particle-sizing calibration, sensor resolution and counting performance of automatic particle counters (APCs) for liquids capable of analysing bottle samples; b) secondary particle-sizing calibration using suspensions
-
Supplier: Accuris
Description: HYDRAULIC FLUID POWER - CALIBRATION OF AUTOMATIC PARTICLE COUNTERS FOR LIQUIDS
-
Supplier: Accuris
Description: Japanese Language - HYDRAULIC FLUID POWER - CALIBRATION OF AUTOMATIC PARTICLE COUNTERS FOR LIQUIDS
-
-
Supplier: Accuris
Description: French Language - HYDRAULIC FLUID POWER - CALIBRATION OF AUTOMATIC PARTICLE COUNTERS FOR LIQUIDS
-
Description: ISO/TR 16144:2002 describes the procedures used by the United States National Institute of Standards and Technology (NIST) for the certification of the calibration material SRM 2806, which is used in the primary calibration of liquid automatic particle counters. SRM 2806 is a
-
Supplier: Accuris
Description: INFORMATION REPORT - HYDRAULIC FLUID POWER - DETERMINATION OF PARTICULATE CONTAMINANT LEVEL USING AUTOMATIC OPTICAL PARTICLE COUNTERS
-
Supplier: CSA Group
Description: ISO 11171:2016 specifies procedures for the following: a) primary particle-sizing calibration, sensor resolution and counting performance of automatic particle counters (APCs) for liquids capable of analysing bottle samples; b) secondary particle-sizing calibration using
-
Description: ISO 11500:2008 specifies an automatic particle-counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous, single-phase liquids using an automatic particle counter (APC) that works on the
-
Supplier: SAE International
Description: (1991), on laboratory performance of filter elements utilized in aerospace lubrication, hydraulic and fuel systems, and fluid cleanliness levels determined with automatic particle counters.
-
Description: Specifies methods for reporting data relating to contamination levels of fluids used in industrial, mobile and marine applications for the following types of contamination analysis techniques: microscopic particle counting, automatic particle counter, gravimetric. Is
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes a method for evaluating the particulate matter extracted from the working fluid of a hydraulic system or component using a membrane. The amount of particulate matter deposited on the membrane due to filtering a given quantity of
-
Supplier: Eaton
Description: Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor). Features: Particle counter with the PFS 01 laser sensor for hydraulic and lubrication fluids
-
Supplier: CSA Group
Description: ISO 11500:2008 specifies an automatic particle-counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous, single-phase liquids using an automatic particle counter (APC) that works on the
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle concentration and particle size distribution in new and in-service oils used for lubrication and hydraulic purposes. 1.2 Particles considered are in the range from 4 µm (c) to 200 µm (c) with the
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle concentration and particle size distribution in new and in-service oils used for lubrication and hydraulic purposes. 1.2 Particles considered are in the range from 4 µm (c) to 200 µm (c) with
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle concentration and particle size distribution in new and in-service oils used for lubrication and hydraulic purposes. 1.2 Particles considered are in the range from 4?µm?(c) to 200?µm?(c) with
-
Supplier: CSA Group
Description: ISO/TR 16386:2014 discusses the impact of changes in International Standards for particle counting, contamination control, and filter testing. Liquid automatic particle counters (APCs) are used in monitoring contamination levels in hydraulic fluids, to establish
-
Supplier: Beswick Engineering Co., Inc.
Description: Tubing supported in-line nipple fitting with micro drilled orifice.
- Applications and Industry: Particle Counters
- Connection: Barb / Rib
- Material: Brass
- Maximum Pressure: 0.0 to 100 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: Description: Tubing supported in-line nipple fitting with a sapphire jewel pressed in.
- Applications and Industry: Particle Counters
- Connection: Barb / Rib
- Material: Brass, Nickel
- Maximum Pressure: 0.0 to 100 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: Screw plug with M3 external thread. Used to block unused port.
- Applications and Industry: Particle Counters
- Connection: Metric Thread Male
- Material: Brass, Steel - Carbon and Alloy
- Maximum Pressure: Over 0.0 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: 1/4" NPT, 1/8" NPT & 1/16" NPT external thread to barb fitting with a sapphire jewel orifice pressed in.
- Applications and Industry: Particle Counters
- Connection: NPT Male, Barb / Rib
- Material: Brass, Nickel
- Maximum Pressure: 0.0 to 100 psi
-
Supplier: CSA Group
Description: ISO 14085-3:2015 describes two methods to measure in repeatable conditions the filtration efficiency of filter elements used in aviation and aerospace hydraulic fluid systems. It can be applied when evaluating the overall characteristics of a filter element per ISO 14085-1, or
-
Supplier: Eaton
Description: Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor). Features: Particle counter with the PFS 01 laser sensor for hydraulic and lubrication fluids
-
Supplier: Eaton
Description: The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638. Features: Particle counter with a laser sensor for hydraulic and lubrication fluids (PFS 01
-
Supplier: Eaton
Description: The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638. Features: Particle counter with a laser sensor for hydraulic and lubrication fluids (PFS 01
-
Supplier: FLSmidth
Description: The vMAX includes a suction strainer that works as a particulate filter to prevent large particles from entering the pump. A blinded or clogged strainer will ultimately lead to pump failure. To counter this, the vMAX Pump features an oversized suction-strainer surface area that
Find Suppliers by Category Top
Featured Products Top
-
Particle Counter, Wear Particle Classifier, Ferrous Monitor Multiple configurations and options cover the needs of commerical labs and industrial plants for contamination control and predictibe maintenance. Options include: Ferrous Monitor (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces within the cylinder. Hydraulic (read more)
Browse O-rings Datasheets for Trelleborg Sealing Solutions Americas -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Fire-resistant fluids are used whenever there is a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are specially formulated so they are more difficult (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Not intended to replace normal filtration equipment, Miniature In-Line Screens are used to augment the protection of orifices, check valves, and other critical components from particles or debris introduced by normal application processes (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
metals, contaminants and additives FT-IR analysis to determine lubricant degradation and second phase fluid contamination (i.e., water, fuel glycol) Viscosity testing Particle counting to determine contaminant and wear particle levels Ferrographic analysis if (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Bernoulli pressure differential through the valve prevents suspended particles from collecting in the valve body. This keeps the valve clean and free of material deposits. Any suspended particles flowing through the venturi concentrate in the center of the fluid stream to minimize the erosive action (read more)
Browse Control Valves Datasheets for DFT Inc. -
The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
are no close clearances between the moving parts (i.e. cage, ball, and seat). These features enable the valve to operate smoothly and efficiently at high or low temperatures, and/or in fluids carrying suspended particles such as slurries. The Quick Change Trim feature permits in (read more)
Browse Control Valves Datasheets for DFT Inc. -
means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat).These features enable the valve to operate smoothly and efficiently at high or low temperatures, and/or in fluids carrying suspended particles such as slurries. The Quick Change Trim (read more)
Browse Control Valves Datasheets for DFT Inc.