Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Lubricating nipples - Part 4: Specification for hydraulic grease nipples
-
Supplier: Accuris
Description: COUPLING, GREASE GUN, HYDRAULIC TYPE NOZZLE
-
Supplier: Accuris
Description: OILS AND GREASES; CUTTING, LUBRICATING AND HYDRAULIC
-
-
Supplier: Reid Supply
Description: Hydraulic Grease Fittings are used to feed lubricants into hydraulic component bearings using a grease gun. These grease fittings are available in a range of styles and head types for standard, NPT, metric threaded, or press fit applications. . 1/8 NPT Shank style
-
Supplier: SKF/North America
Description: The SKF grease gun is ideal for the agricultural, industrial and construction industries and for private use. The SKF grease gun is delivered with a 175 mm (6.9 in) long extension pipe with hydraulic gripping nozzle. A flexible 500 mm (19.7 in) long pressure hose with
- Operating Pressure: 5,800 psi
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
-
Supplier: SKF/Global
Description: The SKF grease gun is ideal for the agricultural, industrial and construction industries and for private use. The SKF grease gun is delivered with a 175 mm (6.9 in) long extension pipe with hydraulic gripping nozzle. A flexible 500 mm (19.7 in) long pressure hose with
- Operating Pressure: 5,800 psi
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
-
Supplier: Radwell International
Description: HYDRAULIC GREASE FITTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: G.L. Huyett
Description: G.L. Huyett offers it’s own complete private line of grease fitting and accessories at the lowest distributor price! We are a Master Distributor for Alemite and Lincoln brands. We offer a complete line of metric and international grease fittings.
-
Supplier: Radwell International
Description: ECONOMY DISPENSER, HIGH PRESSURE, MANUAL GREASE PUMP, GREASE UP TO NLGI #3, OUTLET 3/8 NPTF, WEIGHT 35IB, DELIVERY (PER STROKE)-.020OZ, CAPACITY 35 IB, PRESSURE UP TO 3,500 PSI. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: G.L. Huyett
Description: Lincoln® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach fittings.
- English Size: 0.125 inch
- Metric Size: 10.000000000000002 mm
- Material: Carbon & Alloy Steel
- Features: Coupling, English, Hose Fitting, Metric, Push-to-Connect / Push-On, Threaded
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: RS Components, Ltd.
Description: Enerpac HF95T Hydraulic Fluid
-
Supplier: Oil-Rite Corp.
Description: This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. The 1 quart fiberglass and aluminum reservoir is designed for
- Capacity: 0.25 gallons
-
Supplier: Freudenberg Sealing Technologies
Description: The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting and extending cylinder rod , thereby preventing the pressurised operating medium from
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Features: Hydraulic / Pneumatic Seal, Oil / Grease Seal
- Seal Orientation: Internal / Rod Seal
-
Supplier: Quarktwin Technology Ltd.
Description: FOOD GRADE 22HYDRAULIC OIL
- Type / Function: Specialty / Other
-
Supplier: Oil-Rite Corp.
Description: This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. This 1 gallon fiberglass and aluminum reservoir is designed for
- Capacity: 1 gallons
-
Supplier: Oil-Rite Corp.
Description: This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. This 1/2 gallon fiberglass and aluminum reservoir is designed
- Capacity: 0.5 gallons
-
Supplier: Radwell International
Description: GREASE FILTER R1800. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Macnaught USA, Inc.
Description: Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples. Since 1948, Macnaught Grease Guns have been built to support the harsh Australian mining industry. Since then, our products have surpassed the
- Shot Size: 1.4786762114545784 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: G.L. Huyett
Description: Hydraulic Shut-offs are often used on sealed bearings in water pumps and anti-friction application. These fittings shut-off at specified pressures which prevents over lubrication and a blow-out of the bearing seal. Finish will either be zinc yellow or zinc clear.
-
Supplier: Macnaught USA, Inc.
Description: or 14oz. cartridge. Macnaught Grease Guns have been built since 1948. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment globally. Flexigun, Levergun and Grease Transfer Pump models available. All of our grease guns carry
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Radwell International
Description: DIVIDER VALVE, 8 LUBE OUTLETS, OIL TO GREASE NLGI #2, 1 / 8 BSPP OUTLET, 1 / 4 BSPP INLET, -14F-158F TEMPERATURE RANGE, 2175 PSI GREASE / 870 PSI OIL, 150 BAR GREASE / 60 BAR OIL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Triangle Manufacturing Company
Description: These versatile 16-gage, hanger bearings are used on heavy duty truck equipment to act as steady rest bearings for long hydraulic pump shafts on dump truck bodies. Other uses exist on farm equipment or construction equipment where support is required for long shafts. Available in a variety of
- Bore: 1.25 inch
- Frame Width: 2.5 inch
- Bearing Depth: 8 inch
- Component: Hanger (Frame with Bearing)
-
Supplier: Breaker Technology, Inc.
Description: BTI’s VZ Series of Hydraulic Breakers offer outstanding power to weight ratio, and exceptional efficiency with the energy regeneration system. Features & Benefits Long / Short Stroke Selection Operator controlled hydraulic pilot valve or mechanical selector valve optimize impact
-
Supplier: Froude, Inc.
Description: process, but also offers flexibility with water inlet/outlet placement and lifting eye locations. These engine dynos are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. The standard machines run in grease lubricated rolling element bearings. The
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
Supplier: Bansbach Easylift®
Description: HB-damper - hydraulic damper with adjustable damping force With these hydraulic dampers from Bansbach® easylift, speed in push-in and push-out direction can be adjusted very precisely. The speed is controlled in both directions. The damping intensity of these dampers can be adjusted by
- Absorber Stroke: 3.93701 to 19.68505 inch
- Maximum Force (P1): 6.744 to 674.4 lbs
- Cylinder Diameter or Maximum Width: 1.1023628 inch
- Rod Diameter: 0.393701 inch
-
Supplier: General Pump
Description: Duct Cleaning Nozzle, Grease Zerk on Swivel Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility
- Maximum Pressure: 4,000 psi
- Maximum Flow: 480 GPH
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 8 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX® 8 hydraulic pump
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Pump Housing Material: Aluminum, Brass / Bronze, Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple's Marine Hydraulic Oil™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine
- Kinematic Viscosity (@ 40°C): 150 cSt
- Viscosity Index: 109
- Pour Point: -25 F
- Flash Point: 505 F
-
Supplier: Mile-X Equipment, Inc.
Description: EHP. Add 17 lbs. to open reel weight. *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease or
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: EHP. Add 17 lbs. to open reel weight. *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease or
- Type Of Reel: Hose Reel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Rod end housing with weldable base.It is made up of a radial spherical plain bearing GE..ES or GE..ES 2RS and rod end housing.Rod end housing with a lubricating hole or grease nipple.
- Bore Diameter: 0.787402 to 4.724412 inch
- Length Through Bore: 0.6299216 to 3.3464585 inch
- Housing Diameter: 1.968505 to 14.173236 inch
- Overall Length: 2.4803163 to 15.354339 inch
-
Supplier: Kuriyama of America, Inc.
Description: Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 MSHA IC-152/7 approved flame resistance Medium pressure service with petroleum-based hydraulic fluids, hot oil, grease, lubricants
- Inside Diameter: 1 inch
- Outside Diameter: 1.4 inch
- Working Pressure: 3,000 psi
- Temperature Range: 257 F
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes from 2.5" to 4.5" Stroke sizes 8" to 60" Chromed, ground & polished piston rod Skived tubing Ductile iron piston Thread-in ductile gland Urethane u-cup, metal encased wiper, teflon cap seal and wear ring Crosstube end fittings with grease
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 to 4.5 inch
- Shaft Diameter: 1.375 to 2.25 inch
-
Supplier: Kuriyama of America, Inc.
Description: Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 MSHA IC-152/7 approved flame resistance Medium pressure service with petroleum-based hydraulic fluids, hot oil, grease, lubricants
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.09 inch
- Working Pressure: 3,000 psi
- Temperature Range: 257 F
Find Suppliers by Category Top
Featured Products Top
-
-Automatic Chub Filling System – to 10 Per Minute for Sealants , Adhesives, Greases. ProSys chub / sausage filling systems are designed provide a compact and efficient choice for chub / sausage filling applications to run 5 to 32 ounce chubs / sausages (read more)
Browse Filling Machines Datasheets for Prosys -
. Applications: Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
* Petroleum oil seals Hydraulic fluid seals Water / Greases Transmission fluid seals (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
lifting equipment, hydraulic cylinders, offhighway equipment, and many more CHARACTERISTICS — Lead-free — Machinable — Design freedom – customizable to meet specific indentation and shape (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
is listed by the National Sanitation Foundation (NSF-61) for use with potable water Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels†† Wide range of temperature resistance; -90°F to 175°F (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
. BUILT TO WITHSTAND AND PROTECT FROM Saltwater & Salt Air, Sand, Dirt, Dust Water / Precipitation, Condensation, Humidity & Moisture Rust / Corrosion, Hydraulic Fluids, Grease Extreme Heat (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
order — call for details. For easy identification, transparent Urebrade is imprinted with the trademarked name. Applications: Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Bansbach® quality. And with our Quick Ship gas springs, you can also select the connecting parts individually according to your needs. Standard Industrial Gas Springs Black CeramPro piston rod Guide piece with integrated grease chamber (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
– offering long-term protection from chemical attack, abrasion and buildup of grease, sludge, biological growth and mineral deposits. This not only preserves the integrity of the system, but also maintains efficient hydraulic flow throughout its service life. “By bringing this process in (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Feature - Streamline Your Mold Cleaning Process - 09/06
working order. Most injection molds are still cleaned the old fashioned way with labor-intensive hand scrubbing and solvents. Though nostalgia is great for many things, cleaning molds should not be one of them. Molds become contaminated with grease, hydraulic oil, rust,
More Information Top
-
$1-$5 Lubrication - Grainger Industrial Supply
• Hydraulic Grease Fitting Hydraulic Grease Fitting .
-
Lubrication equipment, hand-held lubrication tools and accessories
• Replaceable hydraulic grease coupler .
-
Grease Fittings and Zerk Fittings - Lubrication - Grainger Industrial Supply
○ Hydraulic Grease Fitting(101) .
-
$10-$15 Fittings - Lubrication - Grainger Industrial Supply
• Hydraulic Grease Fitting Hydraulic Grease Fitting .
-
$20-$25 Lubrication - Grainger Industrial Supply
• 4-Jaw Hydraulic Coupler w/Ball Check, PK5 Hydraulic Grease Coupler .
-
Federal Register > Thursday, May 20, 2010 > [75 FR 28404] Child Labor Regulations, Orders and Statements of Interpretation
The YWN and AFL-CIO suggested that HO 7 be expanded to prohibit 16- and 17-year-olds from working with hydraulic grease racks, though the YWN recommended that an exception be made to permit automotive repair students in cooperative education programs…
-
Federal Register > Tuesday, April 17, 2007 > [72 FR 19328] Child Labor Regulations, Orders and Statements of Interpretation
F. Hydraulic Grease Racks .
-
Grease Gun Adapters - Grainger Industrial Supply
• Hydraulic Grease Coupler, Maximum Pressure 6000 PSI, Fitting End 1/8 Inch FNPT .
-
Grainger.com
• Hydraulic Grease Fitting Hydraulic Grease Fitting .
-
Engineered Perforating Charges Designed for Stimulation
● New hydraulic grease injection system.
Indicates content that may require registration and/or purchase.