Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NOSHOK, Inc.
Description: piston provide exceptional corrosion resistance and durability A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely high degree of accuracy because the
- Force / Load Rating: 25,000 to 70,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: resistance and durability A high quality NOSHOK 300 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely
- Force / Load Rating: 150 to 7,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Current, Analog Voltage
-
-
Supplier: NOSHOK, Inc.
Description: provide exceptional corrosion resistance and durability A high quality NOSHOK pressuring measuring instrument is directly mounted to the load cell for precise measurement indication – choose from an all stainless steel dry or liquid filled 400/500 Series pressure gauge, the proven
- Force / Load Rating: 90,000 to 220,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s carbon steel, tension/compression, in-line load cells offer a small diameter design for mounting into an existing work system with tight spaces or clearances. Economical and easy to mount, these load cells allow simultaneous testing of multi-element systems
- Force / Load Rating: 25,000 lbs
- Accuracy: 0.3 ±% Full Scale
- Force Measured: Compression, Tension
- Features: Sensor / Transducer
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping
- Force / Load Rating: 0 to 13,488 lbs
- Force Measured: Compression
- Features: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
Supplier: EDrive Actuators, Inc.
Description: The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly
- Stroke or X-Axis Travel: 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: HydraCheck Inc.
Description: The integral load-cell, safety relief valve assembly can be easily fitted to your existing flow meter. This unit includes: Adjustable load valve with reverse-flow capability. Integral safety relief valve. 3000 PSI (207 bar) or 5000 PSI (345 bar) glycerin-filled pressure gauge.
- Pressure Rating: 3,000 to 5,000 psi
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
- Valve Type: Safety Valves
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: testing single-rod, double-acting cylinders. Using a load-cell without a safety relief valve exposes the user to an extremely hazardous situation if the load-cell blocks the discharge flow from the rod-end of the cylinder and causes pressure intensification. HydraCheck’s
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Nord-Lock Group
Description: Long-life composite seals Standard sizes 5/8” - 4” (M16-M100) held in stock Each tool comprises of a hydraulic cylinder, bridge, puller and socket Interchangeable adapter kits Seven load cells to cover standard sizes Optional: Single or twin port options Swivel connection
- Power: Hydraulically Powered
-
Supplier: Froude, Inc.
Description: dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and stators. Water flowing in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a precision load
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
Supplier: Haida International Equipment Co., Ltd.
Description: force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications Deformation under defined load: Test deformation under defined load of tested sample Load under defined deformation: Test load under
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Industrial Scale Company (ISC)
Description: are Impervious to Water Damage Longest-Lasting Load Cells on the Market Made in USA Quality Mild or Stainless Steel Platforms Stainless Steel Load Cells Washdown Extreme-Duty Rated
-
Supplier: Industrial Scale Company (ISC)
Description: assembled and tested before shipping. NTEP legal-for-trade. Scale Width: 11 ft Concentrated Load Capacity: 40 tons Load Cell: SST Hydraulic V-min: 3.8, 5.7 lb Accuracy: Class IIIL 10,000 divisions multiple cells Rated Capacity: 3,000 PSIG Working Capacity: 1,800
-
Supplier: Haida International Equipment Co., Ltd.
Description: speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications Deformation under defined load: Test deformation under defined load
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: transducer to measure load, use computer control &display load, 2.Main specifications: Max. Test load: 300KN Load range: 6KN-300KN Relative error of indicate value of load : ±1% Max. Ram stroke: 250mm Max. Tensile space: 800mm(including piston stroke) Max.
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: upper fixture upward with specified speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications: Deformation under defined load: Test
- Force / Load Capacity: 134,880 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Sensor Developments, Inc.
Description: This sensor is capable of measuring forces in both tension and compression. The load cell is machined from 4140 steel, and is supplied with a metal housing, providing mechanical protection for the sensing section. A side mounted industrial connector is supplied for easy cable
- Force / Load Rating: 1,000 to 20,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Minebea Intec GmbH
Description: More hygiene for your process vessel weighing. The innovative weighing module is the solution for hygienic applications - designed by EHEDG guidelines. Preassembled weighing module, including load cell, integrated constrainer and lift-off protection, saving installation time Integrated
- Force / Load Rating: 220.5 to 4,410 lbs
- Accuracy: 0.015 to 0.04 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Supplier: Froude, Inc.
Description: customizable and multiple languages are supported. You control the layout. Simply drag and drop the gauges and present the data in the way you prefer to view it. See dial gauges, bar gauges, real-time graphs and even images direct from your test cell. You are in control. The fully integrated
-
Supplier: MTS Systems Corporation
Description: Cutting-edge MTS servohydraulic technology. Newly designed load frames feature extremely stiff and lightweight crossheads with high natural frequencies, along with precision-mounted columns for consistently tight alignment. Fatigue-rated MTS actuators employ best-in-class MTS load
- Mechanical Test: Compressive, Fatigue / Cyclic, Flexure / Bending, Tensile, Universal
- Features: Specialty / Other
-
Supplier: Nord-Lock Group
Description: current TSR load cells. InterchangeableTSR+ load cells have exactly the same overall dimensions and hydraulic specification as the existing TSR load cells. This ensures interchangeability and ease of customer upgrades to the new range. Improved seal
- Power: Hydraulically Powered
-
Supplier: Industrial Scale Company (ISC)
Description: Cardinal’s American-made Guardian Hydraulic floor scale series provides optimum protection against some of the harshest environments around. Models are equipped with mild or stainless steel, gas-assisted or manual lift-top decks, and all feature stainless steel load cells with
-
Supplier: HydraCheck Inc.
Description: pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately. Includes: Inline flow meter with reverse flow. Adjustable load valve. Comes equipped with either a 3500 PSI (241 bar) or a 5000
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: Froude, Inc.
Description: in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a precision load cell. The dynamometer load is controlled by a 'characterized' water outlet valve, operated by a closed loop
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: Positech Corporation
Description: Positech’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers
- Capacity: 300 lbs
- Stroke: 24 inch
- Reach: 72 inch
- Actuation: Air / Pneumatic, Hand, Hydraulic
-
Supplier: HydraCheck Inc.
Description: pressure gauge and inline flow meter; ready to load-test your hydraulic pumps, motors and other hydraulic components safely and accurately. Affordable Light-weight Versatile Includes: Inline flow meter. Adjustable load valve. Comes equipped with either a 3000 PSI (207
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: Aries Engineering Co., Inc.
Description: tooling reduces noise and vibration, extending tooling service life. A wide range of press options, such as LVLT (Low Voltage Linear Transducers), load cells, pressure transducers, stroke limiters, Touch Screen HMI Press controls and tooling-ready bolsters, provide a complete assembly
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Froude, Inc.
Description: the marine industry. We have a unique design which allows for simplified maintenance and vastly reduced installation time. The LS casing is carried on three spherically pivoted struts which incorporate load cells and hydraulic positioning rams, allowing the dynamometer to be
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: Associated Pacific Machine Corp.
Description: Separate sealed hydraulic unit and external line filter Seal protected against abrasive damage Synchronized pneumatic knockout system Auto stacking system and delivery conveyor Inboard and outboard safety fence guarding Two roll tension adjustable heavy duty material stand Air cooled oil
- Capacity / Operating Force: 40 tons
- Daylight / Open Height: 8.267721 inch
- Operation: Blanking
- Frame & Head Type: Column (4 Post) / Straight-Side, Sliding Bed / Roll Frame
-
Supplier: Dixon Automatic Tool, Inc.
Description: Strokes up to 6 inches and forces up to 9 tons are standard. Other forces and strokes are available. When required, a load cell may be added to verify and record that the proper press force was applied.
- Capacity / Operating Force: 9 tons
- Stroke: 6 inch
- Technology: Air / Pneumatic, Hydraulic
- Automation / Control: Automatic / Indexing
-
Supplier: Cleaning Technologies Group
Description: Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated
- Internal Length: 36 inch
- Internal Width: 20 inch
- Internal Depth / Height: 20 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
-
Supplier: FENN
Description: light curtains and load cell, rolling force measurement. Convertible 2-Hi / 4-Hi Rolling Mill Back-up Roll Driven Back-up Rolls: 22" Diameter x 30" Face Work Rolls: 6-3/4" Diameter x 30" Face Electromechanical Screwdown with hydraulic roll counter-balance system 1,175,000 lb.
-
Supplier: Optimal Handling Solutions
Description: battery available for purchase) Load cells, cabling IP67 and indicator IP65 protection 10 greasable bushings ensure a long service life Scale functions include automatic and manual zero correction, gross and net weighing, automatic and manual tare, cumulative totaling with sequence
-
Supplier: EDrive Actuators, Inc.
Description: accuracy linear motion. Eliminator HD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
Find Suppliers by Category Top
Featured Products Top
-
in process control applications, maintaining consistent force levels in hydraulic press systems, extrusion lines, and assembly operations. The article delves into the various types of load cells available, each with (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
was through the integration of standard off-the-shelf load cells. However, the standard load cell integration was not always clean and simple. Significant alterations could be required to the existing structure in service or under test to accommodate the load cells. These alterations at times (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
.8 Lpm to 568 Lpm). Each flow meter is equipped with an adjustable load test cell so you can generate pressure when it is not safe or practical to do while the machine is operating. Each unit is also equipped with a pressure test connector so you can quickly and easily connect the pressure (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
of the magnet with respect to the electronics head. What is a load cell? A load cell or force sensor is a device that converts force or load into an electrical signal; a set of digital bathroom scales probably use at least one load cell. There are many different types (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
Conduct Research Top
-
Introduction to Load Cells
components and in stand-alone load cells. Today, except for certain laboratories where precision mechanical balances are still used, strain gage load cells dominate the weighing industry. Pneumatic load cells are sometimes used where intrinsic safety and hygiene are desired, and hydraulic load cells
-
Load Cell Application - Car Door Test
amount of time. The force that it uses to open and close the door is controlled by the load cell. This information is then recorded and analyzed for further assessment. There are many applications for load cells in the automotive industry. Feel free to contact us for further assistance. Load Cell
-
Vent Holes in Load Cell for Pressure Compensation and Cleaning
The customer needs to measure the force on a hydraulic cylinder in a down-hole well logging tool. The pressure inside the oil-filled tool can reach 20,000 psi, which will cause the load cell to give false readings as if it was a pressure transducer. We drill two holes on opposite sides of the Model
-
Load Cell Monitoring in a Tunnel Jacking Operation
to excavate a tunnel in Quincy MA, near the Boston area. Workers needed to monitor the tunneling equipment by logging tensions (force) from load cells, hydraulic pressure, and movement of the support structure to document the effectiveness of this innovative process. Workers also needed to view
-
Pressure Sensor Application - Hydraulic Systems
to fully control the mechanical devices and apply known high force or load effortlessly. The pressure sensor can also be used to monitor the hydraulic fluid level for preventive maintenance. If and when the fluid pressure begins to reach an unsafe level, the user would be notified. Load Cell | Bending
More Information Top
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
(2) Hydraulic load cells .
-
Mooring System Instrumentation for Floating Drilling and Offshore Construction Vessels
The deflector sheave acts on a hydraulic load cell which is coupled to a bourdon tube g~e with the dial calibrated to read anchor line tension direct in pounds.
-
EQUIPMENT FOR COLLECTING TRAFFIC LOAD DATA
• Bending plates, • Hydraulic load cells , • Piezoceramic cables, • Piezopolymer cables, and • Piezoquartz sensors.
-
Force and weight measurement
Hydraulic load cell .
-
Sensors | Free Full-Text | A High-Sensitivity Hydraulic Load Cell for Small Kitchen Appliances
A High-Sensitivity Hydraulic Load Cell for Small Kitchen Appliances .
-
Handbook of Force Transducers
The hydraulic load cell (Fig. 1.7b) is a device filled with a liquid (usually oil) which has a preload pressure.
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
7.60 Hydraulic Load Cells 420 .
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Process Instrumentation
Several proven mechanical and electronic methods for measuring weight are weigh beam, hydraulic load cell , and strain gauge.
-
Force and Torque Measurement, A Technology Overview
Hydraulic Load Cells .
-
A Joint Industry Research Project To Investigate Coiled-Tubing Buckling
Hydraulic load cell no. 1 .
Indicates content that may require registration and/or purchase.