-
Supplier: jbj Techniques Limited
Description: 850kW as standard. Versions are also available to close couple hydraulic pumps to the clutch output shaft. JBJ 'RM' version gearboxes are specifically designed for close coupling to industrial diesel engines and are available in either speed increasing or speed reducing format.
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
- Engagement: Plate / Disc
-
Supplier: jbj Techniques Limited
Description: 850kW as standard. Versions are also available to close couple hydraulic pumps to the clutch output shaft. JBJ 'RM' version gearboxes are specifically designed for close coupling to industrial diesel engines and are available in either speed increasing or speed reducing format.
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: Force Control Industries, Inc.
Description: Posidyne foot mounted clutch is typically used for applications requiring a disconnect clutch, a clutch to engage a large load, or a clutch to engage a very high inertia load requiring a soft start. The Posidyne clutch only can be cooled by basic radiation, fan
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
-
Supplier: jbj Techniques Limited
Description: driving ring bolted to the engine flywheel. The clutch mechanism is equipped with a unique automatic clutch adjustment device capable of compensating for reasonable clutch plate wear. Type BDS units provide a unique range of free-standing clutches intended for applications where
- Rotational Speed: 2,000 to 3,500 rpm
- Weight: 46.305 to 926.1 lbs
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: jbj Techniques Limited
Description: These units are free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. From small individual components to large combinations. Engineered product packages for a wide range of
- Power: 268.044076980564 to 509.2837462630716 HP
- Rotational Speed: 3,000 to 3,200 rpm
- Weight: 176.4 to 220.5 lbs
- Shaft: In-line
-
Supplier: Force Control Industries, Inc.
Description: The Answer to Severe Heavy Duty Indexing Torque 500 Lb. In. to 79,000 Lb. In.– up to 500 Horsepower The Foot Mounted Posidyne Clutch Brake featuring Oil Shear Technology is oldest the most flexible Clutch Brake in the line. Beginning in 1969 thousands of Posidyne clutch brakes
- Torque Rating: 41.6666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Speed: 3,600 rpm
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to
- Torque Rating: 0.26041666666666663 Ft-lbs
- Bore Diameter: 0.2498 inch
- Length: 0.4845 inch
- Device: Slip Clutch / Disengagement Torque Limiter
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to
- Torque Rating: 0.26041666666666663 Ft-lbs
- Bore Diameter: 0.1873 inch
- Length: 0.4845 inch
- Device: Slip Clutch / Disengagement Torque Limiter
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to
- Torque Rating: 0.26041666666666663 Ft-lbs
- Bore Diameter: 0.1248 inch
- Length: 1.0156 inch
- Device: Slip Clutch / Disengagement Torque Limiter
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to
- Torque Rating: 0.26041666666666663 Ft-lbs
- Bore Diameter: 0.12 inch
- Length: 0.4845 inch
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Eaton Hydraulics Group
Description: torque Patented braking concept uses a floating housing instead of a floating rotor Multiple brake installation designs exist for industry leading motors Fixed hub and rotor design Product Features Long-wearing organic friction material and a rugged, solid-cast rotating disc reduce inertia
- Torque Rating: 24,000 to 36,075 Ft-lbs
- Speed: 960 rpm
- Configuration: Disc
- Engagement: Friction
-
Supplier: Western Integrated Technologies
Description: Sturdy construction throughout makes Parker’s TF Series motors suitable for the most severe applications. The powertrain uses patented 60:40 spline geometry for strength. All splines are constantly flushed with cool fluid for durability. Roller vanes and sealed commutation assure high
- Operating Torque: 6,026.54867256637 In-lbs
- Operating Speed: 749 rpm
- Operating Pressure: 3,002.28039 psi
- Power: 26.8 HP
-
Supplier: Lantec
Description: hydraulic motors Corrosion resistant drum seal running surfaces Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to
-
Supplier: Lantec
Description: malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
-
Supplier: SAE International
Description: being designed and developed at Ford Motor Company. Other SOWCs currently being utilized across different applications at Ford are also discussed. Clutching devices represent significant cost, weight, size and drag-loss in automatic transmissions. However, implementation of SOWCs offers the
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Caterpillar 14H Motor Grader blends productivity and durability to give you the best return on your investment. The Cat 3306 engine, power shift transmission and load-sensing hydraulics are designed to work together to deliver top productivity in all applications. Power Train Matched
- Type: Motor Grader
-
Supplier: CS UNITEC
Description: Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The
- Weight: 16 lbs
- RPM: 380 to 1,800 rpm
- Electric Motor Power: 2,800.000000000003 watts
- Power: Electrical Tools, Power Tools
-
Supplier: David Round
Description: Incorporating an oil shear clutch, the Continuous Tension Winch provides continuous line pulling tension for construction and web handling equipment to automatically advance pipe bursting heads and roller cartridges when back tension diminishes. Liquid-cooled wet disc hydraulic
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Features: Free Spooling, Holding Brake
- Type: Hydraulic
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion resistant with minimal wear Output shaft supports overhung loads Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil immersed
- Torque Rating: 5,000 Ft-lbs
- Speed: 2,000 rpm
- Maximum Pressure: 250 to 1,000 psi
- Diameter: 11 inch
-
Supplier: Lantec
Description: Product Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil immersed multidisc design Spherical Roller Bearing Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion resistant with
-
Supplier: TWG Canada Consolidated, Inc.
Description: in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant
- Load Capacity: 10,000 lbs
- Type: Hydraulic
-
Supplier: SAE International
Description: performance using the attributes of existing components. The main causes of the lack of past success with hydraulic transmissions are the many drawbacks of variable-displacement hydraulic pumps and motors. This transmission is based on fixed displacement pumps and motors
-
Supplier: KTR Corporation
Description: the re-engagement can clearly be heard. Now the overload coupling is ready for operation again. Product features Idle-rotation safety clutch (load-separating) High repeating accuracy The intelligent further development to the shear pin coupling and hydraulic overload systems Setting
- Torque Rating: 3.68731563421829 to 6,047.19764011799 Ft-lbs
- Bore Diameter: 3.543309 to 7.87402 inch
- Diameter: 10.236226 to 18.110246 inch
- Length: 13.8976453 to 25.2756042 inch
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Warner Linear
Description: inches (50 to 600 millimeters) stroke lengths Up to 2,800 pounds (1270 kilograms) load capacities Speeds up to 2.1 in. (53.34mm)/sec. travel Thermal overload incorporated into the motor Heavy wall construction Double ball bearing motors and heat treated gears Rugged extension rod
- Device Type: Rod Type
-
Supplier: Hannay Reels
Description: To handle single 1-3/8" I.D. through 2" I.D. hose Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind optional. 12v rewind, strap brake standard. Air brake optional. 5100
- Maximum Pressure: 600 psi
- Hose / Cable Length: 50 to 170 ft
- Flange Diameter: 48 to 70 inch
- Core Diameter: 20 to 24 inch
-
Supplier: SAE International
Description: and a diene (EPDM). These fluids are not designed to operate in a pumped or a clutch braking system, especially those hydraulic systems requiring a mineral oil based fluid.
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD DEXRON-VI ATF is a full synthetic automatic transmission fluid approved and licensed by General Motors for use in its vehicles with automatic transmissions. This fluid is designed to provide twice the normal service life of a DEXRON-IIIH ATF. It offers enhanced performance for
- Kinematic Viscosity: 29.7 cSt
- Viscosity Index: 150
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: SEYI America Inc.
Description: the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. General Attachments Hydraulic Overload Protector. Electrical Slide Adjusting Device. Die Height Indicator. Counter Balancers of Slide. Rotary Cam Limit Switch. Antirepeat Safety Device. Magnetic
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: keeps the clutch and brake form mis-actuation when valve is default. 4. Standard Attachments Variable frequency drive Wet clutch and brake unit Hydraulic overload protection system Motorized slide adjustment Automatic grease lubrication system Air Counter Balance cylinder Manuel
- Capacity / Operating Force: 160 tons
- Stroke: 5.118113 to 7.87402 inch
- Rate: 30 to 85 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: 30% compared to conventional presses. An 8-point square slide guide that with limited gib clearance. Excellent rigid construction is built for heavy loading, drawing and blanking. ● Design 1. General Attachments Main Motor with Inverter Flywheel Brake and Main Motor FWD./REV.
- Capacity / Operating Force: 500 tons
- Stroke: 5.905515 to 11.81103 inch
- Rate: 20 to 55 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SAE International
Description: hydraulic flow control valve or similar device may be used in the brake system to control a load when lowering under power. A clutch to release the drum for "free-spooling" may be provided and will be designed not to disengage itself under load. A drag brake may be provided to control
Find Suppliers by Category Top
Featured Products Top
-
transmission. Some of the more well known lubricants are listed by supplier: General Motors - Dexron Ford - Mercon Allison - TES Caterpillar - TDTO/FDOA The gear sets in transmissions are usually made from tool steels and clutch bands and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Experience with fault injection experiments for FMEA
parallel I/F to PLC motor hydraulic clutches serial I/F from PLC .
-
Dubbel
By a hydraulic clutch between motor and gear, the KA values for moderate average and strong shocks can be reduced, when the identification this allows the clutch.
-
Technology of load-sensitivity used in the hydraulic system of an all-hydraulic core rig
The principle is that the drill pipe is driven by the transmission speed devices and the hydraulic motor , clutch , slip gear, and shift agencies are often employed by the transmission devices, while the low-speed torque motors are often used to reduce…
-
Dubbel
Twist control with adjustable guide vanes on the entry, slip ring rotor-motors with Steueranlasser or short circuit rotor: the motors with hydraulic clutch bring improvements against the pure throttle control that is availably returned for rapid pressure control through sequence control…
-
Dubbel
Twist control with adjustable guide vanes on the entry, slip ring rotor-motors with Steueranlasser or short circuit rotor: the motors with hydraulic clutch bring improvements against the pure throttle control that is availably returned for rapid pressure control through sequence control…
-
Advanced Intelligent Computing Theories and Applications. With Aspects of Theoretical and Methodological Issues
The driving control module is responsible for controlling the clutch , hydraulic motor capacity and electromagnetic direction valve.
-
Federal Register > Thursday, October 9, 2008 > [73 FR 59714] Cranes and Derricks in Construction
Proposed paragraph (b)(3) states that clutches or hydraulic motors do not qualify as brakes or locking devices for purposes of this subpart.
-
States > Michigan > State > Register > 2015 > 11/01/2015
(c) Neither clutches nor hydraulic motors shall be considered brake or locking devices for purposes of this standard.
-
Centrifugal pumps
As drehzahlvariable drives, are used: frequenzgeregelte electric motors , hydraulic clutches , superposition gear, stepless transmission (for low powers), combustion engines, as well as vapor or gas turbines for large powers.
-
A Comparison of Artificial Neural Network and Multiple Regression Analysis in TBM Performance Prediction
Electric motors / hydraulic clutches , gear reducers Cutterhead power .
Indicates content that may require registration and/or purchase.