Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ifm efector inc.
Description: From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.1574804 inch
- Operating Temperature: -13 to 185 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: ifm efector inc.
Description: For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Operating Distance: 0.07086618 inch
- Operating Temperature: -13 to 248 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Accuris
Description: Hydraulic Cylinder with a Positioning Sensor - Test Methods
-
-
Supplier: Control Products, Inc.
Description: Introducing the SL720, CPI's newest Mobile Linear Position Sensor for hydraulic cylinders. SL Series sensors are based on a patented technology that couples the translation of a hydraulic cylinder to a non-contacting sensor element. With an increased maximum
- Measurement Range: 0 to 72 inch
- Operating Temperature: -40 to 221 F
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: Alliance Sensors Group
Description: The ME-7 Series Embeddable Inductive Linear Position Sensor from Alliance Sensors Group is designed to be a drop-in, form, fit and function replacement for magnetostrictive sensors but with a much more robust construction and at a lower sell price and cost of ownership.
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Description: The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output
- Measurement Range: 1.7716545 inch
- Accuracy: 2 %
- Linearity: 1 ±% Full Scale
- Operating Temperature: 284 F
-
Description: EMC/EMI/ESD directives Typical Applications Hydraulic valves Hydraulic controls Electric drives Pneumatic controls Zero-contact encoder alternative Gear selection / shifting position Lifting / ride height position Throttle / pedal position Steering wheel
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Supplier: Rota Engineering Limited
Description: carbon steel cylinder wall. The cylinder position is measured when a magnet, pre-fitted in the piston, is moved by hydraulic pressure. Conventional steering cylinders can now be monitored by a linear transducer. All our existing solid state Hall Effect linear transducers have improved
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke. High Performance
- Stroke: 2 to 60 inch
- Operating Pressure: 5,000 psi
- Bore Size: 2.25 to 16 inch
- Shaft Diameter: 1 inch
-
Supplier: Rota Engineering Limited
Description: Position Transducer is externaly mounted to exterior of hydraulic cylinder. Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling can be particularly expensive. Now Rota, using patent applied for
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact
- Sensor Technology: Linear Encoder
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - High precision automotive Hall effect sensor for applications with high accuracy TLE/TLI496x-xM are integrated Hall-effect sensors specially designed for highly accurate applications. The sensors provide an easy-to-use and cost-effective solution for position
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: thresholds. The sensor comes in a leaded PG-SSO3-2 package and is automotive qualified. It perfectly fits into power closing or window lifting applications Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V)
- Input (Supply) Voltage: 3 to 32 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 s) High ESD performance Potential Applications Window lifter (index counting) Power closing (index counting) Gear stick (position detection) Seat belt (position detection)
- Input (Supply) Voltage: 3 to 32 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact
- Measurement Range: 1.2 inch
- Sensor Technology: Linear Encoder
-
Description: sensor is a high-precision position measuring sensor developed with magnetostrictive principle to measure linear displacement. Because of the non-contact continuous measurement method, the product life is long, the environment is adaptable, and does not need to be maintained
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Micro-Epsilon Group
Description: induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion
- Measurement Range: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Output: Current
- Body Shape: Cylindrical
-
Supplier: TR Electronic
Description: into the hydraulic sensor easier. The controller communicates with the sensor over analog signal or CANopen. It offers precise and reliable positioning response, mounting the cylinder with ball joints is possible.
- Measurement Range: 3.93701 to 157.4804 inch
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Rota Engineering Limited
Description: Often used with hydraulic cylinders, ROTA transducers are used throughout the world in some of the harshest environments, in the oil and gas industries, both subsea and topside, in the tunnelling, mining, construction and agricultural industries, where they are subject to both physical abuse
- Maximum Angular Measurement: 360 degrees
- Technology: Hall Effect Sensor
- Classification: Sensor / Transducer
-
Supplier: DME Company
Description: Seven standard sizes, each with 2 standard off-the-shelf stroke options High Locking loads for operating and locking sliding cores High-accuracy inductive proximity sensors with no moving parts equals longer service life Off-the-shelf replacement seal kits and sensors Simplifies mold
- Stroke: 1 to 6 inch
- Rated Load/Force: 13,488 to 168,600 lbs
- Operating Pressure: 3,625 psi
- Shaft Diameter: 0.6299216 to 2.362206 inch
-
Supplier: ifm efector inc.
Description: For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.07086618 inch
- Operating Temperature: -13 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: DESTACO
Description: Designed for hydraulic powered gripping applications, confined spaces in harsh environment applications, and welding applications with protective boot option. Destaco’s 3P Series includes robust, powerful, and precise multi-purpose grippers. Pneumatic or hydraulic powered operation.
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
Supplier: Ultramation, Inc.
Description: options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.06 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.06 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Continental Hydraulics
Description: return the valve spool to the center position. The Spool Position Sensor circuit improves the overall valve performance by reducing hysteresis and improving response times. The On-Board microprocessor controls all the valve functions and is pre-set to optimal valve performance.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: DME Company
Description: or 0-2Vdc or 0-5Vdc or 0-10Vdc 1 AMP Relay Output for Control of Booster Pump Output Provides Easy Calibration of D-M-E Constant Calibration Sensors For New Mold Designs, DME Recommends PIN SIZE Selector Switch in either D position, then E, then F ( over pressure will cause damage to
- Control Signal: Analog Voltage, Current Loop
- Features: Chart Recorder, Limit / Set Point Control, Liquid, Rate Indication / Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: Gefran
Description: 100 to 550 mm stroke Mechanical fixing by internal or external flange Independent linearity ±0,1% Infinite resolution Repeatability 0,01 mm No variation of electrical signal outside theoreticalelectrical stroke Displacement speed up to 1,5 m/s Working temperature: -30...+100°C Electrical
- Measurement Range: 3.93701 to 21.653555 inch
- Accuracy: 0.1 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: Radwell International
Description: LINEAR POSITION SENSOR, HYDRAULIC ROD STYLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Exsenco, LLC
Description: completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen
- Measurement Range: 0.5905515 to 39.3701 inch
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: SensoPart
Description: Typical inductive sensors Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant (e.g. regarding environmental factors such as high pressure or contamination),
- Operating Distance: 0.1181103 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Pepperl+Fuchs SE
Description: For mounting on a hydraulic cylinder Detects the piston position through the cylinder wall Suitable for magnetic, hydraulic cylinders made of steel
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact
- Sensor Technology: Linear Encoder
Find Suppliers by Category Top
Featured Products Top
-
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Positioned for tough compact applications Novotechnik's TX2 position sensor's pivot-head mounting can handle ±12.5° of offset. Stroke lengths: 25 to 300 mm; linearity to ±0.5% and the TX2 Series is sealed to IP (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries. Novotechnik is world wide certified as one (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Data sheet RFC4800 Trailer for Oversized Loads - Wheel Positioning RFC 4800 Series of angle sensors monitor the (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries. Novotechnik is world wide (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Get Reliable Angle Control Without Contact The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
How Integrating Sensors Positions Hydraulic Equipment for Success
Sensors have taken off in a big way in all manners of mobile and industrial equipment. As component costs have decreased and the manufacturing processes behind this technology have become more established, it 's become easier than ever for machinery manufacturers to integrate sensors throughout
-
Application: Hydraulic End Limit Position Sensor (.pdf)
Finally there is a reliable way to precisely detect the end limit positions of pistons and cylinders, particularly when that detection is critical to the operation and/or can result in a disaster if the detection fails. Mechanical limit switches have been used successfully in the past, but can fail
-
Position Sensor Technology Comparison
Position feedback sensors for hydraulic. or pneumatic cylinders have used one of three. traditional technologies: magnetostrictive, variable. resistance, and variable inductance sensors. While other sensor technologies have occasionally. been used successfully in this application,. the focus
-
Application: Detect End Limit Position in Piston & Hydraulic Systems - Reed Sensor
Finally there is a reliable way to precisely detect. the end limit positions of pistons and cylinders,. particularly when that detection is critical to the. operation and/or can result in a disaster if the. detection fails. Mechanical limit switches have. been used successfully in the past, but can
-
Hydraulic Cylinders
High performance and durability have made Temposonics the in-cylinder position sensor standard in the fluid power industry since their introduction in 1975. Our innovative modular design allows customers to easily replace the sensing element and electronics without breaking the cylinder's
-
Sensor Tip: When a Programmable Angle Sensor Provides Real Advantages and Why It's Easy to Accomplish-Even for Analog Outputs
Programming position sensors for start-, mid- and/or end- point makes it easier to precisely calibrate a sensor that is already installed in machinery. This is especially the case for sensors that are installed in locations that are very hard to reach for mechanical adjustment. One example
-
Primary Woodworking - Sawmills
23 years. Here, our products enable the industry to optimize its production capabilities through higher speed and superior accuracy and controls. Position feedback for hydraulic cylinders used to position saws/logs. * Superior response and accuracy result in higher machine performance and minimized
-
Hall-effect Transducers Ensure Correct Axle Width to Match Crop Row Spacing
To reduce this time, modern equipment manufacturers began to use hydraulic cylinders to move the wheel in and out. Here, mechanical markers would indicate wheel position. As these machines became more sophisticated (with more items attached to the machine) it in turn became more difficult to find
More Information Top
-
2011 International Conference in Electrics, Communication and Automatic Control Proceedings
position sensor hydraulic cylinder load flow .
-
Journal of Spacecraft and Rockets > Demonstration of a Wire Suspension for Wind-Tunnel Virtual Flight Testing
Position Sensor Hydraulic Cylinder .
-
Time-sensitive network-control systems and applications
Subsystem: Controller: Sensor: Actuator: Subsystem: Elevator Controller: Elevator controller Position sensor Hydraulic valve .
-
Reseach on Generalized Predictive Control in Hydraulic AGC System of Cold Rolling Mill
Pressure sensor Position sensor Hydraulic power source .
-
A displacement sensor for nonmetallic hydraulic cylinders
[4] E. P. Bystrom, “Design and Analysis of a Non-Contact Hydraulic Cylinder Position Sensor ,” M.S. thesis, Purdue Univ., West Lafayette, IN, 2000.
-
Sensors for automotive application
Gear selector hydraulic valve position sensor .
-
Direct optical actuation for hydraulic systems
The control computer compared the actuator position as obtained from the hydraulic ram position sensor with the position command signal.
-
Recent Advances in Automation, Robotics and Measuring Techniques
Hydraulic supply Position sensor .
Indicates content that may require registration and/or purchase.