-
Supplier: Radwell International
Description: HYDRAULIC PUMP PART, SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: KC Seals, Inc.
Description: Are used to seal rotary elements, such as a shaft or rotating bore. Common examples include strut seals, hydraulic pumps seals, axle seals, power steering seals, and valve stem seals. We stock a wide variety of shaft seals
- Seal Type: Oil / Grease Seal
-
Supplier: Radwell International
Description: VANE PUMP PRESSURE COMPENSATOR, NO SCREW VOLUME CONTROL, SUBPLATE, VITON SEALS, 11 GPM, 1000 PSI, RIGHT HAND ROTATION, MEDIUM KEYED SHAFT, FIRST AND SECOND STAGE ONLY. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
-
Supplier: EQYO
Description: Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Orientation: Internal / Rod Seal
- Features: Metal Cased (Double or Inner), Triple Lip Oil Seal
-
Supplier: Wanner Engineering, Inc.
Description: Exclusive Seal-less Diaphragm Design Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: ARGAL s.r.l.
Description: CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings, encased in metallic armour to relive the casing
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: KRAL AG
Description: The CG pump is a casing pump fitted with an easily installed CL pump module with flows ranging up to 581 gpm. Dependent on the requirements of the application radial shaft seals, mechanical seals or hermetically sealed magnetic coupling can be used. CG
- Maximum Discharge Flow: 581 GPM
- Maximum Discharge Pressure: 1,450 psi
- Discharge Size: 0.9842525 to 5.905515 inch
- Media Temperature: 158 to 356 F
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various types of mechanical seals, produced either by
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: Savino Barbera Srl
Description: mechanical seals to eliminate any sliding parts. This mechanically and hydraulically advanced construction allows for the use of the BS vertical pumps where wear from abrasion (due to crystallization or calcareous deposits) combined to the chemical aggression of the liquid itself
- Horsepower: 0.335055096225705 HP
- Maximum Discharge Flow: 2.2014333333333336 to 19.372613333333334 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Sump Pumps
- Pump Housing Material: Plastic
-
Description: blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
- Maximum Discharge Flow: 0.5 GPM
- Maximum Discharge Pressure: 100 to 800 psi
- Discharge Size: 0.38 inch
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: API 682 Seal. Viking’s seal chamber will accept almost any customer-specified brands and types of API 682-compliant Category 1, 2 or 3 cartridge mechanical seals, and can provide API seal plans to meet application requirements. Standard seal is a category 2 single
-
Supplier: Atos North America
Description: by a double ball bearing and a roll bearing for high radial loads; double shaft seal to prevent contamination between the PTO gearbox fluid and the pump fluid They are available in single cartridge execution or with double cartridge in a single body. Easy installation due to the
- Maximum Discharge Flow: 4.224 to 32.736000000000004 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Clark Solutions
Description: Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1800 RPM, pressures to 300 PSI,
- Maximum Discharge Flow: 0.5 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Power Source: AC Powered, DC Powered
-
Supplier: KRAL AG
Description: radial shaft seals or mechanical seals can be installed as standard. There are a variety of application areas for the CL pump. The main areas of application are in oil firing of burners, hydraulic service, power station construction, and general industrial
- Maximum Discharge Flow: 261.36 GPM
- Maximum Discharge Pressure: 1,450.377 psi
- Discharge Size: 0.75 to 3 inch
- Media Temperature: 158 to 356 F
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped. These pumps generate semi axial flow, have single
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: Serfilco, Ltd.
Description: mounting plate • Standard column lengths are 15" and 18 Specifications The Series 'EHM' Vertical Pump features a cantilevered CPVC sleeved SS shaft with vapor seal between the rotating shaft and the support column to protect the motor. The cantilevered shaft
- Pump Type: Centrifugal Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: Pumps of this type can be supplied with or without heating (hydraulic or electric). The modular construction system for WITTE bearings, gears and shaft seals offers a maximum dimension of flexibility for the user. For better cleaning the pump has different flushing
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,958 psi
- Media Temperature: 392 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Clark Solutions
Description: applications. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1725 RPM, pressures to 1,000 PSI, and flow rates to 60 GPM. The standard seal is a mechanical self adjusting seal with Buna-N elastomer. Lubrication of the
- Maximum Discharge Flow: 10.6 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Casing with 125# Flat Face Flange Connections Broad Hydraulic Coverage Replaceable Shaft Sleeve Protects Shaft Ease of Maintenance Self-lubricating Mechanical Seal Back Pull-out Design Nationally Known Brand Motors NSF Certified
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Eaton Hydraulics Group
Description: control piston design that minimizes friction Long bearing life Case to inlet check valve to reduce pressure spikes and protect the shaft seal Maximize power for a more efficient pump Low pump stand-by pressure (~150 psi) enables energy savings by reducing heat generation
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Parent Petroleum Co.
Description: Hydraulic Fluid is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with packing and seal materials commonly used in conventional oil systems. Avoid cork shaft seals and butyl seals and
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Johnson Pump, An SPX Brand
Description: Features Suitable for • Compact, economic, space saving construction Low viscosity, clean or slightly contaminated and aggressive liquids • No shaft alignment required • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes providing axial
- Maximum Discharge Flow: 3,742.436666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: CEF Industries LLC
Description: motor cavity to provide heat transfer and bearing lubrication. Utilizing hydrodynamic bearings, these pumps eliminate shaft seals and have an unusually long life pumping oil, coolanol, ethylene glycol and water.
- Maximum Discharge Flow: 0.85 to 10 GPM
- Maximum Discharge Pressure: 38 to 120 psi
- Media Temperature: -40 to 185 F
- Power Source: AC Powered
-
Supplier: Serfilco, Ltd.
Description: The 'EF' features a cantilevered, sleeved, SS shaft with vapor seal to provide protection for the motor. The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry indefinitely without damage. This
- Pump Type: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: • Improved efficiency • Temperature protection Optional thrust bearing housing - For use with standard C-face motors Shaft seal - Replaceable without disassembling the pump • Optional cartridge seal • Large choice of elastomers and seal materials Cast pump
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Serfilco, Ltd.
Description: motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high
- Pump Type: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
seal and bearing. Improper alignment may lead to premature pump failure. Axial misalignment can be caused by different tolerances or by thermal expansion of shafts and components that (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
quality. In addition, Niimi’s magnetic pumps utilize a non-contact drive mechanism based on magnetic force, significantly reducing seal wear and minimizing the risk of fluid leakage. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
eliminate any adverse environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Nanocoatings for High-Efficiency Industrial Hydraulic and Tooling Systems
While the increase in efficiency per component (e.g., hydraulic pump , seal , shaft , bearings) may be modest, the large number of pumps in operation results in a substantial cumulative energy savings.
-
Advanced Wear-resistant Nanocomposites for Increased Energy Efficiency
While the increase in efficiency per component (e.g., hydraulic pump , seal , shaft , bearings) may be modest, the large number of pumps in operation results in a substantial cumulative energy savings.
-
Federal Register > Tuesday, February 18, 1997 > [62 FR 7184] Airworthiness Directives; Airbus Model A310 and A300-600 Series Airplanes Equipped with Pratt & Wh...
This proposal is prompted by reports indicating that hydraulic fluid had contaminated the engine oil system as a result of failure of the seal of the hydraulic pump shaft .
-
Federal Register > Monday, October 20, 1997 > [62 FR 54369] Airworthiness Directives; Airbus Model A310 and A300-600 Series Airplanes Equipped With Pratt & Whi...
This amendment is prompted by reports indicating that hydraulic fluid had contaminated the engine oil system as a result of failure of the seal of the hydraulic pump shaft .
-
Federal Register > Thursday, December 17, 1998 > [63 FR 69571] Airworthiness Directives; Airbus Model A310 and A300-600 Series Airplanes Equipped With General ...
Investigation revealed that the contamination was due to failure of the seal of the green hydraulic pump shaft , which was caused by an increase in the backflow pressure due to clogging of the hydraulic pump drain system.
-
Dynamic Seals
Normally used in sets for high pressure hydraulic cylinder seals ; pump glands; propeller shafts , etc.
-
Nonmetal antifriction materials for sliding friction units
PHENOL CARBON PLASTICS FUT When replacing heavy duty sliding bearings with high speed ones (stern bearings of propeller shafts , pump bearings, face seals of hydraulic turbines, etc.), we encountered difficulties.
Indicates content that may require registration and/or purchase.