Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Symbols, Hydraulic Test Equipment Drafting
-
Supplier: Haida International Equipment Co., Ltd.
Description: customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard(inculding but not limited to...): Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test:ASTM D
- Force / Load Capacity: 134,880 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Accuris
Description: Method for Describing Characteristics of Servo-Hydraulic Test Equipment for Generating Vibration
-
-
Supplier: Accuris
Description: Servo-hydraulic test equipment for generating vibration - Method of describing characteristics
-
Supplier: Accuris
Description: Servo-hydraulic test equipment for generating vibration - Method of describing characteristics AMENDMENT 1
-
Supplier: SAE International
Description: This recommended practice covers design schematics of two test machines capable of producing hydraulic impulse pressure cycles with a maximum operating pressure of 5000 psi.
-
Supplier: CSA Group
Description: Establishes a list and the standard method of obtaining certain properties. Provides two levels of description to be used.
-
Description: Establishes a list and the standard method of obtaining certain properties. Provides two levels of description to be used.
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes software capability guidelines for computer controlled test equipment, hereinafter referred to as automatic test equipment (ATE), for testing hydraulic components. A typical ATE system is shown in Figure 1 .
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description: Tensile Testing Equipment are widely used to test tension, tear strength. Peeling force, compression, shearing force, adhesion, three-point bending...etc. in the field of metal, rubber, plastic, nylon, leather, shoe making, fabric, insulator, electric appliance.
- Force / Load Capacity: 1,102.5 lbs
- Test Speed: 0.0003937007874015742 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: SAE International
Description: This recommended practice covers design schematics of two test machines capable of producing hydraulic impulse pressure cycles with a maximum operating pressure of 5000 psi.
-
Description: Equipment for crop protection -- Spraying equipment -- Part 2: Test methods for hydraulic sprayers
-
Supplier: TUV Rheinland of North America
Description: destructive and non-destructive testing methods, welder and weld procedure qualifications, quality control and quality assurance functions and a diverse range of environmental and construction inspection services. TRIS also provides review, approval and certification of pressure equipment and
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products
- Services Offered: Flow Testing, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Performance Testing, Safety / Liability Testing, Shock Testing, Vibration
- Features: Specialty / Other
-
Supplier: SAE International
Description: These recommendations are written to cover the subject of obtaining filter patch test samples from aerospace hydraulic equipment of the categories shown below. The same procedure shall apply regardless of the unit category.
-
Supplier: Haida International Equipment Co., Ltd.
Description: test with different clamps. Design Standards (Including but not limited to) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test:ASTM D 624 Peel Test : ASTM D 3330 Compression Test : ASTM D 659 Others...
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor’s 300hp (223 kW) Hydraulic Test Center is designed for a facility with a larger machine size mix or predominately mining equipment and large excavators. Increased capacity is needed primarily for hydraulic pumps where a smaller bench may not perform well.
- Operation: Hydraulic
-
Description: Specifies the main characteristics of connections used for checking response times and pressure levels for braking equipment fitted on road vehicles, and gives the open space requirements that shall surround the pressure test connection and the protection against corrosion. Passenger
-
Supplier: CSA Group
Description: Specifies the main characteristics of connections used for checking response times and pressure levels for braking equipment fitted on road vehicles, and gives the open space requirements that shall surround the pressure test connection and the protection against corrosion. Passenger
-
Supplier: Haida International Equipment Co., Ltd.
Description: tear test, compression test, bend test with different clamps. Design Standard (including but not limite to...) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test:ASTM D 624 Peel Test : ASTM D 3330 Compression
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182. Bump,
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Instron®
Description: The Industrial Series is comprised of high-capacity, hydraulic testing systems for tension and compression applications. Ranging from 300 kN (67,500 lbf) to 2,000 kN (450,000 lbf), standard models feature large diameter columns and rugged components for superior frame stiffness and
- Force / Load Capacity: 67,440 to 449,600 lbs
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Compressive, Tensile, Universal
-
Supplier: CSA Group
Description: pressure measurement. ISO 5682-2:2017 does not cover aerial sprayers. Hydraulic sprayers use a range of design features to deliver and control spray. The test methods provided in this document are all useful but don't give the same information. They are complementary. Some test
-
Description: Specifies the test method for volume/hectare adjustment systems of sprayers in order to assess precision of spraying and performance. Suitable for agricultural hydraulic pressure sprayers used for protection and/or fertilization of crops.
-
Supplier: ADMET, Inc.
Description: No Description Provided
- Force / Load Capacity: 11,240 lbs
- Stroke / Travel: 12.0078805 inch
- Test Speed: 8.976377952755861 in/min
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
Description: Gives recommendations for specification reliability requirements for compliance testing, selection of test conditions for reliability tests, preparation of detailed reliability test specifications, evaluation of information from reliability testing and writing reliability
-
Supplier: ASTM International
Description: capability of a laboratory to perform chemical or physical tests listed in the various specifications on hydraulic cement (Note 1). Note 1- Relevant hydraulic cement specifications are C 91, C 150, C 595, C 845, and C 1157. 1.4 This standard does not purport to address all of
-
Supplier: CSA Group
Description: ISO 20957-2:2005 specifies additional safety requirements for strength training equipment in addition to the general safety requirements of ISO 20957-1:2005. ISO 20957-2:2005 is applicable to stationary training equipment type strength training equipment with stack weight
-
Supplier: Element Materials Technology
Description: wide range of facilities and services. We have the expertise you require to solve your hydraulic test requirements quickly and cost-efficiently. Our experience is unique and qualifies us like few others in the industry. Test media can be air, water, oils, fuels, and synthetic
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test Development, Test Fixtures
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: Hydraulic Institute (HI)
Description: This standard covers hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow, and axial flow pumps. The Centrifugal Pump Test Standard (ANSI/HI 1.6-2000) and the Vertical Pump Test Standard (ANSI/HI 2.6-2000) have been superseded by this
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple's Marine Hydraulic Oil™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine
- Kinematic Viscosity: 46 cSt
- Viscosity Index: 112
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: United Testing Systems, Inc.
Description: The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use
- Force / Load Capacity: 33,720 lbs
- Stroke / Travel: 4.75 inch
- Test Speed: 4 in/min
- Display / User Interface: Analog Display / Interface, Digital Readout / Interface
-
Supplier: MTS Systems Corporation
Description: by trouble-free SilentFlo™ hydraulic power units and a smooth-ramping hydraulic service manifold with five-port servovalves.
- Mechanical Test: Compressive, Fatigue / Cyclic, Flexure / Bending, Tensile, Universal
- Features: Specialty / Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Factory directly Types Of Hydraulic Equipment – Ingiant FHS135-31 Slip Ring For Wind Turbine – Ingiant, High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable Drum, Slip Ring For Packing Machine, slipring, Application Filed Ingiant FHS series slip rings are
- Features: Military Grade
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) - Torque
- Services Offered: Aging / Life Testing, Fatigue / Endurance, Flow Testing, Leak / Seal, Mechanical / Structural (Statics), Performance Testing, Safety / Liability Testing, Vibration
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Hydraulics, In-process / In-line Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Other, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Test chambers for the telecommunications industry are designed to meet a variety of test specifications, including Telcordia test requirements. Common products tested include cell phones, switch gears/boxes, connectors, fiber optics, line protector units, outdoor networks interface devices (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
equipment and service through our wide range of products. Gurley Products adhere to TAPPI, ISO, ASTM and several other domestic and international test standards. Learn more. (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
and other gauge components; - automatic measurement and inspection systems; - industrial computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
, probes and other gauge components; - automatic measurement and inspection systems; - industrial computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
, provides: - gauging and compensation systems for grinders and other machine tools; - manual gauges, sensors, probes and other gauge components; - automatic measurement and inspection systems; - industrial computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Interface Level Measurement Equipment Datasheets for Marposs Corp -
Bluetooth® technology has revolutionized wireless connectivity, eliminating wires and simplifying connections between everyday devices. The MT8852B Bluetooth Test Set is the go-to tool for development and production testing of Bluetooth-enabled products. The MT8852B offers (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
The MT8000A test platform is a one-stop solution for comprehensive 5G device testing. It supports both Frequency Range 1 (FR1) up to 7.125 GHz, including the popular n41 band, and millimeter-wave bands used in Frequency Range 2 (FR2). This allows for testing devices across the entire spectrum of (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Engineered in response to OEM and supplier testing requirements, Radiant Vision Systems provides a comprehensive hardware/software solution to enable fully automated testing of head-up displays (HUD) in automotive and other integrations. In this video, Bret Stonebridge from Radiant demonstrates (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
Conduct Research Top
-
ADwin Provides High-Speed Control of Hydraulic Test Stands
ADwin provides real-time and high-speed control of hydraulic test stands which are commonly used for end-on-line testing and product R&D.
-
Monitoring the Hydraulic Power Unit of a Hydraulic Test Bench
Comprehensive condition monitoring of the hydraulic power unit. The aim is to monitor the wear in the hydraulic system and the running time of the pumps in order to optimise them. Limit violations are to be detected early by automated alarm management.
-
Application Note: Test Stands for Aerospace Hydraulic Testing
Test stands are designed to test aircraft actuators and hydraulics by simulating the actuators in various directions that they will likely see in use. Equipped with products to measure actuator speed, load, current, pressure, voltage, and more, the stand's measurement devices must be very accurate
-
Universal Data Acquisition System Controls Hydraulic Pressure Test
A Delphin data acquisition system used to monitor a hydraulic pressure test helps to optimize test procedures and increase quality control.
-
Using a dataTaker DT80 to Control a Hydraulic Valve
A CAS Data Loggers customer who had recently purchased a dataTaker DT80 data logger called in to our tech support asking how to set it up to not only control a hydraulic valve used in materials testing, but also to only log data when the hydraulic valve was active. This would enable the user
-
Case Study - Fluid Power - Hydraulic Pump
A customer was designing a new hydraulic pump, and turned to Zatkoff for assistance in determining the best sealing solution for its application. After various tests, the original pump design failed and it was back to the drawing board. Through a collaborative effort, a new sealing solution system
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ Systems
CAS DataLoggers helped design, assemble & program a real-time DAQ system for valve condition monitoring in a test bench setup for an Ohio manufacturer.
-
Varnish Potential Testing of Turbine and Hydraulic Fluids
Oxidation of a lubricating fluid can lead to viscosity increase, varnish, and sludge formation. Antioxidants are additives used in. lubricating oil formulations to prevent or slow this process and provide fluids with a long, useful life. The rate of oxidation is. dependent on anti-oxidant types /
-
Research Institute Uses GE InnovOx TOC Analyzer to Evaluate Hydraulic Fracturing and Oil Exploration Produced Water
The Global Petroleum Research Institute (GPRI) at Texas. A&M University-College Station regularly conducts. laboratory research studies on various oil and gas. produced wastewaters with varying sample matrices. The GPRI tests samples at different shale and oil. producing formations using a mobile
-
Load Cell Application - Car Door Test
In this particular application, a car door is being tested. This test can be used to determine whether or not the door could function for a certain time period, or how long it will last before it fails. It works by using the hydraulic / pneumatic actuator to open and close the door within a given
More Information Top
-
Hydraulic testing using a versatile straddle packer system for improved transmissivity estimation in fractured-rock boreholes
Such effects were observed in some test results during the development of this hydraulic test equipment .
-
Mechanization of hydraulic testing of chemical equipment
The experience gained in the development, manufacture, and operation of hydraulic testing equipment shows that the labor consumption of operations connected with the resetting of this type of equipment and various auxi!iary devices (hoists, drying units, etc.) often represents nearly 50%…
-
Properties of Galvanized and Galvannealed Advanced High Strength Hot Rolled Steels
The tension experiments were conducted using the MTS hydraulic testing equipment for the quasi-static tests, whereas the Direct Split Hopkinson Pressure Bars set-up (McGill University, Montreal) was used for the high strain rate tests.
-
Analysis and interpretation of borehole hydraulic tests in deep boreholes: Principles, model development, and applications
For this situation the drilling is stopped, the hydraulic test equipment is introduced into the borehole, and testing is conducted.
-
Hydrogeological and Geotechnical In-Situ Testing for Large Cavern
The dilatometer probe and the packers of the hydraulic test equipment were inflated with compressed air, generated by a compressor to avoid using a large number of nitrogen bottles.
Indicates content that may require registration and/or purchase.