Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TEST STAND, HYDRAULIC SYSTEM COMPONENTS
-
Supplier: Accuris
Description: Test Stand, Hydraulic System Components
-
Supplier: Accuris
Description: TEST STAND, AEROSPACE VEHICLE HYDRAULIC SYSTEMS, GENERAL SPECIFICATION FOR
-
-
Supplier: Accuris
Description: TEST STAND, HYDRAULIC SYSTEM COMPONENTS, TYPE MK-3A (STAND, TEST, AIRCRAFT HYDRAULIC SYSTEM, ELECTRIC MOTOR DRIVEN, TYPE MK-3A)
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) presents data on normally accepted changes in physical properties and contamination levels for MIL-PRF-5606, MIL-PRF-83282, and MIL-PRF-87257 hydraulic fluids used in hydraulic test stands. This information is of importance to
-
Supplier: RedViking Group, LLC
Description: operation. This reduces changeover time and improves overall productivity. Designed to protect, control, and monitor operating conditions of the gearbox tower structure, the RedViking whirl tower isolates the gearbox from potentially harmful loads, significantly improving test stand
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) presents data on normally accepted changes in physical properties and contamination levels for military hydraulic fluids used in hydraulic test stands. This information is of importance to all users of hydraulic
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) presents data on normally accepted changes in physical properties and contamination levels for military hydraulic fluids used in hydraulic test stands. This information is of importance to all users of hydraulic
-
Supplier: HORIBA Instruments, Inc.
Description: The new SPARC Engine is the state-of-the-art test stand controller for automotive, marine and aerospace engine testing. The latest generation offers you advanced hardware and software for the highest performance, and touch functionality for intuitive operation. It is suitable for
- Features: Integrated Data Logger
- Form Factor: Rack Mount
-
Supplier: Parent Petroleum Co.
Description: invert-emulsion type hydraulic fluids without compromising overall hydraulic system integrity. It is readily biodegradable as determined by the CEC-L33-A97 test method. Note: Syndustrial FR Hydraulic Fluid should not be mixed with conventional antiwear hydraulic
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 220
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: invert-emulsion type hydraulic fluids without compromising overall hydraulic system integrity. It is readily biodegradable as determined by the CEC-L33-A97 test method. Note: Syndustrial FR Hydraulic Fluid should not be mixed with conventional antiwear hydraulic
- Kinematic Viscosity: 14 cSt
- Viscosity Index: 215
- Type / Function: Hydraulic Oil / Fluid
-
Description: TESCOM™ 54-2300 Series pressure reducing hydraulic regulator offers self-venting as standard. This medium flow regulator is capable of flows from 5-50 GPM and is available in airload for use with the TESCOM ER3000 electropneumatic controller. Ideal for use in hydraulic test
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.5 to 0.75 inch
-
Supplier: Quantum-Med Marine, Ltd.
Description: QuietPack™ hydraulic systems power Quantum stabilizer systems, and can stand alone, or the components can be installed as modules. The oil reservoir, motor and pump, oil cooler, return filtration, and all of the applicable routing and gauging are included, leaving a simple few
- Total Power: 29.484848467862 HP
- Unit Weight: 1,245.825 lbs
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: Tinius Olsen, Inc.
Description: Tinius Olsen’s popular line of SL hydraulic testing machines is complemented by a series of compression-only test frames. These frames have the same robust design, quality materials and precision engineering as the tension and compression frames, but test in compression only.
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Tensile, Universal
-
Supplier: Industrial Scale Company (ISC)
Description: Cardinal’s American-made Guardian Hydraulic Truck Scales are ideal for the solid waste, aggregate, chemical, grain, and construction industries because they offer a high level of protection against many of the conditions that can adversely affect truck scale installations. Water, lightning,
-
Supplier: Advanced Torque Products, LLC
Description: The Torque Master Test Systems combine space age accuracy with microprocessor technology and sophisticated torque cell design to offer simple, versatile, functional and accurate torque testing of all types of torquing devices. The thru-hole design torque cell allows for all forces to react
- Category of Device: Instrument / Meter
- Torque Sensor Type: Reaction
- Technology: Strain Gauge
-
Description: hydraulic test stands.
- Valve Size: 1 inch
- Pressure Rating: 5,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 1 inch
-
Supplier: Parent Petroleum Co.
Description: phosphate ester. It replaces water-glycol and invert-emulsion type hydraulic fluids without compromising overall hydraulic system integrity. It is readily biodegradable as determined by the CEC-L33-A97 test method. Note: Quintolubric® 822-450 should not be mixed with
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 155
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: ASTM International
Description: Laboratory and Engine Test Stand Calibration 11.1 Testing of Reference Oils 11.1.1 Reference Oil Test Frequency 11.1.2 Reporting of Reference Oil Test Results 11.1.3 Evaluation of Reference Oil Test Results 11.1.4 Status of Non-reference Oil Tests Relative
-
Supplier: HORIBA Instruments, Inc.
Description: SPARC Brake is a digital controller optimized for Inertia Brake Dynamometers. As a member of the SPARC family of universal controllers, SPARC Brake is using a modular design to enable more flexible configurations to fulfill any specific test environment. SPARC Brake uses sophisticated control
- Form Factor: Stand-Alone
-
Supplier: Badger Meter
Description: Stressproof® steel bodies to meet user needs. Optional Sensors. Features optional pressure and temperature sensors for simultaneous measurement of flow rate, pressure and temperature. Application Versatility. Ideally used in hydraulic components and test stands, feedback for
- Liquid Volumetric Flow Rate: 0.4 to 160 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.000882 to 0.3528 lbs/min
- Operating Temperature: -4 to 300 F
-
Description: pneumatic test stands.
- Controlled Pressure Range: 4,000 to 5,000 psi
- Regulator Size: 0.25 to 0.75 inch
- Valve Size: 0.25 to 0.75 inch
- Number of Ports/Ways: 2
-
Supplier: Interface, Inc. - AZ
Description: to be routed through the sensor. Useful for cold engine test stands where hydraulic couplings are used to clamp to the splined engine shaft.
- Maximum Torque: 44.2477876106195 to 8,849.55752212389 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
-
Supplier: Max Machinery, Inc.
Description: The Max Piston family of flow meters feature the highest accuracy (0.2% of reading), widest flow range, 200:1 or more, smallest displacements and the tightest fits and tolerances making them suitable for low viscosity liquids. Consider the piston family for fuel measurement, hydraulic
- Pipe Diameter: 0.125 inch
- Media Temperature Range: -40 to 194 F
- Liquid Volumetric Flow Rate: 0.00026417205236 to 0.52834410472 GPM
- Operating Pressure: 7,500 psi
-
Supplier: Interface Devices, Inc.
Description: boosting the pressure on aviation or industrial test stands.
- Maximum Output Pressure: 3,000 psi
- Pressure Intensification Factor: 3
- Technology Type: Hydraulic
- Fluid Compatibility: Oil-based Hydraulic Fluid
-
Supplier: HydraCheck Inc.
Description: The most effective method of finding fluid leaks in an industrial environment. Works effectively in any enclosed circulatory system where fluids are used for lubrication, hydraulics, cooling control or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems that
- Computer Interface Options: Other
-
Supplier: Power Test, Inc.
Description: reliable, repeatable testing available in less than one hour. At the end of the day, when testing is completed, simply shut down the system and lock the doors for secure storage of the test stands, transmission, and equipment. For quick relocation, disconnect the non-spill
-
Supplier: Hilliard Corporation (The)
Description: the functionality of all equipment supplied Hydraulic manifold and valving are contained in a lockable enclosure for protection against environmental contamination and tampering from untrained employees Operator interface included on the electrical panel for local control, brake status
- Standards and Compliance: Other
- Type: Resistive / Potentiometer Input
- Form Factor: Stand-Alone
-
Supplier: Eaton Hydraulics Group
Description: Hydrokraft PVX & PFX The wide-range fixed and variable displacements of Eaton PVX & PFX Series piston pumps make them ideal for use with primary metal power units, test stands, mixer drives and more. They come in a robust housing enclosure and are available with displacements from 66
- Maximum Discharge Pressure: 5,075 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Froude, Inc.
Description: with industrial diesel engines at speeds up to 5000 rpm. We manufacture many dynamometer stands to suit practically any test setup. When a chassis dynamometer is not practical or available, the DT-series dynamometers can be fitted with our IFA-D2000 in-frame adapter (see photo). This
- Maximum Power Absorption: 804.132230941692 HP
- Torque Capacity: 23,893.8053097345 In-lbs
- Maximum Rotary Speed: 5,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Froude, Inc.
Description: Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600 HP and
- Maximum Power Absorption: 603.099173206269 HP
- Torque Capacity: 6,017.69911504425 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Autoquip Corporation
Description: TSL Dock Lift – Dock Flexibility Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components. TSL models offer six platform sizes, capacities ranging from 12,500 pounds to 20,000 pounds,
- Capacity: 20,000 lbs
- Stroke: 60 inch
- Length: 118 inch
- Width: 62 inch
-
Supplier: Cole-Parmer
Description: production and control, test stands, compressor control, field equipment, hydraulic systems, and natural gas compression and transfer control. Designed for heavy-duty industrial applications, transmitters have zero and span access within casing and choice of two outputs. Sensor
- Working Pressure Range: 0 to 300 psi
- Signal Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Deburring Nonleaded Steel on welded parts Competitive Prices Industries/Applicati ons Metals Ships & Decktop Equipment Oil Field Construction Equipment Recycling Aircraft Industry Injection Molding Machines Show Business Hydraulic Test Stands Energy (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
oriented team works to provide solutions that meet or exceed project requirements and industry standards for quality. Test Chamber Interfacing Test Stand and Fixtures Ultra High and Ultra Low Temperatures Explosion Proof Test Chambers (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
-
remote sites or operate as completely independent, self-contained temperature/ humidity test chambers. Why purchase two separate chambers? This unique chamber provides the benefits of two different products in one unit. It may be operated as either a stand-alone Temperature Chamber or as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
reliability. To truly help you to stand the test of time, Weiss Technik’s now applies its ground-breaking LEEF Technology in all environmental chambers using cascade refrigeration systems. Compared to the classic refrigeration technology offered by many of our competitors, LEEF (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
product perfection in a host of ways. It's not just a testing methodology; it's a mindset that positions your products for success in a competitive market. By embracing HALT, businesses can unlock a more efficient path to creating products that stand the test of time. So, as you embark on your next (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Marposs Testing Service for Fuel Cell Components Marposs stands as a leading competence center dedicated to advancing fuel cell technology. Our comprehensive testing (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
LunaCare instrument support plans help your team maximize test and measurement productivity. Great service is a part of the Luna brand promise and available to all Luna customers. Instrument support plans are ideal for priority or critical service at a low cost with (read more)
Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
solutions are often used as stand-alone measurement components or as part of a customized test cable; often custom designed. Whether medical technicians need to maintain electrical safety performance standards or to diagnose medical equipment or use wire hookups to monitor patients’ vitals, we (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
fluids are used for lubrication, hydraulics, cooling control or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems that can be pressurized or agitated. Finds leaks fast in small to medium sized oil-based fluid systems! Ideal for hydraulic systems (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
Conduct Research Top
-
ADwin Provides High-Speed Control of Hydraulic Test Stands
ADwin provides real-time and high-speed control of hydraulic test stands which are commonly used for end-on-line testing and product R&D.
-
Application Note: Test Stands for Aerospace Hydraulic Testing
Test stands are designed to test aircraft actuators and hydraulics by simulating the actuators in various directions that they will likely see in use. Equipped with products to measure actuator speed, load, current, pressure, voltage, and more, the stand's measurement devices must be very accurate
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
More Information Top
-
Design of a Hydraulic Actuator Test Stand for Non-Linear Analysis of Hydraulic Actuator Systems
Therefore, the spring constant can be reasonable, and a small spring can be designed for the hydraulic test stand .
-
Sprague Systems Engineering
The Model S-169 universal hydraulic test stand provides operating pressures up to 345 bar, static pressures up to 2,070 bar and fluid flow rates up to 227 litres/min.
-
Software reuse for hydraulic component test stands: a case study
We do not believe that unattended testing of software for hydraulic test stands using an automatedtesting suite is viable at this time.
-
A hydraulic stand for testing reducers
A hydraulic test stand has been developed at the Ust'-Kamenogorsk equipment plant and has been introduced into manufacture, for testing screw-and-lever reducers [I], with the objective of checking their serviceability, lifetime, and other quality indices.
-
Evaluation of Flow and Failure Properties of Treated 4130 Steel
These samples were all tested on the servo- hy- draulic test stand .
Indicates content that may require registration and/or purchase.