-
Supplier: KTR Corporation
Description: Setting the release torque In order to set the coupling to the requested release torque, a defined pre-stress is generated on the disk springs in each idle rotation element via the setting nut. The number of elements varies depending on the release torque demanded. If requested,
- Torque Rating: 3.68731563421829 to 6,047.19764011799 Ft-lbs
- Bore Diameter: 3.543309 to 7.87402 inch
- Diameter: 10.236226 to 18.110246 inch
- Length: 13.8976453 to 25.2756042 inch
-
Supplier: Hilliard Corporation (The)
Description: Variable and fixed displacement types. SAE mounting, spline shafts. Typical operating pressures up to 5000 psig (350 bar). High-speed operation. High starting torque efficiency. Different sizes for different applications. Suitable for open and closed loop circuits. Supply includes overrunning
- Maximum Pressure: 5,000 psi
- Shaft: In-line
- Mounting: In-line Shafts
- Features: Industrial / General Purpose, Other, Power Transmission
-
Supplier: Eaton Hydraulics Group
Description: High starting torque efficiency The HP30 has an optimized eccentricity to improve starting torque efficiency without sacrificing overall torque capacity or endurance The HP30 was designed using Eaton's proprietary geroler profiles which limits the amount of torque ripple
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
-
Supplier: Accuris
Description: Standardization of Drive End of Hydraulic or Geared Torque Wrenches for Use to an Upper Limit of 500,000 Inch Pounds
-
Supplier: Accuris
Description: Standardization of Drive End of Hydraulic or Geared Torque Wrenches for Use to an Upper Limit of 500,000 inch pounds
-
Supplier: SAE International
Description: This recommended practice covers the dimensions of an inside splined driver-wrench adapter, envelope of the housing-wrench reaction, the mechanical method of adapting the driver-wrench adapter to the wrench adapter driven end, and the housing-wrench reaction to the holder-counter torque.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ACTUATOR & VALVES, EA40 STANDARD SERIES LOW TORQUE SPRING RETURN ACTUATORS, 90 DEGREE TRAVEL LIMIT, CLOCKWISE RETURN, 45 SEC TRAVEL TIME, 50 IN-LBS TORQUE, 120VAC/60HZ, 100 OHM SLIDEWIRE FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 6.25 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 2.75 inch
- Length: 2.87 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 0.16666666666666666 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1 inch
- Length: 1.06 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 2.083333333333333 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 1.5 inch
- Length: 2.5 inch
-
Description: Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either
- Torque Rating: 0.9999999999999999 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1.25 inch
- Length: 1.5 inch
-
Description: Establishes informations for motors to be installed in aircraft, which transform hydraulic power into mechanical energy in the form of a rotational torque. Primary and secondary function motors are covered. Actuators with internal rotation angle limits and low-speed motors are not
-
Supplier: Voith Turbo Inc.
Description: With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial
- Torque Rating: 12,536.8731563422 to 24,336.2831858407 Ft-lbs
- Bore Diameter: 5.118113 inch
- Engagement: Friction
- Shaft: In-line
-
Supplier: Atos North America
Description: pumps must be verified that the max torques applied on each single drive shaft and on each single through shaft are not higher than the max allowed limits. In particular, must be considered that the total torque applied to the drive shaft of the first element is the sum of the single
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: KSB AG
Description: accessoriesare available for hydraulic control: - Shut-off valve - Hydraulic locking - Emergency shutdown (ESD) ACTO can be combined with all AMTROBOX control units. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect
- Actuator Torque: 2,477.8761061946902 to 1,327,433.628318584 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Non-hazardous, On / Off (isolating), Travel Stop (Limit Stop)
-
Supplier: KSB AG
Description: indicator and adjustable travel stops for open/closed position as standard. The following accessories are available for hydraulic control: - Hydraulic hand pump ENNACTO can be combined with all AMTROBOX control units. Applications All applications in water, energy and industrial
- Actuator Torque: 1,106,194.6902654867 In-lbs
- Operating Temperature: 14 to 149 F
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Modulating, Non-hazardous, Travel Stop (Limit Stop)
- Control Signal Input: Pressure Control Signal
-
Supplier: Eaton Hydraulics Group
Description: a set maximum Load Sense limits outlet pressure to a set margin above load pressure Cold Start forces pump to near-neutral when electrical current is applied Torque Control limits pump torque to a set maximum Remote Pressure Control limits outlet pressure proportional to signal
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Bobcat Company
Description: Tractive Effort: The new loaders feature increased tractive effort. That means you can push more and dig harder than ever before. More Torque: Bobcat loaders reach maximum torque at a lower RPM to minimize stalling and save time and fuel. Powerful Breakout Forces: High-efficiency
- Horsepower: 49 HP
- Load Capacity: 1,650 lbs
- Operating Weight: 6,213 lbs
- Travel Speed: 7.4 to 11 miles/hr
-
Supplier: Lift Products, Inc.
Description: Up-Down Push Button with Key Lock-Out Adjustable Lift Limit Switch Adjustable Tilt Limit Switch Custom Platform Designs Hydraulic Fuse Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Lowering Beeper Tapered Toe Guards Special Color
-
Description: fuel injection engine to the smooth automatic transmission, the DL250TC-3 will make a difference in your work every day. Other performance strengths include high torque, strong tractive power and the efficient hydraulic system. The limited slip differential and parallel lift arm design
- Horsepower: 172 HP
- Operating Weight: 31,770 lbs
- Travel Speed: 23.6 miles/hr
- Type: Wheel Loader
-
Supplier: SAE International
Description: during drive cycles. The truck used in this study has a rated lifting capacity of 2500kg, and is powered by a 2.6 litre naturally aspirated diesel engine with a fuel pump containing a mechanical variable-speed governor. The drivetrain consisted of a torque convertor, hydraulic clutch
-
Supplier: Lift Products, Inc.
Description: Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48". The LPECTL Series lifts and tilts within its own base frame, allowing the tilt operation to work
-
Supplier: HORIBA Instruments, Inc.
Description: Torque control with pressure ramp as required by the latest automotive industry specifications, e.g. GM-TIP Simultaneous, closed loop control, including defined limit-values Fast data recording up to 5,000 Hz Integrated recording of rpm and torque (via torque flange or load
- Form Factor: Stand-Alone
-
Supplier: Lift Products, Inc.
Description: oil and filter Options Conveyor Top Rotating Top Tapered Edges Safety Skirting Foot Control Switch Key Lock-Out Adj Limit Switch Adj Lower Limit Switch Remote Power Unit Adj Flow Valve Low Temp Hydraulic Oil Fork Pockets Hydraulic Fuse Handrail Gate Pit Frame Rotating or Round Top
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Red Valve Company, Inc.
Description: savings with cast iron flanges. The Series G has a double-lead ACME thread that reduces operating torque. A special ring-shaped, multilayer packing gland is combined with elastomer to ensure a tight seal. The gate comers are machined with chamfered edges so that the comers of the gate do not
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Primary Material: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Lift Products, Inc.
Description: lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Baker Hughes Incorporated
Description: for improved cutter protection and stability. Added protection on the gauge pad prevents hole spiraling and potential hole problems, allowing the bit to continue drilling a smoother, uniform borehole for more effective completions. Maximize flow Hydraulic efficiency is imperative to
-
Supplier: SEYI America Inc.
Description: ● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy transmission
- Capacity / Operating Force: 250 tons
- Stroke: 7.086618 to 9.842525 inch
- Rate: 22 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: DeZURIK, Inc.
Description: torque. It is recommended that Manual Flexgate Valves 12" and larger be specified with a 4:1 bevel gear actuator. The 4:1 bevel gear actuator is available to reduce rim pull and operate the valve. Pneumatic actuators are also available and allow the Flexgate to provide long-term abrasion
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Corrosion-resistant contacts Minimal wear Typical applications: Actuator motors in hydraulic or pneumatic control systems Three-phase motors with internal speed monitoring Rotary switches on control cabinets Extremely space-saving drive and control combinations for drones and models Our
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Airbus Group
Description: 4-axis autopilot; increased performance through the Arriel 2E engines; an anti-torque system with the latest version of the company’s signature Fenestron® shrouded tail rotor; and a new tail gearbox as well as an upgraded main gearbox. Flexible and capable The H145’s designed-in modularity
Find Suppliers by Category Top
Featured Products Top
-
• Hydraulic drive: ALM and GHM gear motors include unidirectional and bidirectional versions. Selection needs to account for the required torque and speed, together with circuit pressures and drain arrangements. • Other (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. They are also available in factory-assembled automated valve packages with Bonomi’s Valbia brand electric or pneumatic actuators. Valbia electric actuators have dual 100VAC – 240VAC or dual 24 AC/DC reversing motors with torque limiters, thermal protection (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
by third party manufacturers. FOCUSING ON ELECTRIC ACTUATORS The development of electric actuators followed a different path. At first, the electric actuator was just a motor with a set of gears and some mechanical torque limit switches inside an enclosure. The controls (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
even with different loads. The servomotor is activated directly after the signal to start from the PLC. With the inherent delay, the pneumatics acts as a “turbo” to provide the required torque. This ensures an immediate, soft start-up and powerful acceleration. When decelerating, the (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
More Information Top
-
Aging study of boiling water reactor high pressure injection systems
…mechanism Relay problems (incorrect,dirty, deteriorated, or miswired relays) Incorrect thermal overload switch settings Worn or broken bearings Broken or cracked limit switch and torque switch components Missing or modified torque switch limiter plate Improperly sized actuators Hydraulic lockup Incorrect metallic materials…
-
Advanced Research on Engineering Materials, Energy, Management and Control
The torque limiter is connected to the control of crane electrical and hydraulic control system.
-
Designing With Power Saving Concepts
COMPONENTS AND CONTROLS Most off-highway equipment will utilize fixed and/or variable pumps as a hydraulic power source, as well as valving, compensators, torque limiters , and load sensing as a means of control.
-
Bharat Electronics AL4424 electrohydraulic turret drive stabiliser system for T-72 MBT
…7 kg (first distribution box) 17.5 kg (second distribution box) 4.4 kg (converter) 16 kg (frequency stabiliser) 3 kg (gun setting device) 1.4 kg ( limiter ) 0.95 kg (pump … motors) 61 kg (high- torque hydraulic motor) 56 kg (power…
-
Further Development of In-Flight Diagnostic Systems for Aircraft Mechanical Systems
Upstream of the limiter , the torque may increase to higher levels because of the continued action of the hydraulic motor driving the system.
-
Safety-critical design of electromechanical actuation systems in commercial aircraft
Conventional flap arrangements feature a centralised hydraulic / electric motor in a backup configuration, with a drive shaft across the wingspan and torque limiters to prevent shaft breakage.
Indicates content that may require registration and/or purchase.