-
Supplier: Trelleborg Sealing Solutions Americas
Description: Slydring® is the Trelleborg Sealing Solutions proprietary design of hydraulic wear ring or guide ring. The function of a hydraulic wear ring is to guide the piston and piston rod of a hydraulic cylinder, absorbing transverse forces. At the same
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Daemar Inc.
Description: DMR Wear Rings are Glass Filled Nylon. The use of these non-metallic parts totally eliminates metal-to-metal contact and the subsequent galling and scoring of cylinder bores and rods.
- Features: Hydraulic / Pneumatic Seal
- Seal Features: Split Seal
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE wear rings are used in a variety of industries due to their excellent characteristics, such as high chemical resistance, low slipping, and wide temperature tolerance. Common applications include: Valves Compressors Mixers and Agitators Hydraulic and Pneumatic Cylinders
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Enhance your equipment’s performance with our Bronze Filled PTFE Wear Rings, engineered for superior wear resistance, low friction, and excellent dimensional stability. Designed for demanding hydraulic and pneumatic applications, these wear rings serve as
- Operating Temperature: -328 F
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A complete range of seals and bearings for pneumatics including the most common dimensions for pistons and rods. The guide rings are made of a specially developed, self-lubricating plastic material to provide low friction, wear resistance, long term compression stability and excellent
- Shaft O.D. or Seal I.D.: 0.3149608 to 9.842525 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 5,801.47357428788 psi
- Operating Temperature: -40 to 230 F
-
Description: Turcite® Slydring® prevents metal-to-metal contact between piston / rod and bore / gland, absorbing transverse loads. Suitable for most hydraulic fluids, Turcite® material demonstrates good load capacity with low friction and stick-slip-free operation. ‘Teardrop’ structure on some of Turcite®
- Thickness: 0.061023655 to 0.09842525 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Automotive / Transportation, Construction, Manufacturing / Machinery
- Features: Other
-
Description: Turcite® Slydring® prevents metal-to-metal contact between piston/rod and bore/gland, absorbing transverse loads. Suitable for most hydraulic fluids, Turcite® material demonstrates good load capacity with low friction and stick-slip-free operation. ‘Teardrop’ structure on some of Turcite®
- Thickness: 0.061023655 to 0.09842525 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Automotive / Transportation, Construction, Manufacturing / Machinery
- Features: Other
-
Supplier: Daemar Inc.
Description: Wear strips are designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact. They are used in reciprocating, rotary, and oscillating motion environments and are composed of PTFE and a fortified 40% Bronze material. They are supplied in
- Features: Hydraulic / Pneumatic Seal
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: ring are made of special materials, with the advantages of wear resistance, long life, corrosion resistance, and no leakage. Customers can install LPP rotary unions independently according to the application environment. ;Customized rotary joint parameters and integrated slip
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various
- Features: Back-up Ring, Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
- Seal Type: Piston Ring
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A hydraulic wiper or scraper prevents contamination of the hydraulic medium that could damage wear rings, seals and other components. Trelleborg Sealing Solutions offers a wide range of hydraulic scrapers and wipers.
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Turcon® Glyd Ring® is a double-acting O-Ring energized piston seal for dynamic applications. Turcon® Glyd Ring® provides low friction with no stick-slip, minimal breakout force and high wear resistance. Main application is actuator cylinders. Installed in grooves to ISO
- Shaft O.D. or Seal I.D.: 0.3149608 to 106.29927 inch
- Maximum Operating Speed: 2,952.755905511805 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 392 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Factory directly Types Of Hydraulic Equipment – Ingiant FHS135-31 Slip Ring For Wind Turbine – Ingiant, High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable Drum, Slip Ring For Packing Machine, slipring, Application Filed
- Features: Military Grade
-
Supplier: igus® inc.
Description: properties Easy to assemble Low-priced More wear-resistant than PTFE-bonds Higher load capacity Defined dimensions Different materials per ex. iglide® J, J350… When to use piston rings? When piston rings with excellent wear properties are required When simple assembly is
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
- Seal Features: Split Seal
-
Supplier: Golden Collar Technology Co., Ltd .
Description: they are used. ptfe piston ring features Low Wear and Tear Excellent Sealing Performance Low Stick-Slip Lightweight Non-metallic Properties Compatibility with Various Engine Types Resistance to Wear and Corrosion
- Operating Temperature: -328 to 500 F
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: hydraulic liquids, environment-friendly hydraulic liquids and water-oil emulsions to flame-resistant hydraulic liquids and dry-running applications. Piston guide rings offer very good gliding behavior, good emergency running properties and also a high wear
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: FTL Technology
Description: FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal? A
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.), Polyurethane / Urethane
- Features: Hydraulic / Pneumatic Seal
- Action: Single Acting
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: hydraulic liquids, environment-friendly hydraulic liquids and water-oil emulsions to flame-resistant hydraulic liquids and dry-running applications. Piston guide rings offer very good gliding behavior, good emergency running properties and also a high wear
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Hi-Tech Seals, Inc.
Description: Piston rings are excellent for sealing for sealing in hydraulic and pneumatic cylinder applications. The piston rings provide excellent low friction with strong chemical resistance. By changing the material of the elastomer or ring we can change the temperature range,
- Shaft O.D. or Seal I.D.: 0.20078751 to 38.8582887 inch
- Operating Temperature: -40 to 399.2 F
- Orientation / Direction: External / Piston Seal
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: and Rod End Cushions with Fast Start Buffer Seals to Extend Rod Seal Life Precision Wear Rings on Piston and Rod 4 Piece High Pressure Piston Sealing System O-Ring Boss or 4-Bolt Flange Porting Optional Features Valve Integration Position Sensing Custom Mounting Chrome Over
- Stroke: 0 to 275 inch
- Operating Pressure: 200 to 6,000 psi
- Bore Size: 3 to 12 inch
- Shaft Diameter: 1.5 to 6 inch
-
Supplier: Atos North America
Description: cushioning Rod guide rings for low wear Optional built-in position transducer Attachments for rods and mounting styles
- Stroke: 196.8505 inch
- Operating Pressure: 3,625.92098392993 to 4,641.1788594303 psi
- Bore Size: 1.968505 to 12.598432 inch
- Shaft Diameter: 1.4173236 to 8.661422 inch
-
Supplier: CEJN Industrial Corporation
Description: Series 135 is a CEJN original for extremely high working pressure, 300MPa. The Series also withstands pressure up to 300 MPa whiledisconnected (applies to the coupling and nipple). Non-drip connectionand disconnection are standard on the CEJN High-Pressure range. Thecoupling also has a safety
- Features: Coupling, Hose Fitting, Nipple, Threaded
- Fitting Type: Elbow, Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Atos North America
Description: styles 3 seals options Rod guide rings for low wear Adjustable or fixed cushionings Optional built-in position transducer Attachments for rods and mounting styles
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 1.574804 to 7.87402 inch
- Shaft Diameter: 0.8661422 to 5.511814 inch
-
Supplier: Radwell International
Description: WEAR RING, ITEM: G 70 X 75 X 9.5-C380, FABRIC REINFORCED COMPOSITE MATERIALS IS USED IN HYDRAULIC CYLINDERS EXPOSED TO HIGH LOAD, GOOD SLIDING BEHAVIOR, HIGH COMPRESSIVE STRENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: and inch O-rings that are used in the apparatus in this test method. 1.2.2 Exception-In some cases English pressure values are given in parentheses as a safety measure. 1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
Supplier: Continental Hydraulics
Description: direct pressure regulator governor spring for fast on/off response. The pump group is complete with hydrostatic axial compensation distribution plates that improve the volumetric efficiency and reduce wear of the components. The pressure regulator adjustable load spring keeps the pump group
- Maximum Discharge Flow: 3 to 10.7 GPM
- Maximum Discharge Pressure: 500 to 1,000 psi
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: ASTM International
Description: and inch O-rings that are used in the apparatus in this test method. 1.2.2 Exception-In some cases English pressure values are given in parentheses as a safety measure. 1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
Supplier: Precision Associates Incorporated
Description: Low Friction Compression Seals – Run Circles Around O-Rings! After years of concentrated research, PAI has perfected synthetic rubber hydraulic and pneumatic seals that are far superior to O-Rings. These packings were designed to overcome the weaknesses of O-Rings – such
-
Supplier: Certex UK
Description: positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
- Rated Load/Force: 220,462 lbs
- Body Material: Aluminum
-
Supplier: Certex UK
Description: positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
- Rated Load/Force: 110,231 lbs
- Body Material: Aluminum
-
Supplier: Certex UK
Description: positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
- Rated Load/Force: 330,693 lbs
- Body Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Custom Electric-Hydraulic-Pneumatic Combined Slip Ring | 1500A High-Power Industrial Rotary Solution Ingiant custom electric-hydraulic-pneumatic combined slip ring is a high-end integrated rotary transmission solution, engineered for extreme harsh industrial working (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. These rings combine wear resistance, thermal stability, and precise tolerances, making them essential for engineers designing high-performance mechanical assemblies. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, stable operation of hydraulic, electrical, and control systems in heavy construction machinery. IP65~IP68 High-Grade Protection: Meets strict construction machinery environmental requirements with IP65 to IP68 protection levels. Fully resistant to dust, rain, water jets, mud (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
systems, the assembly achieves ultra-low contact wear rates. This translates to dramatically increased operational lifespan (measured in millions of cycles) compared to standard slip rings, significantly reducing total cost of ownership by minimizing unplanned downtime and maintenance intervals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview Our latest 150 mm inner?diameter through?hole slip ring delivers (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
high?speed continuous rotation scenarios Excellent Sealing Performance: O?ring soft seal prevents medium cross?channel leakage, multi?channel independent transmission High?Durability Materials: Wear?resistant, corrosion?resistant, suitable for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
NPSH-values. Impellers The closed impellers are hydraulically balanced by wear ring gaps and balance holes, the antifriction bearings are carrying only minor loads and further balancing devices are not necessary. For lowest NPSH-values, the impeller of the first stage (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Main Body Material Stainless Steel Seal Material High wear-resistant composite seal Max Rotating Speed Customized Working Medium Compressed air, cooling water, hydraulic oil, low (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
RotationStable optical path during rotation with no signal interruption, packet loss, or sudden attenuation. Non-Contact & Frictionless DesignNo physical wear, dust, or heat generation; service life far exceeds electrical slip rings. Superior EMI (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Low Noise, Increased Reliability, Digital Control: A New Generation of Radial Piston Pumps
(A) in sound power, that corresponds to a reduction of wide more than 50%. A new stroke ring design eliminates a possible place of wear. The DCP. (Digital Interface Pump) is a new servo radial piston pump adjustment based on a new pilot valve with digital onboard electronics offering an enhanced
-
Products & Services 2
are made with a stainless steel frame that is polished to a 150 grit finish. The device's hydraulically operated platen is made of 316 L stainless steel and includes a Viton sealing ring, which allows the device to operate at pressures up to 50 psi. The unit features a hinged Lexan safety enclosure