-
Supplier: Hydrogen Sense Technology Co., Ltd
Description: The H2Sense 8 series Hydrogen Sensor is specially designed for Hydrogen measurement applications in Fuel Cell sector. Our patent solid state palladium alloy hydrogen thin film sensor technology is hydrogen specific and does not have cross
- Operating Temperature: -40 to 248 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Hydrogen (H2)
-
Supplier: FIS Inc.
Description: SB Series - Hydrogen Fuel Cell Sensor
- Gas Types: Combustible Gas, Hydrogen (H2)
-
Supplier: First Sensor AG
Description: Alternative drive systems are the business of the future. First Sensor is on board with high and medium pressure sensor solutions for fuel cell cars. With our T-Bridge technology we solve problems as hydrogen embrittlement and can support you to achieve the strong
- Working Pressure Range: 232.06032 to 13,053.393 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 266 F
- Measurement Type: Absolute, Gauge
-
-
Supplier: Varta Microbattery Inc.
Description: Small, compact, safe hydrogen source for a wide range of applications. Our hydrogen generator cells are available in 150 ml or a multiple thereof. KEY FACTS Easy control of generated H2 gas volume via resistance Ultrapure hydrogen Broad temperature range Various
- Application: Camera / Electronic Cells, Medical Equipment
- Specialty Cells: Coin Cell or Button Cells
-
Supplier: SAE International
Description: available additives can poison the fuel cell catalyst. Additionally, the lower flammability limit of hydrogen is lower, and the flammability range wider, than fuels such as gasoline [ 13 ]. Hydrogen detection and its concentration measurement is usually done using
-
Supplier: FIS Inc.
Description: The SB-12A is a tin dioxide semiconductor gas sensor which has an excellent performance in methane detection with significant low power consumption concept (120 mW). High sensitivity, low sensitivity to noise gases, quick response speed and strong poisoning resistance features achieve
- Operating Temperature: 14 to 122 F
- Operating Humidity: 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: FIS Inc.
Description: The SP-12A is a tin di-oxide semiconductor gas sensor which has a good sensitivity and excellent selectivity to methane. The SP-12A has also a significant feature in good stability after exposure to silicone compounds. Using the SP-12A, the most reliable methane detection can be achieved.
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers state of the art hydrogen sensor products. The technology uses a patented nano thin-film technology (palladium alloy) with key advantages in hydrogen sensing. The sensor technology uses a thin film palladium alloy that absorbs and desorbs
- Operating Temperature: -40 to 131 F
- Gas Types: Hydrogen (H2)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Electro Optical Components, Inc.
Description: Hydrogen (H2) can be dangerous because it is flammable & explosive. Hydrogen has NFPA 704’s highest rating of 4 on the flammability scale. For safety it is important to have a Hydrogen Specific monitor in many industries where hydrogen can be generated. Now there are
- Response Time: 60 seconds
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: CSA Group
Description: 70. 1.1.2 This Standard does not apply to portable fuel cell power systems that are a) Permanently connected (stationary) to either fuel or electric supply b) Designed to export power to the grid c) Replacement fuel cell power units for appliances d) Fuel
-
Supplier: CO2Meter.com
Description: The H2-AF Alphasense Hydrogen Gas Sensor is a 20mm diameter sensor, designed to have excellent ppm sensitivity for low concentrations to 2,000ppm H2 and very low sensitivity to CO, making them among the most selective Hydrogen sensors on the market. Because H2 is a
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: The AlphaSense H2S-A1 Hydrogen Sulfide Sensor is designed to detect low levels of hydrogen sulfide in ambient air using well-known fuel cell technology. This 20mm diameter sensor is the industry standard size for portable gas detectors and also is compatible
-
Supplier: CO2Meter.com
Description: The H2S-A1 AlphaSense Hydrogen Sulfide Sensor (formerly known as the AP-0006) is designed to detect low levels of hydrogen sulfide in ambient air using well-known fuel cell technology. This 20mm diameter sensor is the industry standard size for portable
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: ams
Description: The HPS-100 Hydrogen Process Sensor is an accurate, fastresponding sensor designed for installation in harsh environments such as fuel cells, for example. The HPS-100 Hydrogen Process Sensor features reduced power consumption, provides increased
- Operating Temperature: -40 to 194 F
- Gas Types: Hydrogen (H2)
-
Supplier: SAE International
Description: This SAE Technical Information Report (TIR) provides test methods for evaluating hydrogen sensors when the hydrogen system integrator and/or vehicle manufacturer elect to use such devices on board their hydrogen vehicles, including hydrogen fuel cell
-
Supplier: SAE International
Description: electricity and waste heat. One critical technical problem of these fuel cells is still the water management: the proton exchange membrane in the center of these fuel cells has to be hydrated in order to stay proton-conductive while on the other hand excessive liquid
-
Supplier: ams
Description: The HLS-440P Hydrogen Leak Sensor is an accurate, fast responding sensor designed for installation in harsh environments such as fuel cell exhausts, for example. The HLS-440P Hydrogen Leak Sensor features reduced power consumption, provides increased
- Operating Temperature: -40 to 194 F
- Gas Types: Hydrogen (H2)
-
Supplier: ams
Description: The HLS-440P Hydrogen Leak Sensor is an accurate, fast responding sensor designed for installation in harsh environments such as fuel cell exhausts, for example. The HLS-440P Hydrogen Leak Sensor features reduced power consumption, provides increased
- Operating Temperature: -40 to 194 F
- Gas Types: Hydrogen (H2)
-
Supplier: Micro Sensor Co., Ltd.
Description: Signal:4~20mA 0/1~5/10V DC 0.5~4.5V DC 0.5~2.5V DC Used For: Hydrogen production system, PEM fuel cell, Hydrogen fuel cell test station, Hydrogen fuel cell vehicle test system
- Working Pressure Range: 1.450377 to 1,015.2639 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Roscid Technologies
Description: specific measuring range The unit can be ordered with either of the following two ranges: between 0 ppm – 100 ppm or 0-10000ppm © Sensor The H2Trans uses a special fuel cell to measure the hydrogen concentration. The sensor meets the industrial requirements for
- Response Time: 45 seconds
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
-
Supplier: SAE International
Description: feasible for automotive hydrogen because the available additives can poison the fuel cell catalyst. Additionally, the lower flammability limit of hydrogen is lower, and the flammability range wider, than fuels such as gasoline. For these reasons, hydrogen
-
Supplier: Process Sensing Technologies USA
Description: A robust, linear and stable thermal conductivity analyzer for measurement of binary gas mixes such as air in hydrogen, nitrogen, argon, helium or carbon-dioxide. The sensor is housed in a rugged casing, making it suitable for a wide range of applications. The analyzer can be supplied
- Operating Temperature: 32 to 104 F
- Measurement Type: %Volume
- Instrument Type: Analyzer, Monitor
- Features: Self Calibration
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP254 digital barometric pressure sensor, ISO 26262 ready The Infineon KP254 is a miniaturized digital barometric air pressure sensor, based on a capacitive principle. The XENSIVTM pressure sensor converts a pressure into a 10-bit digital value and sends the
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: ASTM International
Description: 1.1 This test method describes contaminant determination in fuel-cell-grade hydrogen as specified in relevant ASTM and ISO standards using cavity ring-down spectroscopy (CRDS). This standard test method is for the measurement of one or multiple contaminants including, but not
-
Supplier: Fuji Electric Corp. of America
Description: Biogas composition multigas analyzers Multigas, continuous, and simultaneous measurement of 4 components including H2S CH4 – CO2 – O2 – H2S Unique measurement cell design reduces maintenance Reduced maintenance thanks to the unique design of the measuring cell Built-in paramagnetic or
- Operating Temperature: 41 to 104 F
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: Knick Interface LLC
Description: diesel-electric vehicles Proven usage in industrial applications with stringent safety requirements Solution for safe monitoring of hydrogen electrolyzers and fuel cells 5-year warranty The P45000-series transducers are designed for measuring high DC and AC voltages, especially
- Voltage: 3,000 volts
- Electrical Output: Analog Current
- Power Requirements: DC Powered
- Mounting: DIN Rail, Panel Mount
-
Supplier: Buck Research Instruments, LLC
Description: The UHQ-4P is a chilled mirror hygrometer that is designed for measuring elevated dew points up to 150°C, such as those found in fuel cell and combustion applications Using technology developed for the CR-1A, CR-2 and CR-3, this instrument is unique because it does not use TE coolers
- Dew Point Range: 68 to 302 F
- Dew Point Accuracy: 0.36 F
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Chilled Mirror
-
Supplier: Roscid Technologies
Description: Bulk gas purity monitoring and welding / diving / cal gas cylinder verification Heat treating: Annealing furnace blanket gas monitoring Electrolysis: H2 purity analysis in O2 Fuel cell development: Methane feed gas purity analysis and reformer efficiency
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrogen (H2)
- Mounting Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
Grommet Edging Application: Automotive: 60kW Hydrogen Fuel Cell Power Modules. Use Case: Automotive Power Heavy Duty 60kW Hydrogen Fuel Cell Modules Client: OEM manufacturer of (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
they can operate continuously if reactants are maintained at proper levels. Widely discussed in the media, hydrogen fuel cells use hydrogen as fuel and oxygen as an oxidant while other fuels such as alcohols (methanol/ethanol) have received attention as well. Protomatic has long been involved (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
In the quest to find cleaner, more sustainable sources of energy, hydrogen fuel cell technology is a promising area. Hydrogen is present in water and nearly all living things. As a renewable source of energy, it has enormous potential to generate power, electricity, and heat (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt is on the leading edge of the rapidly emerging hydrogen fuel cell technology market. Our broad technology, experience, and deep bench of knowledgeable (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Electrolyzer & Fuel Cell Technologies
Electrolyzer & Fuel Cell Technologies Our MicroGrid® and PolyGrid® expanded materials reduce the cost and improve the performance of electrolyzers, PEM, and SOFC fuel cells (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Increasingly, vehicles are being built on electric motors instead of internal combustion engines and smart components are increasingly being added into vehicles. The switch to e-mobility presents the automotive industry with major challenges, as an electric vehicle requires additional sensors (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
In the quest to find cleaner, more sustainable sources of energy, hydrogen fuel cell technology is a promising area. Hydrogen is present in water and nearly all living things. As a renewable source of energy, it has enormous potential to generate power, electricity, and heat. (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt creates custom solutions for hydrogen fuel cell engines that are required to operate in challenging environments, working closely with customers to design heaters specific to their engines’ specifications. The dedicated webpage offers information (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
FORBLUE™ i-SERIES ionomer dispersion grades FORBLUE™ i-SERIES ionomer dispersion grades are perfluorosulfonic acid (PFSA) ionomer dispersions in an aqueous media (alcohol/water). They boost the power and durability of hydrogen fuel cells in fuel cell vehicles (FCVs (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Microgrid Expanded Metals for Fuel Cells
Microgrid Expanded Metals for Fuel Cell & Hydrogen Oxygen Generation Technologies (read more)
Browse Fuel Cell Stacks Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Conversion Of Gypsum Into A Superprotonic Conductor
Keywords: Superprotonic Gypsum Fuel cell Hydrogen sensor Power density Phosphoric acids Calcium sulfate Superprotonic conductor .
-
Conversion Of Gypsum Into A Superprotonic Conductor
Keywords: Superprotonic Gypsum Fuel cell Hydrogen sensor Power density Phosphoric acids Calcium sulfate Superprotonic conductor .
-
Preparation of Barium Strontium Titanate Thick Films by a Modified Sol-Gel Route
Keywords: Superprotonic Gypsum Fuel cell Hydrogen sensor Power density Phosphoric acids Calcium sulfate Superprotonic conductor .
-
Sensors and Microsystems
…Trigona, and ‘‘Ultrasensitive detection of non amplified genomic DNA’’ by L. M. Zanoli, R. D’Agata, G. Spoto, R. Corradini, R. Marchelli, C. Ferretti, M. Gatti and ‘‘A research study and development of a hydrogen sensor for fuel cells ’’ by A. Bonavita…
-
Onboard Hydrogen/Helium Sensors in Support of the Global Technical Regulation: An Assessment of Performance in Fuel Cell Electric Vehicle Crash Tests
Response of the sensors installed on the vehicle subjected to the side impact crash test performed on April 14, 2012 on a midsize sport utility vehicle powered by a hydrogen fuel cell One sensor was installed on the ceiling in the passenger…
-
Energy 2050: Bio-inspired Renewable Non-Fossil Liquid Fuel
GPS-RFID-UWB linked hydrogen sensor tagged fuel cells can help track and trace customer issues, inventory, billing operations, as well as monitor fill-status and safety considerations.
-
SOLID STATE IONICS: MATERIALS & DEVICES, PROCS OF THE 7TH ASIAN CONF
INTRODUCTION Among the applications of high temperature proton conductors are as solid electrolytes for humidity sensors, hydrogen sensors , fuel cells , hydrogen pumps and energy conversion [1,2,3].
-
Evaluation of Ultra Clean Fuels from Natural Gas
4-43 4.6.5 DCH – Technology Hydrogen Sensors and Fuel Cells ........................
Indicates content that may require registration and/or purchase.