Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: INTERFACE BRIDGE, I2C TO SPI, TSSOP-16; Bridge Type:I2C to SPI; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INTERFACE BRIDGE, SPI TO I2C, TSSOP-16; Bridge Type:-; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INTERFACE BRIDGE, USB-TO-SPI/I2C, VQFN32; Bridge Type:USB to SPI, I2C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
-
-
Supplier: Utmel Electronic Limited
Description: UART Interface IC I2C/SPI-UARTBRIDGE W/IRDA AND GPIO
- TJ: -40 to 85 C
- Pin Count: 24 #
- Supply Voltage: -3.3 V, 3 V
- Technology: I2C
-
Touch Screen Sensors - Capacitive Touch Snr, I2C, Spi, Ssop-28; Ic Interface Type Onsemi -- 14AC4336Supplier: Newark, An Avnet Company
Description: CAPACITIVE TOUCH SNR, I2C, SPI, SSOP-28; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:SSOP; No. of Pins:30Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23017 – I2C interface • MCP23S17 – SPI interface The
- Features: Other
-
Supplier: ARM Inc.
Description: AHB ports with access to the external memory. Each AHB port has a bridge interface to the memory controllers. There is a separate AHB port to configure the memory controllers. Specific configurations of the SMC and DMC are instantiated to target specific memory devices.
- Type: Bus / Interface
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC USB HUB CNTRL I2C/SPI 100VQFN
- TJ: -40 to 85 C
- Device Type: CardBus Controller, Sensor Interface
- Technology: I2C, SPI
- Features: Other
-
Supplier: ams
Description: small footprint. Fast system integration and high speed data transfer are guaranteed by the available SPI and I²C interfaces and by optimized protocols (Tunneling mode and extended mode), allowing bidirectional communication between the device microcontroller and an external NFC
- Frequency: 13,560,000 Hz
- Memory: 2 to 4 bits
- Read Rate: 106 kbps
- Operating Temperature: -40 to 125 C
-
Supplier: Accuris
Description: Information Technology - SCSI Parallel Interface-2 (SPI-2)
-
Supplier: Microchip Technology, Inc.
Description: The MCP23X08 device provides 8-bit, general purpose, parallel I/O expansion for I2C bus or SPI applications. The two devices differ in the number of hardware address pins and the serial interface: • MCP23008 – I2C interface; three address pins • MCP23S08 –
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Development Tools SPI to Parallel Port Interface
-
Supplier: ASAP Semiconductor LLC
Description: TSC2006EVM Interface Touch Screen Controller No TSC2006 4-Wire Resistive Touch Screen Controller I¦C & SPI Interfaces
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: TSC2005EVM Interface Touch Screen Controller No TSC2005 4-Wire Resistive Touch Screen Controller I¦C & SPI Interfaces
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: TSC2004EVM Interface Touch Screen Controller No TSC2004 4-Wire Resistive Touch Screen Controller I¦C & SPI Interfaces
- Category: Development Board
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC Driver-free USB to serl SPIslve intrfce
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: TSC2111EVM Interface Touch Screen Controller No TSC2111 4-Wire Resistive Touch Screen Controller I¦C & SPI Interfaces
- Category: Development Board
-
Supplier: Allied Electronics, Inc.
Description: The Microchip I/O Expander are 8- and 16-bit input/output expander designed to provide embedded systems with general-purpose remote I/O expansion through an IC™ and SPI serials port. The fully bi-directional I/Os default to inputs and can be configured as inputs or outputs. Additionally,
-
Supplier: Accuris
Description: Information technology - Small computer system interface (SCSI) - Part 112: Parallel Interface-2 (SPI-2)
-
Supplier: Allied Electronics, Inc.
Description: MICROCONTROLLER; PLCC; 52; SYNCHRONOUS SERIAL PERIPHERAL INTERFACE (SPI)
-
Description: Information technology -- Small Computer System Interface (SCSI) -- Part 112: Parallel Interface-2 (SPI-2)
-
Supplier: Allegro MicroSystems Inc.
Description: The A31301 provides accurate 3D magnetic field sensing and angle calculation, with flexible operating modes and low power consumption for battery-powered and space-constrained applications. Supports SPI and I²C interfaces. * Note: If you have issues logging into this feature you may
- Features: Magnetic Sensor
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS - PCA9548ADW - I2C LOGIK INTERFACE
- TJ: -40 to 85 C
- Pin Count: 24 #
- Technology: I2C
- Features: Other, RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF TXRX MODULE WIFI U.FL SMD Product overview: ISM43362-M3G-L44-U-SPI-C2.5.0.2 from Inventek Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Data Rate: 72,200 kbps
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ams
Description: The AS3953 NFiC™ enables all applications to interact with an NFC mobile phone in an instant. It is a fast NFC to SPI interface capable of harvesting field energy up to 5mA.
- Frequency: 13,560,000 Hz
- Memory: 1 bits
- Read Rate: 848 kbps
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: WiFi Module Product overview: ISM43362-M3G-L44-U-SPI-C3.5.2.5 from Inventek Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Data Rate: 72,200 kbps
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1278344-USB5744-I/2G Packaging: Tray Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.0 Categories: Integrated Circuits Supplier Device Package: 56-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: TC77 is accomplished via an SPI/ Microwire compatible interface. The device features a 12-bit plus sign temperature resolution of 0.0625°C per LSB. The TC77 offers a temperature accuracy of +/-1.0°C (max) over the temperature range of +25°C to +65°C. The SHUTDOWN bits in the
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: I/O Controller Interface IC Embedded controller 480 KB Total SRAM; i-temp support
- Pd: 69.3 milliwatts
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 902327-USB2514BT-I/M2 Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller - USB Interface 36-SQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Family Name: USB2514 Categories: Integrated Circuits (ICs)
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: The MCP23X08 device provides 8-bit, general purpose, parallel I/O expansion for I2C bus or SPI applications. The two devices differ in the number of hardware address pins and the serial interface: • MCP23008 – I2C interface; three address pins • MCP23S08 –
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1195030-LAN91C96I-MU Packaging: Tray Protocol: Ethernet Function: Controller Interface: Parallel Supply Current: 50mA Standards: 10 Base-T PHY Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Accuris
Description: Information Technology - SCSI Parallel Interface-5 (SPI-5)
-
Supplier: Texas Instruments
Description: 1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
Find Suppliers by Category Top
Featured Products Top
-
The Intel 10AS016C3U19E2LG System on Chip (SoC) combines dual ARM Cortex-A9 MPCore processors and integrated FPGA with 160K logic elements, delivering powerful performance for a wide range of embedded applications. It is designed to support high-performance computing in industrial automation (read more)
Browse IC Interfaces Datasheets for Nova Technology(HK) Co.,Ltd -
EP30LTE-2 is a highly dimensionally stable epoxy system with low linear and volumetric shrinkage upon curing. The (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
Product Overview The TLF35584QKVS2XUMA2 is part of the TLF35584 family of ICs and is used primarily as a series voltage regulator in various electronic applications. Key Features Package Type: LQFP64 (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
Versatile Programmable Logic for Diverse Applications The Intel EP3C25U256C8N FPGA delivers advanced performance, ample memory, and efficient power management in a compact 256 (read more)
Browse IC Interfaces Datasheets for LIXINC Electronics Co., Limited -
Memory Size: 2Kb EEPROM (256 x 8), suitable for small-scale data storage needs Interface: (read more)
Browse IC Interfaces Datasheets for Nova Technology(HK) Co.,Ltd -
Capacity: 608,256 Bits I/O Count: 79 Voltage Range: 1.15V to 1.25V Exceptional Features for Diverse Applications: Active Lifecycle: Ensures ongoing support and availability (read more)
Browse IC Interfaces Datasheets for LIXINC Electronics Co., Limited -
Our breakthrough 2-in-1 conductive thermal pad redefines BMS design by integrating EMI shielding and thermal management into a single innovative material. This advanced solution eliminates the need for separate components, significantly simplifying assembly (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. SC900FG is engineered to meet these challenges. Built with a reinforced glass fiber or PI film base, this 0.2 mm thermal insulating film offers low thermal resistance, excellent dielectric (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
The QPB9351 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled...
(read more)
Browse IC Interfaces Datasheets for Qorvo
Conduct Research Top
-
Reducing the Cost, Power and Size of Connectivity in IoT Designs
range of machine-to-machine (M2M) protocols running over interfaces such as I2C, SPI or UART. For many applications, the industry and application define the types of M2M interfaces a system requires.
More Information Top
-
Bill Of Materials - Oppo Find 7 (X9076)
Gyroscope, 3-Axis, ±250dps/±500dps/±2000dps, 16-Bit Digital Output, I2C/SPI Interface .
-
Page 5. Semiconductor parts with 118 in root number
Low-Power, Ultra-Small Resistive Touch-Screen Controllers with I2C/SPI Interface .
-
Bill Of Materials - Motorola Moto X 2nd Generation (XT1095)
Microcontroller, 32-Bit ARM Cortex-M4 CPU, 84MHz, 96KB SRAM, 512Kb Flash, 10-Channel 12-Bit ADC, 36 GPIOs, I2C/SPI Interface .
-
Bill Of Materials - Motorola Droid Turbo (XT1254)
Microcontroller, 32-Bit ARM Cortex-M4 CPU, 84MHz, 96KB SRAM, 512Kb Flash, 10-Channel 12-Bit ADC, 36 GPIOs, I2C/SPI Interface .
-
Bill Of Materials - Xiaomi Mi Note Pro (2015021) TD-LTE
Electronic Compass, 3-Axis, 14/16-Bit Selectable Digital Output, w/ ADC, I2C/SPI Interface .
-
Bill Of Materials - Google Nexus 9 (99HZF003-00)
Barometric Pressure Sensor, 300-1100hPa, Digital Output, I2C/SPI Interface .
-
Bill Of Materials - Xiaomi MI3 (2013062)
Barometric Pressure Sensor, 300-1100hPa, Digital Output, I2C/SPI Interface .
-
Bill Of Materials - LG Google Nexus 5 (LG-D820)
Electronic Compass, 3-Axis, 14/16-Bit Selectable Digital Output, I2C/SPI Interface , w/ Built-In ADC .
-
PDF - Bose Soundlink II
PIC16F723A-I/ML MCU - 8-Bit, RISC Core, 5MIPS, 7KByte Program Flash, 192Byte SRAM, 25I/Os, 11-Channel 8-Bit A/D, I2C/SPI Interface , w/ nanoWatt Logo, 16F723A, -I/ML e3, 12286T5 .
-
PDF - Samsung Galaxy S III GT-i9300 Mobile Handset
NFC Controller - 80C51 Core, UART/ I2C/SPI Interface , w/ Embedded Secure Element NXP PN65N .
Indicates content that may require registration and/or purchase.