-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, ABSOLUTE, 2BAR, I2C; Operating Pressure Max:2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Radial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 200PSI, ABSOLUTE, I2C; Operating Pressure Max:200psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:-; Supply Current:3mA
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 30PSI, ABSOLUTE, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 300PSI, ABSOLUTE, I2C; Operating Pressure Max:300psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA
-
Supplier: Micro Sensor Co., Ltd.
Description: The MPM3801 pressure sensor is with the standard IIC & SPI interface protocol and compact structure, which could be easily integrated into the SCADA or IoT system that requires the low power consumption. The sensor with the piezoresistive chip inside gives outstanding linearity,
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: ACPC C-GRADE GA., ABSOLUTE PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM283I high-pressure sensor has a welding ring which is applicable for the customer for further fabrication based on their specific requirements. The pressure transducer has a very wide range from 7bar to 1000bar for different media. With -10~80℃ compensation, the
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: RS Components, Ltd.
Description: Absolute Pressure Sensor,1.04bar,I2C
- Working Pressure Range: 15 psi
- Vacuum Range: 775.721332032 torr
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Churod Americas, Inc.
Description: - Mounts in battery pack to sense thermal runaway- Low power draw standby modes- CAN or PWM programmable types available- Quick response, high reliability- Good signal quality- FuSa capable- Automotive grade
- Operating Temperature: -40 to 105 C
- Pressure Range: 7.25184196785985 to 23.931078493937505 psi
- Pressure Type: Absolute
- Applications: Automotive
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 1 to 0.14...0.48 barPressure type AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style SMDPressure port UnportedSupplier Fujikura
- Working Pressure Range: 14.50377 to 6.9618096 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: -4 to 212 F
- Measurement Type: Absolute
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ± .2 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure
- Working Pressure Range: 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: 15PSI,ABSOLUTE,C-GRADE,MV PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: 100PSI,ABSOLUTE,C-GRADE,MV PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of pressure sensor modules targeting a variety of markets. Each module integrates an oil filled pressure capsule equipped with a medium isolation diaphragm that protects the MEMS capacitive pressure sensor die. The capsule housing
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 122 F
- Measurement Type: Absolute
-
Supplier: PCB Piezotronics, Inc.
Description: Pressure Sensor, 50 psia, absolute, 0.152 in face, 10-32 UNF-2A, 20 ft cable
- Measurement Type: Absolute
- Sensor Technology: Semiconductor Piezoresistive
- Device Category: Sensor
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These absolute pressure sensors provide the industry's lowest noise floor, and features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated
- Working Pressure Range: 0 to 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute
-
Supplier: Holykell Technology Company Limited
Description: This HAVC pressure sensor is specially developed for refrigerant pressure measurement. It uses ceramic capacitive sensitive components and measures absolute pressure and sealed gauge pressure.
- Working Pressure Range: 14.50377 to 145.0377 psi
- Accuracy: 1 ±% FS
- Measurement Type: Absolute, Sealed
- Signal Output: Analog Voltage
-
Supplier: DigiKey
Description: Pressure Sensor 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) Absolute 10-WFLGA
- Working Pressure Range: 4.35 to 15.95 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Device Category: Sensor, Transducer
-
Supplier: Win Source Electronics
Description: ±0.1% Pressure Type: Absolute Operating Pressure: 300PSI (2068.43kPa) Port Style: No Port Maximum Pressure: 900PSI (6205.28kPa) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: Vendor
- Operating Temperature: -40 to 125 C
- Pressure Range: 300 psi
- Pressure Type: Absolute
- Compensated: Compensated
-
Supplier: Keller America, Inc.
Description: The Series 2 and 4 pressure sensors are suited for direct-mounting on printed circuit boards or if small dimensions and low prices are required. Series 2: The medium is acting directly on the silicon chip with contacts for the bridge. It is designed for applications in dry air and
- Working Pressure Range: -1.450377 to 145.0377 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Measurement Type: Absolute, Differential, Gauge, Negative Pressure Output, Sealed
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0 to 15 psi
- Pressure Type: Absolute
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 200PSIA 0.1V
- Working Pressure Range: 200 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: STW Technic
Description: Pneumatic and industrial applications, cost effective, ss housing
- Working Pressure Range: 0 to 290 psi
- Operating Temperature: -10 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Richardson RFPD
Description: MS5837-30BA Pressure Sensor Ultra-small, gel-filled, pressure sensor withstainless steel cap The MS5837-30BA is a high-resolution pressure and temperature sensorfrom TE Connectivity (TE) with I2C bus interface. This sensor is optimizedfor water depth
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: RS Components, Ltd.
Description: RS PRO OPTC 11 G1/2 B100 B I40 C1
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Accuracy: 1 ±% FS
- Measurement Type: Absolute, Gauge
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PRES 0-300PSI ABS 0-4.5V
- Working Pressure Range: 300 psi
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: All Sensors Corp.
Description: The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package stress
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: RainWise, Inc.
Description: The Sensor is a piezoresistive type pressure sensor. The sensor interfaces to various Rainwise Inc. logger and data acquisition systems. The base measurement is in millibars with resolution to .1 millibars. Product Features Absolute Pressure Accuracy from
- Working Pressure Range: 10.8778275 to 15.954147 psi
- Operating Temperature: -40 to 140 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
Find Suppliers by Category Top
Featured Products Top
-
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The APB2 is a barbed pressure sesor with various calibration ranges from 0 - 0.25 bar to 0 - 12 bar in either a gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
The 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensated SPI, I2C, or analog output. A variety of output configurations (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
precision of 1 % over the whole temperature range from 0…70° C, 5V supply, ratiometric output signal of 0.5…4.5 VDC, and digital I2C interface make many applications possible where measurements of dry, non-corrosive gases and fluids are to be made. The PHPSU-3500 can be (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
is increasingly common even in these small sensors. The same sensor is also available with an I2C or SPI interface with a selectable sampling rate of 8 Hz, 40 Hz, 200 Hz or 1 kHz. Here, too, supply voltages of 2.75 to 3.3 VDC or 4.75 to 5.25 VDC are supported. The smallest (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote “Gas Control” operations when the temperature of the pressure-reducing valve drops below 40°F. This signals (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
89 series pressure sensor starter kit is composed of an Arduino Nano board, a PCB, an 89 series I2C sensor and Arduino-Code. The sensor is pre-soldered to the PCB, which in turn can easily be attached to the Arduino board. The code (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
the mid and high-pressure ranges. Utilizing Sensata’s automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7300 features a wide range of ports and provides an I2C digital output of pressure and temperature. Learn More (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
STM32 companion chips
IMS Systems lab &
Technical Marketing
STM32 companion chips
LPS331AP : MEMS pressure sensor :260 - 1260 mbar absolute digital output barometer, I2C (HCLGA 3x3x1mm) .
-
Bill of Materials - Samsung Galaxy S III GT-i9300
Pressure Sensor -260 to 1260 mbar Absolute Digital Output, Embedded 24-bit ADC, SPI/ I2C .
-
Product / method ‐ vacuum in research and practice 5/2004
The most important properties of new DSDX sensors : • pressure ranges of 1 psi (70 mbar) until 100 psi (7 bar) • absolute , difference and relative pressure measurement • Digital 12-bit-output signal over I2C bus • overall accuracy of ±0…
-
ASDX Series of silicon pressure sensors - Nasa Tech Briefs :: NASA Tech Briefs
The sensors offer output options of ratiometric 12-bit analog or 12-bit I2C or SPI digital; supply voltages of 3.3 or 5.0 … including inches H2O, cm H2O, psi, mbar, bar, and kPa; and absolute , differential, and gage pressure types.
-
Calibration of an Aftermarket EFI Conversion System for Increased Performance and Fuel Economy with Reduced Emissions
…channel Supervisory Watchdog Auto-Restart Program In Case of System Fault INPUTS FROM ENGINE SENSORS Crankshaft Position/RPM (Engine RPM & Sync) MAP (Manifold Absolute Pressure ) TPS (Throttle Position Sensor ) CTS (Coolant Temperature Sensor … connection to a PC I2C Interface (allows connection to…
-
Beginning Arduino
…9600 baud Serial.println("Setup"); I2C_Write(SENSOR_CONTROL_REG_1, 0b00000000); // put in standby mode // these upper bits of the control register // can only be changed while in standby I2C _Write( SENSOR _CONTROL_REG_1, 0b00111000); // set … void loop(){ float temperature, pressure , baroPressure;. .... Read_Sensor_Data(); temperature = Calc_Temperature(); pressure = Calc_Pressure(); baroPressure = pressure * baroAltitudeCorrectionFactor; Serial.print(" Absolute pressure: "); Serial.print(pressure…
-
Real time sensor acquisition platform for experimental UAV research
Magnetic Sensor . .... I2C Absolute Pressure .
-
Development of a Small Unmanned Air Vehicle
Recently VTI Technologies release a digital absolute pressure sensor with features that make it very adequate to SUAV applications (VTI, 2007). .... SCP1000, have can measure pressures between 30kPA and 120kPA, with a SPI or I2C data communication with…
-
Robot Intelligence Technology and Applications 3
…a direct motor controller for Dynamixel’s [4] actuators from main processor, this component is needed to communicate with devices like actuators and sensors in different way such as I2C , RS485, Serial TTL, analog … is just used for sensor fusion (low level filtering .... In low-level computation on this board, we drive three types of different sensors: Motion 9DOF IMU sensor, integrated foot pressure sensors based on FSR sensors, internal actuators load, speed and absolute position sensors for debugging mode.
-
Wireless Mobile Communication and Healthcare
The wireless sen uses both the 15693 RFID standard and I2C for communication. .... The instrumentation block provide measurement of the absolute pressure , which adapted for numerical treatment. .... The treatment bl makes sure that the sensor tasks are operat correctly .
Indicates content that may require registration and/or purchase.