-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 320 x 240 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 160.0mm x 109.0mm x 11.2mm Display Effects: Black-on-white V. A.: 122.0mm x 92.0mm
- Viewing Area Width: 122 mm
- Viewing Area Height: 92 mm
- Features / Applications: Built-in Controller
- Technology: Film Compensated Super Twisted Nematic (FSTN)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338138-G12864C-FTW-LW653 Category: Optoelectronics - LCD, OLED, Graphic Series: G12864C Package: Box Standard Package: 1 Interface: Parallel Display Type: FSTN - Film Super-Twisted Nematic Controller Type: ST7565 Display Mode: Transflective Viewing Area:
- Display Type: Dot Matrix Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 192 x 32 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 150.0mm x 23.0mm x 11.8mm Display Effects: White-on-blue V. A.: 89.5mm x 16.5mm
- Viewing Area Width: 89.5 mm
- Viewing Area Height: 16.5 mm
- Features / Applications: Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
-
-
Supplier: 4D Systems Pty. Ltd.
Description: combination of a 2.4" (240x320) LCD Screen, audio amplifier and speaker, micro-SD card connector, Lithium Battery Support, along with a group of general purpose input/output pins (GPIO's), including I2C and serial COMMS. The uLCD-24PTU display module serves as a perfect solution to be
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: combination of a 3.2" (240x320) LCD Screen, audio amplifier and speaker, micro-SD card connector, Lithium Battery Support, along with a group of general purpose input/output pins (GPIO's), including I2C and serial COMMS. The uLCD-32TU display module serves as a perfect solution to be
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: combination of a 2.8" (240x320) LCD Screen, audio amplifier and speaker, micro-SD card connector, Lithium Battery Support, along with a group of general purpose input/output pins (GPIO's), including I2C and serial COMMS. The uLCD-28PTU display module serves as a perfect solution to be
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: system. The pixxiLCD embedded graphics displays feature a standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display. General purpose low-cost embedded graphics. Elevator control systems Point of sale
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Description: Intelligent Programmable LCD Module without Touch Screen FEATURES: Serial+USB+Parallel Interface I2C/AVR/BASIC Stamp/VB Compatible 64Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte Flash ROM (use to be determined) Graphic/Text Commands Downloadable TTF Fonts Integrated
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Digital LED Displays - Optoelectronics - Display Modules - LCD, OLED, Graphic -- 1103527-UTC-515F-PESupplier: Win Source Electronics
Description: Win Source Part Number: 1103527-UTC-515F-PE Category: Optoelectronics>Display Modules - LCD, OLED, Graphic Package: Bulk Standard Package: 1 Interface: USB Display Type: TFT - Color Controller Type: i3-6100U Backlight: LED Touchscreen: Capacitive, Resistive Diagonal Screen Size:
- Display Type: Dot Matrix Display
-
Description: Intelligent Programmable LCD Module without Touch Screen FEATURES: Programmable Display Module Serial+USB+Parallel Interface I2C/AVR/BASIC Stamp/VB Compatible 64Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte Flash ROM (use to be determined) Graphic/Text Commands
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Description: Specifications Full ezLCD Command Set 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 220 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Description: Specifications Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Kyocera Corporation
Description: Monochrome LCD Kyocera's passive matrix STN (super twisted nematic) monochrome graphic modules offer a wide range of sizes and display formats in transmissive, reflective or transflective types satisfying virtually any application. More Information Contact a Distributor Locate a Sales
- Number of Lines: 2 to 4
- Number of Characters per Line: 16 to 40
- Display Type: Character Display, Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GRAPHIC LCD, CHIP-ON-BOARD, 192 X 32 RESOLUTION, USES THE ST7920 CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple serial
- Viewing Area Width: 95.03999999999999 mm
- Viewing Area Height: 53.86 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple serial
- Viewing Area Width: 57.599999999999994 mm
- Viewing Area Height: 43.2 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: AMP Display Inc.
Description: 5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5".7 TFT-LCD panel, LCD controller, power driver circuit, Touch panel, LED driver circuit and backlight unit.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Azumo
Description: NVG secure LCD display module includes Azumo's front light panel optically bonded to the front of the reflective LCD below the cover glass or touch panel. This 2.7″ monochrome display module uses reflective LCD 2.0 technology and is specifically designed for military
- Viewing Area Width: 58.8 mm
- Viewing Area Height: 35.28 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Azumo
Description: LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all
- Viewing Area Width: 58.8 mm
- Viewing Area Height: 35.28 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
-
Supplier: Newark, An Avnet Company
Description: CONTROLLER OPERATOR INTERFACE; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:10VDC; Supply Voltage Max:26VDC; Operating Temperature Min:-10°C RoHS Compliant: No
-
Supplier: Sensidyne, LP
Description: NEMA 4X UL Listed Enclosure Accepts Two 4-20 mA Inputs Graphic Backlit LCD Display Common Alarm Relays (2) Discrete LED Alarm Annunciation (6) Optional Discrete Alarm Relays (6) Optional 4-20 mA Output
- Number of Channels: 2
- Operating Temperature: -13 to 133 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: ABB Measurement & Analytics
Description: Full control and monitoring of multiple sensors can be achieved with the plug and play UviTec Controller Pro. Featuring a 12.1” colour LCD touch screen graphic interface, the controller offers superior functionality and configurability while maintaining ease of use and
- Interface: Computer Programmable, Digital Front Panel
- Type: Current Loop (Transmitter) Input, Serial / Digital Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Allied Electronics, Inc.
Description: 0 to 50 °C Operating Temperature, 240 x 64 Dots Intelligent Graphics LCD Display We offer a broad assortment of intelligent graphic displays with built-in controller circuitry. Resolutions range from 120 × 64 pixels to QVGA (320 × 240 pixels) format in an assortment of
-
Supplier: Radwell International
Description: PC CARD, GRAPHIC CONTROL MODULE, PCB - F16I-B GRAPHIC 10.4 INCH LCD, COLOR, W/ETHERNET. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Allied Electronics, Inc.
Description: We offer a broad assortment of intelligent graphic displays with built-in controller circuitry. Resolutions range from 120 × 64 pixels to QVGA (320 × 240 pixels) format in an assortment of STN, FSTN, and BSTN technologies. These high contrast displays have high bright backlight systems
-
Supplier: Xoxide
Description: BIG!?! The GateWatch from AeroCool features an oversized display that is so massive, it takes up two 5.25" drive bays! This backlit LCD delivers a digital smorgasbord of information to the user. The LCD can be set to three user selectable colors; blue, purple, or red, and relays
-
Supplier: Spirax-Sarco
Description: Principal features: Modulating or on/off control of boiler water level using a capacitance probe. Switchable integral action. Single, two or three-element control. LCD graphics display and five-button keypad. Graphic display of status, PV percentage, and alarm, plus a trend
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Allied Electronics, Inc.
Description: 128 Dots H x 128 Dots W Pixel Count, Intelligent Graphics Display We offer a broad assortment of intelligent graphic displays with built-in controller circuitry. Resolutions range from 120 × 64 pixels to QVGA (320 × 240 pixels) format in an assortment of STN, FSTN, and BSTN
-
Supplier: Allied Electronics, Inc.
Description: 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A) 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M) 3rd Generation HMI from Red Lion Configured using Crimson 2.0 Software 5-button Keypad for On-Screen Menus Three Front Panel LED
-
Supplier: Honeywell Analytics, Inc.
Description: also available. The controller features a large, graphic LCD readout that displays monitored data as bar graphs, trends and engineering units. A touch-and-magnetic keypad allows for non-intrusive operation in potentially hazardous locations. Cal Mode offers pushbutton zero/span
- Operating Temperature: -13 to 122 F
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Newark, An Avnet Company
Description: CONTROLLERS, DISPLAY; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:10VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No
-
Supplier: DOD Technologies Inc.
Description: communications FCS-B models offer BACnet® MS/TP RS-485 output signal for WAN communications (for communicating with a BAS) Graphic, full colour, resistive touch LCD screen with LED indicators Optional internal analog inputs and/or analog outputs with flexible configuration settings
- Features: Datalogger
- Interface: Digital Front Panel
-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH PANEL W/ CONTROLLER, 7 INCH; Meter Display Type:TFT LCD Touch Screen; Display Size:200.35mm x 146.35mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
-
Supplier: Radwell International
Description: LOGIC PANEL(GRAPHIC PANEL + PLC), 7", COLOR LCD, RS232C & RS422, ETHERNET, 24VDC, I/O CONNECTOR (IN:16POINTS,OUT:16POINTS), RIBBON CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Harsh: Stainless Steel; Panel: Stainless Steel Faceplate Degree of protection Harsh: IP69k; Panel: Type 4x/12 Keyboard 30-key tactile keyboard with numeric keypad, navigation keys, function keys Display Backlit LCD graphic display; 320 x 240 pixels; QVGA, 145 mm (5.7 in); active TFT
- Width: 8.661422 inch
- Height: 12.598432 inch
- Depth: 4.1338605 inch
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
± 2 mV ORP/mV IN Resolution: 1 mV Temperature Measurement Range: 0 — 250 °C Temperature Accuracy: ± 0.1 °C Temperature Resolution: 0.1 °C/F (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
The PM880 hygrometer is a complete, intrinsically safe, portable system with options and accessories to meet all industrial moisture measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large LCD displays moisture readings in dew point (°C or (read more)
Browse Moisture Meters Datasheets for Panametrics -
monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a color LCD. On startup (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
software. The device is equipped with a graphic LCD that displays the measured values both numerically and graphically. In addition, a bar chart shows the measured value in the selected measuring range. Various force test stands are available for adapting the force transducer. (read more)
Browse Force and Torque Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
created, saved and exported. The Tension Dynamometer has a USB-C interface that can be used to import the measurement data into the PC software. The device is equipped with a graphic LCD that displays the measured values both numerically and graphically. In addition, a bar chart shows the measured (read more)
Browse Dynamometers Datasheets for PCE Instruments / PCE Americas Inc. -
3500 Dual Channel color. Serial, Analogue and Digital outputs. Data Logging feature. SI 5500 Color display LCD Screen 0.01 µm display resolution RS232 Connectivity SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
Factory and Industry 4.0. Smart ergonomics ensure these big, robust ABS enclosures are well balanced and comfortable to hold despite their capacious size. The large head section is designed to house standard-size LCDs and graphic display modules. The operating area is recessed to accommodate (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
loop or a 0-10V interface. A completely isolated power supply eliminates any ground loop or electrical interaction problems when multiple units are connected to the same controller. Low power consumption makes the CO2-2000 perfect for battery-operated or other power-sensitive applications. The (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
(O2) deficiency. Intrinsically-safe detectors provide the most realiable form of detection im wastewater treatment facilities. The Class I Division 1 (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
readings, alarms, limits and other metrology functions. With discrete I/O and serial interfaces these readouts provide a neat solution to interface to other systems like PLC’s The SI5500 features an intuitive, menu driven multiple channel display which can be programmed to display (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology
More Information Top
-
http://www.nxp.com/documents/data_sheet/PCA8539.pdf
The PCA8539 can be easily connected to a micro controller by either the two-line I2C -bus or a four-line bidirectional SPI-bus. For a selection of NXP LCD graphic drivers, see Table 50 on page 86.
-
http://www.nxp.com/documents/data_sheet/PCF8579.pdf
LCD column driver for dot matrix graphic displays 8.6.5 I2C -bus controller .
-
http://www.nxp.com/documents/data_sheet/PCF8811.pdf
The PCF8811 can interface micro controllers via a parallel bus, serial bus, or I2C -bus interface. For a selection of NXP LCD graphic drivers, see Table 44 on page 85.
-
http://www.nxp.com/documents/data_sheet/PCF8558.pdf
The PCF8558 is a low power CMOS LCD controller driver, designed to drive a graphic display of 40 rows and 101 columns. The PCF8558 interfaces to most microcontrollers via a I2C -bus interface.
-
A fuzzy auto-tuning PID temperature controller
The controller is depicted in Figure 3. The data from the sensors are shown on the graphic LCD display with 320x240 pixels and stored into a 512 KByte E2PROM memory with I2C Interface.
-
Configurable Advanced Touch-Screen LCD Video Evaluation Platform Now Available for Lattice FPGA Families
… Pro platform addresses a wide range of active matrix TFT displays from 2 inches to 23 inches, and enables rapid evaluation of advanced LCD video and touch-screen controller IP designed to accelerate … … market for manufacturers developing LCD video display and HMI … Designed to provide comprehensive graphic processing functionality, the LCD-Pro platform incorporates a 2D graphics accelerator and … An I2C interface facilitates "plug-and-play" LCD connectivity while a backlight inverter provides ON/OFF and dimming …
-
Configurable Touch-Screen LCD Video Evaluation Platform Now Available for Lattice FPGA Families
… Pro platform addresses a wide range of active matrix TFT displays from 2 inches to 23 inches, and enables rapid evaluation of advanced LCD video and touch-screen controller IP designed to accelerate … … market for manufacturers developing LCD video display and HMI … Designed to provide comprehensive graphic processing functionality, the LCD-Pro platform incorporates a 2D graphics accelerator and … An I2C interface facilitates plug-and-play LCD connectivity while a backlight inverter provides ON/OFF and dimming …
-
Universal measurement system with web interface
other modules Switched-mode Power Supply Graphic controller Sound controller I2C interface Peripherals: RS232, Ethernet, output for built-in LCD - TFT and for VGA monitor 100x80 .
-
3D Printing with Delta Printers
// The RepRapDiscount FULL GRAPHIC Smart Controller (quadratic white PCB) // http://reprap.org/wiki/RepRapDiscount_Full_Graphic_Smart_Controller // // ==> REMEMBER TO INSTALL U8glib to your ARDUINO library folder: http://code.google.com/p/u8glib/wiki/u8glib //#define REPRAP_DISCOUNT_FULL_ GRAPHIC _SMART_ CONTROLLER … http://www.elefu.com/index.php?route=product/product&product_id=53 // REMEMBER TO INSTALL LiquidCrystal_ I2C .h in your … As you can see, there are a lot of LCD panel options.
-
http://www.nxp.com/documents/data_sheet/PCF8531.pdf
The PCF8531 is a low-power CMOS1 LCD row and column driver, designed to drive dot matrix graphic displays at multiplex rates of 1:17, 1:26, and 1:34. The PCF8531 is compatible with most micro controllers and communicates via a two-line bidirectional I2C -bus.
Indicates content that may require registration and/or purchase.