-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: Advantech
Description: Isolated USB to RS-232 Converter Power from the USB port Hot swap function supported Isolation protection 3000 VDC provided Automatic RS-485 data flow control Transmission speed up to 115.2 kbps
- Isolating Voltage: 2.5 kilovolts
- Operating Temperature: -10 to 70 C
- Features: DB9, Other, Serial Data Converter
- Output Interface: RS232
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS232 is a managed serial RS-232 to fiber converter that transmits serial protocol over fiber media. The RS232 media converters operate in pairs, extending serial distances over fiber up to 120km, which improves noise immunity from electrical
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
-
Supplier: L-com, Inc.
Description: L-com's LC-USB-232I isolated RS232 to USB converter provides a simple way to add a serial port to a newer computer. The 2kV isolation helps to keep your equipment safe from ground loops. Features Provides 2kV of isolation Converts RS232 signals
- Features: Other
- Network: RS232/422/485
-
Supplier: Keller America, Inc.
Description: Converter (isolated) with plug clamp: supply connection for transmitter (V+, GND): galvanic isolation of communication line.
- Output Interface: RS232, RS485
- Features: Serial Data Converter
-
Supplier: L-com, Inc.
Description: L-com's RS232 to R422/485 converter is a flexible tool for industrial communications. Providing 2000VAC isolation, easily switchable modes, and accepting between 10-48 VDC to power the device, this converter can be easily inserted into most existing setups.
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: the I-7520R/AR is different. If the user wants to supply power from the PLC/PC, the I-7520R/AR should be used, otherwise the isolation will be broken. Refer to the I-7000 bus converter manual for detailed information. Features Auto Switching Baud Rate, 300~115200 bps DIN-Rail
- Network: RS232/422/485
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the RS232 Converter Board for its Proportional Valve and Electronic Precision Pressure Regulator product lines. The RS232 Converter Board accepts ASCII commands via a standard RS232 comport or microprocessor, allowing accurate,
-
Supplier: Black Box
Description: The USB to RS232 converter allows you to connect a non-USB RS232 DB9 device to your USB bus. You can use this Intelligent USB-to-serial converter in point-of-sale settings, for mobile computing in the field, or any place you require I/O
- Data Rate: 460.8 kbps
- Serial Protocol: RS232
- Network / Bus: USB
-
Supplier: Black Box
Description: The USB to RS232 converter allows you to connect a non-USB RS232 DB9 device to your USB bus. You can use this Intelligent USB-to-serial converter in point-of-sale settings, for mobile computing in the field, or any place you require I/O
- Serial Protocol: RS232
- Network / Bus: USB
-
Supplier: Advantech
Description: ULI-321D - USB 2.0 to RS-232 Converter, DB9 Male Connect RS-232 devices to your USB port RS-232 data rates up to 921.6 Kbps Small form factor, in-line installation for field service applications USB port powered USB 2.0 (12 Mbps) compatible USB cable Included
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Features: DB9, Other, Serial Data Converter
- Output Interface: RS232
-
Supplier: OMEGA Engineering, Inc.
Description: The CAT-285 is a unique interface converter that can be configured by the user to convert either RS-422 or RS-485 to RS-232. When operating in RS-485 mode, the CAT-285 has an intelligent mode which provides control of the RS-485 line. When configured to operate as an
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Output Interface: RS232, RS422, RS485
-
Supplier: Patton Electronics Co.
Description: The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to 4000 feet away over two twisted pair. The Model 222N9 does the same thing for an RS-232 device with a DB-9
- Data Rate: 192 kbps
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
- Features: Other, Serial Data Converter
- Output Interface: RS232
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to 4000 feet away over two twisted pair. The Model 222N9 does the same thing for an RS-232 device with a DB-9
- Data Rate: 192 kbps
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
- Features: Other, Serial Data Converter
- Output Interface: RS232
-
Supplier: Advantech
Description: Isolated RS-232 to RS-422/485 Converter Automatic RS-485 data flow control 3000 VDC isolation protection Surge protection RS-485 data line Transmission speed up to 115.2 Kbps LED indicator to monitor status
- Isolating Voltage: 3 kilovolts
- Operating Temperature: -10 to 70 C
- Features: DB9, Other, Serial Data Converter
- Output Interface: RS232, RS422, RS485
-
Supplier: Custom Sensors, Inc.
Description: RS232 to RS-485/422 Converter Model: IC-485IP-1M RS232 to RS-485/422 Converter Model: IC-485IP-2 RS232 to RS-485/422 Converter DESCRIPTION: · Easy to configure · DTE/DCE selectable · RTS/CTS control Full/Half duplex
- Features: Serial Data Converter
-
Supplier: Custom Sensors, Inc.
Description: RS232 to RS-485 Converter DESCRIPTION: · Easy to configure · DTE/DCE selectale · RS-232 Handshaking; DTR/DSR, RTS/CTS. or Auto · RS-485; 2 or 4 wire, Half of Full Duplex · 2500V Isolation minimum · Auto Flow Control · External DC npower required
- Features: Serial Data Converter
-
Supplier: Advantech
Description: ULI-321DK - USB 2.0 to RS-232 Converter, DB9 Male. Locked Serial Number Connect RS-232 devices to your USB port RS-232 data rates up to 921.6 Kbps Small form factor with in-line installation (ideal for field service applications) USB port powered USB 2.0 (12 Mbps)
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Features: DB9, Other, Serial Data Converter
- Output Interface: RS232
-
Supplier: Electro Standards Laboratories
Description: Red LED indicates Fiber RX Data Activity, Green LED indicates Fiber TX Activity. Model 4107 Application: The Model 4107 F07 (POF) Fiber/RS232 Converter is used to provide copper/fiber media conversion between an RS232 interface device and a plastic optical fiber (POF)
- Connector: DB-9
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CONV-USB USB to serial I/O converter provides a single USB to RS-232 serial port providing USB connectivity to non-USB compliant devices. Simply install the included software and connect the converter to your USB port. The device is immediately
- Data Rate: 1,000 kbps
- Output Interface: RS232, USB
- Features: Serial Data Converter
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Features: DB25, RJ-11, RJ-45, Serial Data Converter
- Output Interface: RS232, RS485
-
Supplier: Electro Standards Laboratories
Description: The Model 4159 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion, Up to 5 Mbps for RS485/422 to fiber conversion.
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Output Interface: Fiber Optic, RS232, RS422, RS485
- Features: Indicators, Serial Data Converter
-
Supplier: Patton Electronics Co.
Description: The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to 4000 feet away over two twisted pair. The Model 222N9 does the same thing for an RS-232 device with a DB-9
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Black Box
Description: The industrial USB to RS232, RS422/485 converter allows you to connect two non-USB RS232, RS422/485 DB9 device to your USB bus in harsh environments including C1 D2. These converters support USB 2.0 high speed data rates of 480 Mbps.
- Data Rate: 1,500 kbps
- Serial Protocol: RS232/422/485
- Network / Bus: USB
-
Supplier: Black Box
Description: The USB to RS232, RS422/485 converter allows you to connect two non-USB RS232 or RS422/485 DB9 devices to your USB bus. The USB Hubs are ideal for connecting factory automation devices, such as data loggers and industrial machinery.
- Serial Protocol: RS232/422/485
- Network / Bus: USB
-
Supplier: Dataforth Corporation
Description: RS-485 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM485 may be used to convert two sets of send and receive channels by using RTS and CTS circuits as the second data channels. Data rates are the same. The units use 12VAC from a wall-mounted
- Data Rate: 0 to 57.6 kbps
- Isolating Voltage: 1.5 kilovolts
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to 4000 feet away over two twisted pair. The Model 222N9 does the same thing for an RS-232 device with a DB-9
- Data Rate: 19.2 kbps
- Features: DB25, DB9, RJ-11, RJ-45, Serial Data Converter
- Output Interface: RS232, RS422
-
Supplier: Moxa Inc.
Description: The TCC-100 and TCC-100I are RS-232 to RS-422/485 converters that increase networking capability by extending the RS-232 transmission distance. Both converters have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, external terminal block
- Secondary Port Maximum Cable Distance: 1.2000000000000002 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Newark, An Avnet Company
Description: USB TO RS232 CONVERTER; Connector Type A:-; Connector Type B:-; No. of Positions:-; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; Product Range:HG2F Series; Connector Type A:USB A; Connector Type B:USB B Plug RoHS Compliant: Yes
-
Supplier: Patton Electronics Co.
Description: The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Newark, An Avnet Company
Description: USB TO 2 PORTS RS-232C SERIAL CONVERTER, -30-75C
-
Supplier: OMEGA Engineering, Inc.
Description: The DCP-485 is a compact RS-232- to-RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure, for application to a junction box, a panel, a relay rack, the side of
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 0 to 95 %
- Output Interface: RS232, RS485
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has intergrated isolation module on each interface and DIN rail
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2020 Series solves one of the most common problems in WAN connectivity-connecting sync RS-232 hardware to sync V.35 hardware. And the Model 2020 series offers many different models to choose from. The Model 2020N is the perfect solution for converter applications that
- Data Rate: 76.8 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CSA Mark (US, C and US, NRTL/C), FCC, RoHS, UL Listing Mark, WEEE
-
Supplier: ACCES I/O Products, Inc.
Description: asynchronous USB-422-IND Supports full-duplex RS-422 protocol Data transfer speeds up to 5Mbps asynchronous USB-485-IND Supports multi-drop RS-485 protocol Data transfer speeds up to 5Mbps asynchronous FACTORY OPTIONS RC Termination to prevent ringing and reflections (RS-422 and
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: 128-byte, DB9, Other, Portable, Serial Adapter, Serial Data Converter
- Agency Approvals: CE Conformity Marks, RoHS
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics’ LQC 2K-3U2LC is a liquid cooled, industrial quality DC-DC converter that uses field-proven technology to deliver up to 2000W output power. The unit accepts 600Vdc input, 400Vdc to 800Vdc operating input range and provides 24Vdc/80A output. A built-in output (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) tic Transmitters (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
velocity Excitation frequency: 2 kHz to 20 kHz Grade: automotive-qualified option, -40°C to +125°C How It Helps Engineering and Procurement Teams Faster signal-chain design (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Pin Out And Demo Boards For Magnetic Sensors
The demonstration board for the 2 axis compass includes a D9 male serial port for RS232 interfacing together with an I2C to RS232 converter , software and 6 ft RS232 cable and power supply.
-
Learning and practicing fundamentals of electrical and computer engineering through building and programming a microcontroller with multiple peripherals
Hardware modules on the microcontroller introduced in the class are Timers, Analog to Digital Converter , RS232 Serial Port Module and I2C Interface Module.
-
A novel laser-based tracking approach for wide field of view for robotics applications
It is composed of several analog-to-digital converters, digital to analog converters , and supports two RS232 and I2C communication protocol.
-
Distributed computing on Emerald: a modular approach for robust distributed space systems
One of the major challengesto implementing both virtual integration and stand-alone testing is time: PC serial interfaces are typically slower than the lookbps of I2C , especially when using an inexpensive, commercially available 12C to RS232 converter .
-
European Project Interreg III « Réseau Ressources Formations Industrie (2RFI) »
We can nd, for example, synchronous and asynchronous communi- cation buses ( SPI, I2C , RS232 ... ), several 10bits resolution analog- to -digital converters , advanced timers functionnali- ties ( capture, compare, PWM... ) and of course the clas- sical DIO.
-
Avago Technologies Announces The Industry’s Lowest Operating Power Widebody 10 MBd Digital CMOS Optocoupler
Applications for the new 10 MBd optocouplers include CANBus, RS232 , RS485, I2C , digital Fieldbus, and analog- to -digital and digital-to-analog converter interfaces.
-
2004 Product Selector Guide
ADC = Analog- to -Digital Converter ECAN = Enhanced Controller Area Network MI2C/SPI = Master I2C /SPI SMB = System Management Bus AUSART = Addressable USART ( RS232 , RS485) ECCP = Enhanced Capture/Compare/PWM PBOR = Programmable Brown-Out Detection/Reset SPI = Serial Peripheral Interface BOR = Brown-out Detection/Reset EMA = External Memory…
-
A Neural Network-Based Low-Cost Solar Irradiance Sensor
This device belongs to the low- cost low-power PIC18/8-bit family, featuring a 4 kB RAM memory and a 96 kB reprogrammable flash memory; 12 AD converters ; and SPI, I2C , and RS232 /RS485 interfaces.
-
Investigation of Alternative Data Compression/Transmission Methodologies
…following features: 8051 microprocessor, running at 12 MHz 8-channel analog multiplexer 12-bit analog to digital converter Direct Memory Access (DMA … sampling, with data written to external memory devices, 24 … memory Hardware support for RS232 and I2C serial ports Watchdog timer…
-
The WHOI micromodem-2: A scalable system for acoustic communications and networking
( RS232 /422/485), the modem offers I2C and SPI synchronous serial buses. .... For analog signals from user sensors, the modem includes an auxiliary low-speed analog to digital converter that is capable of up to 240 samples per second.
Indicates content that may require registration and/or purchase.