-
Supplier: Keller America, Inc.
Description: Converter (isolated) with plug clamp: supply connection for transmitter (V+, GND): galvanic isolation of communication line.
- Output Interface: RS232, RS485
- Features: Serial Data Converter
-
Supplier: Custom Sensors, Inc.
Description: RS232 to RS-485 Converter DESCRIPTION: · Easy to configure · DTE/DCE selectale · RS-232 Handshaking; DTR/DSR, RTS/CTS. or Auto · RS-485; 2 or 4 wire, Half of Full Duplex · 2500V Isolation minimum · Auto Flow Control · External DC npower required
- Features: Serial Data Converter
-
Supplier: L-com, Inc.
Description: the I-7520R/AR is different. If the user wants to supply power from the PLC/PC, the I-7520R/AR should be used, otherwise the isolation will be broken. Refer to the I-7000 bus converter manual for detailed information. Features Auto Switching Baud Rate, 300~115200 bps DIN-Rail
- Network: RS232/422/485
-
-
Supplier: Advantech
Description: RS-232 to RS-485 Converter – pluggable terminal block Converts RS-232 signals to RS-485 signals Extends data communication up to 1219 meters (4000 ft) Multi-drop capability - up to 32 receivers per driver Pluggable terminal block for easy wiring Data rate: up
- Data Rate: 115.2 kbps
- Features: Other, Serial Data Converter
- Output Interface: RS232, RS485
-
Supplier: Keller America, Inc.
Description: Interface converter with screw-type terminal: • Supply via USB for one connected final consumer (U-Out = 11,8 VDC / I-Outmax = 40 mA) (Supply is provided via an external power supply unit (12–20 VDC) if more than one final consumer is connected) • Screw-type terminal with connection for: +Vcc
- Features: Indicators, Serial Data Converter
- Output Interface: RS485, USB
-
Supplier: Custom Sensors, Inc.
Description: RS232 to RS-485/422 Converter Model: IC-485IP-1M RS232 to RS-485/422 Converter Model: IC-485IP-2 RS232 to RS-485/422 Converter DESCRIPTION: · Easy to configure · DTE/DCE selectable · RTS/CTS control Full/Half duplex
- Features: Serial Data Converter
-
Supplier: L-com, Inc.
Description: L-com's RS232 to R422/485 converter is a flexible tool for industrial communications. Providing 2000VAC isolation, easily switchable modes, and accepting between 10-48 VDC to power the device, this converter can be easily inserted into most existing setups. Features
- Network: RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: The DCP-485 is a compact RS-232- to-RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure, for application to a junction box, a panel, a relay rack, the side of
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 0 to 95 %
- Output Interface: RS232, RS485
-
Supplier: OMEGA Engineering, Inc.
Description: The CAT-285 is a unique interface converter that can be configured by the user to convert either RS-422 or RS-485 to RS-232. When operating in RS-485 mode, the CAT-285 has an intelligent mode which provides control of the RS-485 line. When configured to operate as an
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Output Interface: RS232, RS422, RS485
-
Supplier: Automation24, Inc.
Description: The USB-i485 - 8816001039 USB-RS485/422 converter is the easy way to convert RS485 or RS422 signals into a USB interface, readable by your computer. The USB-i485 - 8816001039 can communicate with a maximum of 32 devices on a full duplex network.
-
Supplier: Advantech
Description: Isolated RS-232 to RS-422/485 Converter Automatic RS-485 data flow control 3000 VDC isolation protection Surge protection RS-485 data line Transmission speed up to 115.2 Kbps LED indicator to monitor status
- Isolating Voltage: 3 kilovolts
- Operating Temperature: -10 to 70 C
- Features: DB9, Other, Serial Data Converter
- Output Interface: RS232, RS422, RS485
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter RS422/485 is a managed serial RS-422 and RS-485 to fiber converter that transmits serial protocol over fiber media. The RS422/485 media converters operate inpairs, extending serial distances over fiber up to 120km, which improves noise immunity from
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Advantech
Description: RS-232 to RS-485 Converter, DB25M to DB25F Convert unbalanced, full-duplex RS-232 to balanced, full-duplex or half-duplex RS-485 Extend RS-232 data signals up to 1.2 km (4000 ft) 240 kbps baud rate (typical) Quick, easy inline installation Power supply required
-
Supplier: Patton Electronics Co.
Description: Patton's Model 1104 RS-485 Fiber Converter is a miniature fiber-optic converter that enables RS-485 devices to communicate over dual multi-mode fiber. The 1104 features asynchronous RS-485 half-duplex (2-wire) communications at data rates up to 115.2 kbps. The Model 1104
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: Patton's Model 1104 RS-485 Fiber Converter is a miniature fiber-optic converter that enables RS-485 devices to communicate over dual multi-mode fiber. The 1104 features asynchronous RS-485 half-duplex (2-wire) communications at data rates up to 115.2 kbps. The Model 1104
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Features: DB25, RJ-11, RJ-45, Serial Data Converter
- Output Interface: RS232, RS485
-
Supplier: Dataforth Corporation
Description: RS-485 interface supports Request To Send and Clear To Send on separate wire pairs. The LDM485 may be used to convert two sets of send and receive channels by using RTS and CTS circuits as the second data channels. Data rates are the same. The units use 12VAC from a wall-mounted
- Data Rate: 0 to 57.6 kbps
- Isolating Voltage: 1.5 kilovolts
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
Supplier: Advantech
Description: Serial Converter, RS-232 DB25 F to RS-485 TB Converts RS-232 to RS-485 signals Extends data communication up to 1219 meters (4000 ft) Data rate: up 115.2 kbps Quick inline installation Terminal block for easy wiring Multi-drop capability - up to 32 receivers per
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 70 C
- Features: Other, Serial Data Converter
- Output Interface: RS232, RS485
-
Supplier: Black Box
Description: The USB to RS232, RS422/485 converter allows you to connect two non-USB RS232 or RS422/485 DB9 devices to your USB bus. The USB Hubs are ideal for connecting factory automation devices, such as data loggers and industrial machinery.
- Serial Protocol: RS232/422/485
- Network / Bus: USB
-
Supplier: Black Box
Description: The industrial USB to RS232, RS422/485 converter allows you to connect two non-USB RS232, RS422/485 DB9 device to your USB bus in harsh environments including C1 D2. These converters support USB 2.0 high speed data rates of 480 Mbps.
- Data Rate: 1,500 kbps
- Serial Protocol: RS232/422/485
- Network / Bus: USB
-
Supplier: Patton Electronics Co.
Description: The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The I-7561 is a cost-effective module for transferring serial data via USB. It allows you to connect your serial devices to systems that use a USB interface. Connecting the I-7561 to a PC, you get one RS-232/422/485 port. Like the I-7520A, the I-7561 contains "Self-Tuner" chip
- Features: Other
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: L-com's LC-IND232-422-485 serial conveter provides a rugged, industrial solution for optically isolated data transmission. Din rail mountable, and powered via a 10-30VDC terminal block, this device is compact and simple to set up. Features Converts RS232 via DB9 or terminal block to a
- Network: RS232/422/485
-
Supplier: Black Box
Description: Convert async RS232 to 422/485 at speeds up to 115.2 kbps with distance up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: Newark, An Avnet Company
Description: USB TO RS-422/RS-485 SERIAL CONVERTER, -30-75C
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: S.I. Tech, Inc.
Description: 0 to 115.2 Kbps asynchronous, RS-485 half duplex operation
- Connector: DB-9, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
-
Supplier: Dataforth Corporation
Description: for RS-485. Repeaters are required to extend communications bus lengths or to allow more than 32 RS-485 devices to be connected to a communications bus. A repeater simply reamplifies, or boosts, existing RS-485 signals transmitted over long distances.
- Operating Temperature: -13 to 158 F
- Transmission Rate: 115.2 kbps
- User Interface: Computer Programmable
- Data Acquisition: I/O Module
-
Supplier: Electro Standards Laboratories
Description: The Model 4159 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion, Up to 5 Mbps for RS485/422 to fiber
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Output Interface: Fiber Optic, RS232, RS422, RS485
- Features: Indicators, Serial Data Converter
-
Supplier: Moxa Inc.
Description: The TCC-100 and TCC-100I are RS-232 to RS-422/485 converters that increase networking capability by extending the RS-232 transmission distance. Both converters have a superior industrial-grade design that includes DIN-rail mounting, terminal block wiring, external terminal block
- Secondary Port Maximum Cable Distance: 1.2000000000000002 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Newark, An Avnet Company
Description: INDUSTRIAL RS-232 TO RS-422/485 CONVERTER WITH OPTIONAL 2 KV ISOLATION
-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature (-40°C to +85°C) standard Includes
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: 128-byte, DB9, Other, Portable, Serial Adapter, Serial Data Converter
- Agency Approvals: CE Conformity Marks, RoHS
-
Supplier: Dataforth Corporation
Description: The DCP485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay rack, the sides of
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Newark, An Avnet Company
Description: USB TO RS-422/RS-485 SERIAL CONVERTER, 3KV ISOLATION, -30-75C
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has intergrated isolation module on each interface and DIN rail
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics’ LQC 2K-3U2LC is a liquid cooled, industrial quality DC-DC converter that uses field-proven technology to deliver up to 2000W output power. The unit accepts 600Vdc input, 400Vdc to 800Vdc operating input range and provides 24Vdc/80A output. A built-in output (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Asymmetric regulated outputs suit IGBT, Si, SiC, and GaN cascode gate drives - It is now simpler than ever to generate power for IGBT, Si, SiC, and GaN cascode gate drivers with RECOM's R24C2T25 DC/DC converter from Richardson RFPD. The SMT part, in a compact 7.5 x 12.83mm 36-pin (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) tic Transmitters (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
velocity Excitation frequency: 2 kHz to 20 kHz Grade: automotive-qualified option, -40°C to +125°C How It Helps Engineering and Procurement Teams Faster signal-chain design (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Avago Technologies Announces The Industry’s Lowest Operating Power Widebody 10 MBd Digital CMOS Optocoupler
Applications for the new 10 MBd optocouplers include CANBus, RS232, RS485 , I2C , digital Fieldbus, and analog- to -digital and digital-to-analog converter interfaces.
-
2004 Product Selector Guide
ADC = Analog- to -Digital Converter ECAN = Enhanced Controller Area Network MI2C/SPI = Master I2C /SPI SMB = System Management Bus AUSART = Addressable USART (RS232, RS485 ) ECCP = Enhanced Capture/Compare/PWM PBOR = Programmable Brown-Out Detection/Reset SPI = Serial Peripheral Interface BOR = Brown-out Detection/Reset EMA = External Memory…
-
A Neural Network-Based Low-Cost Solar Irradiance Sensor
This device belongs to the low- cost low-power PIC18/8-bit family, featuring a 4 kB RAM memory and a 96 kB reprogrammable flash memory; 12 AD converters ; and SPI, I2C , and RS232/ RS485 interfaces.
-
Implementation of a neural MPPT algorithm on a low-cost 8-bit microcontroller
memory and a 96 kB reprogrammable flash memory; 12 10bits AD converters ; and SPI, I2C , and RS232/ RS485 interfaces. .... Furthermore, the microcontroller can be interfaced to a personal computer through a RS232/RS485 or an Ethernet cable.
-
Infrared / Detectors / Windows
SUB-20 is a versatile and efficient bridge device providing simple interconnect between PC (USB host) and different HW devices and systems via popular interfaces such as I2C , SPI, MDIO, RS232, RS485 , SMBus, ModBus, IR and others. .... It is also a full "any to any" converter between all supported interfaces and I/O features.
-
Green Power, Materials and Manufacturing Technology and Applications II
…work modules ,microprocessors repackaged the received data and sent through the output interface to the host computer .... Multi - bus converter consists of six modules , microprocessor, input bus interface circuit ,output bus interface circuit , the .... Taking into account the factors of the transmission distance of the input and output bus , the interface leads as well as network topology , select the analog voltage , I2C bus and SPI bus … LIN bus and the RS485 bus for the output.
-
Internet of Things Based on Smart Objects
…current transducers attached to the power lines, as a cheap and simple alternative for basic current measurement; (ii) two I2C buffered ports through one … for cables to go to the back and front … rack, and (iii) one RS485 port for the MODBUS. .... At every Sensor Node, a high efficiency DC-DC step down converter , converts from 48 to 5V…
-
Building Wireless Sensor Networks Using Arduino
This type of connection does not have any official name, but is commonly (but inaccurately) called TTL (Transistor-to-Transistor Logic) serial and is also used on the Arduino Uno between the integrated USB- to -serial converter and the main microcontroller. .... ends of the connection need their own clock), unlike synchronous protocols such as I2C or SPI, where … wire with voltage relative to a common ground, unlike differential protocols such as RS485 where two wires…
-
Multisensor Demining Robot
A pneumatic tube for compressed air supply and an electrical cable ( RS485 , 115.2 kbps and 24 V DC power supply) for power supply and data communica- tion compose the umbilical cord, with a length up to 100 meters. .... The chip provides also an extensive range of peripher- als, like a 16 channel 10 bits analog-to-digital converter (ADC), four-channel pulse width modulator (PWM), several types of serial communication units (SCI, SPI, I2C , CAN) and an enhanced capture timer…
-
Embedded Web Server based Interactive data acquisition and
Control System
2) Analog to Digital Converter :. .... 3) RS485 Communication:. .... This is digital chip having I2C module internally.
Indicates content that may require registration and/or purchase.