-
Supplier: Americor Electronics, Ltd.
Description: Power Inlets Power Inlet -Outlet IEC 320-C2 Power Inlet IEC 320 - C8 Power Inlet IEC 320 - C18 Power Inlet IEC 320 - C23; C24 3 Conductor Power Inlets Power Inlet IEC 320 - C6
- Power Type: AC Power Connector
- Device Type: Plug / Inlet, Power Entry Module, Receptacle / Outlet
-
Supplier: Heilind Electronics, Inc.
Description: IEC320 FEMALE CONN, 20/16A 250V 783585777108
-
Supplier: Americor Electronics, Ltd.
Description: Hooded Male IEC 320 - C 8 Hooded Male IEC 320 - C 6 Hooded Male IEC 320 - C 14
- Power Type: AC Power Connector
- Features: Other
- Device Type: Plug / Inlet, Receptacle / Outlet
-
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 320 C14 TO IEC 320 C136FT, 10A; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:IL 13 Series RoHS
-
Supplier: Conxall Corporation
Description: IEC 320 Power Inlet IEC320 inlet developed as a low power interconnect used in a variety of applictions. The RAPC322 is molded from 94-VO rated material, is UL recognized, and meets a wide variety of approvals including CSA and VDE. The RAPC is rated at 2.5A at 250V.
- Current Rating: 5 amps
- Connector Type: Audio / Video Connector
-
Supplier: Americor Electronics, Ltd.
Description: Hooded Male IEC 320 - C 14
- Features: Other
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston
-
Supplier: Allied Electronics, Inc.
Description: Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston
-
AC Power Cords - 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) -- 2306-03120-003Supplier: Quiktron, Inc.
Description: Design: Female connector plugs directly into device, and male connector plugs into existing cable Compatibility: Monitors, Scanners, Printers, and other devices that use a 3-pin shroud power connector Extends the length of your current power cable. Female
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Quiktron, Inc.
Description: female connector plugs directly into the device while the male connector plugs into another power cord.
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
AC Power Cords - 1ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) -- 2306-03140-001Supplier: Quiktron, Inc.
Description: female connector plugs directly into the device while the male connector plugs into another power cord.
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
AC Power Cords - 2ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) -- 2306-03142-002Supplier: Quiktron, Inc.
Description: female connector plugs directly into the device while the male connector plugs into another power cord.
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Newark, An Avnet Company
Description: 6FT IEC-320 C-14 TO IEC-320 C-5 COMPUTER POWER CORD 18/3 SJTW CEE
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, NEMA 5-15P-IEC 320 C13, 3M; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:PC Series; Cable Length - Imperial:9.8ftRoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, NEMA 5-15P-IEC 320 C13, 10FT; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:PC Series RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Right Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty
- Cord Length: 18 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
- Approvals: UL Listing Mark
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG.
- Cable Length: 1 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG.
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG.
- Cable Length: 10 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: PowerConnections
Description: STANDARDS Approved to all appropriate international standards. Product Complies with current RoHS Standards.
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The 320IEC15 is a mechanical, cable mountable receptacle version of the standard IEC-60320-C15 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. This
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
-
Supplier: Utmel Electronic Limited
Description: PWR ENT MOD RCPT IEC320-C14 PNL
- Operating Temperature: -25 to 70 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT IEC320-C8 PNL SLDR
- Operating Temperature: -25 to 70 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT IEC320-C14 BULKHEAD
- Operating Temperature: -10 to 40 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT IEC320-2-2F PANEL
- Operating Temperature: -25 to 70 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: Interpower
Description: Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable Mount General
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 70 C
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Terminal Material: Brass Sheet Style: Sheet I Mounting Style: Cable Mount General Material: Nylon Color: Black CE
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 70 C
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: PW Series 100-240 VAC Universal Input Impact Resistant Polycarbonate Wall Mount Enclosure No Load Power Consumption 0.50 W Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H Ault #51 Connector Standard. Other
-
Supplier: Condor Electronics, Inc.
Description: IEC-320-C14 (SOCKET) ASSEMBLY PLUG
- Power Type: AC Power Connector
- Configuration: IEC
- Device Type: Plug / Inlet
- Applications: Residential / General-Purpose
-
Supplier: DigiKey
Description: Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Number of Contacts: 3 #
- Features: Board Mount Connector, Other, Right Angle
-
Supplier: Tripp Lite by Eaton
Description: Features NEMA 5-15P to C13 Power Cable for Devices That Require a Heavy-Gauge ConnectionThis IEC-320-C13 to NEMA 5-15P power cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a
- Cord Length: 72 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Tripp Lite by Eaton
Description: Features NEMA 5-15P to C13 Power Cable for Devices That Require a Heavy-Gauge ConnectionThis IEC-320-C13 to NEMA 5-15P power cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a
- Cord Length: 36 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: DigiKey
Description: PWR ENT RCPT IEC320-C14 PANEL QC
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Poles: 3 Poles
- Configuration: IEC
-
Supplier: Win Source Electronics
Description: Manufacturer: SCHURTER Inc. Category: Connectors, Interconnects -AC Power Connectors- Power Entry Modules (PEM) Series: DD12 Package: Bulk Product Status: Active Connector Style: IEC 320-C14 Connector Type: Receptacle, Male Blades - Module
Find Suppliers by Category Top
Featured Products Top
-
install wires, cables or wire harnesses with custom specific end-terminal connections. SCHURTER IEC 320 connectors and filter products with quick connect, solder or screw on terminals can be assembled with these custom interconnect solutions. Products which are already available with integrated wire (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
connections. The versatility of PEMs includes any combination of IEC appliance inlet and/or outlet, with or without fuse, EMC filter, illuminated or non-illuminated power switch, appliance circuit breaker, etc. The integrated multi-function approach is long established by SCHURTER, with new and (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
INTRODUCTION The Anderson Power® Industrial Battery Connector series (IBC) introduces a variety of innovative design features that aim to address common in-field challenges experienced in industrial battery charging applications. Patent-pending and unique to (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
The Anderson Power SBE Connector Series is an excellent choice for applications including; material handling, motor control, robotics, transportation, traction batteries, and more. SBE can intergrate up to 8 auxiliary contacts for use in power / signal applications. Housings are (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE, and NSW Department of Fair Trading approvals. Customize your cords! Choose from a variety of North American and international (read more)
Browse AC Power Cords Datasheets for Interpower -
SCHURTER's 4751 series are IEC style F outlets for 2, 4 or 6 pack configurations. The outlets are designed to provide enhanced features for increased functionality, as well as ease of assembly in power distribution units and uninterruptible power supplies (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
that the IEC 60320 standards are accepted globally. The IEC 60320 AC power inlet is the most commonly used means of connecting a detachable cord set to electrical or electronic equipment. By designing an IEC 60320 power inlet into a product, the manufacturer can attach a cord set (e.g. a (read more)
Browse Power Connectors Datasheets for Interpower
More Information Top
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/hardware/mgx8800_series/installation/guide/8850_ch3.pdf
Input AC power connector IEC 320 -type C19 (20 A North American, 16 A International) input connector.
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8230/installation/guide/8230IC.pdf
Input AC Power Connector IEC 320 C13 input connector.
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/mgx_r1.1.3/mgx_8230/installation/guide/8230IC.pdf
Input AC Power Connector IEC 320 C13 input connector.
-
TE Connectivity - 6CFE1 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Two function power entry modules combine a DPST switch and an IEC 320 power line connector .
-
TE Connectivity - 10CE1 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Two function power entry modules combine a DPST switch and an IEC 320 power line connector .
-
TE Connectivity - 15CE1 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Two function power entry modules combine a DPST switch and an IEC 320 power line connector .
-
Pairwise Matching of 3D Fragments Using Cluster Trees
… 7 Some test fragments in initial pose and their pose after matching: (a) simple thigh bone fracture; (b) spiral fracture; (c) fragments of a broken plaster cake; (d) broken Venus; (e) broken bunny; (f) IEC - 320 power connector ; (g) car light components …
-
Initial results of field testing an infrared water vapor monitor for millimeter astronomy (IRMA III) on Mauna Kea
IEC − 320 C14 Power connector .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/L_REAAD_D.pdf
100-240 VAC 50/60 Hz IEC - 320 connector Regional power cord included .
-
716W-X2/02-QTK | Product Catalog Search Results | Galco Industrial Electronics
CONNECTOR , AC POWER OUTLET IEC 320 UNIVERSAL SNAP-IN, 15A, 250VAC .
Indicates content that may require registration and/or purchase.