-
Description: IEC 60950 second edition, including amendments 1, 2, 3 and 4
-
Supplier: Accuris
Description: Safety of information technology equipment (IEC 60950:1999, MOD)
-
Supplier: Accuris
Description: Information technology equipment - Safety, Part 1: General requirements (IEC 60950-1:2001, MOD)
-
-
Supplier: Accuris
Description: Information technology equipment - Safety -- Part 1: General requirements (IEC 60950-1:2005 Corrigendum 1:2006)
-
Description: stated, for service personnel. Supersedes IEC 60380 and 60435. Please also refer to Guide 112 for using the current editions of IEC 60065 and IEC 60950 in evaluating the safety of multimedia equipment
-
Description: 2 Meters Steel Ball Drop Test Machine with IEC 60950-1 Standard adopts DC electromagnetic control method. The steel ball of the required weight is placed under the electromagnetic suction cup, the steel ball is automatically sucked up, pressing the falling key,the steel ball is
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Mechanical Test: Drop / Shock, Impact Toughness
-
Description: This part of IEC 60950 applies to information technology equipment intended to supply and receive operating power via a TELECOMMUNICATION NETWORK, where the voltage exceeds the limits for TNV CIRCUITS. This Part 21 of IEC 60950 is intended to be used with IEC
-
Supplier: CSA Group
Description: This part of IEC 60950 applies to information technology equipment intended to supply and receive operating power via a TELECOMMUNICATION NETWORK, where the voltage exceeds the limits for TNV CIRCUITS. This Part 21 of IEC 60950 is intended to be used with IEC
-
Description: edition of IEC 60950-1 cancels and replaces the third edition of IEC 60950, issued in 1999, and constitutes a technical revision.
-
Supplier: CSA Group
Description: IEC 60950-22:2016 is available as IEC 60950-22:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 60950-22:2016 applies to information technology
-
Supplier: CSA Group
Description: permitting complete limb or head access to the area containing hazardous moving parts. These requirements are additional to the relevant requirements in IEC 60950-1.
-
Supplier: CSA Group
Description: Applicable to mains-powered or battery-powered information technology equipment, including electrical business equipment and associated equipment, with a RATED VOLTAGE not exceeding 600 V. Also applicable are components and subassemblies intended for incorporation in information technology
-
Supplier: AENOR
Description: Information technology equipment - Safety -- Part 1: General requirements (IEC 60950-1:2005 Corrigendum 1:2006)
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-935 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Gigabit Ethernet protocol data networks, while remaining transparent to data throughput. This surge
- Maximum Surge Current: 100 amps
- Operating Temperature: -40 to 167 F
- Standards: CE Marking, IEC, RoHS Compliant, UL
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1000-1464 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This
- Maximum Surge Current: 5,000 amps
- Operating Temperature: -40 to 149 F
- Standards: ANSI, CSA Mark, IEC, UL
- Features: Computer Rooms, Lightning Arrestor, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-959 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Gigabit Ethernet/PoE++ protocol data networks while remaining transparent to data throughput. This surge
- Maximum Surge Current: 100 amps
- Operating Temperature: -40 to 167 F
- Standards: CE Marking, IEC, RoHS Compliant, UL
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1000-1405 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This
- Maximum Surge Current: 5,000 amps
- Operating Temperature: -40 to 149 F
- Standards: ANSI, CE Marking, CSA Mark, IEC, RoHS Compliant, UL
- Features: Computer Rooms, Lightning Arrestor, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: UL Standards & Engagement
Description: Information Technology Equipment - Safety - Part 21: Remote Power Feeding UL 60950-21 This part of IEC 60950 applies to information technology equipment intended to supply and receive operating power via a TELECOMMUNICATION NETWORK, where the voltage exceeds the limits for TNV
-
Supplier: UL Standards & Engagement
Description: Information Technology Equipment - Safety - Part 23: Large Data Storage Equipment UL 60950-23 This part of IEC 60950 specifies requirements for information technology equipment (ITE) with self contained data storage systems that contain hazardous moving parts. These data storage
-
Supplier: UL Standards & Engagement
Description: and subassemblies, does comply; - external power supply units intended to supply other equipment within the scope of this part of IEC 60950; - accessories intended to be used with equipment within the scope of this part of IEC 60950. NOTE 1 Examples of aspects with which
-
Supplier: UL Standards & Engagement
Description: Information Technology Equipment - Safety - Part 22: Equipment to be Installed Outdoors UL 60950-22 1.1 Equipment covered This part of IEC 60950 applies to information technology equipment intended to be installed in an OUTDOOR LOCATION. The requirements for OUTDOOR EQUIPMENT
-
Supplier: Allied Electronics, Inc.
Description: Press” Live Contact Available as IDC, Solder or Quick Connect Terminal Qualified for Use in Equipment According IEC/EN 60950
-
Supplier: Coilcraft, Inc.
Description: Selected by Texas Instruments for their UCD3138 evaluation boards Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance
- Operating Temperature: -40 to 85 C
- DCR: 0.44 ohms
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Tape Reel, Trigger / Gate Drive Transformer
-
Supplier: Daburn Electronics & Cable
Description: UIL5 Series AC-DC Converter Universal Input, 5-6 Watt, Single Output AC-DC power supplies meets common safety standards With short circuit and overload protection, our UIL5 series of AC-DC converters feature high efficiency up to 80%, universal input of 90-264 VAC and a 2 year warranty. This series
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 0.125 to 1 amps
-
Supplier: Allied Electronics, Inc.
Description: AC Input Frequency: 47-63 Hz, Voltage 90-264 VAC Over-Voltage/Current and Short-Circuit Protection Dimensions: 6.85" × 3" × 1.7" 3-Wire IEC C14 Design No Load Power Consumption <0.5 W Level V Efficiency Compliance Non-Vented/Spill Proof Case FC Class B: EN55022 Class B, IEC60950-1 Compliance:
-
Supplier: XP Power
Description: Immunity EN61000-4-6, 10 V rms Perf Criteria A Dips & Interruptions EN61000-4-11, 30% 10 ms, 60% 100 ms, 100% 5000 ms, Perf Criteria A, B, B Safety Approvals CB Report, IEC60950-1, CSA22.2 No. 60950-1-05, UL60950-1, TUV EN60950-1/A11 Safety Approvals CB Report, IEC60950-1, CSA22.2 No.
- DC Output Voltage: 24 volts
- DC Output Current: 17.5 amps
- DC Output Power: 419.9999999999997 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage 90-264 VAC, 3-Wire IEC C6 Design AC Input Frequency: 47-63 Hz No Load Power Consumption <0.5 W Dimensions: 5.12" × 2.36" × 1.30" Non-Vented Spill Proof Case Over-Voltage\Current and Short Circuit Protection cULus 60950-1 Saftey Approval, Safety: CE, cUL/UL, RoHS
-
Supplier: Allied Electronics, Inc.
Description: Features: Panel Mount: Screw-On Mounting, Front-Side; Snap-In Mounting Appliance Inlet, Line Switch 1- or 2-Pole, Line Filter Ultra-Compact Design with Smallest Panel Cut-Out Line Switch Non-Illuminated Qualified for Use in Equipment According to IEC/EN 60950
-
Supplier: Coilcraft, Inc.
Description: Specified by Texas Instruments for use in the Bias Power Supply for their UCD3K Digital Power Controller Designed to meet UL/CSA/IEC 60950 Reinforced Insulation Class; 3 mm creepage/clearance
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Daburn Electronics & Cable
Description: With under and over voltage protection, a six-sided continuous shield and efficiency up to 89 percent, our TLB5 series of DC-DC converters features 1600 Vdc input to output isolation, a remote control and a built-in EN55022 Class B filter. This series also includes an industry-standard DIP package
- DC Input Voltage: 9 to 75 volts
- DC Input Current: 10 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.5 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Current Sensors High Accuarcy 20A Current Sensor, 5V, Ratiometric, 1.5MHz 3dB BW, OCP, Galvanic Isolation. UL/IEC/EN60950-1 and UL1577 certified. SOIC-16
-
Supplier: Premier Magnetics, Inc.
Description: Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 6 volts
- Maximum Secondary Current Rating: 0.33 amps
- Power Rating (VA): 1.98 VA
-
Supplier: Daburn Electronics & Cable
Description: protection and undervoltage protection. The HEA3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 0.008 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Unipower, LLC
Description: Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates directly with SABRE Series Terminal Block, IEC or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Bulk and distributed Output Circuits with Breakers 100A AC Capacity Specifications Overview High-capacity
- Operating Temperature: -4 to 158 F
- Voltage: 115 VAC, 230 VAC
-
Supplier: ValueTronics International, Inc.
Description: Standard(s) including but not limited to: EN 61010, CSA 950, UL 60950, EN 60950, IEC 60950, IEC 61010, IEC 60335 The LT-952HC is a HiPot Tester that performs tests in seconds and meets the UL, CSA, CE, EN, IEC and all other international safety agency
Find Suppliers by Category Top
Featured Products Top
-
The Anderson Power SBE Connector Series is an excellent choice for applications including; material handling, motor control, robotics and more..
(read more)
Browse Power Connectors Datasheets for Anderson Power Products -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
sense, input under-voltage, over-current and thermal protection. All models are certified to UL/CSA 60950-1, IEC/EN 60950-1 and carry the CE mark for the Low Voltage and RoHS2 Directives. More information can be obtained at the following TDK-Lambda Americas website (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
-load power. The DTM300-D is certified to both the medical IEC 60601-1 and ITE IEC 60950-1 standards, making it suitable for a variety of power hungry medical, industrial, and test and measurement applications. The convection-cooled DTM300-D is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
temperature and status signals can be monitored. Input to output isolation is 3kVAC, with all models certified to UL/CSA 60950-1, IEC/EN 60950-1 and carrying the CE mark for the Low Voltage and RoHS2 Directives. All units meet EN55011/EN55022-B conducted emissions (Class A radiated) and (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-kilowatts Single or multiple outputs N 1 redundancy and parallel operation EMI filtering to meet required standards Conformal coating or encapsulation options Wide operating temperature ranges IEC 61373 shock and vibration standards EN60950-1 and corresponding UL and CSA electrical safety standards RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
models are certified to ANSI / AAMI ES 60601-1, IEC / EN 60601-1, UL / CSA / IEC / EN 60950-1 and carry the CE mark for the Low Voltage and RoHS2 Directives. The CSS65A models comply with EN 55011-B and FCC-B conducted and radiated emissions, and meets the IEC 61000-3-2 harmonics, IEC 61000 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
protection. The unit meets the requirements of EN60950-1, IEC61010 and corresponding industrial standards. To discuss this liquid cooled converter or any of your power conversion requirements, contact us. (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
standards for both average efficiency and off-load power. The DTM250-D is certified to the medical IEC 60601-1 and industrial IEC 60950-1 standards, making it suitable for higher power medical, dental, test, measurement and industrial portable equipment. The DTM250-D is housed in a rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
high racking systems and the weight is just 2.7kg. The power supply has 3kVac input to output, 2kVac input to ground and 500Vac output to ground isolation with all models certified to UL/CSA 60950-1, IEC/EN 60950-1 and carrying the CE mark for (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.