-
Supplier: Accuris
Description: This Test Report Form applies to: IEC 61010-1:2010, IEC 61010-1:2010/AMD1:2016
-
Supplier: Accuris
Description: This Test Report Form applies to: IEC 61010-2-081:2019 for use in conjunction with IEC 61010-1:2010, IEC 61010-1:2010/AMD1:2016
-
Supplier: Accuris
Description: This Test Report Form applies to: IEC 61010-2-030:2017 for use in conjunction with IEC 61010-1:2010, IEC 61010-1:2010/AMD1:2016
-
-
Supplier: AENOR
Description: Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 031: Safety requirements for hand-held and hand-manipulated probe assemblies for electrical test and measurement
-
Supplier: AENOR
Description: Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 3-010: Conformity verification report for IEC 61010-2-010, Particular requirements for laboratory equipment for the heating of materials.
-
Supplier: AENOR
Description: Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 3: Protocol for the preparation of conformity verification reports for the IEC 61010 2nd edition series
-
Supplier: AENOR
Description: Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-081: Particular requirements for automatic and semi-automatic laboratory equipment for analysis and other purposes (Endorsed by Asociación Española de Normalización in July of 2020.)
-
Supplier: Accuris
Description: PD IEC/TR 61010-3-032:2002 Safety requirements for electrical equipment for measurement, control, and laboratory use. Part 3-032 Conformity verification report for IEC 61010-2-032:1994, Particular requirements for hand-held current clamps for electrical measuremen
-
Description: A technical report for use by test houses and other users to assist them with determining and recording verification of conformity of the equipment under test with the requirements of IEC 61010-1 (1990) plus Amendment 1 (1992) and Amendment 2 (1995). If the paper version of the report
-
Description: IEC 61010-1: 2001 2nd edition The protocol for completion of this report is contained in publication IEC 61010-3:2003 2nd edition.
-
Description: IEC 61010-2-081: 2001The protocol for completion of this report is contained in publication IEC 61010-3:2003 (2nd edition)
-
Description: IEC 61010-2-045: 2000 and EC 61010-1: 1990 + amendment 1:1992 + amendment 2:1995
-
Supplier: CSA Group
Description: IEC 61010-2-020:2016 is available as IEC 61010-2-020:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61010-2-020:2016 is applicable to electrically
-
Supplier: CSA Group
Description: IEC 61010-2-202:2016 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This publication is to be read in conjunction with IEC 61010-1:2010.
-
Supplier: CSA Group
Description: IEC 61010-1:2010 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used. a) Electrical test and measurement equipment b) Electrical industrial process-control equipment c) Electrical laboratory
-
Supplier: CSA Group
Description: FLAMMABLE REFRIGERANT exceeds this amount. It has the status of a horizontal standard in accordance with IEC Guide 104. This publication is to be read in conjunction with IEC 61010-1:2010.
-
Supplier: Advantech
Description: 16GB and 64GB eMMC optional All I/O with isolation protection: RS-485, CAN, DI, Relay Output Intergrated 6x relay output Support 4G/Wi-Fi6/BT/NVME SSD/LVDS (Coming soon) IEC 61010/IEC 62443/CE/CCC/FCC
-
Supplier: UL Standards & Engagement
Description: accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. This part of IEC 61010 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used. a) Electrical test
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object This clause of Part 1 is applicable, except as follows: Replacement: Replace the second paragraph by the following: This Part 2 of IEC 61010 specifies particular safety requirements for the following types a) to c) of electrical equipment and their accessories,
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object This clause of Part 1 is applicable except as follows: Replacement: Replace the text, except the first paragraph, with the following new text: This part of IEC 61010 is applicable to electrically operated laboratory equipment and its accessories for mechanical mixing
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the display of the phase rotation meter. The phase rotation meter meets the safety standard CAT III 600 V, IEC-61010. The phase rotation meteris ideal for determining the phase rotation in all areas where three-phase power supplies are used to feed motors, drives and electrical
- Operating Temperature: 0 to 40 C
- Display Type: Digital
- Form Factor: Handheld
- Standards and Certifications: IEC 61010
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object This clause of Part 1 is applicable except as follows: Replacement: Replace the text, except the first paragraph, with the following new text: This part of IEC 61010 applies to equipment intended for in vitro diagnostic (IVD) medical purposes, including self-test IVD
-
Supplier: Silvertronic Limited
Description: Robust housing, fitted with Silvertronic GS 38 fused leads as standard
- Display Type: Analog
- Form Factor: Handheld
- Standards and Certifications: IEC 61010
-
Description: This 2015 revision has been issued to include editorial corrections and revision changes. (Please note that this ISA standard is an IEC adoption with modifications. Therefore, the "Free Preview for Members" option is not available, and the Standards Redemption Coupon may not be applied to its
-
Supplier: Seaward Group USA
Description: test probe in the user's line of sight whilst making measurements, no other tester does this. IRT 1557 is fully compliant with EN 61557 and IEC 61010-1 600v CAT III. Automatic discharge of capactive circuits, it gives you automatic warning of the presence of hazardous voltages. It
- Options & Features: Audible Indicator, Battery Powered
- Form Factor: Handheld
- Standards and Certifications: IEC 61010
-
Supplier: RS Components, Ltd.
Description: RS PRO BT14-G1K181L000000
- Operating Temperature: 50 C
- Standards and Certifications: IEC 61010, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Probes Surf. Mount Test Kit IEC61010
-
Description: (Please note that this ISA standard is an IEC adoption with modifications. Therefore, the "Free Preview for Members" option is not available, and the Standards Redemption Coupon may not be applied to its purchase.)This standard specifies safety requirements for testing and measuring circuits
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DC3 Clamp Meter Measures AC/DC electrical current up to 80 amps PCE-DC3 is a user-friendly digital clamp meter used to measure AC/DC electrical currents with high accuracy. This electrical current detector features a thoughtfully integrated built-in flashlight to illuminate dark spaces. This
- DC Current Range: 2 to 80 amps
- AC Current Range: 2 to 80 amps
- Measurement Type: AC / DC
- Options & Features: Battery Powered
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Leads Basic SMD Probe Kit IEC61010 w/PVC Pouch
-
Supplier: REED-Direct
Description: 200mA test current for continuity range Continuity test with beeper Large, easy-to-read dual display with backlight Data hold switch Test button may be locked on for hands-free operation Double molded plastic housing Supplied with test leads, batteries and carrying case Meets IEC61010-1 Cat. III
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- Resistance / Impedance Range: 0 to 2,000,000 kohms
- Measurement Type: AC / DC
-
Supplier: RS Components, Ltd.
Description: Dig Voltmeter, 96x96, 3Ph, 40-300V ac/dc
- Display Digits: 4 Digits
- Standards and Certifications: IEC 61010, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: The NEW Fluke 233 True-RMS Remote Display Digital Multimeter allows you to be in two places at once. Removable Display Gives the User Ultimate Flexibility in Unusual Measurement Scenarios Place the Display Where You Can See It and Then Put the Meter Where It Is Convenient for You — No More Juggling
-
Supplier: ValueTronics International, Inc.
Description: The TPP0201 is a 200 MHz, 300 V voltage probe from Tektronix. Additional Features: 10X Attenuation 200 MHz Bandwidth 1.3 m Length UL61010-031;2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008 Applications: Relative Low-frequency Measurements Low-frequency
- Bandwidth: 200 MHz
- Voltage Rating: 300 volts
- Probe Type: Voltage
-
Supplier: Allied Electronics, Inc.
Description: The set consists of two adapters. One red (signal) and one black (ground) 4-mm banana contact. Maximum Signal Voltage: 600V rms Maximum Voltage to Ground: 600V rms. CAT III per IEC 61010-031
Find Suppliers by Category Top
Featured Products Top
-
protection. The unit meets the requirements of EN60950-1, IEC61010 and corresponding industrial standards. To discuss this liquid cooled converter or any of your power conversion requirements, contact us. (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
); Output: 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110Vdc or custom; 2000W continuous output power; EMI: EN 55032 Class A (Class B optional); Designed to comply with EN/IEC 61010-1; Conformal coating for protection from humidity & airborne contaminants; 0°C to (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
-110% nominal voltage), OCP (0-110% nominal current), OPP (0-110% nominal power) and overtemperature protection, and complies with EN 61010-1, IEC 61010-1, UL 61010-1 and other safety standards, as well as EN 55011 Class A EMC requirements. Key Features Two (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
identification and tracking of medical devices that comply with the UDI initiative (tested to the UL/IEC 60601-1 and UL/IEC 61010-1 for coating durability). The REACH and RoHS compliant materials include polyimide (PI) and polyester (PET) films (renowned for dimensional stability and chemical (read more)
Browse Industrial Tapes Datasheets for Polyonics -
; 0°C to +50°C operating temp. range for full spec. (no derating); EMI: EN55022 Class A (Class B optional); Designed for compliance with for compliance with IEC61010-1, UL508C ; Conformal coating for protection against humidity & airborne contaminants (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
reliability is of vital concern. Contact Heatron for a design consultation to select the right set of options for your application. Overview: UL E91597 (UL 499) CSA LR66355-1 (CSA-C22.2) TUV* EN60335-1/A11 and EN61010-1A2 * This approval gives Heatron the option of CE marking. Heatron offers an extensive UL option list and builds to UL 6061/IEC-60601 standard. (read more)
Browse Cartridge Heaters Datasheets for Heatron, Inc. -
Control Pins for Output Disconnect/Polarity Reversal. All models are CE and UKCA marked in accordance with the Low Voltage, EMC and RoHS Directives, have worldwide Safety Agency approvals (UL/cUL/IEC/EN 61010-1) and offer a five year warranty. Features: DC Power (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
are certified to IEC/EN/UL/CSA 60601-1, ANSI/AAMI ES 60601-1, IEC/EN/UL/CSA 60950-1 and are designed to meet IEC/EN61010-1 with CE marking for the Low Voltage and RoHS2 Directives. Earth leakage current is less than 300µA for the QM5, and complies with the EN61000-6-3:2007 and EN60601 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
certification is to IEC/EN 60601-1, ES 60601-1. IEC/EN/CSA/UL 62368-1, (IEC/EN 61010-1 designed to meet) and is CE / UKCA marked to the Low Voltage, EMC and RoHS EU Directives and UK regulations. The models meet EN 55011-B, EN 55032-B radiated and conducted emissions and comply with the EN 60601 (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
/EN/UL/CSA 60950-1 safety standards, (designed to meet IEC/EN 61010-1), with CE marking for the Low Voltage, EMC and RoHS2 Directives. Earth leakage current is less than 300µA, and complies with the EN61000-6-3:2007 and EN60601-1-2:2015 (curve B conducted and radiated) emission standards. The (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
TI Isolators Comply with IEC 61010-1 3rd Edition Safety Requirements
Significant changes have been made in the third edition of this standard. These cover a wide array of safety specifications such as insulation, mechanical hazards, temperature, radiation, ergonomic, risk assessment process, pollution mitigation, and many others. This paper focuses on insulation