-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Line-filter in standard version Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with optimal shielding All single elements are already wired Universal line filter
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 2.5 to 5 kilovolts
-
Supplier: SCHURTER Inc
Description: Description Component: Snap-in version front side 1 Function Appliance Inlet Protection class I For PCB mounting, fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Features: AC Power Connector, Dust Proof, Other
- Standards / Certifications: CSA Mark, RoHS Compliant, UL Listing Mark, VDE Component Mark
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Connector Protection class I For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and bottom/side to side panels PCB mount with snap-in or screw-on feet (self
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2.3 kilovolts
- Features: AC Power Connector, Dust Proof, Other, Power Entry Module
-
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2 kilovolts
- Poles: 2 Poles
-
Supplier: Newark, An Avnet Company
Description: CONN, IEC APPLIANCE INLET C14, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IEC 250 V 6 A Snap In 2 Pole C14 Appliance Inlet Filtered Power Entry Module
- Configuration: IEC
- Device Type: Power Entry Module
-
Supplier: Quail Electronics
Description: Our IEC4 model power strip features the IEC-60320-C14 Inlet and 4 IEC-60320-C13 Outlets. This Universal IEC power strip features an IEC-60320-C14 inlet for power entry and black plastic casing. The lighted on/off switch gives you maximum
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Male End Type: EN 60320-C14
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Allied Electronics, Inc.
Description: Features: Panel Mount Snap-In Version from Front Side 2 Functions: Appliance Inlet, Protection Class I, Circuit Breaker Type TA35, 1-Pole Quick Connect Terminals 6.3 × 0.8 mm Alternative: Version for 10 A (15 A) 6135 Substitute forTtype 1624-K Approvals: VDE License Number: 40025196 UL
-
Supplier: Quail Electronics
Description: Our IEC5GLM model power strip features the IEC-60320-C14 Inlet and 5 IEC-60320-C13 Outlets. This Universal IEC power strip features an IEC-60320-C14 inlet for power entry and black plastic casing. A ground lead provides maximum fault
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Male End Type: EN 60320-C14
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Allied Electronics, Inc.
Description: Series EF12 for “Cold” Connections 70°C, Protection Class I. Screw mount, Quick Connect Terminals 6.3 × 0.8 mm. Dimensions: 79 D × 92.5 H × 53.5 W mm. RFI filter is in medical or standard applications.
-
Supplier: Interpower
Description: Thickness: 2.5mm General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: Max. wire size: 0.75mm² Solder tabs are 3.5mm. Appliance inlet for cold conditions. Copper: 62-65%
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Operating Temperature: 70 C
- Features: AC Power Connector, Other
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables or Network Patch Cables used for servers, networking equipment, and telecommunications equipment. Ideal for powering PDUs, servers, UPSs, and many more devices and appliances which use the IEC-60320-C20 inlet. The
- Cord Length: 120 inch
- Male End Type: EN 60320-C14
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: Allied Electronics, Inc.
Description: Series C20F for ‘Cold” Connections 70°C, Protection Class I. Screw mount, Solder/Quick Connect Terminals 6.3 × 0.8 mm. RFI filter in medical or standard applications. UL, CSA approved 20 A/125 V. VDE approved 16 A/250 V.
-
Supplier: Quail Electronics
Description: any appliances or devices that have the IEC-60320-C14 inlet, while the NEMA 5-15R connects to any electronic equipment that uses the NEMA 5-15P. Applications which feature the C14 inlet may include monitors, computers, printers, scanners, TVs, and sound
- Cord Length: 29.921276 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 3511 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC
- Cord Length: 39.3701 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: DigiKey
Description: IEC APPLIANCE INLET C14 WITH FIL
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Poles: 3 Poles
- Type / Features: Fuse Protection, Integral Switch, Integrated Filter
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20
- Cord Length: 72 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20
- Cord Length: 36 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: CSA Group
Description: lEC 60320-1:2015 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the mains supply. This part of lEC 60320 is also valid for appliance
-
Description: lEC 60320-1:2015 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the mains supply. This part of lEC 60320 is also valid for appliance
-
Supplier: CSA Group
Description: IEC 60335-2-41:2012 deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. Examples of
-
Electrical Connectors - 2571 C8 Inlet w/ solid pins (solder terminals) screw on mounting -- 70080193Supplier: Allied Electronics, Inc.
Description: 2571, IEC Appliance Inlet C8, 70°C, Version 2, L: short solder terminal (L=4,8mm), N: short solder terminal (L=4,8mm), Erde: without terminal, Farbe jet black; RAL9005, Bauform: flange with countersunk holes, Mass X: 00
-
Description: water (IEC 60335-2-15); – instantaneous water heaters (IEC 60335-2-35); – commercial dispensing appliances and vending machines (IEC 60335-2-75); – appliances intended exclusively for industrial purposes; – appliances intended to be used in locations where
-
Supplier: Newark, An Avnet Company
Description: GSF1, Mounting: Fuse holder: optional, 1 or 2 pole, Appliance Inlet: IEC C14, Suitable for appliances with protection class I
-
Supplier: DigiKey
Description: PWR ENT, IEC APPLIANCE INLET, 2.
- Number of Contacts: 3 #
- Features: Board Mount Connector, Other, Right Angle
-
Supplier: Newark, An Avnet Company
Description: 8842/8843, Mounting: Screw, Appliance Inlet: IEC C14, Fuse holder: 2-pole, Housing: black, Suitable for appliances with protection class II
-
Supplier: UL Standards & Engagement
Description: This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the mains supply. This part of lEC 60320 is also valid for appliance
-
Supplier: CSA Group
Description: This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the mains supply. This part of lEC 60320 is also valid for appliance
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Entry Modules DD12 IEC Appliance Inlet C14 with Filter, 10 A, Standard Version, Snap-in mounting, Fuseholder 2-pole, Line Switch 2-pole, non-illuminated, black
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -40 to 85 C
- Features: AC Power Connector, Other, Power Entry Module
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Connectors, Interconnects AC Power Connectors Power Entry Modules (PEM) Series: B84776 Package: Bulk Product Status: Active Connector Style: IEC 320-C14 Current Rating - Appliance
-
Supplier: Win Source Electronics
Description: Manufacturer: SCHURTER Inc. Category: Connectors, Interconnects -AC Power Connectors- Power Entry Modules (PEM) Series: DD12 Package: Bulk Product Status: Active Connector Style: IEC 320-C14 Connector Type: Receptacle, Male Blades - Module Current Rating - Appliance
Find Suppliers by Category Top
Featured Products Top
-
Interpower® is pleased to announce it has added to its IEC 60320 inlet product line as it is now manufacturing in its Iowa facility its own C14, C16, and C18 snap (read more)
Browse AC Power Sources Datasheets for Interpower -
Interpower® is now manufacturing its own IEC 60320 C16 and C18 screw-mount inlets at its Iowa facility. These screw-mount inlets are rated 250VAC 10A international and 250VAC 15A North American. They can be used in applications that require an IEC 60320 C16 inlet to (read more)
Browse AC Power Connectors Datasheets for Interpower -
Interpower® is pleased to announce it is now manufacturing its own IEC 60320 C16 and C18 snap-in inlets at its Iowa facility. These snap-in inlets are rated 10A/250VAC international and 15A/250VAC North (read more)
Browse AC Power Sources Datasheets for Interpower -
The V-Lock cord retention system can be plugged in to IEC 60320 at 10 A and 16 A. With the V-Lock system the power connector is equipped with a latch that interlocks with a special notch in the inlet and thus reliably prevents the cord from being pulled (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
C13 Outlets with IDC terminals Qualtek, a leading manufacturer of AC receptacles, now offers a new series of IEC C13 outlets with IDC terminals for quick installation. The outlet part numbers 715W-15 (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
SCHURTER’s proven power entry module, series DD11, provides a high level of functional integration in the most minimal of package dimensions. The power entry module is ideally suited for equipment with low profile panels. Consisting of an IEC appliance inlet (C14), which is (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
connections. The versatility of PEMs includes any combination of IEC appliance inlet and/or outlet, with or without fuse, EMC filter, illuminated or non-illuminated power switch, appliance circuit breaker, etc. The integrated multi-function approach is long established by SCHURTER, with new and (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
not limited to: circuit breakers, filtered inlets, custom fusing, power cord, or inlet and outlets (IEC 60320 Sheet F, Sheet J, C14, and C20). These components are wired into an industrial strength can and may be changed in both length and color to meet your needs. Interpower also offers custom (read more)
Browse Power Strips Datasheets for Interpower