-
Supplier: Accuris
Description: IGNITION CABLE ASSEMBLIES
-
Supplier: Accuris
Description: HIGH TENSION IGNITION CABLE
-
Supplier: SAE International
Description: This SAE Standard specifies the general requirements and test methods for nonshielded high-tension ignition cable assemblies.
-
-
Supplier: SAE International
Description: This SAE Standard specifies the general requirements and test methods for nonshielded high-tension ignition cable assemblies.
-
Supplier: SAE International
Description: The specifications contained in this SAE Standard pertain to high tension ignition cable used in road vehicle engine ignition systems.
-
Supplier: SAE International
Description: The specifications contained in this SAE Standard pertain to high tension ignition cable used in road vehicle engine ignition systems.
-
Supplier: Accuris
Description: High Tension Ignition Cable Assemblies - Marine
-
Supplier: Accuris
Description: Ignition Cable, High Tension Copper Conductor
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: HZLBi is a high-voltage silicone ignition cable that is halogen-free and heat resistant. Applications of ignition cables are at high and very unsteady ambient temperatures in lamp and illumination industries, e.g. for floodlight projectors or industrial lamps in electric
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: UL-approved single conductors for use in high temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories. AWM = Appliance Wiring Material For internal wiring for electrical equipment and control
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.08267721 to 0.14960638 inch
- Operating Temperature: 205 C
- North American (AWG): 20 AWG
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: These insulated strands with 0,6/1 kV are for example used in switchboards and distributors, in industrial furnaces and textile machine construction as well as in railway technology. Equally they are applied as connection of battery system or energy storage.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: These insulated strands with 1,8/3 kV are for example used in switchboards and distributors, in industrial furnaces and textile machine construction as well as in railway technology. Equally they are applied as connection of battery system or energy storage.
- Rated Voltage: 1.8 to 3 kilovolts
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: These insulated strands with 3,6/6 kV are for example used in switchboards and distributors, in industrial furnaces and textile machine construction as well as in railway technology. Equally they are applied as connection of battery system or energy storage.
- Rated Voltage: 3.6 to 6 kilovolts
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: CSA Group
Description: ISO 6856:2005 specifies test methods and general requirements for unscreened high-voltage ignition cable assemblies, and is applicable to all such assemblies used in road vehicle applications.
-
Description: ISO 3808 specifies the classes, types and dimensions of, and test methods and requirements for, the unscreened high-voltage ignition cables used in spark-ignited engines for road vehicles.
-
Description: ISO 6856:2005 specifies test methods and general requirements for unscreened high-voltage ignition cable assemblies, and is applicable to all such assemblies used in road vehicle applications.
-
Supplier: CSA Group
Description: ISO 3808 specifies the classes, types and dimensions of, and test methods and requirements for, the unscreened high-voltage ignition cables used in spark-ignited engines for road vehicles.
-
Supplier: Newark, An Avnet Company
Description: 14-1C GTO IGNITION CABLE GTO-15 BLK INS SERVING AS JKT UL LISTED
-
Supplier: Radwell International
Description: SINGLE REMOTE POWER CONNECTOR, 3 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Honeywell International, Inc.
Description: HARDWARE, IGNITION CABLE, WIRING HARNESS FLAME FAILURE RESPONSE TIME 2 SECOND FLAME SENSE TYPE SINGLE/DUAL ROD FUEL TYPE NATURAL GAS/LIQUID PROPANE IGNITION SEQUENCE CONTINUOUS RETRY IGNITION SOURCE INTERNAL HIGH VOLTAGE SPARK GENERATOR IGNITION TRIAL TIME 15 OR 90
-
Supplier: Littelfuse, Inc.
Description: This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts.
- Maximum Current Rating: 5 amps
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
- Construction: Single Deck
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Radwell International
Description: RED SILICONE, IGNITION CABLE, 100 FOOT ROLL. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Description: ISO 10330 specifies the electrical requirements of the camera synchronizer, the ignition circuit in the photoflash unit and the cable to connect these, and the test methods to secure positive firing of the photoflash unit.
-
Supplier: CSA Group
Description: This part specifies the essential dimensions of socket-type connections, used for spark-ignition engines. Applies to high-tension sockets and cable connectors of type "A" (figures 1 and 2). An annex gives socket and connector type "B" (figures 3 and 4). This first edition cancels and
-
Description: requirements for entry devices with dust ignition protection by enclosure "t", major change type C4 Information about the background of ‘Major Technical Changes’ C1 – Ex Equipment having Level of Protection "ta" shall be rated for connection to a circuit with a prospective short circuit
-
Supplier: Radwell International
Description: IGNITION CABLE, 29", 1/4QC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: UL Standards & Engagement
Description: pilot burners, thermoelectric devices, electrodes, ignition devices, ignition sources and flame detectors.Throughout this standard the following terms shall be abbreviated as shown below: 1. "system" means "burner ignition system." 2. "component" means "burner ignition
-
Supplier: Hi-Tech Controls, Inc.
Description: FZ-LSi, blue This ignition cable is suitable for use at high and extremely alternating temperatures up to +180°C/+356°F and also for motor vehicle sector. As protection against mechanical damages a glass fiber braiding and a silicone jacket covers the conductor insulation. FZ-LS, red
- Rated Voltage: 10,000 volts
- Nominal Outer Diameter: 0.17322844 to 0.29921276 inch
- Operating Temperature: 180 C
- North American (AWG): 16 AWG
-
Supplier: Radwell International
Description: WELDING MATERIAL, LIGHT BLUE, NON-EXPLOSIVE, ELECTRONIC IGNITION, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: IGNITION CABLES FOR MOTORVEHICLES.
-
Description: Revised by IEEE Std 1202-2006 A test protocol and the performance criteria to determine the flame propagation tendency of cables in a vertical cable tray are established. It applies to single insulated and multiconductor cables. The test consists of exposing cable samples
-
Description: Withdrawn Standard. Withdrawn Date: Mar 06, 2000. No longer endorsed by the IEEE. A test protocol and the performance criteria to determine the flame propagation tendency of flame-retardant coated cables in a vertical cable tray are covered. This standard applies to single and
-
Supplier: UL Standards & Engagement
Description: flameproof "d", increased safety "e", Protection by enclosure "t", explosionproof and dust-ignitionproof cable fittings for Type P cable in accordance with the National Electrical Code, NFPA 70. For offshore installations, investigations of these fittings include an evaluation for
-
Description: It is arranged around the engine and connects the harness of various sensors, fuel injection nozzles, ignition coils and other electrical equipment of the engine. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors, and
- Application: Automotive
- Features: Other, Other / Specialty
- Standards / Certifications: RoHS
Find Suppliers by Category Top
Featured Products Top
-
Gigabit Ethernet ExLD cables have been specially developed for use in the ignition protection types Ex-d (flameproof enclosure) and Ex-e (increased safety). They fully comply with the requirements of IEC/EN 60079-14, which serves as the binding basis for the planning (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
safer, cleaner, and easier to manage. It connects important systems such as lights, sensors, ignition, engine controls, and even entertainment units. Without it, the truck’s electrical system would be messy and hard to control. Now, how does it work? The truck wire harness carries (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited -
Offshore oil and gas platforms demand connector technologies that not only ensure reliable power and data transmission but also prevent ignition in explosive environments. In this article, PEI-Genesis product expert Isaac Noble explores the engineering behind explosion-proof connectors (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
packages requiring vital power and control connections. Because these lines pass directly out of pressurized explosive environments, failing to isolate flammable gases from electrical ignition sources can lead to deadly accidents (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Ethernet-APL brings all of the familiarity and use of standard Ethernet to the process industries while solving challenges such as using single twisted pair cables rather than 4-pair cables, supporting hazardous area deployment, and supporting cable distances well over 100 meters (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
. When these interfaces compromise, they create direct ignition sources or allow hazardous substances to breach secure areas (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
hazardous environments. Using epoxy sealing technology, these feedthroughs allow wires, cables, connectors, or optical fibers to pass through bulkheads while preventing the transfer of liquids and gases. In hazardous locations, they help block flammable substances from reaching ignition sources (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
on the road and wet conditions in winter would cause the handbrake cable to corrode over the years, and the system would no longer provide the necessary stopping power. With electronic parking brakes, or EPBs, these issues are a thing of the past. Not only that, electronic systems are (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
Federal Register > Wednesday, February 15, 2012 > [77 FR 8904] Entergy Nuclear Indian Point 3, LLC.; Entergy Nuclear Operations, Inc., Indian Point Nuclear Gen...
The licensee also stated that the likelihood of self- ignited cable fires is minimized by appropriately sized electrical protection devices (e.g., fuses and circuit breakers).
-
Federal Register > Friday, February 10, 2012 > [77 FR 7184] Indian Point Nuclear Generating Unit No. 2; Exemption
The licensee also stated that the likelihood of self-‡ ignited cable fires is minimized by appropriately sized electrical protection devices (e.g., fuses and circuit breakers).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1805 - Fire Dynamics Tool...
solid conductor self- ignited cable fire—a conductor consisting of a single wire.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1955.pdf
Connect Ignition Cable .
-
Gasoline Engine Management
Ohmic resistance in the ignition coil and the ignition cables combined with the suppression resistors cause losses, which are then unavailable as ignition energy.
Indicates content that may require registration and/or purchase.