Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Metalfab, Inc.
Description: Metalfab's rugged CB1 Mixer/Blender is designed and engineered to continuously mix, blend, and convey two or more powders, pellets, flakes or granular materials dispensed from Metalfab MetaTech™ Volumetric or "Better-Weigh®" Gravimetric Feeders in proportional quantities. Available
- Feed Rate: 1,122.0765 to 18,701.275 GPH
- Motor Power: 1.5 to 7.5 HP
- User Interface: Analog Front Panel
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Sanitary Processing
-
Supplier: DME Company
Description: Sulzer Injection Blender SIB The injection blender SIB is an all-in-one solution specially developed for use with the Mixing Heads SMK-R and SMK-X. It simply replaces the existing machine nozzle and can be retrofitted to any type of injection molding machine. Made to your
- Application: Fuel Injection
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: Silverson Machines, Inc.
Description: No Description Provided
- Feed Rate: 5 to 50,000 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 125 HP
- User Interface: Analog Front Panel
-
-
Supplier: Jaygo, Inc.
Description: Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and economical.
- Capacity: 385 cubic feet
- Motor Speed: 17 rpm
- Motor Power: 50 HP
- Operating System: Batch Operation
-
Supplier: Jaygo, Inc.
Description: Range of Applications JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding, fine
- Capacity: 0.12 to 0.16999999999999998 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Operating System: Batch Operation
- Additional Capabilities: Drying, Granulating
-
Supplier: ARDE Barinco, Inc.
Description: Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating System: Batch Operation
- Mounting: Benchtop
- Features: Homogenizer, Other Applications / Industry, Powders or Granules
-
Supplier: ARDE Barinco, Inc.
Description: the materials, forcing them to undergo numerous changes in direction. The materials are crushed and subjected to eddy currents in a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the
- Feed Rate: 60 to 900 GPH
- Motor Power: 2 to 3 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating System: Continuous Feed
-
Supplier: Standard Electric Holdings Ltd.
Description: Carbon Brush Motor
- Other DC Voltage: 230 VDC
- Torque Constant: 14.530329 in-oz/amp
- Continuous Current: 0.859 to 2.139 amps
- Continuous Torque: 1,046.1 to 3,018.6 In-lbs
-
Supplier: Qsonica, LLC
Description: be recirculated through the system multiple times if increased sonication time is needed. Multiple units can be used in succession to reduce processing time and/or maintain a higher flow rate. The Flocell has a water jacket for coolant if needed. Specifications: Includes 1" diameter extender
- Capacity: 0.014125868255148038 cubic feet
- Feed Rate: 316.8 GPH
- Pressure Range: 100 psi
- Frequency Range: 20,000 Hz
-
Supplier: NETZSCH Premier Technologies LLC
Description: MaxShear Inline Disperser Extreme high-shear performance General Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise
- Features: Agricultural Products, Homogenizer, Interchangeable Rotors, Liquids, Solutions, Emulsions, Powders or Granules, Rotor-Stator, Solid with Liquid Addition
- User Interface: Analog Front Panel
- Operating System: Continuous Feed
- Applications / Industry: Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Floorecare & Specialty Motors manufactures a line of commercial series universal wound drive motors for use in coffee grinder, leaf blowers, electric chainsaws, blenders, and many other applications. Floorcare & Specialty motors provides customization for the
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: Jaygo, Inc.
Description: Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw
- Capacity: 106 to 118 cubic feet
- Motor Power: 20 to 40 HP
- Operating System: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing, Plastic / Rubber Processing
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: the machine itself are kept safer than ever with the revolutionary SelfLOCK technology of the grinding bowls, automatic checking of the locks in the mill, blocking in event of impermissible operating states and the new automatic shut-off function in event of an imbalance.
- Capacity: 0.000017657335318935047 to 0.0024720269446509065 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Bepex International LLC
Description: reacting/drying cycles. Multiple rotor configurations provide flexibility in controlling material flow for different operations; a paddle design provides conveyance in continuous processing, while a multi-directional ribbon design keeps material circulating throughout the vessel during
- Operating System: Batch Operation, Continuous Feed
- Mounting: Floor-Mounted
- Mixer Location: In-Line, Side Entry
- Operating Environment: Industrial, Laboratory
-
Supplier: Admix
Description: Sanitary Inline High Shear Mixer Designed as a high speed, high shear mixer and emulsifier for continuous processing, the DynaShear® sets the standard for what in-line mechanical mixers should provide. It is constructed completely of 316SS (internals, housingshafting and base), it's
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Operating System: Batch Operation
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Paint / Coating Processing
- Features: Continuous Speed, Homogenizer, Liquids, Solutions, Emulsions, Powders or Granules, Suspensions, Slurries, Pastes, Colloids
- Mixer Location: In-Line
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Capacity: 35.31465726981547 to 105.9439718094464 cubic feet
- Operating System: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing
- Features: Continuous Speed, Homogenizer, Liquids, Solutions, Emulsions, Other Mixer Type, Powders or Granules, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Xylem Applied Water Systems
Description: G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer)
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 90 psi
- Discharge Size: 0.5118113 inch
- Media Temperature: 120 F
-
Supplier: NETZSCH Premier Technologies LLC
Description: circulation agitator, mixing tasks in the vessel, transfers as well as CIP tasks can be handled in only one unit. Pressure- and vacuum-proof vessel design Manhole lid GMP design CIP design SIP design Stepless RPM-control of the patented circulation Adjusting of the mixing intensity Due
- Capacity: 0.35314657269815464 to 353.1465726981546 cubic feet
- Style: Agitator
- Display Type: Analog Meter
- Operating System: Batch Operation
-
Supplier: Qsonica, LLC
Description: buildup in temperature-sensitive samples. Digital Amplitude/ Intensity Control: Output intensity can be set from 20 -100%. Elapsed Time Indicator: Displays duration of sonication. Display of Wattage and Joules: Real-time energy monitoring. Overload Protection: Prevents damage to circuitry if
- Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
- Feed Rate: 7.92 GPH
- Frequency Range: 20,000 Hz
- Style: Agitator, Ultrasonic / Vibrational
-
Supplier: Admix
Description: High Shear Dispersers and Dissolvers If your production line requires a sanitary mixing device which promotes intense mixing vortex control, superior wetting out of powders and an easy-to-clean head design that meets 3-A requirements, the Rotosolver disperser may be the solution. The
- Operating Environment: Industrial, Laboratory
- Features: Powders or Granules, Rotor-Stator
-
Supplier: NETZSCH Premier Technologies LLC
Description: whole homogenizing system, in order to produce highest shear speeds/shear energies and thus to guarantee finest emulsion droplets. The high capacity of the homogenizer stands also out in the upper vacuum range. With the NETZSCH-Vakumix Homogenizer, we meet all wishes of the market. A
- Applications / Industry: Cosmetics Processing, Pharmaceutical Processing
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Mounting: Floor-Mounted, Portable
-
Supplier: GE ENERGY Air Filtration
Description: applications, including: dryers, extruders, pill coating or tableting, mills and crushers, mixers or blenders, packaging lines, bin/silo vents and nuisance applications. Features & Benefits 100% Spunbond Polyester media with rigid pleat construction for superior filtration efficiency
- Type: Bag
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Polyester / Fiberglass
-
Supplier: Flexicon Corporation
Description: of reliable, high performance equipment in carbon steel with durable industrial finishes, or in stainless steel designed and constructed to industrial, food, dairy or pharmaceutical standards. Flexicon can also custom-engineer automated, plant-wide bulk handling and processing systems
- Industries Served: Agriculture, Chemical, Food / Beverage, Mining, Paper, Pharmaceutical
- Features: Conveyors, Other
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Services: Equipment Design, Factory Automation
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers
- Types of Measurements: AC Hipot, DC Hipot, Insulation Resistance
- Features: AC/DC Selectable, Current Leakage Tester, Ground Bond Testers
-
Supplier: Erbessd Instruments
Description: spectrum may vary according to the needs, and it can reach 1 million resolution lines. Advanced functions are used for specific purposes. DigivibeMX M20 includes many types of advanced dual channel options DigivibeMX M20 integrates the ODS (Operating Deflection Shapes) simulations in
- Acceleration: 0.0001 to 100 g
- Linear Velocity: 0.000078740157480315 to 118.110236220473 in/sec
- Frequency Range: 0.32 to 15,000 Hz
- Number of Input Channels: 2 #
-
Supplier: Erbessd Instruments
Description: spectrum may vary according to the needs, and it can reach 1 million resolution lines. Advanced functions are used for specific purposes. DigivibeMX M20 includes many types of advanced dual channel options DigivibeMX M20 integrates the ODS (Operating Deflection Shapes) simulations in
- Features: Automatic Test Reporting, Data Acquisition Capability, Parallel Multiple Testing, Remote Access (LAN, WAN)
- Applications: Shock & Vibration Test
-
Supplier: Caterpillar Oil & Gas
Description: C18 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection Dual turbocharger, front and rear inlet 127.0 mm (5 in.), hose connection Control System Electronic governing, PTO speed control Programmable ratings
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: in RH valve cover Oil level gauge — RH Oil filter — RH Oil pan rear sump Mounting System Front support — narrow Power Take-Offs Crankshaft pulley — 203.2 mm (8 in), 5 grooves 15.9 mm (.63 in) wide; 292.1 mm (11.5 in.) 1 groove 15.9 mm (.63 in.) wide General
- Horse Power: 800 to 1,050 HP
- Displacement: 27.16973032721106 liters
- Length: 75.5 inch
- Width: 57.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: blower fans Coolant level sensor Aftercooler lines Exhaust System Muffler Flexible fitting Elbows, flange, pipe, clamp Straight exhaust adapter Fuel System Fuel lines for fuel filter Fuel cooler Fuel fitting — fuel return connection Flexible fuel lines Instrumentation Gauges and
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat C32 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C32 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C32 ACERT
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
Find Suppliers by Category Top
Featured Products Top
-
blending. Trusted by leaders in the nutraceutical, dietary supplement, and contract manufacturing industries, it is the proven alternative to traditional V-blenders, cone, ribbon, and paddle mixers. Hear our customer explain why in this video. Custom made for high-purity applications, the Mk VIII (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse powders. Unlike some alternative in-line powder dispersion devices, the Dispershear can be used with very hot water even close to the boiling point. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse powders. Unlike some alternative in-line powder dispersion devices, the Dispershear can be used with very hot water even close to the boiling point. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse powders. Unlike some alternative in-line powder dispersion devices, the Dispershear can be used with very hot water even close to the boiling point. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Ross is a leading supplier of Ribbon Blenders to the major process industries. Many products including pharmaceuticals, foods, chemicals, fertilizers, plastics, pigments, and cosmetics are manufactured in Ross Blenders. Ribbon or Paddle Blenders range in capacity from 1/2 cu ft (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
& dried in under 12 minutes. The Mk X Rollo-Mixer® can be made with a fully compliant food grade specification. The rotary drum blender has 35 cu ft of working load volume, as loads vary from 600 to 1,100 lbs depending on product density. Raisins, cranberries, pineapple chunks and other ingredients (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
powdered bioactive ingredient until homogenous. As the product line grew, it became necessary to move the process to a large-scale blender. The company visited the Ross Test & Development Center to see if a Ribbon (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Technology Brief Subtle differences in ribbon blender design and construction can significantly impact mixing performance and reliability. Especially in sanitary applications, certain blender (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Mixing wet and dry ingredients in a ribbon blender requires an efficient and consistent method of raw material addition. This method depends on several factors including the properties of each liquid and solid component, how they interact, as well as the amount of fluid that needs to be added (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Vertical Blender/Dryers feature a slow-turning auger screw orbiting a vacuum-rated conical vessel. As it turns, the screw gently lifts material upward and towards the center of the batch. At the same time, product (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Pfizer: Right First Time, Twice
the tri blender troubles once and for all. Bratt &rsquos team included several line operators and operations mechanics that had been with Pfizer for
-
Process Analytical Technologies 101
are usually the most successful. Consider the special operational requirements and optimal location for equipment. For example, attempting to monitor bin blenders, which rotate, with fiber optic probes, will result in twisted, broken probes.
-
Using MEMS to Control Blending at AstraZeneca
previously been used for on-line blend monitoring using instruments based on diode array and acousto-optical tunable filter technologies. (6) This paper discusses the application of a MEMS-based NIR spectrometer for on-line monitoring of powder blending in a rotating bin blender. MEMS is an acronym
-
Creative Isolation at Schering-Plough, Las Piedras
, and the operators who would be working on the line. Key manufacturing equipment included small scale V-blenders, weigh scales and an oscillator. These pieces of equipment had to be arranged to maintain specific manufacturing unit operations while maintaining containment requirements. The decision
-
Brushed DC Motor Solution for Ultra-high-power Handheld Mixer
In the increasingly technologically advanced human society, in contemporary family life, who does not have a few indispensable "cooking skills"? Following the soymilk machine and food processor, the hand-held blender, a small household appliance, was born. This small household appliance that can
-
Product Showcase and Marketplace
supplier of powder handling and processing systems for the pharmaceutical and fine chemical industries. Glatt can supply individual handling components or complete material handling systems, including IBCs, lifting devices, blenders, weighing systems, as well as process equipment, along with all
More Information Top
-
Handbook of Petroleum Processing
Because the in line blender permits the rapid conversion of the components to finished products, the ratio of component to finished product tankage should be quite large.
-
Essentials of Water Systems Design in the Oil, Gas, and Chemical Processing Industries
• General process; • Storage (low pressure), including pump stations, manifolds and in line blenders ; • Pressure storage (LPG etc.); • Refrigerated storage (LNG etc.).
-
Petroleum industry conference to be held September 9-11 in St. Louis
Application Experience with Digital in Line Blenders R. L. Houlton, .
-
Pine tannin adhesives for particleboard
Both procedures can be followed industrially by using (i) a single blender and (it) two blenders in line for both core and face wood chips.
-
http://www.sigmaaldrich.com/etc/medialib/docs/SAFC/General_Information/1/irvine-dry-powder-media-facility.Par.0001.File.tmp/irvine-dry-powder-media-facility.pdf
The tumble blenders in Line 2 will be able to operate with 200L, 1000L or 2100L IBC’s .
-
Water Treatment Plant Design, Fifth Edition > MIXING, COAGULATION, AND FLOCCULATION
• In - line blenders .
-
Water and Wastewater Engineering: Design Principles and Practice > COAGULATION AND FLOCCULATION
Also know as an in - line blender (Figure 6-13), this in-line system overcomes some of the disadvantages of the static mixer.
-
Handbook of Petroleum Processing
1178 The In - Line Blender Operation ............................................................
-
Federal Register > Friday, April 13, 2001 > [66 FR 19296] Control of Air Pollution From New Motor Vehicles; Amendment to the Tier 2/Gasoline Sulfur Regulations
The requirement to obtain test results prior to the gasoline leaving the refinery, and the exemption requirement for in - line blenders , were intended to ensure that the sulfur level of each batch produced was known at the time of shipment.
-
Federal Register > Friday, April 13, 2001 > [66 FR 19312] Control of Air Pollution From New Motor Vehicles; Amendment to the Tier 2/Gasoline Sulfur Regulations
The requirement to obtain test results prior to the gasoline leaving the refinery, and the exemption requirement for in - line blenders , were intended to ensure that the sulfur level of each batch produced was known at the time of shipment.
Indicates content that may require registration and/or purchase.