Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Sensor, Inductive, Cylinder Position Switch, Rated operating distance: 2 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR CYLINDER POSITION. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Description: alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
-
Description: grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: output inductive sensor adopts a new circuit design, which can accurately grasp the position of the detected object, effectively prevent the inductance switch from misoperation, and shows the advantages of high measurement accuracy and strong anti-interference ability. Analog
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Alliance Sensors Group
Description: The ME-7 Series Embeddable Inductive Linear Position Sensor from Alliance Sensors Group is designed to be a drop-in, form, fit and function replacement for magnetostrictive sensors but with a much more robust construction and at a lower sell price and cost of
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Radwell International
Description: (4276293), PROXIMITY SENSOR, INDUCTIVE, CYLINDER POSITION SENSOR, CRS-MICROFAST CONNECTOR, FEATURES: WFI, 2MM SENSING DISTANCE RANGE, NO, 2 WIRE, AC/DC, PROBE LENGTH: 31.7 MM (1.248"), 20-250 VAC/DC, 400 MA LOAD MAX. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Description: Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil sensors > Terminal I/O connections > Analog DC single ended and bipolar voltage outputs > Front PCB accessible coarse and fine calibration controls > RoHS
- Operating Temperature: 32 to 132 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Output: Voltage
-
Supplier: Control Products, Inc.
Description: Introducing the SL720, CPI's newest Mobile Linear Position Sensor for hydraulic cylinders. SL Series sensors are based on a patented technology that couples the translation of a hydraulic cylinder to a non-contacting sensor element. With an increased maximum
- Measurement Range: 0 to 72 inch
- Operating Temperature: -40 to 221 F
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: ifm efector inc.
Description: Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Baumer Ltd.
Description: Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following
- Measurement Range: 0 to 0.0787402 inch
- Operating Temperature: 10 to 60 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: GIMATIC S.r.l.
Description: Inductive proximity switch
- Output: Current, Switched / Alarm
- Body Shape: Cylindrical
- Features: DC Powered
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: ifm efector inc.
Description: Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced inventory due to wide range of
- Measurement Range: 0.7086618 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: SensoPart
Description: Typical inductive sensors Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant (e.g. regarding environmental factors such as high pressure or
- Operating Distance: 0.393701 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Monarch Instrument
Description: m) cable that can be extended to 150 feet (50 m). The GE200HP sensor can be mounted up to 12 inches (30 cm) away from the ignition coil or magneto. The sensor will detect the electromagnetic flux field through metal engine covers. To find the optimal mounting position, simply
- Operating Distance: 1 to 12 inch
- Operating Temperature: -65 to 225 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Allied Electronics, Inc.
Description: Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm
-
Supplier: KEYENCE
Description: Digital Inductive Proximity Sensor 40,000 samples/sec. Sub-micron accuracy Set Tolerances for HIGH/GO/LOW outputs Bottom-Dead-Center, Eccentricity/Vibration, and Gap Measurement modes. Monitor dies, crimping tools, surface runout, roller gaps, and vibration of motors. Durable: IP-67
- Measurement Range: 0 to 0.39 inch
- Linearity: 0.3 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Galco Industrial Electronics
Description: Sensor, Inductive, Magnetic
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Exsenco, LLC
Description: completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact
- Measurement Range: 0.5905515 to 39.3701 inch
- Operating Temperature: 32 to 212 F
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 2-Wire AC/DC, In-port Cylinder Position Sensor, 2mm Sensing Distance, 73.0mm Probe Length, Orange Color Code, N.O. Output, Mini QD
- Sensor Technology: Inductive Proximity Sensor
-
Description: grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Pepperl+Fuchs SE
Description: Cylinder Position Switch
-
Supplier: Automation24, Inc.
Description: The AK1/AP-3H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 300 kHz. With a sensing range of 8 mm with flush mounting, the AK1/AP-3H inductive
- Measurement Range: 0.3149608 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Description: The Most Advanced Digital Variable Impedance Transducer for Noncontact Linear Position / Displacement / Proximity Sensing > Self tuning bridge, will perform with nearly any sensor, any conductive target > Pushbutton calibration > Pushbutton temperature compensation > Pushbutton zeroing
- Measurement Range: 0.01 to 1 inch
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Output: Voltage
-
Supplier: CARLO GAVAZZI Automation Components
Description: The IBS04 and ICS05 series represent the optimal solution for industrial automation equipment in applications where space is limited, including toolselection, robotic position-sensing and control of micro-mechanisms. The advanced electronics is enclosed in a robust stainless steel housing.
- Operating Distance: 0.03149608 to 0.05118113 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Micro-Epsilon Group
Description: The compact DTD inductive displacement measuring system consists of a DTA gauge with a plunger guided by a plain bearing and a controller, which are connected to each other with a cable. This system is ideal for the integration in machines as it requires only little installation space. The
- Measurement Range: 0.1968505 inch
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Supplier: Automation24, Inc.
Description: The inductive sensor IFC261 - IFK3003BAPKG/AM/V4A/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 3 mm with flush installation and correction factor 1 on all metals, the
- Measurement Range: 0.1181103 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Galco Industrial Electronics
Description: Inductive AC/DC, 906642
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Automation24, Inc.
Description: Inductive sensor IES215 - IEB3003BBPKG/V4A/AS from ifm electronic with a length of 30 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 3 mm with flush installation, the inductive sensor IES215
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Eaton Corporation
Description: SENSING POSITION NON EMBEDDABLE SHIELD SHIELDING TYPE 1000 HZ SWITCHING FREQUENCY 200 MILLIAMPERE LOAD CURRENT 12 MM BARREL DIAMETER INCORPORATES TRANSIENT NOISE, POWER ON FALSE PULSE, LATCHING SHORT CIRCUIT PROTECTION SENSOR LENGTH 80.3 MM E57 MODEL
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The M30 inductive sensor IIS268 - IIK3030-BPKG/K1/US-104 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 30 mm with non-flush installation, the inductive
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm
Find Suppliers by Category Top
Featured Products Top
-
Inductive displacement sensors from Micro-Epsilon are used extensively in applications for automated processes, quality assurance, test rigs, hydraulics, pneumatic cylinders, and automotive engineering. The advantages of these displacement sensors are well known and highly valued, and include (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
In high volume production, customer-specific modifications to the PCB and sensor housing can be easily implemented. The compact PCB which contains the sensor element and the evaluation electronics is responsible for the signal preparation, signal evaluation and signal output. Furthermore (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
Datasheet Linear Touchless Sensors Novotechnik’s linear touchless position sensors use a permanent magnet that is (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
TF1 Series Sensors - The New Standard Replacing Magnetostrictive For Position Measurement Novotechnik’s TF1 Series of touchless linear position sensors are based on inductive technology that provides several benefits that (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
, standard inductive sensors provide a successful solution. These sensors are offered in two housing options – rectangular and cylindrical. Standard inductive sensors are versatile, reliable and affordable. They may not be able to withstand (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Altech Economy inductive proximity sensors provide reliable, non-contact metal detection for automation, machinery, packaging, robotics, and material handling applications. Available in compact cylindrical sizes, these sensors offer flush and non-flush mounting options (read more)
Browse Inductive Proximity Sensors Datasheets for Altech Corp.
Conduct Research Top
-
Sensor Technologies to Detect Pneumatic Cylinder Position - White Paper
Over the years, many users have abandoned the use of reed switches due to their failure rate and have utilized mechanical or inductive sensors to detect pneumatic cylinder position. AMR and GMR sensors are smaller, faster, and easy to integrate and are much more reliable however; they must overcome
-
Electronic Dimensional Gauging in Hostile Environments
in.). They incorporate a non-contact inductive position sensor, either LVDT or half-bridge, which uses a spring-loaded movable...
More Information Top
-
A displacement sensor for nonmetallic hydraulic cylinders
Although the variable- inductance cylinder position sensor appears similar to the linear variable differential transformer (LVDT), the sensor does not have multiple coils like the LVDT.
-
Mechatronics and Intelligent Materials II
Detecting sensor includes a cylinder piston position detecting magnetic induction sensor , proximity switch, the lack of testing steel buckle steel taping head position detection approach switch and strip lack detect proximity sensor.
-
Sensor Technologies to Detect Pneumatic Cylinder Position - White Paper
Over the years, many users have abandoned the use of reed switches due to their failure rate and have utilized mechanical or inductive sensors to detect pneumatic cylinder position .
-
A fluidic micro-actuator with an integrated inductive position sensor
This is a typical piston- cylinder actuator with an integrated inductive position sensor .
-
Solving the Powertrain Puzzle
Master cylinder with integrated inductive travel and position sensor .
-
Properties of an inductance type sensor for position control of a long stroke actuator
This paper presents the properties of the inductance type sensor which can measure the position of cylinder travelling more than 10m.
-
Sensors for the process and factory automation
Abb. 1.8 pneumatic cylinders with sensors . a end position detection with inductive proximity sensors, b path measurement with digitally-magnetic piston rod, 1 magnetic ring, 2 inductive proximity sensor, 3 piston rod with magnetic elements, 4 pulse generators .
-
A Lorentz-force actuated controllable needle-free drug delivery system
ADC channels 0-4 monitor piston position (from the DC Fastar inductive sensor ), cylinder pressure (from the Kistler piezoelectric transducer), amplifier output voltage (from the A-E Techron amplifier's voltage monitor terminal), amplifier output current (from the AE Techron amplifier's current monitor…
-
H. E. Coules
Characterising the effects of high-pressure rolling on
residual stress in structural steel welds
While the oscillation frequency cannot be controlled directly, it depends upon the cylinder pressure, mass, and position of the inductive sensor : all of which can be set by the user.
-
Design and Analysis of a Non-Contact Hydraulic Cylinder Position Sensor
Changes in the position of the hydraulic cylinder rod assembly cause the inductance of the sensor coil to shift.
Indicates content that may require registration and/or purchase.