-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE SENSOR WITH ANALOG OUTPUT
-
Supplier: Fargo Controls, Inc.
Description: These analog output inductive proximity sensors give a 0-10Vdc and or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are available in a number sizes and distances. Features:
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: 32 to 158 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions.
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
-
Description: Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Motor position sensors
- Classification: Sensor Element / Chip
-
Supplier: ifm efector inc.
Description: alternative article and accessories please note that technical data may differ! IO-Link enabled inductive sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.0393701 to 0.5905515 inch
- Operating Temperature: -13 to 176 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Pepperl+Fuchs SE
Description: Inductive analog Output 4 mA ... 20 mA Flush mounting
-
Description: Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: installation method is simple, with better mechanical protection performance. Analog output sensor detection range is larger from 10mm to 15mm, more stable work. Various specifications are available with 2 m cable or M12 connectOR, protection class IP67. Description Lanbao
- Operating Distance: 0.393701 to 0.5905515 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Radwell International
Description: ANALOG INDUCTIVE SENSOR, LONG RANGE, ANALOG OUTPUT, M12 12 MM THREADED. FREE 2 YEAR RADWELL WARRANTY
- Features: Inductive Linear Position Sensor/Switch
-
Supplier: Allied Electronics, Inc.
Description: with two PNP limit outputs. Features: Linear Position Measurement Analog Outputs Specifications: Supply Voltage: 18-30 VDC 0-10 VDC or 4-20 mA Output Linear Accuracy to 0.1% Lengths from 80 mm to 120 mm
-
Supplier: Allied Electronics, Inc.
Description: with two PNP limit outputs. Features: Linear Position Measurement Analog Outputs Specifications: Supply Voltage: 18-30 VDC 0-10 VDC or 4-20 mA Output Linear Accuracy to 0.1% Lengths from 80 mm to 120 mm
-
Supplier: Allied Electronics, Inc.
Description: with two PNP limit outputs. Features: Linear Position Measurement Analog Outputs Specifications: Supply Voltage: 18-30 VDC 0-10 VDC or 4-20 mA Output Linear Accuracy to 0.1% Lengths from 80 mm to 120 mm
-
Supplier: ifm efector inc.
Description: Non-contact measurement of distances up to 26 mm Precise linear current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the distance as linearized process value via IO-Link Normally closed / normally open and
- Measurement Range: 0.0393701 to 0.5905515 inch
- Operating Temperature: -13 to 176 F
- Power Requirements: DC Powered
- Features: Inductive Linear Position Sensor/Switch
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE CURRENT SENSOR, 300A, VOLT O/P; Sensor Output:Voltage; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:7µs; Accuracy %:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Inductive analog output sensors are used to detect metal objects within specific operating ranges. This object distance is then translated into an analog output signal proportional to distance, making these sensors ideally suited for measuring and
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40
- Measuring Range: 100 amps
- Input Voltage: 8 to 16 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40
- Measuring Range: 75 amps
- Input Voltage: 8 to 16 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40
- Measuring Range: 57 amps
- Input Voltage: 8 to 16 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Proximity Sensors - Proximity Switch, Inductive, Analog; Sensing Range Max Contrinex Gmbh -- 80R8319Supplier: Newark, An Avnet Company
Description: PROXIMITY SWITCH, INDUCTIVE, ANALOG; Sensing Range Max:6mm; Thread Size - Metric:M12; Sensor Output:Analogue; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:DW -A Series; SVHC:No SVHC (07-Jul-2017); Frequency
-
Supplier: Honeywell Sensing & IoT
Description: CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40
- Measuring Range: 765 amps
- Input Voltage: 6 to 12 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 185 F
-
Supplier: TE Connectivity
Description: Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 x 1 Operation/Application Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type :
- Operating Temperature: 32 to 158 F
-
Supplier: Burkert Fluid Control Systems
Description: 4…20 mA output, a pulse output and a relay output. The different parameters can be set by means of 5 DIP switches, a push-button and a 10- field LED bargraph. It is available: - with G2” connection for the version with a PVDF sensor - with G2” or clamp connection for the
- Media Temperature Range: 5 to 302 F
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 871C, 3-Wire DC Analog Output, Tubular:Nickel Plated BrassRectangular, Standard, 14mm Sensing Distance, Analog, Source (PNP), PVC Cable (3 Cond)
- Operating Distance: 0.5511814 inch
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: DigiKey
Description: INDUCTIVE SENSOR ANALOG OUTPUT X
- Operating Temperature: -13 to 158 F
- Electrical Output: Current
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Automation24, Inc.
Description: in cleaning processes. The measurement is carried out via the conductivity (100-1,000,000 µS/cm) or the temperature (-25-150 °C) of milk, water or cleaning liquids (CIP). The scalable conductivity sensor, with an operating voltage of 18-30 V DC, has an analog output and an
- Conductivity Range: 100 to 1,000,000 MicroSiemens/cm
- Operating Temperature: -40 to 140 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors INDUCTIVE SENSOR ANALOG OUTPUT XS
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA110T is a single axis tilt sensor with analog voltage output, the user simply collecting the tilt sensor voltage value then can calculate the inclination of the current object. Built-in (MEMS) micro solid pendulum into angle changes by measuring the static gravity
- Tilt Angle: 1 to 180 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Pepperl+Fuchs SE
Description: Analog output 0 ... 10 V Measuring range 0 ... 14 mm Scaleable measurement range programmable via cable
-
Supplier: Allegro MicroSystems Inc.
Description: isolated 3.3 V supply 3500 VRMS (LZ) / 4242 VRMS (MY) -40 to 150 C Overcurrent FAULT output Features & Benefits High bandwidth, 5 MHz analog output VREF output voltage for differential routing in noisy application environments (ACS37030, ACS37031) FAULT output for
- Measuring Range: 0 to 90 amps
- Input Voltage: 3.3 volts
- Frequency Range: 0 to 5,000,000 Hz
- Isolation Voltage: 4.242 kilovolts
-
Supplier: ifm efector inc.
Description: Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases
- Media Temperature Range: -4 to 302 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: -4 to 149 F
- Gas Volumetric Flow Rate: 1.76499 to 176.499 SCFM
-
Supplier: Assured Automation
Description: to being more compact it is also less expensive than comparable meters and sensors. Output Signals: Analog, binary, pulse and frequency outputs offer various options to process the measured data. The meter is designed for the brewing, HVAC, machine tool, solar, and water
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0 to 160 GPM
- Operating Pressure: 145 to 232 psi
- Operating Temperature: -4 to 190 F
-
Supplier: OMEGA Engineering, Inc.
Description: Non-contact linear sensors have an analog output that is proportional to the damping target distance. Their compact yet sturdy design makes them well-suited for industrial, robotics and laboratory use. These sensors utilize inductive technology, which means they
- Operating Distance: 0.04 to 0.39 inch
- Operating Temperature: 32 to 140 F
- Output Load: DC Load
- Power Requirements: DC Powered
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc.'s analog output inductive proximity sensors give a 0-10Vdc and/or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
In high volume production, customer-specific modifications to the PCB and sensor housing can be easily implemented. The compact PCB which contains the sensor element and the evaluation electronics is responsible for the signal preparation, signal evaluation and signal output. Furthermore (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
. As well, we carry high temperature inductive sensors, extra-pressure resistant models, analog sensors and well-immune sensors. As you can establish, we have the right sensor for businesses in a myriad of industries, but that doesn't mean we have a "one-size-fits-all" approach. Rather (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
inductive technology sensors are magnetic field resistant, wear-free and robust. • Resolution up to 1 μm • Reproducibility up to 2 μm • 10 kHz update rate Special features (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Altech Economy inductive proximity sensors provide reliable, non-contact metal detection for automation, machinery, packaging, robotics, and material handling applications. Available in compact cylindrical sizes, these sensors offer flush and non-flush mounting options (read more)
Browse Inductive Proximity Sensors Datasheets for Altech Corp. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
the control, detection, position, inspection and automation of machine tools and manufacturing systems. Fargo Controls' inductive ring sensors also feature a selector switch that allows for a retained output pulse of 100 mS. Perfect for fast moving and/or small parts. For more information on (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Small size and increased sensing range allows these sensors to be used in applications where other inductive sensors will not work. These small inductive sensors are available in 3mm, 4mm & 5mm diameter stainless steel housings. Despite their space saving size, they still have short (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc.
More Information Top
-
Pepperl + Fuchs - NBB15-30GM60-A2-V1 - Sensors, Switches & Relays - Sensors - Allied Electronics
Inductive analog output sensors are used to detect metal objects within specific operating ranges.
-
Forum: Chem. Ing. Tech. 12/2005
Equally, the inductive sensors with analog output signal 0 - 20 mA or 0 - 10 VDC are in the program.
-
Low cost sensor for the measurement of yarn input tension on knitting machines
So, an Eddy current- based inductive sensor with analog output was used in or- der to transduce the deflection of the bar in an electrical magnitude.
-
Linear Position Sensors: Theory and Application
In addition, typical inductive sensors with an analog output voltage have a nearly infinite resolu- tion, determined only by the ability to read the signal over whatever noise may be present.
-
Measurement of Material Flow in Series Production
An inductive proximity sensor with analog output was used to measure its own sheet metal coverage.
-
Computer-aided checking systems for the geometric parameters of objects based on wide-range tracking fluidic sensors
Experimental assembly: 1—wide-range fluidic air sensor; 2—rack; 3—DPA-M30-76U-1110-N inductive contactless position sensor with analog output ; 4—ADB13x140 analog input/output module; 5—PC; 6— SL-267 direct current motor; 7—reductor; 8—eccentric; 9—air treatment unit; 10—pipelines; 11—throttle; 12—laboratory transformer; 13—voltmeter.
-
Analog Sensing: Where and How It's Used (.pdf)
The difference between inductive prox sensors and inductive analog sensors is in the output : rather than a target moving in and out of the sensing field causing the sensor to produce an ‘on’ and ‘off’ (presence/ absence) signal, the target remains within …
-
Sensors Handbook, Second Edition > TYPES AND CLASSIFICATIONS OF SENSORS AND CONTROL, SYSTEMS
The analog output of the inductive displacement sensor is displayed as a digital value, thus allowing a numerical reading of the shaft position (Fig. 1.124).
-
Voltec Battery Design and Manufacturing
The VITM measures the high-voltage bus current by reading analog outputs from an inductive current sensor , with one signal for full pack current range and a separate signal for more accurate readings of low currents.
-
Technical design of a detector to be operated at the Superconducting Super Collider
IW2-IW3, IW3-BW3, and ear, analog output , inductive , proximity sensors for .
Indicates content that may require registration and/or purchase.