-
Supplier: Fläkt Woods Group SA
Description: The KHLA supply air diffuser is designed for use in the ventilation installations supplying air to both offices and industrial premises. It is characterised by a nice design and low noise output. The possibility of changing the flow pattern enables the KHLA plate
- Diameter / Width: 4.9212625 to 15.74804 inch
- Throw Pattern: 360 Degree
-
Supplier: Fläkt Woods Group SA
Description: The KHAA air diffuser is suitable for use as a supply air terminal device for commercial and industrial premises etc. It has a 360° diffusion pattern, and it can be used both freely suspended and installed in a false ceiling. The air direction is adjustable from
- Diameter / Width: 4.9212625 to 15.74804 inch
- Throw Pattern: 360 Degree
-
Supplier: Restek
Description: Ideal for labs supporting environmental monitoring, industrial hygiene, and any other ambient (indoor/outdoor) air testing, radiello air samplers from Restek are recommended when a reliable source of versatile, high-performing, easy-to-use air samplers is required. Unique
-
-
Supplier: Fläkt Woods Group SA
Description: spread of air flow at relatively short distance from diffuser allows using this type of diffusers in premises from 2.2 to 4.5 m high. Swirl diffuser NWCA has an air flow range between 11 and 267 l/s (40 - 960 m3/h) and it is also possible to use NWCA as an exhaust
- Throw Pattern: 360 Degree
-
Supplier: Fläkt Woods Group SA
Description: Full spread of air flow at relatively short distance from diffuser allows using this type of diffusers in premises from 2,2 to 4,6 m high. Swirl diffuser NWPA has an air flow range between 11 and 560 l/s (40 - 2000 m3/h) and it is also possible to use NWPA as an
- Throw Pattern: 360 Degree
-
Supplier: ASTM International
Description: guide are used to measure concentrations of air contaminants in residences, public buildings, offices, and other non-industrial environments. A diffusive sampler is any air sampler that does not utilize electrical or mechanical power in order to supply air to the sorbent
-
Supplier: MOKON
Description: Mokon's BFC Series Blown Film Air Coolers offer an increase in blown film productivity, especially in warmer climates or when ambient air temperatures rise during the summer. Mokon’s BFC Series boosts productivity by eliminating production variables in your air ring supply,
- Application: Industrial
-
Supplier: Cole-Parmer
Description: • Ideal for water and wastewater treatment • Provides oxygenation and mixing capabilities essential for biological treatment processes Diffuser aeration systems provide increased oxygen content to wastewater in treatment facilities. This process creates an environment where microorganisms
- Valve Type: Check Valves
-
Description: Scope This standard addresses the classification and testing of hand protection for specific performance properties related to chemical and industrial applications Hand protection includes gloves, mittens, partial gloves, or other items covering the hand or a portion of the hand that are
-
Supplier: Vortec
Description: cooling/heating tube with belt that generates cold and/or hot air to provide air flow to the worker; a diffuse cooling vest through which the cold or hot air flows to cool the worker’s torso and neck PACs are available in three cooling capacities, and two models that provide
- Cooling Capacity: 900 to 2,500 BTU/hr
- Features: Other
-
Supplier: Berner International Corporation
Description: Posi-Flow Fabric Air Diffusion Ducts transfer and evenly distribute air to a room or an entire building in the most economical and efficient way. Tubing is used as a direct replacement for traditional sheet metal duct. Posi-Flow is installed in areas with open ceilings and is used for
- Features: Coated
- Application: Commercial, Industrial
- Type: Fabric Ducting
-
Supplier: ASCO
Description: Application: The P Series muffler is perfect for limited space applications due to its compact size. This silencer can be used to muffle air valve exhaust noise, intake filtration, coalescing of oil mist exhaust, pressure or vacuum equalization, or on any other liquid vapor.
- Inlet Size: 0.5 inch
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
-
Supplier: ASCO
Description: Combining a sturdy nylon thread with a polyethylene body, the E Series silencer gives a low-cost, light weight alternative to heavier, metal-based mufflers while reducing decibel levels to an OSHA approved level. It is perfect for robotic arm applications, low-traffic or enclosed areas, or where
- Inlet Size: 1 inch
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
-
Supplier: DME Company
Description: life testing. The high volume variable speed fan is protected by an easily replaceable air filter. The I-VSE 5000's fan and built-in air diffuser allow quick elimination of static in a wide area (up to 80 square feet). You can easily protect electrostatic sensitive control
- Input Voltage: 115 VAC
- Ionizer type: Benchtop
- Features: Includes Filter, Quiet Operation
-
Supplier: Twin City Fan & Blower
Description: Application The MPQS Plenum Fan is used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also saves space
- Air Flow Rate: 1,000 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application EPQN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also saves
- Air Flow Rate: 1,000 to 170,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 73 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application EPLQN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also saves
- Air Flow Rate: 1,000 to 68,800 SCFM
- Static Pressure: 415.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application EPLFN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also saves
- Air Flow Rate: 1,000 to 68,800 SCFM
- Static Pressure: 415.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: A-J Manufacturing Co., Inc.
Description: rooms, laboratories, industrial and manufacturing facilities.
- Diameter / Width: 6 to 60 inch
- Height: 6 to 72 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: A-J Manufacturing Co., Inc.
Description: clean rooms, laboratories, industrial and manufacturing facilities.
- Diameter / Width: 24 to 60 inch
- Height: 24 to 72 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible pump combined with single
-
Supplier: Allegro Industries
Description: and out the air diffuser. A 1/2"hose with a “crows foot"connection is recommended from your air supply source to the side inlet connection. The compressor size required can be determined by checking the chart on air consumed at various inlet pressures. Operate this
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Radwell International
Description: LENS GLASS DIFFUSER. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Heatron, Inc.
Description: Integrated heat sink for fast heat dispersion and longer life. Quickly diffuse heat while maintaining a lower sheath temperature in closed environments by maximizing the heater's surface area in contact with the air. Heatron's hybrid heater is ideal for fast heat dispersion using forced
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Heater Type: Air Heater, Cartridge Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
-
Supplier: Envirco
Description: airflow provides product protection only. Air from within the cabinet is returned to the room through the front access opening. Features An ISO Class 5* environment utilizing an aerosol challenged high efficiency particulate air (HEPA) filter. Easy conversion to either horizontal or
- Media Type: Polyurethane Foam
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures twelve sizes of Model PL Plenum Fans. Plenum Fans are an excellent choice for efficient delivery of high air volumes in contained air handling systems. All models are available with four wheel designs and in multiple widths from 50% to 100%, to deliver the
- Air Flow Rate: 33,000 SCFM
- Static Pressure: 431.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 25 inch
-
Supplier: Continental Blower, LLC
Description: discharge diffuser vanes. This ensures that your aeration process is receiving the right amount of air without excessive pressure.
- Air Flow Rate: 1,000 to 30,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Description: °C. It applies to pipes inside buildings as well as in the open air.
-
Supplier: CSA Group
Description: is above 0 °C. It applies to pipes inside buildings as well as in the open air.
-
Supplier: Schutte & Koerting
Description: and air are intimately mixed in the converging section of the venturi or diffuser. In the diverging section, energy of velocity is converted to energy of pressure and the water-air mixture is slowed to a velocity just sufficient to overcome slight backpressure. Advantages Due to
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Ziehl-Abegg Inc.
Description: heat resistant coated steel sheet or stainless steel. Standard IEC motors up to 37 kW nominal power for frequency drive. Extensive special equipment. Applications: Textile drying and coating, paper drying, lacquer drying systems, film production, industrial baking ovens, industrial
- Air Flow Rate: 34,123.14 SCFM
- Static Pressure: 10.839523521588594 in H2O
- Maximum Diameter (Fan or Blower Wheel): 40.551203 inch
- Design: Centrifugal
-
Supplier: Ruskin Company
Description: The XFA Axial Fan Discharge Silencer features: Fan-specific component dimensions Domed bullet cap to match fan hub Acoustically transparent perforated liner Acoustical grade fibrous media Performance-enhancing, uniform air discharge
- Noise Attenuation: 34 dB
- Inlet Size: 23.25 to 84 inch
- Outlet Size: 28 to 104 inch
- Type / Application: Blower / Fan Silencer
-
Supplier: A-J Manufacturing Co., Inc.
Description: New Fan Filter Unit mounts alongside duct work to deliver HEPA-filtered air to any room in any building. With air quality continuing to be an ongoing concern in virtually every building, our new ducted inline FFU is an easy-to-install solution that can deliver clean, HEPA-filtered
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Stainless Steel
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Howden
Description: range can also be configured as an adjustable pitch axial fan upon request. Key Benefits Operating efficiency Reliability Vibration control Sound diffusers Standard Features Inlet guard Stall probe Volume flow measurement probe Main motor Standard Features Belt drive Dampers Acoustic
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Coatings For Industry, Inc.
Description: Alseal 625 is an aluminum rich coating applied with standard paint spray equipment that diffuses into the substrate to provide oxidation and erosion resistance. The coating can be used on all nickel based alloys.
- Wet / Applied Thickness: 0.001 inch
- Cure / Dry Temperature: 500 F
- Substrate: Aluminum, Metal, Steel
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
Airmix® Spray Gun is designed to optimize your finishing process, ensuring a flawless finish while reducing material waste and improving productivity. Whether you're working with metal, wood, or industrial coatings, the (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
fan, Model N88-50709, delivers 8,000 CFM airflow and 5 inWG of pressure with only 88 dB(A) noise. At free air, maximum airflow is approximately 12,000 CFM. The N88-50709 provides high-efficiency, high-volume air movement, precise control, and energy savings that are ideal for applications (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600 m3/hr (2,460 gpm) and differential heads up to 500 m (1,640 ft). The (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
. Hydrogen also has a wide flammability range in air — approximately 4% to 75% by volume — and requires very little ignition energy. In enclosed industrial environments, even relatively small leaks can accumulate and create hazardous conditions if not detected early (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Permeation vs Cylinder Calibration: Pros and Cons The integrity of measurements, from environmental monitoring to industrial process control, is built on (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
Permeation vs Cylinder Calibration: Pros and Cons The integrity of measurements, from environmental monitoring to industrial process control, is built on precise, traceable (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
More Information Top
-
A simplified approach to describe complex diffusers in displacement ventilation for CFD simulations
Einberg et al. (2005) used the method to simulate an industrial air diffuser composed by a combination of a circular displacement diffuser and a .
-
http://waset.org/publications/4565/experimental-and-numerical-study-of-a-c-outletsand-its-impact-on-room-airflow-characteristics
[16] G. Einberga, and Hagstrom K.,” CFD modeling of an industrial air diffuser predicting velocity and temperature in the near zone”, Building and Environment, Vol. 40, pp.601–615, 2005.
-
Turbines, Compressors and Fans, Fourth Edition > Centrifugal Compressor Stage
In some designs for industrial applications, a vaneless diffuser supplies the air or gas direct to the scroll casing, whereas for aeronautical applications, various sectors of the vaned diffuser are connected to separate combustion chambers placed around the main shaft.
-
Effect of hydraulic retention time on performance of an anoxic–aerobic sequencing batch reactor treating saline wastewater
The mixed liquor in the Erlenmeyer flask was mixed by a magnetic stirrer (RH basic 1, IKA, Germany), and the air was introduced by an air diffuser (ACO-002, Zhejiang Sensen Industrial Co., Ltd., China).
-
Advanced Physicochemical Treatment Technologies
N. E. Anderson, Tests and studies on air diffusers for activated sludge, Sewage and Industrial Wastes, 22, 461 (1950).
-
Control of the flow behind a backward-facing step by visual feedback
Separated flows can strongly influence the performances for many industrial devices, such as diffusers , airfoils, air conditioning plants, moving vehicles, and many other industrial systems ([2, 3, 4]).
-
Experimental studies of air extraction for cooling and/or gasification in gas turbine applications
This paper describes an experimental study on how the flow field inside the dump diffuser of an industrial gas turbine is affected by air extraction through a single port on the shell around the dump diffuser.
Indicates content that may require registration and/or purchase.