Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: Neoprene Duct Rated to 350ºF Perfect for return air or low temp dryer Single ply stock - double ply from factory - check with us!
- Media: Air
- Specialized Construction: Corrugated
- Material: Elastomers
- Application: General-Purpose / Fluid Handling, HVAC, Other
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged, Reliable, Premium Quality • 2500 to 5000 Watts • 240 Volts • 2.5, 3, 4 and 5 kW Units
- Maximum Operating (Sheath) Temperature: 565 F
- AC Voltage Required: 240 volts
- kWatts: 2.5 to 5 kW
- Watt Density: 25 to 27 W/in²
-
Supplier: Chromalox
Description: Side Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp.
- AC Voltage Required: 120 to 480 volts
- kWatts: 6 to 100 kW
- Heating Capacity: 6 to 100 kW
- Heater Type: Air Heater, Duct Heater
-
-
Supplier: Chromalox
Description: 5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA
- AC Voltage Required: 240 to 480 volts
- kWatts: 5 to 270 kW
- Watt Density: 30 W/in²
- Heating Capacity: 5 to 270 kW
-
Supplier: Thermon, Inc
Description: Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump auxiliary systems and return air heating.
- AC Voltage Required: 120 to 600 volts
- Heater Type: Air Heater
- Features: Electric, Hot Water / Steam
- Phase: Single Phase
-
Supplier: Chromalox
Description: 2.5 - 5 kW 240 Volt Single Phase Rust Resisting Iron or MONEL® Sheath Elements
- AC Voltage Required: 240 volts
- kWatts: 2.5 to 5 kW
- Heating Capacity: 2.5 to 5 kW
- Heater Type: Air Heater, Duct Heater
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless
- AC Voltage Required: 480 volts
- kWatts: 24 kW
- Height: 20 inch
- Width: 9.5 inch
-
Supplier: Newark, An Avnet Company
Description: AIR DUCT HEATER
-
Supplier: Det-Tronics
Description: air conditioning ducts and uses a cros-sectional sampling tube arrangement that allows large volume air sampling. Includes auxiliary alarm relay contact, which can be normally open or closed. Trouble-free photoelectric operation Standard 4-wire 24 Vdc operation (U5006) Designed
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: OMEGA Engineering, Inc.
Description: • Side Terminals (type CAB) • Bottom Terminals (type CABB) • 6 - 100 kW • 120, 208, 240 and 480 Volt • 1 or 3 Phase • Rust-Resisting Iron or Chrome Steel Sheath Elements • 440°F Max. Outlet Air Temp.
- Maximum Operating (Sheath) Temperature: 950 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 6 to 100 kW
- Watt Density: 26 W/in²
-
Supplier: Berner International Corporation
Description: Posi-Flow Fabric Air Diffusion Ducts transfer and evenly distribute air to a room or an entire building in the most economical and efficient way. Tubing is used as a direct replacement for traditional sheet metal duct. Posi-Flow is installed in areas with open ceilings
- Features: Coated
- Application: Commercial, Industrial
- Type: Fabric Ducting
-
Supplier: Newark, An Avnet Company
Description: NON RETURNABLE AIR DUCT HTR
-
Supplier: Newark, An Avnet Company
Description: HIGH TEMP AIR DUCT HEATER
-
Supplier: Newark, An Avnet Company
Description: AIR DUCT HEATERS - 2500W
-
Supplier: OMEGA Engineering, Inc.
Description: Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have the
- AC Voltage Required: 480 volts
- kWatts: 5 to 270 kW
- Watt Density: 30 W/in²
- Height: 28.125 to 42.875 inch
-
Supplier: Budnick Converting, Inc.
Description: flexible air ducts and connections in HVAC applications.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.09375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Novaflex Group
Description: Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1 product. This non-insulated duct has a
- Inside Diameter: 3 to 6 inch
- Media: Air
- Application: HVAC, Marine
- Product Form: Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: higher temperatures without risk of hose deformation. Well suited for high cycle applications. Interlock construction - Two sections can be joined by twisting them together. No mender required. Phthalate Free. Air Conditioning, Spot Cooling and Heating Systems Clean room and Chemical Fume
- Inside Diameter: 2 inch
- Outside Diameter: 2.26 inch
- Working Pressure: 13 psi
- Maximum Vacuum: 21 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: higher temperatures without risk of hose deformation. Well suited for high cycle applications. Interlock construction - Two sections can be joined by twisting them together. No mender required. Phthalate Free. Air Conditioning, Spot Cooling and Heating Systems Clean room and Chemical Fume
- Inside Diameter: 4 inch
- Outside Diameter: 4.17 inch
- Working Pressure: 8 psi
- Maximum Vacuum: 13 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: higher temperatures without risk of hose deformation. Well suited for high cycle applications. Interlock construction - Two sections can be joined by twisting them together. No mender required. Phthalate Free. Air Conditioning, Spot Cooling and Heating Systems Clean room and Chemical Fume
- Inside Diameter: 3 inch
- Outside Diameter: 3.17 inch
- Working Pressure: 10 psi
- Maximum Vacuum: 18 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: higher temperatures without risk of hose deformation. Well suited for high cycle applications. Interlock construction - Two sections can be joined by twisting them together. No mender required. Phthalate Free. Air Conditioning, Spot Cooling and Heating Systems Clean room and Chemical Fume
- Inside Diameter: 5 inch
- Outside Diameter: 5.18 inch
- Working Pressure: 7 psi
- Maximum Vacuum: 10 in Hg vac
-
Supplier: New York Blower Company (The)
Description: New York Blower’s Industrial Duct Fans are designed for low-pressure ventilation and industrial-process applications. Uses include heat, smoke and fume removal; paint booth exhaust; process drying with ambient, preheated air; oven exhaust; comfort and process cooling and
- Air Flow Rate: 0 to 42,000 SCFM
- Static Pressure: 406.7871674924572 to 409.2871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
-
Supplier: Accuris
Description: STRUCTURAL DESIGN OF AIR AND GAS DUCTS FOR POWER STATIONS AND INDUSTRIAL BOILER APPLICATIONS
-
Supplier: Stulz Air Technology Systems, Inc.
Description: STULZ-ATS Duct and Air Handler Humidifier (DAH) is designed for use with central station air handling units (AHU) and can be located conveniently in the air stream ductwork or rack mounted within the AHU itself. Serving mission critical applications and any environment
- Power Demand: 125.00000000000038 to 960.000000000002 watts
- Output Capacity: 5.3 to 39.6 Pounds / Hour
- Placement: Air Handling
- Water: Deionized / Demineralized
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coil in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4. Electrical control panel and control in AISI 316L
- Cooling Capacity: 8 to 10 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Gaumer Process
Description: Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities.
- Heater Type: Air Heater, Duct Heater
- Applications: Curing / Tempering
- Features: Electric
-
Description: ISO 13253:2011 specifies the standard conditions for capacity and efficiency ratings of ducted, air-cooled air-conditioners and ducted air-to-air heat pumps. ISO 13253:2011 is applicable to the test methods for determining the capacity and efficiency ratings. Residential,
-
Supplier: CSA Group
Description: ISO 13253:2017 specifies performance testing, the standard conditions and the test methods for determining the capacity and efficiency ratings of air-cooled, air-conditioners and air-to-air heat pumps. ISO 13253:2017 is applicable to the following equipment: - ducted
-
Supplier: WATTCO
Description: WATTCO™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily
- Maximum Operating (Sheath) Temperature: 255 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 120 kW
- Height: 6 to 48 inch
-
Supplier: Aggreko
Description: Conditioner Rentals provides a wide range of convenient, effective air cooling options for your entertainment needs. Are designed to provide 100% cool, fresh air or 100% conditioned return air. Designed to be easily transported and allow for direct mount to structure or
- Cooling Capacity: 239,986.35278062095 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: Conditioner Rentals provides a wide range of convenient, effective air cooling options for your entertainment needs. Are designed to provide 100% cool, fresh air or 100% conditioned return air. Designed to be easily transported and allow for direct mount to structure or
- Cooling Capacity: 119,993.17639031047 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: Conditioner Rentals provides a wide range of convenient, effective air cooling options for your entertainment needs. Are designed to provide 100% cool, fresh air or 100% conditioned return air. Designed to be easily transported and allow for direct mount to structure or
- Cooling Capacity: 179,989.76458546572 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Vulcan Electric Co.
Description: Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with integral
- Maximum Operating (Sheath) Temperature: 100 F
- Maximum Operating Temperature: 100 F
- Heater Type: Air Heater, Duct Heater, Forced Air Heater
- Features: Electric
-
Supplier: Princess Auto Limited
Description: 50 ft x 1/2 in. Industrial Rubber Air Hose
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 300 psi
- Temperature Range: -40 to 190.4 F
-
Supplier: Princess Auto Limited
Description: 25 ft x 1/4 in. Industrial PVC Air Hose
- Inside Diameter: 0.25 inch
- Working Pressure: 300 psi
- Media: Air
Find Suppliers by Category Top
Featured Products Top
-
out-gassing and maintains excellent mechanical properties ensuring high-purity air for the most demanding environments over the life of the filter. A media configuration that is optimized through Controlled Media Spacing (CMS™) resulting in a lower pressure drop than other media pleating (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
air (HEPA) filtration system designed to easily and economically create a negative pressure isolation room/environment that will meet OSHA and CDC TB guidelines. The IsoClean® 800 can be used as a positive pressure clean air recirculating system in clinics, waiting rooms, hospital (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
are located on the discharge side of the fan which pulls clean, ambient air through the belt-well/inner bearing tube allowing for operation in high moisture environments with gastream temperatures to 375? F To assist with maintenance, all Industrial Duct Fans include extended lubrication (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
flowing ventilation systems and comfort-heating applications while process duct heaters are mainly used for industrial process heating applications (ovens that require re-circulated air or forced circulation). WATTCO™ designs and configures your electric heating element (read more)
Browse Duct Heaters Datasheets for WATTCO -
But when dealing with large air volumes, the situation changes significantly. Processes requiring substantial energy to heat significant airflow, whether for drying parts, curing inks, or burning off carbon emissions through pollution control, make duct heaters the preferred solution (read more)
Browse Duct Heaters Datasheets for Tempco Electric Heater Corporation -
Industrial Inline Duct Fans have been designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
eliminate cyclonic flow. The result is an extremely accurate air flow measurement, even in large rectangular ducts. ACCURACY: The DSV utilizes an array of patented VAP3® Pitot for maximum accuracy. EASY (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Robot Covers with Ducting Ports: A Solution for Thermal Management and Airflow Harsh manufacturing environments can be unforgiving, especially for industrial (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
-
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)
Browse Space Heaters Datasheets for Gaumer Process
Conduct Research Top
-
Air Duct Heaters
Air duct heaters are commonly used in the HVAC industry. They provide supplementary heat to the delivered air inside an air-delivery duct. For heavy duty industrial applications, duct heaters are a perfect choice. With high tensile strength cages and durable tubular heating elements, air duct
-
The Difference Between Ducted Fume Hoods and Mobile Filter Systems
Regardless of profession or industry, the need for clean air is vital to a worker's good health. Using an industrial air ventilation system will ensure that the air you and your workers breathe is clean and fresh and devoid of pollutants, but knowing which type of air cleaning product to use can
-
Product Showcase and Marketplace
Moisture Measurement of Bulk Materials Discover the MM710, an intelligent, high-speed, accurate gauge for online measurement of moisture and other organics in bulk materials. We also offer Powder-Vision, which provides moisture and other key constituent measurements of powder in enclosed ducting
More Information Top
-
CAD‐based shape optimisation with CFD using a discrete adjoint
The figure shows initial and final shape and contours of velocity magnitude for an industrial air duct when minimising the pressure drop.
-
Sick Building Syndrome
The installation of a new industrial ducted air -conditioning system was well received in the hot and humid region of the equator.
-
Teaching case: Occipital Neuralgia in a Young Patient
He worked as an installer of industrial air ducts and was a volunteer fireman.
-
Magnetic‐Field Effect on Heat Transfer within a Cathode Arc Spot
As the plasma-forming gas, use was made of compressed air from an industrial air duct at atmospheric pressure in the discharge chamber without additional cleaning.
-
Transactional Array Reconciliation Tomography for Precision Indoor Location
However, as could be expected, performance degrades within structures with increasingly challenging RF propagation environments such as introduced by thick masonry walls, large metallic infrastructure components (corrugated steel floor panels, industrial air ducting ), etc.
-
UKIRT Upgrades Program: control of the telescope thermal environment
Each aperture of the DVS contains four sets of manually adjustable air foil blades as found in industrial air - duct outlets.
-
air conditioner duct - offers from air conditioner duct manufacturers, suppliers, exporters & wholesalers
Industrial Ducted Split Air Conditioner With High Static Pressure , R134a ...
Indicates content that may require registration and/or purchase.