-
Supplier: Versa-Matic Pump Co.
Description: Depend on the Versa-Matic® E7 3/4" aluminum diaphragm pump for reliable use in lubrication, tire filling, adhesive dispensing, OEM systems, and many industrial applications. Features features the exclusive Elima-Matic® air valve system shares
- Discharge Size: 0.7500 inch
- Housing Material: Aluminum, Plastic, Stainless Steel
- Maximum Discharge Flow: 0.0 to 14 GPM
- Power Source: Air / Pneumatic
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to
- Discharge Size: 0.2559 inch
- Maximum Discharge Pressure: 31.91 psi
- Maximum Discharge Flow: 4.49 GPM
- Pump Type: Diaphragm Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial pressure and vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Air Quality
- Discharge Size: 0.2559 inch
- Maximum Discharge Pressure: 31.91 psi
- Maximum Discharge Flow: 4.49 GPM
- Pump Type: Diaphragm Pumps
-
-
Supplier: Gardner Denver, Inc.
Description: extends the vanes from their slots, forming individual compression cells. Rotation decreases the cell volume, increasing the air pressure. Its compact size makes it the ideal choice for customised compressed air and gas applications. Rotary vane and compressors and vacuum pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 31.91 psi
- Flow Capacity: 0.6003 SCFM
- Lubrication Style: Oil-free
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial pressure and vacuum applications Portable Analytical Instruments Medical Diagnostic Equipment Air Quality
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: 31.91 psi
- Flow Capacity: 0.6003 SCFM
- Lubrication Style: Oil-free
-
Supplier: Xylem Applied Water Systems
Description: -duty industrial applications. These air-operated pumps are fitted with Santoprene or Viton elastomers to handle even the harshest cleaners and solvents. A patented ceramic shuttle valve ensures I a lifetime of stall-free operation.Flojet's commitment to sophisticated
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 10 GPM
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
-
Supplier: Gardner Denver, Inc.
Description: OEM vacuum pumps. Operating principles include WOB-L piston, diaphragm, rotary vane, articulated piston and linear. Up to 365 l/min flow. Claw Dry running claws generate contact free vacuum or compressed air efficiently and economically. This technology is used in claw
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical Pump Type: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Vane, Rotary Screw
-
Supplier: Clark Solutions
Description: The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct
- Actuation: Pneumatic
- Media Temperature: 32 to 176 F
- Number of Ports/Ways: 2
- Pressure Rating: 5 psi
-
Supplier: Acme Engineering Products
Description: sample-draw mode, built-in diaphragm pumps continuously draw air samples from the four locations via tubing, the incoming samples are then diverted to a built-in sensor by means of a sequencer and solenoid valves. Designed to act as a fixed in-situ safety monitor, the QuadSet
- Display: Digital
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Controller, Sampling Pump
- Instrument Type: Monitor
-
Supplier: Savino Barbera Srl
Description: Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 503 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive
- Discharge Size: 3 inch
- Double Diaphragm: Yes
- Housing Material: Plastic
- Maximum Discharge Flow: 224 GPM
-
Supplier: Savino Barbera Srl
Description: Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 15 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive
- Discharge Size: 0.3750 inch
- Double Diaphragm: Yes
- Housing Material: Plastic
- Maximum Discharge Flow: 4.49 GPM
-
Supplier: Savino Barbera Srl
Description: Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 25 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive
- Discharge Size: 0.5000 inch
- Double Diaphragm: Yes
- Housing Material: Plastic
- Maximum Discharge Flow: 6.86 GPM
-
Supplier: SANDPIPER Pump
Description: . Variable flow capacities across the range are 0–235 gallons per minute. These special duty pumps are constructed of FDA compliant material components of Stainless Steel (wetted castings) and a selection of FDA Santoprene, FDA Nitrile and PTFE diaphragms, check valves and valve seats.
- Discharge Size: 1 to 3 inch
- Double Diaphragm: Yes
- Maximum Discharge Pressure: 667 psi
- Maximum Discharge Flow: 235 GPM
-
Supplier: SANDPIPER Pump
Description: When durability and reliability are paramount in the rigorous environments of today’s mines and construction sites, our mining and construction pumps are a great solution. With more ways than one, these pumps are designed to be tossed, dragged and crammed into position to get the
- Discharge Size: 2 to 3 inch
- Double Diaphragm: Yes
- Maximum Discharge Pressure: 667 psi
- Maximum Discharge Flow: 238 GPM
-
Supplier: Xylem Applied Water Systems
Description: G57 Air Operated Double Diaphragm Pump Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Bo x chemicalsParts Washers ;Car Wash Systems; Model No.: G57 Series Capable of Air or CO2 drive pressures up to 100PSI (6.9bar
- Housing Material: Plastic
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 5 GPM
- Power Source: Air / Pneumatic
-
Supplier: SANDPIPER Pump
Description: SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump
- Discharge Size: 0.5000 to 3 inch
- Double Diaphragm: Yes
- Maximum Discharge Pressure: 667 psi
- Maximum Discharge Flow: 260 GPM
-
Supplier: SANDPIPER Pump
Description: inside and out. Epoxy Coated Internally and Externally Corrosion resistance for long life Flap Access Ports Quick and easy cleanout of diaphragm chambers Flush Valve Clean out the pump by simply hooking a hose up to it
- Discharge Size: 2 to 3 inch
- Double Diaphragm: Yes
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 140 to 260 GPM
-
Supplier: Xylem Applied Water Systems
Description: N5100 Industrial Air Driven Pump FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling a broad range of chemicals. Model No.:
- Housing Material: Plastic
- Maximum Discharge Pressure: 75 psi
- Maximum Discharge Flow: 2 GPM
- Power Source: Air / Pneumatic
-
Supplier: Clark Solutions
Description: Model B50 Air Operated Diaphragm Pump Flow Rates to 50 LPM (13.2 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B50 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very
- Discharge Size: 0.5000 inch
- Housing Material: Aluminum, Plastic, Stainless Steel
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 13.2 GPM
-
Supplier: Clark Solutions
Description: The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents
- Discharge Size: 0.5000 inch
- Housing Material: Aluminum, Plastic, Stainless Steel
- Maximum Discharge Pressure: 87 psi
- Maximum Discharge Flow: 0.7920 GPM
-
Supplier: Clark Solutions
Description: Model B502 Plastic Air Operated Diaphragm Pump Flow Rates to 650 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION B502 plastic diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping
- Discharge Size: 2 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 99.7 psi
- Maximum Discharge Flow: 172 GPM
-
Supplier: Savino Barbera Srl
Description: Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 250 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive
- Discharge Size: 1.5 inch
- Double Diaphragm: Yes
- Housing Material: Plastic
- Maximum Discharge Flow: 89.76 GPM
-
Supplier: RS Components, Ltd.
Description: The SMC PB1000 series of compact single acting process pumps, which can fit in the palm of the hand. Available with a built-in solenoid valve or as an air operated type. This self-priming pump has a high abrasion resistance and low particle generation to prevent sliding
- Discharge Size: 0.1969 inch
- Housing Material: Plastic, Stainless Steel
- Maximum Discharge Pressure: 152 psi
- Media Temperature: 122 F
-
Supplier: RS Components, Ltd.
Description: Robust, self-priming, seal-less diaphragm pumps suitable for a wide range of applications including Automotive, Chemical and Pharmaceutical industries. Can run dry without damage. High clearance check-valves for good solids handling. Flow rate can be varied by adjusting air
- Discharge Size: 1 inch
- Housing Material: Aluminum
- Maximum Discharge Flow: 34.32 GPM
- Power Source: Air / Pneumatic
-
Supplier: RS Components, Ltd.
Description: Robust, self-priming, seal-less diaphragm pumps suitable for a wide range of applications including Automotive, Chemical and Pharmaceutical industries. Can run dry without damage. High clearance check-valves for good solids handling. Flow rate can be varied by adjusting air
- Discharge Size: 0.5000 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 13.99 GPM
- Power Source: Air / Pneumatic
-
Supplier: RS Components, Ltd.
Description: Self-priming, compact diaphragm pumps suitable for water and light water-based chemicals. Pumps can be situated above liquid level. Run dry capability. Capable of Air or CO² drive pressures up to 6.8 bar. Shuttle valve eliminates stalling. Corrosion resistant materials
- Discharge Size: 0.3750 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 5.02 GPM
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s M3 DP1-FPM air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other
- Double Diaphragm: Yes
- Housing Material: Plastic
- Maximum Discharge Flow: 24 GPM
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Simple design: easy operation and maintenance Compact diaphragm technology: constant and pulse-free delivery for superior finish Designed for enamels and water-based materials ? For configurations and part numbers, please
- Discharge Size: 0.3750 inch
- Double Diaphragm: Yes
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 87.02 psi
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s M3 DP1-FPM air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other
- Housing Material: Aluminum
- Maximum Discharge Flow: 24 GPM
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Simple design: easy operation and maintenance Compact diaphragm technology: constant and pulse-free delivery for superior finish Dedicated to fluid transfer operations: no extra component, no extra cost ? For configurations
- Discharge Size: 0.3750 inch
- Double Diaphragm: Yes
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 87.02 psi
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other
- Double Diaphragm: Yes
- Housing Material: Aluminum
- Maximum Discharge Flow: 16 GPM
- Power Source: Air / Pneumatic
-
Supplier: Trebor International
Description: Mega 960 is compatible with virtually all process chemicals. Non-metallic valves and components in the air path provide additional insurance against any risk of chemical contamination or corrosion. As with all Trebor pumps, the Mega 960's simple, compact design utilizes few moving
- Discharge Size: 0.5000 to 1.25 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 22 GPM
-
Supplier: Trebor International
Description: The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest
- Double Diaphragm: Yes
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 5.5 GPM
-
Supplier: Johnson Pump, An SPX Brand
Description: The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries.
- Double Diaphragm: Yes
- Housing Material: Aluminum, Cast Iron, Plastic, Stainless Steel
- Maximum Discharge Pressure: 102 psi
- Maximum Discharge Flow: 119 GPM
-
Supplier: ARGAL s.r.l.
Description: Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected
- Discharge Size: 2 inch
- Double Diaphragm: Yes
- Housing Material: Stainless Steel
- Maximum Discharge Flow: Up to 180 GPM
-
Supplier: ARGAL s.r.l.
Description: . Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection
- Discharge Size: 2 inch
- Double Diaphragm: Yes
- Housing Material: Plastic
- Maximum Discharge Flow: Up to 180 GPM
-
Supplier: ARGAL s.r.l.
Description: Command valve coaxial to the shaft linking the diaphragms; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected
- Discharge Size: 1.25 inch
- Double Diaphragm: Yes
- Housing Material: Stainless Steel
- Maximum Discharge Flow: Up to 66 GPM
Find Suppliers by Category Top
Featured Products Top
-
Diaphragms are the two flexible seals between spaces that contain liquid and air which move back and forth, both drawing and expelling fluid through the pump. Being the separation wall between the medium being used and the pressure. Unlike a piston and rod seal, there is no drag leakage (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
micro air/gas diaphragm pumps are small and quiet, yet powerful and dependable. Providing design engineers installation flexibility in virtually any environment, KNF micro pumps offer an efficient and durable solution to transfer, evacuate, or compress air or gases where space is a premium (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
The new KNF FMM80 solenoid-driven diaphragm metering pump introduces an ideal solution to dispense liquids accurately in adjustable volumes between 30 microliters/stroke and 80 microliters/stroke. This pump - the latest in a growing family of KNF solenoid pump solutions and engineered to achieve (read more)
Browse Datasheets for KNF Neuberger, Inc. -
KNF USA services the USA, Canada and Mexico markets. We have design solutions for pumping air, gases and liquids, with models capable of handling neutral to highly-corrosive or difficult materials in a variety of environments. Because of our extensive experience with (read more)
Browse Datasheets for KNF Neuberger, Inc. -
gas-tightness upgrade is available to further ensure gas retention and to prevent air intrusion. An optional safety back-up diaphragm upgrade for additional containment protection is also available. Applications include industrial cooling systems, gas recycling, gas and emissions measurement/analysis and leak detection across a wide variety of industries, from chemical processing and energy to physics research. (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
KNF Neuberger, Inc. specializes in custom diaphragm vacuum pumps, liquid pumps and compressors for the OEM, lab and process industries located in the USA, Canada & Mexico, within the below specifications: Flow: 0.45 LPM to 300 LPM (0.016 CFM to 10 CFM (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
and free! Pumps and compressors are essential devices used in a wide range of industrial plants and buildings. They make it possible to transport compressible gasses and fluids in a system from one location to another with high levels of efficiency. Whether it is (read more)
Browse Check Valves Datasheets for DFT Inc. -
rest up to 0.5 bar). The pump's diaphragm and patented valve system contribute reliable and high performance; stable pump characteristics enable high repeatability over the pump's entire lifetime; and low current and power consumption generate energy efficiencies. The pump can be operated up to 20 Hz (read more)
Browse Datasheets for KNF Neuberger, Inc.
More Information Top
-
CRANE ChemPharma Flow Solutions Introduces New Diaphragm At Interphex 2012
… Flow Solutions designs and manufactures a variety of high performance products including: sleeved plug valves, lined valves, process ball valves, high performance butterfly valves, aseptic and industrial diaphragm valves, actuation, lined pipe, fittings and hoses, and air operated diaphragm and peristaltic pumps .
-
CRANE ChemPharma Flow Solutions Launches New Saunders Products At INTERPHEX 2011
… Flow Solutions™ designs and manufactures a variety of high performance products including: sleeved plug valves, lined valves, process ball valves, high performance butterfly valves, aseptic and industrial diaphragm valves, actuation, lined pipe, fittings and hoses, and air operated diaphragm and peristaltic pumps .
-
WILDEN AODD: PUMPS THAT SET A HIGH STANDARD
It has been several years since air - operated double- diaphragm (AODD) pump technology was invented and introduced to the market, and it is safe to … … day when the first AODD pump began operating remains a watershed moment in industrial pump history.
-
Improving Efficiency in Air Distribution Systems (ADS)
From Wilden Pump & Engineering, LLC It has been 55 years since air - operated double- diaphragm (AODD) pump technology was invented and introduced to the market, and it … … first AODD pump began operating remains a watershed moment in industrial pump history.
-
Improving Efficiency in Air Distribution Systems (ADS)
It has been 55 years since air - operated double- diaphragm (AODD) pump technology was invented and introduced to the market, and it is safe to … … 1955 when the first AODD pump began operating remains a watershed moment in industrial pump history.
-
http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/uk-standard-industrial-classification-1992--sic92-/uk-sic-2003-index.p...
3287 Air pump 3287 Archimedean screw pump 3287 Axial flow pump … … pump 3287 Concrete pumps 3287 Delivery pump 3287 Diaphragm pump 3287 Dosing and … … Fuel injection equipment for industrial engines 3281 Fuel pump … … 3287 Hand or foot operated pumps 3287 Helical rotor …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 28179,'comprehensively'),(28180,'comprehensiveness'),(28181,'compress'),(28182,'compressed'),(28183,'compressed air '),(28184,'compressed gas' … … 'computer network'),(28254,'computer operation '),(28255,'computer paper' … … 28459,'condensation'),(28460,'condensation pump '),(28461,'condensation trail' … … gaiter'),(28755,'congress of industrial organizations'),(28756,'congress of … … 29284,'contrabass'),(29285,'contrabassoon'),(29286,'contraception'),(29287,'contraceptive'),(29288,'contraceptive device'),(29289,'contraceptive diaphragm '),(29290,'contraceptive …
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_106/Air-Op%20Diaphragm%20Pmps.pdf
Industrial Pumping Equipment Air - Operated Diaphragm Pumps .
-
nitrile rubber factory exporter - nitrile rubber factory manufacturers, exporters, factories, suppliers, China nitrile rubber factory
[ Related Categories : General Industrial Equipment, Material Handling Equipment, Conveyors ] [ Related Keywords : air operated diaphragm pump , Chemical Diaphragm Pump ] .
-
flushing pump ( Page 7 ) - offers from flushing pump manufacturers, suppliers, exporters & wholesalers
[ Related Categories : General Industrial Equipment, Air Conditioners ] [ Related Keywords : air operated diaphragm pump , Chemical Diaphragm Pump ] .