-
Supplier: Inductotherm Group
Description: productivity with minimum product handling. Also serves as a preheating station to reduce the cycle time in brazing furnace. Extensive process experience. PLC and PC SCADA providing completely automated control of the brazing furnace and data recording Complete furnace
- Process Temperature: 249 C
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: and chemistry adjustment Vacuum degassing (hydrogen and nitrogen removal) Reduction of low vapor pressure tramp elements (e.g. Pb, Cd, Bi, Zn) Deoxidation using combination of vacuum and C-O reaction Decarburization – Intensified C-O reaction at low pressure enabling decarburization
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Harper International Corporation
Description: Harper’s pusher furnaces and tunnel kilns are ideal for processes requiring precise control of temperature and atmosphere, for those with longer residence times that require exact control of the heat up rate of the product (temperature profile), and those with a lower gas/solid
- Process Temperature: 2,800 C
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Drying, Firing / Sintering
- Features: Other
-
-
Supplier: Inductotherm Group
Description: the art controls with PLC and PC SCADA providing completely automated control of the heat treatment furnace. All data is stored and trended on the PC for analysis and quality control. Internet link via furnace PC to Consarc allows on line support for software
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The IQV 1224 is a vertical loading integral quench furnace. The seal between the furnace chamber and the quench tank is made in the quenchant media. This provides the furnace with a unique safety feature. The quench tank is open to the air and provides automatic relief to excess
- Process Temperature: 980 C
- Height: 609.5996708161778 mm
- Heat Source: Combustion, Natural Gas
- Features: Other, View Ports
-
Supplier: Inductotherm Group
Description: supplied numerous furnaces including customized systems for unique applications. Consarc provide state of the art controls with PLC and PC SCADA providing completely automated control of the heat treatment furnace. All data is stored and trended on the PC for analysis and
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum continuous
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: LAND
Description: The application-specific Stove Dome (SD) system uses AMETEK Land's advanced infrared radiation thermometer technology to monitor refractory temperatures around the stove dome or hot blast main. Using a highly accurate, and high pressure rated sighting assembly, the innovative non-contact
- Thermometer Type: Other
-
Supplier: Reznor
Description: Reznor® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for 80% thermal efficiency for use with either natural or propane gas, as specified, in sizes from 125,000
- AC Voltage Required: 120 volts
- kWatts: 46.896 kW
- Height: 38.53125 inch
- Width: 41.9375 inch
-
Supplier: Reznor
Description: Reznor® Venturion® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits burner flue
- AC Voltage Required: 115 to 230 volts
- kWatts: 29 kW
- Height: 35 inch
- Width: 15 inch
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: Reznor
Description: 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas valve. For
- Heating Capacity: 65.9475 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 3,330 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Henkel Corporation - Industrial
Description: Water-based, pressure sensitive adhesive LOCTITE® AA 40-514A™ is a water-based, pressure sensitive adhesive suitable for bonding fibrous glass, jute, and other types of lightweight insulation to ductwork and to housings for air conditioning units and furnaces. Tinted blue in
- Viscosity: 300 cP
- Cure / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: Honeywell International, Inc.
Description: STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN ASSISTED COMBUSTION GAS-FIRED APPLIANCE, FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER, INFRARED HEATER, WATER HEATER AND COMMERCIAL COOKING UNIT APPLICATION -40 TO 175
- Valve Size: 0.75 inch
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Valve Type: Control Valves
-
Supplier: CSA Group
Description: significant hazards associated with atmosphere gas systems and their use in TPE and specifies the appropriate preventative measures for the reduction or elimination of these hazards. The pressure hazard of the piping and components covered by this standard is within the maximum
-
Supplier: Reznor
Description: factory-installed gas and inlet-air control options are available to meet makeup air or combination heating/makeup air specifications. These systems are designed for indoor installation in areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. All
- Heating Capacity: 205.17 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 13,500 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLM furnaces are multi-purpose gas fired box furnaces. They are uniform in temperature and feature accurate digital controls and a single proportionally controlled burner with a 50:1 turn down ratio for accurate control. The burner maintains stoichiometric gas/air
- Process Temperature: 1,135 C
- Height: 863.5995336562519 mm
- Width / Tube O.D.: 914.3995062242667 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLG furnaces are multi-purpose gas fired box furnaces. They are highly uniform in temperature and feature accurate digital controls and multiple medium or high velocity Eclipse "Thermjet" proportionally controlled burners with an independent combustion blower. The XLG
- Process Temperature: 1,315 C
- Height: 2,438.398683264711 mm
- Width / Tube O.D.: 2,438.398683264711 mm
- Length (Chamber / Tube): 3,047.998354080889 mm
-
Supplier: Cleaver-Brooks
Description: Furnace construction utilizes a welded-membrane wall design Convection or radiant superheaters Large, water-cooled, gas-tight furnace areas Boiler wall constructions are 100% water-cooled and refractory-free Only single-source supplier for integrated boiler, burner, and control
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace, heating furnace, vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment,
- Valve Size: 0.25 inch
- Pressure Rating: 290.073678714394 psi
- Media Temperature: 32 to 194 F
- Number of Ports/Ways: 2
-
Supplier: Industrial Combustion, LLC
Description: offers natural gas, propane gas, air atomized #2 and #6 oil, and combination gas/oil fuel options at capacities from 3.4 to 42.0 MMBTU/Hour. A true forced draft design provides the ability to deliver rated capacities against furnace pressures up to 4" W.C. Features Include:
- Maximum Capacity: 4,200 to 42,000 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Edgetech Instruments Inc.
Description: The HP125 Multi-Sense Humidity Probe is a cost effective, easy to use solution to many industrial and laboratory measurement and control applications. The HP125 probe exploits the latest advancements in polymer humidity sensing technology and compact electronic circuitry. It is
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: Cleaver-Brooks
Description: The true forced draft design of the burners allows for trouble-free operation and superior efficiency across a wide range of applications. A backward-curved impeller ensures adequate combustion air for exceptional performance at various furnace pressures and high-altitude applications.
- Maximum Capacity: 3,399,999.9999999995 to 42,000,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas
-
Supplier: Linde North America, Inc.
Description: is available for your process when required - at the desired pressure and flow. Linde provides leased cryogenic bulk liquid oxygen tanks as well – all so you don’t have to worry about oxygen supply getting to your process. Industrial Oxygen Water Treatment Oxygenation and oxidation
- Supply Options: Bulk / Microbulk, Gas Cylinder
-
Supplier: UL Standards & Engagement
Description: control system intended to be used in warm air heating appliances (furnaces) where the appliance is equipped with an electromechanical differential pressure control to monitor the difference of the combustion air pressure (Type 2.AL). This pressure
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points. Benefits 2- or
- Number of Control Outputs: 2 outputs
- Type: Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Sifam Tinsley UK
Description: RE92 Dual loop controller for industry purpose. RE92 is an advanced dual loop controller for industrial use. It was designed for demanding industrial applications. RE92 can control two controlled objects independently or control two physical values in one object (e.g. in
- Number of Zones (if applicable): 2 zones
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Temperature: Heating Control
- Features: Multi-Function Controller, Rate Indication / Control
-
Supplier: Honeywell International, Inc.
Description: STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT APPLICATION NATURAL TO LP CONVERSION KIT, EXTENSION HARNESS
- Pressure Rating: 0.5 psi
- Features: Gas (general), Threaded
- Valve Type: Solenoid Valves
-
Description: plastics, semiconductors and wood composites as well as food processing, vacuum furnace applications and many other general applications in industry.
- Air Flow Rate: 680 to 4,500 SCFM
- Product Form: Bare (No Motor, Controls)
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Supplier: Cleaver-Brooks
Description: combination of bare and finned tubes to control film temperatures Inline or staggered tube arrangements per application Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop Custom designed for high gas side pressure applications
- Maximum Pressure: 350 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Orientation: Horizontal, Vertical
- Type: Steam
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: temperature and pressure. (TBZ series). ・Non-stop operation for seven years. (For the battery specifications) Application examples ・Manage and control gas flows of burning equipment such as burners, boilers and furnaces. ・Manage and control flows of hot and chilled water
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 14.5036839357197 psi
- Process Media Type: Gas
- Meter Technology: Turbine Meter
Find Suppliers by Category Top
Featured Products Top
-
/solid reaction. Our focus is on systems that offer the greatest operating life, lowest operating cost, and highest efficiency for the manufacturing of advanced materials. Our innovative design enhancements consider the delicate pressure control within the system to provide accurate direction of the (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
The design of a custom Harper furnace begins with understanding the customer's goals and utilizing our exceptional skilled engineering team to analyze their distinct process requirements. Harper works to devise a complete thermal solution with our range of offerings including gas treatment and (read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
to granulation, accurate temperature data plays a critical role in maintaining safe, stable and efficient operations in platinum and nickel ore extraction. Extracting platinum and nickel from ore takes place in some of the harshest operating conditions in metal processing. Furnaces operate (read more)
Browse Thermal Imagers Datasheets for LAND -
solutions for furnaces used in the steel, aerospace, heavy industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
spring-type pistons. Ideal for a wide range of industrial applications, this valve is especially suited for high-pressure fluid control, (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
critical. The valve can be paired with pneumatic diaphragm or piston actuators to support a wide range of industrial control requirements. Key Features Pressure-Balanced Cage Design (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Furnace Thermal Imaging System Brochure (EN) Portable Furnace Thermal Imaging System The Portable Furnace Thermal Imaging System is an accessory (read more)
Browse Thermal Imagers Datasheets for LAND -
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Lee Company is pleased to announce the release of the 9th edition “Technical Fluid Control Handbook for Automotive & Industrial.” This handbook contains detailed technical information about a wide variety of Lee products, including check valves, pressure relief (read more)
Browse Check Valves Datasheets for Lee Co. (The)
More Information Top
-
Electrical, Information Engineering and Mechatronics 2011
Zhang R et al (2010) A simplified linear iterative predictive functional control approach for chamber pressure of industrial coke furnace .
-
Robust and nonlinear control literature survey (No. 18)
A simplified linear iterative predictive functional control approach for chamber pressure of industrial coke furnace .
-
Real-Time Implementation of Improved State-Space MPC for Air Supply in a Coke Furnace
[19] R. D. Zhang, P. Li, A. K. Xue, A. P. Jiang, and S. Q. Wang, “A sim- plified linear iterative predictive functional control approach for chamber pressure of industrial coke furnace ,” J. Process Control, vol.
-
One kind of oven vent pipe tooling design automatic ignition device--《Science and Technology Innovation Herald》2013年20期
Wu Xiaosu and Zhang Zhongming (Mechanical and Electrical Engineering Department, Hangzhou Vocational and Technical College,310018 Hangzhou);STUDY ON INDUSTRIAL PROCESS CONTROL OF GAS-COLLECTOR PRESSURE OF COKE FURNACE [J];Coal Conversion;2007-01 .
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
Industrial applications include leak detection on pressure vessels, boiler and furnace draft control , and gas-flow measurements.
-
Designing of a air-conditioning system using fuzzy logic with advantage of energy saving
…modern technology, the efficient industrial control with fuzzy algorithm based on active rule selection mechanism for gaining small sampling time ranging from milliseconds in case of pressure control and higher sampling time … of larger installations of industrial furnaces has been proposed [7].
-
PHYSICS AND ENGINEERING OF HIGH-PERFORMANCE ELECTRON STORAGE RINGS AND APPLICATION OF SUPERCONDUCTING TECHNOLOGY, PROCEEDINGS OF THE ASIAN ACCELERATOR SCHOOL
Multi-melting under precisely controlled vacuum pressure of the furnace improved the RRR of Nb from 40 to 300 in industrial production.
-
Fuzzy supervisory control of air flow and temperature in industrial tunnel furnaces
Any control scheme in continuous industrial furnaces is based on an extended measurement system including many temperature and pressure sensors.
-
Multivariable design of improved linear quadratic regulation control for MIMO industrial processes.
In this study, a multivariable linear quadratic control system using a new state space structure was developed for the chamber pressure in the industrial coke furnace .
-
Developed Method of FPGA-based Fuzzy Logic Controller Design with the Aid of
Conventional PID Algorithm
…the physical systems which require a real-time operation, As a result, the proposed controller could be used to control many industrial applications, e.g. in pressure control , up to higher sampling … control of larger installations ( industrial furnaces ), its small size and…
Indicates content that may require registration and/or purchase.