Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Conveyor Technologies, Ltd.
Description: No Description Provided
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Overrunning Clutch provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball bearing at
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 10,000 to 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Supplier: Johnson Controls, Inc.
Description: At YORK® by Johnson Controls, we use the best in modern screw compressor design to bring you the YCIV/ YCAV Air-Cooled Variable Speed Drive Screw Chiller. This air-cooled screw chiller gives you all the benefits of traditional air-cooled chillers without the compromise – enjoy
- Cooling Capacity: 530 to 1,805 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
-
Supplier: IBT Industrial Solutions
Description: Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. HIGH PERFORMANCE DRIVES Servo Drives and Motors Synchronizing Controls
-
Supplier: Sumitomo Machinery Corp. of America
Description: decades, Seisa has been developing and manufacturing high quality power transmission gears that fit large industrial applications. The high speed gear drives are highly efficient (98.5% to 99%), have extremely low noise (down to 80dB (A) with noise hood) and have
- Reducer Style: Integral Base
- Shaft Alignment: Parallel In-line
-
Supplier: Bombardier, Inc.
Description: Very High Speed Redefined Our ZEFIRO high speed (HS) and very high speed (VHS) family embodies The Evolution of Mobility. It takes rail transport to the next level by setting the benchmark in very high performance, very high efficiency and very
-
Supplier: Vision Research
Description: generation of Phantom Miro cameras. Small, lightweight, rugged and packed with advanced features. The most accessible high-speed cameras available today, the Miro M / LC-Series cameras are ideal for a huge variety of applications that require moderate frame rates at common resolutions.
- Horizontal Resolution: 64 to 1,920 lines
- Maximum Frame Rate: 730 to 250,000 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 3.5 inch
-
Supplier: NETZSCH Premier Technologies LLC
Description: dispersion disk in the tank can be adjusted by means of a hydraulic lifting column. Technique The dissolver is a fast, high-capacity disperser with a wide range of speeds and high level of efficiency Push-button speed control Speed indicator and automatic
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: Terra Universal, Inc.
Description: High-speed, high-performance roll-up door with non-porous, non-shedding, non-absorptive, and non-permeable PVC coated curtain. Exceeds cGMP, FDA, and EMEA requirements. Withstands both negative and positive pressure differentials. Sloped top shroud completely encloses the
- Width: 72 inch
- Height: 96 inch
- Type: Cleanroom Doors, Roll Up Doors
- Application: Industrial
-
Supplier: Glas-Col, LLC
Description: For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains
- Capacity: 0.00007062934127574019 to 0.0014125868255148038 cubic feet
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Pharmaceutical Processing
-
Supplier: PI (Physik Instrumente) L.P.
Description: Industrial design for high performance and high load The V-857 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: HORIBA Instruments, Inc.
Description: The latest generation of DYNAS3 HS asynchronous dynamometers are designed for high speeds of up to 20,000 rpm and the high starting torques of electric motors. Delivering a rated power of up to 210 kW, the DYNAS3 HS series covers a wide range of testing options. A frequency
- Maximum Power Absorption: 282.786501214495 HP
- Torque Capacity: 4,026.54867256637 In-lbs
- Maximum Rotary Speed: 20,000 rpm
- Technology: AC
-
Supplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive has a 7.5:1 worm gear reduction and allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The variable speed option allows precise
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Vision Research
Description: rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro Junction Box to
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Mixer Direct
Description: Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in viscous batchs and where some geared down power is required. All of the materials contacting the fluid are constructed of 316 grade stainless steel, ensuring a high level of
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in small batchs and where some shear action is required. All of the materials contacting the fluid are constructed of 316 grade stainless steel, ensuring a high level of resistence to
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 66.84027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive has a 7.5:1 worm gear reduction and allows mixing from medium to high viscosities and comes equipped with (1) 14" axial flow turbine .The variable speed option allows precise
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: PI (Physik Instrumente) L.P.
Description: Compact industrial design for applications with low power requirements The V-855 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Celeroton AG
Description: high-speed turbo compressor are varied, but they all have in common the need for a particle-free air supply.
- Air Flow Rate: 0 to 158.898305084746 SCFM
- Static Pressure: 0 to 481.7594596838929 in H2O
- Material of Construction: Aluminum, Stainless Steel
- Design: Centrifugal
-
Supplier: ACCES I/O Products, Inc.
Description: Features Rugged, industrialized, four-port USB hub High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Extended temperature (-40°C to +85°C) for industrial grade applications Data transfer rates up to 480 Mbps Supports bus powered and self powered modes Three power input
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Form Factor: DIN Rail Mounted
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area] Laser cutting
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Tekscan, Inc.
Description: VersaTek™ High Speed USB Used for larger sensors with multiple tabs or high speed applications. The VersaTek scanning electronics consist of a handle and an 8-port hub. The handle connects to a sensor, and the hub joins the handle to your PC via USB connections. The hub
- Operating Temperature: -10 to 55 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable, Hand-held / Remote Programmer
- Data Logger: Datalogger / Recorder
-
Supplier: PIX Transmissions Limited
Description: (Reference standards: ISO 3410:1989 / BS 3733: 1974) APPLICATION Variable speed pulley drives requiring exact speed control and maximum range of speed changes. They are ideal for recreational equipment, agricultural applications and machine tools.
- Belt Angle: 26 to 40 degrees
- Belt Length: 22.5196972 to 900.000486 inch
- Features: Anti-Static, Variable Speed
- Type: Single
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Series: FPB45 Stroke Range: 100mm-3500mm Position Accuracy: 0.05mm Max Speed:
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 31.496062992126 to 98.4251968503937 in/sec
- Carriage Load: 33.075 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: auxiliary equipment, and electrical scientific research test function demonstration , various types of industrial automation production lines. Series: FBL80 Stroke Range: 200mm~3000mm Position Accuracy: 0.1mm Max Speed: 3000mm/s Max Load: 30kg Synchronous Wheel Circumference: 165
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Broadcom Inc.
Description: operate over the –40°C to 125 °C temperature range. The ACPL-M71U uses a high speed LED, and the ACPL-M72U uses a low current LED for lower power dissipation. The high speed ACPL-M71U featuring a 35 ns maximum propagation delay (IF =10 mA). The ACPL-M72U optocoupler
- Rise Time: 0.01 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 150 C
- Input: DC
-
Supplier: ELMA Electronic Inc.
Description: or Gen 3 speeds. However, only Gen 2 speeds can be reached. The product is supplied as a complete, tested and integrated assembly including a pre-installed M.2 drive. The 9301 supports all currently available drive capacities. As an M.2 SSD storage card, the 9301supports
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Littelfuse, Inc.
Description: Littelfuse PSX series 1500 V dc high-speed square body fuses are specially designed to protect battery energy storage systems (BESS), photovoltaic inverters, and many of dc applications such as dc common bus systems, larger industrial regenerative drives, rectifiers and,
- Current Rating: 1,100 amps
- Features: Other
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive800 series industrial drive products apply module design, as well as the applications of heavy loads, to meet the high overload capacity, high reliability and continuous operation requirements in the industrial drive market. Features: 380V, 500V,
- Rated Power: 4,000.0000000000005 to 1,500,000 watts
- Supply Voltage (AC): 350 to 1,200 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Cole-Parmer
Description: • Quickly homogenizes tissues and solids in batches from 0.25 to 30 liters • Integrated control ensures constant speed even with changes in viscosity • Output of 700 watts delivers superior dispersing power The rotor-stator generator uses a pump-like action to constantly draw in sample.
- Motor Speed: 500 to 10,000 rpm
- Features: Homogenizer
-
Supplier: ELMA Electronic Inc.
Description: downstream ports. The product is supplied as a complete, tested and integrated assembly including pre-installed M.2 drive. The 9302 supports all currently available drive capacities. The M.2 site supports standard and widely used 80mm x 22mm M.2 drives. Inquire about an optional
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Micro-Epsilon Group
Description: The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example, in drives, on rotor blades or
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Microchip Technology, Inc.
Description: The SG1626 series is a dual inverting monolithic high speed driver that is pin-to-pin compatible with the DS0026, TSC426 and ICL7667. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18 V. The totem pole outputs
- Features: MOSFET
Find Suppliers by Category Top
Featured Products Top
-
Yaskawa is the world's largest manufacturer of AC drives for industrial automation and OEM equipment. Our drives cover every automation application need in the industrial plant. These AC drives incorporate the latest technological advancements in AC motor speed control, made possible by (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
periods of excessive demand Communication options for all major industrial networks provide high-speed control and monitoring, reducing installation cost DriveWizard computer software and Application Sets for easy configuration Embedded Safe Torque Off minimizes downtime (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and reliability you and your business needs to thrive. Maximum Throughput: (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Experience reliable connection with LEMO High Speed connectors LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
that it is almost impossible to home in on a very specific position rapidly even you if spend significant amounts on control valve technology. And if you switch to electric drives, small-footprint solutions usually lack the necessary power. Schunk, a German-based company specializing in industrial (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Offering robust mechanical stability, Amphenol Lynx mezzanine connectors feature scalable configurations. These connectors are perfect for data centers, telecom, and industrial applications that require reliable high-density interconnects. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser Electronics -
Semiconductor power converters Industrial rectifier systems High-voltage power electronics Inverter systems DC/AC power (read more)
Browse Fuses Datasheets for VICFUSE -
Electric now aims to become a leading-edge company in “energy and the environment” by building upon our core platform of five technology fields which unlock the potential of electricity—energy, industrial systems, social systems, power electronics, and electronic devices. (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
. Its high-speed capability, low noise output, and efficient brushless design help engineers achieve smoother system operation and longer service life. Key Features (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership. August 25, 2020 - Steven Keeping. ElectroCraft's MobilePower TM MPW series integrated wheel drives benefit from the company's decades of mobile power design expertise. The product offers OEMs a compact, high-torque density electric wheel
-
Servo Driver in LED Spectrophotometer
requirements, INVT technical staffs customized a dedicated motor for the industry through scientific and accurate calculations, and selected DA200 series high-performance servo drive to meet and exceed customers' expectation. INVT has given a deep impression to the customer owing to its high response speed
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
of the electrical energy used by an industrial air compressor is converted into heat. In many cases, a heat recovery unit can recover 50-90% of the available thermal energy. It has been estimated that approximately 50,000 btu/hour of energy is available for each 100 cfm of compressor capacity [19]. Payback periods
-
Air motor operation at the highest energy efficiency
Do you plan on using a high-torque stainless-steel motor in an agitator system to mix paint and coatings, or as a compact power pack for an innovative roller transport device? If so, then an air motor is in many ways the right choice when it comes to specifying a drive system, whether it is used
-
Lowering the Limits for Ground-Fault Protection (.pdf)
tripping can become a problem that worsens with the increased use of adjustable-speed drives. This paper discusses the sources of current flowing to ground that are not the result of a ground fault, and shows how a digital filter tuned to the fundamental component of ground-fault current can provide
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
AN1160 Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function SENSORED CONTROL VERSUS Author: Daniel Torres Microchip Technology Inc. SENSORLESS CONTROL The BLDC motor is used for both consumer and industrial applications owing to its compact size, INTRODUCTION controllability
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, linear and rotary solenoids can operate in all environmental conditions at extremely high speeds, with an operating life of up to fifty million cycles, and torque ranges that are sensitive enough for medical diagnostic equipment and powerful enough to control industrial automation. 5 Ways Linear
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
More Information Top
-
States > Rhode Island > State > Regulations > Department of Environmental Management > Office of Water Resources > [RI Regs dem/owr - ripdes] Regulations for t...
SIC 3566--Speed Changers, Industrial High Speed Drives , and Gears .
-
High speed control of induction machines
Thus the proposed hybrid systems can provide better performances for the high speed industrial drives applications.
-
Federal Register > Thursday, September 12, 2013 > [78 FR 56274] Occupational Exposure to Respirable Crystalline Silica
Speed changer, industrial high - speed drive , and gear manufacturing .
-
Federal Register > Friday, July 5, 1996 > [61 FR 35384] Economic Classification Policy Committee: Standard Industrial Classification Replacement-The North Amer...
Speed Changer, Industrial High - Speed Drive and Gear Manufacturing .
-
Federal Register > Tuesday, February 6, 1996 > [61 FR 4524] Economic Classification Policy Committee: Standard Industrial Classification Replacement-The North ...
Speed Changer, Industrial High - Speed Drive , and Gear Manufacturing .
-
Federal Register > Wednesday, September 10, 2014 > [79 FR 54146] Small Business Size Standards for Manufacturing
333612 Speed Changer, Industrial High - Speed Drive , and Gear Manufacturing .
-
Federal Register > Friday, October 22, 1999 > [64 FR 57188] Small Business Size Regulations; Size Standards and the North American Industry Classification Syst...
Speed Changer, Industrial High - Speed Drive and Gear Manufacturing .
-
ROBOTICALLY ENHANCED ADVANCED MANUFACTURING CONCEPTS TO OPTIMIZE ENERGY, PRODUCTIVITY, AND ENVIRONMENTAL PERFORMANCE
• Ball and Roller Bearing • Mechanical Power Transmission Equipment • Motor Vehicle Transmission and Power Train Parts • Speed Changer, Industrial High - speed Drive , and Gear .
Indicates content that may require registration and/or purchase.