-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage
- Pipe Size: 4 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: DME Company
Description: High Capacity, High Efficiency Stainless Steel Strainer For Cooling Tower and Chiller Water Applications (full flow and sidestream)
- Pipe Size: 2 to 10 inch
- Pressure Rating: 125 to 150 psi
- Strainer Type: Conical Line, In-line Strainers
- Applications: Coolant, Industrial, Water
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP
-
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: Hayward Flow Control
Description: DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy® or Monel® as an option. See basket
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.82 to 1.22 inches
- Process Temperature: 70 F
- Applications: Chemical, Food Processing, General Purpose, Industrial, Laboratory, Water
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: units feature a cleanout valve. This eliminates the need for removing the basket when performing routine cleaning. Fluidtrol Process Technologies, Inc. manufactures Wye Strainers to standards that exceed industry standards. These strainers are made for critical applications where high
- Pipe Size: 2 to 14 inch
- Applications: Chemical, General Purpose, Industrial, Water
- Pipe Connection: Flanged, Threaded
- Media: Liquid
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Alar Engineering Corp.
Description: Internal baffles, backwashing action, optional material of construction
- Pipe Size: 3 to 8 inch
- Screen Opening: 0.01 to 0.06 inches
- Pipe Connection: Brazed / Soldered
- Applications: Chemical, Food Processing, General Purpose, Industrial, Oil / Fuel, Water
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: SSI Fabricated
Description: Pressures to 740 PSIG (51 BARG) Temperatures to 400ºF (204ºC) Inline, side backwash drain, (10" – 36") The SSI Fabricated Fabricated Automatic Self-Cleaning Strainer utilizes the latest technology inbackwash strainer design. The strainer cleans itself using a backwash
- Pipe Size: 10 to 36 inch
- Pressure Rating: 740 psi
- Screen Opening: 0.125 inches
- Process Temperature: 400 F
-
Supplier: Spire Metering Technology
Description: industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing connection to
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: Watts
Description: Series LF25AUB-Z3 Lead Free* Water Pressure Reducing Valves are used in commercial and residential applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* copper silicon alloy body
- Valve Size: 0.5 to 2 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Assured Automation
Description: plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications. Water flows through the meter’s
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally enclosed fan-cooled
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Zurn Industries LLC
Description: Benefits 1" pressure reducing valve with integral bypass check valve - included in-line lead-free bronze wye strainer Low-lead 500 Series equipped with wye strainer Strainer allows the valve to meet residential code compliance Highest flow rate per fall-off Low-lead law
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Water pressure reducing valve 2-500XLYSBR is specifically designed for installation on potable water lines to reduce high inlet pressure to a lower outlet pressure. Direct acting integral by- pass design on this relief valve prevents build-up of excessive system pressure and enables
- Media: Water
-
Supplier: Radwell International
Description: INLINE STRAINER, STAINLESS STEEL MESH SCREEN, FOR USE WITH WATER, 100 PSI MAX, 1/4 INCH NPT FEMALE CONNECTION, 305-MICRON RATING, 0.5 GPM FLOW RATE, NYLON BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Watts
Description: Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of an
- Valve Size: 0.5 to 2 inch
- Port Size: 0.5 to 2 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: Watts
Description: Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of a
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Primary Material: Brass / Bronze
- Features: Regulators
-
Supplier: Watts
Description: Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes.
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Regulators
- Primary Material: Stainless Steel
-
Supplier: Gems Sensors & Controls
Description: and is constructed with an in-line strainer for added protection to humidifier water lines. Applications: Replacement solenoid valve for commercial and in-home humidifiers
- Pressure Rating: 125 psi
- Primary Material: Brass / Bronze
- Valve Type: Solenoid Valves
-
Supplier: Armstrong International
Description: adjusting screw with locking nut and cover make for quick, easy setting and adjustment. The valves provide tight shutoff for dead-end service. Valves include removable stainless steel diaphragm, hardened stainless steel working parts (6N), integral removable strainer (6N) and in-line
- Valve Size: 0.375 to 1 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 3 to 60 psi
- Number of Ports/Ways: 2
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Polypropylene material prevents rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS Glass Filled Polypropylene. ul> Designed for
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into
- Screen Opening: 0.25 inches
- Strainer Type: In-line Strainers
- Features: Other
- Pipe Connection: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 1 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.37 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: ASCO
Description: strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
- Pressure Rating: 175 psi
- Process Temperature: 130 F
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose
-
Description: 2" (1 1/2" optional) 350 PSI, aluminum for M-5 and M-7 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15, 16 and 30 applications. Supplied with cover... or without cover when air eliminator is used. Available if desired with two 45° elbows to assemble unit for in-line flow.
- Pipe Size: 1.5 to 2 inch
- Pressure Rating: 350 psi
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: Suttner America Company
Description: High volume suction strainer ideal for tank transfer or agricultural markets.
- Applications: General Purpose
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: just 0,2 mm. The dirt strainer is available with G 3/4 male or female thread allowing easy integration in existing applications. APPLICATIONS Drinking water supplies Filter insert for servo controlled valves inlet of ¾" BSP / 19 mm internal diameter CHARACTERISTICS Three stage filter
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: JORC Industrial LLC
Description: The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
Find Suppliers by Category Top
Featured Products Top
-
removal. The pump is designed for inline use rather than submersible operation, with the pump body remaining above the water source during operation. Self-Priming for Flexible Installation (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We (read more)
Browse Strainers Datasheets for Acme Engineering Products -
space compared to a number of inline strainers. Bottom Up vs Top Down Cleaning Bottom Up Spray Lifts fibers/debris off of screen with continuous backwash cleaning (read more)
Browse Strainers Datasheets for Vooner FloGard LLC -
ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows. A summary of (read more)
Browse Strainers Datasheets for Acme Engineering Products -
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Industrial Inline Duct Fans have been designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. Accuracy You Can Trust (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Suffer from Water Hammer? DFT’s Understanding Water Hammer eBook outlines the causes and most effective solutions for Water Hammer in fluid flow systems and industrial applications (read more)
Browse Check Valves Datasheets for DFT Inc. -
years, DFT® has helped engineers solve check valve failures, water hammer problems, and severe service flow-control challenges. DFT manufactures in-line axial flow, nozzle-style silent check valves and severe service control valves engineered to provide reliable performance, long service life (read more)
Browse Check Valves Datasheets for DFT Inc. -
taken into account when designing industrial or residential systems. Often engineers do not realize the extent of damage it can cause in piping systems. At DFT®, our support teams are frequently called into "course-correct" after the consequences of water hammer have already occurred. To (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Inline Strainers - Filtration - Grainger Industrial Supply
Trust Grainger for efficient inline strainers to help you filter your industrial liquids and water .
-
Bar Screens
Inline strainers tend to have lower capital and maintenance costs than bar screens. .... The most common uses for bar screens are in the water and wastewater treatment industry. .... includes treating water sent to cooling towers for nuclear power plants, wastewater from industrial sources, and water…
-
09.29.2009 -- Slim Down With Lean Quality
…available today for high-speed weighing and inspection of a variety of food, pharmaceutical, and industrial products. .... Flyer: Inline And Side Inlet Sanitary Strainers . .... Brochure: USPure — High Purity, Single-Skid Water Treatment System .
-
Membrane Systems for Wastewater Treatment > Low-Pressure Membranes for Effluent Filtration
As with many facilities, mainte nance of treatment capacity is essential for reuse facilities that are supplying water for critical applications such as industrial process and cooling water . .... Strainer operation should be monitored to ensure that pressure loss across the strainer does not increase beyond .... However, as with inline filtration, the settle ability of floc is not a controlling factor and suspended…
-
Novel Trends in Dual Membrane Systems for Seawater Desalination: Minimum Primary Pretreatment and Low Environmental Impact Treatment Schemes
Yu Huan, Zhe Jiang Open intake Coagulation/flocculation chambers Settling chambers Jeddah Port Open intake, from industrial area, via channel Dual-stage media filtration Strainer . .... Sludge concentrate must be disposed of separately, and re- covered water is recirculated to the pretreatment process. .... stage, which would consume larger coagulant doses (Desormeaux, 2008; Kinser et al, 2009), inline coag- ulation for…
-
Plant Utilities Costs
Since most industrial and municipal applications require clear and colorless water , clarification usually follows a front-end rough screening. .... A standby filter is normally provided, except for inline strainers , some of which are designed for continuous self-cleaning.
-
1.19.09 -- Food Online Newsletter: Latest Salmonella Outbreak Raises Food Safety Questions
…Wheel technology, Munters DH offers five desiccant options and the largest line of industrial dehumidifiers in the … a continuous display of test time, current temperature, programmed test temperature, current microgram water measurement, and calculated .... Flyer: SaniClean Strainers . .... SaniClean Inline and Side Inlet Sanitary Strainers are the same as and interchangeable with many of the…
-
06.21.07 Innovative UF Technologies For Membranes, Modules And Operation
Schroeder Industries Presents Line Of Inline Filters. .... Parkson's HiOx® Aeration Panel revolutionizes aeration system design with process water oxygen transfer efficiencies up to four .... Automatic Self-Cleaning Filters And Strainers - OREP Series. .... system, Air Products is able to offer complete ozone solutions that will satisfy industrial and municipal customers.
-
Geological Sequestration of CO2 by Hydrous Carbonate Formation with Reclaimed Slag
…to filter both the raw water supply and plant cooling water: automatic self- cleaning systems filter raw water from the internal works reservoir feeding the three slab casters to remove contaminants, as well as in- line cooling water for the slab casting … particulates from the cooling tower serving the re-cooling system, and coarse air strainers have been fitted. .... In addition, Avtron’s Industrial Automation Division with its India System Integration partner, Nelco, has received two contracts…
Indicates content that may require registration and/or purchase.